-
Supplier: Newport MKS
Description: This Polarizer Rotation Mount inserts into U100-A aperture mounts and provides rotation of 1 inch (25.4 mm) diameter polarizers or wave plates. The threaded aperture accommodates mounting calcite polarizers and CH Series Cube Beamsplitter Holders.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The RM25A Polarizer Rotation Mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to
- Clear Aperture: 19 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 12.700000000000001 mm
-
Supplier: Newport MKS
Description: The RM25B Polarizer Rotation Mount has special cutouts in its frame making it compatible with Newport's OpticsCage+™ Optical Cage system but can also be used as a stand alone polarizer rotator. This mount allows 1 in. (25.4 mm) diameter linear polarizers,
- Clear Aperture: 19 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 12.700000000000001 mm
-
-
Supplier: Qioptiq
Description: The Motorized Rotation Mount enables fast rotation of components like polarizers. There are two versions, with servo motor or stepper motor available. The measurement of the rotation speed is possible with the optional photo sensor. For fast motorized
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Features: Polarizer Mount
-
Supplier: Newport MKS
Description: The A-LINE™ LH-1PR Polarizer Rotation Mount can be used with the rest of the A-Line™ Self-Aligning mounts to create a complex optical system. The rotator holds 1-in. (25.4 mm) polarizers and rotates manually over 360 degrees. The mount is equipped with a
- Clear Aperture: 22.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Artifex Engineering
Description: High-precision designed polarizer mounts provide continuous 360˚ rotation in 2˚ increments for easy alignment. The polarizer can be locked in place while aligned through a thumbscrew to ensure precise repeatable positioning. Threaded adjustment screws are provided to
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Shape: Circular
- Features: Polarizer Mount
-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics Rotary Mounts provide angularadjustment often required in polarization control applications and a threaded retaining ring holds mounted optical components. Full 360° rotation is possible using the knurled edge, with angular position indicated in 2° increments on the
-
Supplier: Zaber Technologies, Inc.
Description: torque up to 2.25 N⋅m 20 kg centered load capacity Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Multiple X-Series products in a daisy-chain can share a single power supply
- Load Capacity: 44.96 lbs
- Maximum Torque: 9.292035398230084 In-lbs
- Rotary Velocity / Speed: 450 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: torque up to 2.25 N⋅m 20 kg centered load capacity Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Multiple X-Series products in a daisy-chain can share a single power supply
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback with slip/stall detection and automatic
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback with slip/stall detection and automatic
- Load Capacity: 44.96 lbs
- Maximum Torque: 9.292035398230084 In-lbs
- Rotary Velocity / Speed: 450 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: IntelLiDrives, Inc.
Description: Ultra-thin motorized rotary actuator RTHM-16 (polarizer mount) provides smooth, high accuracy, high repeatability and stability continuous 360° rotation of the polarization optical components with diameters up to 1’ (25.4mm) or 1/2’ (12.7mm). Ultra-thin profile of the stage
-
Supplier: IntelLiDrives, Inc.
Description: Rotary actuator RTB-8U is an economical and versatile rotary stage used as a filter wheel, polarized optic rotator, flipper mount or basic rotation platform. It features M27x1 threaded aperture for 1" optics, retaining ring and internal reference surface for 25.4 mm optics. Tooling
-
Supplier: IntelLiDrives, Inc.
Description: Rotary actuator RTB-8UJ is an economical and versatile rotary stage used as a filter wheel, polarized optic rotator, flipper mount or basic rotation platform. It features M27x1 threaded aperture for 1" optics, retaining ring and internal reference surface for 25.4 mm optics. Tooling
-
Supplier: Allied Electronics, Inc.
Description: from 12 VDC to 32 VDC, drawing a nominal current 25 mA and non-polarized power input allows it to operate without regard to input polarity. The 657 is keyed to prevent rotation and mounts in an 11⁄16" mounting hole. Its 18 AWG lead wires are 6" length and can be provided in different
-
Supplier: ValueTronics International, Inc.
Description: indoor and outdoor service. Flexible Mounting System: The 3110C antenna includes both an EMCO traditional mount, which is ideal for tripod and fits all EMCO masts, and a rear “stinger” mount. The stinger mount permits on-axis rotation/polarization.
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
The BGE25 HMI rotary encoder, which has been tried and tested for many years, is a robust and versatile encoder that is used successfully in various areas such as precision measuring devices, medical equipment, industrial control applications and construction machinery. The BGE25 is (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
). • Voltage Rating: AC: 0-440VAC, 50/60Hz; DC: Up to 240VDC. • Operating Speed: Continuous rotation at 0 to 25 revolutions per minute (RPM). • Dynamic Contact Resistance Variation: Less than 10 milliohms (mΩ) per circuit throughout the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Maximum continuous rotation speed (both axes): ≥25°/s Bi-axial orthogonality: ≤10 arcseconds Rotation range: yaw -170° to +170°, pitch -25° to (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
surface mount, single or dual row options (0.025”), polarized Nano (PZN), hybrids using #26 contacts, and dust caps. Features Qualified to MIL-DTL-32139 High performance (read more)
Browse Electrical Connectors Datasheets for DigiKey -
– that include pin-count options of 2, 3, 4, 6, 8, 10 and 12. SMT Connectors All new SMT connectors in the series are available in vertical (male only) or horizontal (male and female) mounting options, with full shrouding and recessed contacts incorporated to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
for 360° continuous rotation applications, this hybrid slip ring efficiently transmits high-current power, various signal types, and compressed air or other gas media concurrently, eliminating the need for separate rotary joints. Unlike (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction. The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Torsional Stiffness: 0.2–10 Nm/arcmin range for precise motion control Low Inertia: Aluminum versions offer minimal rotational mass (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
detection, search gradient convergence occurs in just 0.3 seconds, supporting both coarse acquisition and fine optimization with unmatched efficiency. Precision Specifications • Travel Range: Range: XY: 50mm, Z: 25mm, Rotational (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Variable Attenuator for Lasers
… range of attenuations from minimum to maximum is achieved by 1/2 wave-plate rotation from 0° to … For a polarizer , we recommend the Newport model 10GL08AR.16 Glan-Laser Calcite Polarizer. The housing mounts into standard 25.4 mm holders, and polarizers are offered with broadband AR coatings … We recommend holding the 10GL08AR.16 in the RM25 mount in order to easily align the polarization …
Indicates content that may require registration and/or purchase.