Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shanghai Turin Smart Robot Co.,Ltd.
Description: reliable close to other equipment installation, slender wrist further enhanced the accessibility of the arm. Excellent performance: The STH030 is equipped with light AC servo motor with light structure and strong power, which can realize high acceleration of the robot and ensure
- Number of Axes: 4 #
- Load Capacity: 3 kg
- Reach: 400 mm
- Robot Type: SCARA Robot
-
Supplier: Yushin America, Inc.
Description: Traverse axis air-driven take-out robots with excellent price performance Take-out robot emphasizing price performance with only servo motor driving the traverse axis while air cylinder driving vertical and kick axes Suitable for low-ceiling plants Reduced robot height by adopting
- Number of Axes: 1 #
- Load Capacity: 3 kg
- X-axis Travel: 1,000.0000000000001 to 1,900 mm
- Y-axis Travel: 850 mm
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
-
-
Supplier: Yushin America, Inc.
Description: Hi-power servo motors Special high-power servo motors are used to optimize acceleration, deceleration and overall speeds. 3-axis NC servo motor robot In addition to the servo motors on the traverse and extraction axis, the robot incorporates
- Number of Axes: 3 #
- Load Capacity: 15 kg
- X-axis Travel: 2,500.0000000000005 mm
- Y-axis Travel: 850 mm
-
Supplier: RobotWorx
Description: Compare Motoman Controllers The Motoman SK150 delivers increased productivity and a quick return on investment. The combined advantage of the Sigma series AC servo motors and the latest 32-bit RISC-based controls makes the SK150 an ideal choice for spot welding, material handling, and
- Number of Axes: 6 #
- Load Capacity: 120 kg
- Reach: 2,573 mm
- Robot Type: Articulated Robot
-
Supplier: RobotWorx
Description: Built for high speed and high payload capacity, the Fanuc M-900iB industrial robot series offers users the ability to automate many material handling applications.bsp;Six axes and electric servo-driven motors allow robots in this series to manipulate materials weighing up to 600kg. The
- Number of Axes: 6 #
- Load Capacity: 350 kg
- Reach: 2,650 mm
- Robot Type: Articulated Robot
-
Supplier: Nitto Seiko America
Description: Heavy-Duty Screw Driving Robot - SR780Y-THETA-Z Heavy-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and
- Number of Axes: 2 #
- Y-axis Travel: 100 mm
- Industry / Application: Assembly
- Drive System: Electric
-
Supplier: RobotWorx
Description: The Fanuc S-12 features a large work envelope and load capacity for maximum flexibility in a wide range of high speed, medium payload processes. The double-jointed arm increases work envelope positioning flexibility. The S12 is a six-axis electric servo-driven robot that serves as an
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,605.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Nitto Seiko America
Description: Medium-Duty Screw Driving Robot - SR580Y-THETA-Z Medium-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and
- Number of Axes: 2 #
- Industry / Application: Assembly
- Drive System: Electric
- Features: Other / Specialty
-
Supplier: Nitto Seiko America
Description: Light-Duty Screw Driving Robot - SR375Y-THETA Light-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a pneumatic cylinder and the spindle
- Number of Axes: 2 #
- Y-axis Travel: 100 to 300.00000000000006 mm
- Industry / Application: Assembly
- Features: Other / Specialty
-
Supplier: RobotWorx
Description: The 6-axis Fanuc S-500iB is designed for high-speed smooth movements. The refined movement, a result of RV speed reducers, is powered by brushless AC servo motors. Cables are routed through hollow joints on the S-500iB arm to reduce interference. The Fanuc S-500iB has a slender
- Number of Axes: 6 #
- Load Capacity: 15 kg
- Reach: 2,757 mm
- Robot Type: Articulated Robot
-
Supplier: Nitto Seiko America
Description: Desktop Robot for Micro Screw Applications - Desktop Robot for Micro Screw Applications. The robot incorporates X-axis, and Y-axis. X and Y axes are powered by stepping servo motors, while the screwdriver stroke is powered by a pneumatic cylinder or AC servo motor, and
- Number of Axes: 3 #
- X-axis Travel: 190 mm
- Y-axis Travel: 335.00000000000006 mm
- Z-axis Travel: 50 mm
-
Supplier: Yushin America, Inc.
Description: A servo motor is used on the kick axis. An NC control servo motor drive makes it possible to adjust the kick stroke with the controller rather than the conventional method of manual adjustment on the robot.
- Number of Axes: 1 #
- Load Capacity: 2 kg
- Vertical Stroke: 750 mm
- Kick: 620.0000000000001 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: DigiKey
Description: SO-ARM101 AI ARM SERVO MOTOR KIT
-
Supplier: IntelLiDrives, Inc.
Description: Cantilever style open access cartesian robots with all moving axes located above work area - XYZ robotic arm 300 x 200 x 50 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw
-
Supplier: IntelLiDrives, Inc.
Description: Cantilever style open access cartesian robots with all moving axes located above work area - XYZ robotic arm 200 x 100 x 50 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw
-
Supplier: IntelLiDrives, Inc.
Description: Cantilever style open access cartesian robots with all moving axes located above work area - XYZ robotic arm 400 x 400 x 150 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw
-
Supplier: Lynxmotion Inc.
Description: which was created using FlowBotics Studio. SSC-32 Servo Sequencer Utility: a free interface which gives you control over each servo and allows you to create sequences. Alternately the servo motors can be controlled directly from a microcontroller. We sell the arm
- Robot Type: Collaborative / Cobot
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F144K2048 AASupplier: Infineon Technologies AG
Description: solutions for Industry 4.0 Power transmission and distribution Servo motor drive and control
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 125 C
-
Supplier: Rozum Robotics LLC
Description: servo drives enable precise angular displacement of joints within the span from -360 to +360 degrees and positioning of the work tool with a thousandth degree accuracy. PULSE robotic arms are safe, require no costly protective caging and are allowed to work in direct contact
- Robot Type: Collaborative / Cobot
-
Supplier: FANUC Ltd.
Description: performance thanks to its powerful servo motors and rigid arm structure. With a calculated TCP speed of up to 11 meters per second and a repeatability of 0.01 mm, it delivers high acceleration and short cycle times, significantly improving productivity. Its unique flip-over
- Number of Axes: 6 #
- Load Capacity: 7 kg
- Reach: 717 mm
- Robot Type: Articulated Robot
-
Supplier: FANUC Ltd.
Description: features of the M-20iB/25 is its lightweight hollow upper arm and wrist, combined with advanced servo technology. This design innovation allows for faster cycle times and increased throughput, enhancing overall performance. Compared to its predecessor, the M-20iA, the M-20iB/25 offers
- Number of Axes: 6 #
- Load Capacity: 25 kg
- Reach: 1,853.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Elephant Robotics
Description: The myCobot Pro 630 is a high-performance six-axis robotic arm developed by Elephant Robotics for commercial and educational usage. It is an advanced version of the myCobot 280, with improved capabilities and features. The myCobot Pro 630 is designed to be compact, lightweight,
- Number of Axes: 6 #
- Load Capacity: 2 kg
- Reach: 630.0000000000001 mm
- Industry / Application: Assembly, Automotive Testing, Inspection, Medical / Pharmaceutical, Packaging, Security / Military
-
Supplier: Ewellix
Description: Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: JST Manufacturing, Inc.
Description: JST offers affordable semi-automated systems in both rotary and linear transfer designs. Rotary Transfer stations can accomodate single or dual rotary arms. JST's robot uses DC servo motors for efficient transfers with high reliability. This servomotor technology provides
-
Supplier: Broadcom Inc.
Description: servo and stepper motor feedback systems, robotic arms and wafer-handling machines. Avago also offers a wide range of accessories to complement its encoder products. These accessories include cables, connectors, code wheels and alignment tools. The company offers the
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Description: position sensing 8. Magnetic encoder for wind turbine yaw control 9. Servo System for medical equipment 10. High-speed motor spindle control system 11. Angular measurement 12. Industry automation control 13. Robotics 14. Textile industry 15. Precision machine tool 16.
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Comco USA
Description: Upgrading the following Servo Motors, Packs and Cables (Feed, Plane, & Bend) With Mitsubishi off-the-shelf components. These items are the latest “Absolute Encoder” Technology. Push Button console for bender loading/unloading operation. All outputs are fused at the terminal blocks to
Find Suppliers by Category Top
Featured Products Top
-
Struggling with precision control and reliability in robotics or medical applications? Many motors fail under high-speed operation or harsh conditions, limiting performance and lifespan. The 25mm DC (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions. The SL Series servo motors are engineered to solve these challenges with high slot (read more)
Browse DC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Advanced Servo & Brushless Motors by 3X Motion Technologies (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
assemblies are commonly employed in diverse applications, including: Robotics: For precise arm movement and positioning. CNC Machines: To deliver accurate and smooth linear motion for cutting or milling operations. Material Handling Systems (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Introduction The Constar Motion 25 mm DC servo motor is a compact, high-precision motor for robotics and medical applications. It operates at 24 V with a metal CNC gearbox, combining accurate speed regulation with reliable performance in demanding conditions (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
ElectroCraft continues to develop innovative solutions for a wide range of robotic applications. From traction and steering systems for mobile robots to joint positioning and electric gripper control for robotic arms, ElectroCraft offers a variety of customized motors, drives, gearing and (read more)
Browse Robots Datasheets for ElectroCraft -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Why do Grabbing Robots use Servo Motor
. The servo motor can achieve high-precision position and speed control, which can ensure the accuracy of the robotic arm when grabbing and placing objects. 2. The servo motor has the characteristics of fast response, which can realize high-speed motion control and improve the grabbing and placing
More Information Top
-
WiFi-based control of a robotic arm with remote vision
The mapping section selects which port of the SSC (and thus which robotic arm servo motor ) is to be controlled by which input to the ADC (i.e. joint on the master rig).
-
An undergraduate system-on-chip (SoC) course for computer engineering students
11) Building a five-axis robotic arm using servo motors for each axis.
-
A Mobile Wireless Sensor-Based Structural
Health Monitoring Technique
The robotic arm using servo motor for providing a driving force, a total of five servo motor provides five degrees of freedom.
-
6-DOF PC-Based Robotic Arm (PC-ROBOARM) with efficient trajectory planning and speed control
Figure 13: Connection of Master Component with Peripherals The slave component, which has been shown in Figure 12, is responsible to interpret positional data of robotic arm into servo motors PWM signals.
-
Visualisation, simulation and control of a robotic system using Internet technology
The current range of networked laboratoryhardware, illustratedin Figure 1,includes a 6 axis robotic arm , motor servo control system and a digital input- output interfacemodule.
-
Robotic Arm Movements Wirelessly Synchronized with Human Arm Movements Using Real Time Image Processing
The control signals are then fed to the servo motors or robotic arm to position and orient the manipulator at the desired location.
-
Research and development of a portable device to quantify muscle tone in patients with Parkinsons disease.
A servo - motor robotic arm was developed to rhythmically flex and extend the subjects arm and their response was measured using continuous electromyography (EMG) sampled at 4kHz.
-
Design and development of digital PID controller for DC motor drive system using embedded platform for mobile robot
A servo motor based robotic arm is designed for collecting soil sample and test various soil parameters.
-
Research and development of a portable device to quantify muscle tone in patients with Parkinsons disease
A servo - motor robotic arm was developed to rhythmically flex and extend the subjects arm and their response was measured using continuous electromyography (EMG) sampled at 4kHz.
-
An enhanced adaptive neural network control scheme for power systems
His current research interests include the applications of fuzzy logic control and self-tuning control schemes t o power systems, servo motors and robotic arms .
Indicates content that may require registration and/or purchase.