Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cognibotics AB
Description: and rigidity across large workspaces, making it ideal for heavy-duty processes like machining. The robot's hybrid manufacturing capabilities cater to setups requiring frequent tool changes, providing versatility in applications such as milling, drilling, tapping, welding, and additive
- Robot Type: Cartesian Robot, Gantry Robot, Robot System
-
Supplier: KUKA
Description: The Kuka KR 100 comp brings high level sophistication to the toughest application. With light-weight frame components and versatility, the KR 100 KR C2 robot can handle many tasks such as spot welding, plasma cutting, and machine tending. This robot offers a user-friendly PC interface for
- Number of Axes: 6 #
- Load Capacity: 100 kg
- Reach: 2,400.0000000000005 mm
- Robot Type: Articulated Robot
-
Supplier: Kawasaki Motors Corp., USA
Description: while enabling high positioning accuracy. The robot's unprecedented rigidity makes it ideal for high counterforce applications such as riveting, drilling, machining and friction spot joining.
- Load Capacity: 1,500 kg
- Robot Type: Articulated Robot
-
-
Supplier: Nachi America, Inc.
Description: IP67 rating makes the MC middleweights an excellent choice for CNC machine tending applications where the robot will be repeatedly exposed to cutting fluids. High end environmental protection is combined with excellent repeatability of ± 0.07mm and 2050mm of horizontal reach. Extended payload
- Load Capacity: 70 kg
- Reach: 2,050 mm
- Robot Type: Articulated Robot
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing), Metal Removal (e.g., Cutting, Deburring, Drilling)
-
Supplier: fruitcore robotics
Description: The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications.
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,425 mm
- Robot Type: Articulated Robot
-
Supplier: ABB Process Automation Division
Description: small footprint making it the most compact robot in its class. Its design features, such as the slim swing base and compact wrist, allow for efficient use of floor space and close placement to machines. Additionally, it offers robust protection with features like IP 67 rating and Foundry Plus
- Load Capacity: 20 kg
- Reach: 2,050 mm
- Robot Type: Articulated Robot
- Industry / Application: Assembly, Dispensing (e.g., Gluing, Sealing, Filling), Material Handling (e.g., Loading/Unloading, Palletizing), Metal Removal (e.g., Cutting, Deburring, Drilling), Welding
-
Supplier: Sandvik Coromant Co.
Description: for example, glass layers – CoroDrill 856 BMI – high-temperature resistant materials – CoroDrill 856 Machines: CNC controlled machining centers Robots Portable electrical or pneumatic machines
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Supplier: KUKA Deutschland GmbH
Description: Many tasks which previously were the sole preserve of linear feed systems can now also be carried out by flexible KUKA shelf-mounted robots. For example, the robot can be integrated into an injection-molding machine, a die-casting machine or a machine tool.
- Number of Axes: 6 #
- Load Capacity: 30 to 60 kg
- Reach: 2,233 to 2,630 mm
- Robot Type: Articulated Robot
-
Supplier: Comau S.p.A.
Description: NS-16-1.65 excels in multiple areas including assembly, machine tending, handling, packaging, and various machining processes. Its high-speed performance is notable, with axis speeds reaching up to 550 °/s on axis 6. The robot's torque capabilities (41 Nm on axes 4 and 5, and 23 Nm on axis 6)
- Load Capacity: 16 kg
- Reach: 1,650.0000000000002 mm
- Robot Type: Articulated Robot
- Industry / Application: Assembly, Automotive Testing, Inspection, Metal Removal (e.g., Cutting, Deburring, Drilling), Packaging, Security / Military, Welding
-
Supplier: KUKA
Description: KUKA linear units are translational motion units. The linear units can be used to extend a robot’s work envelope or alternatively to move workpieces or tools within the work envelopes of a number of robots. Therefore allowing applications such as the tending of more than one machine or
- Number of Axes: 1 #
- Industry / Application: Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Metal Removal (e.g., Cutting, Deburring, Drilling), Welding
- Drive System: Electric
- Robot Type: Robot System
-
Supplier: Tooling Technology
Description:
FPM Tooling & Automation has your solution to unlimited deflash possibilities.
Our four-stage robotic deflash cell eliminates the need for multiple stand-alone trim machines or manual operator deflash stands. Take the knife out of your operator's hand and let our 6-axis
-
Supplier: KUKA Deutschland GmbH
Description: With its increased payload and versatility, the KR 20-3 industrial robot is suitable for a broad spectrum of applications and industries. These range from the automotive to the automated handling, loading and unloading of a machine through to automation solutions in the plastics industry.
- Number of Axes: 6 #
- Load Capacity: 10 to 20 kg
- Reach: 1,610 mm
- Robot Type: Articulated Robot
-
Supplier: DENSO Robotics
Description: No Description Provided
- Number of Axes: 4 #
- Load Capacity: 5 kg
- Reach: 350 mm
- X-axis Travel: 125.00000000000001 mm
-
Supplier: KUKA Deutschland GmbH
Description: Designed for high-precision specifications, HA series robots are particularly suitable for laser applications or the gauging of components.
- Number of Axes: 6 #
- Load Capacity: 30 to 60 kg
- Reach: 2,033.0000000000002 to 2,429 mm
- Robot Type: Articulated Robot
-
Supplier: KUKA Deutschland GmbH
Description: constant high stress. A wide range of applications can be implemented, from press linking across narrow press distances to the transfer of large and medium-sized blanks. Thanks to a specially adapted drive train and machine data, they shorten processing times and achieve extremely high
- Number of Axes: 6 #
- Load Capacity: 50 to 100 kg
- Reach: 3,501 mm
- Robot Type: Articulated Robot
-
Supplier: SAE International
Description: robot. The recent development of the accurate robot technology represents a paradigm shift for the use of articulated robotics in airframe assembly. With the addition of secondary feedback, high-order kinematic model, and a fully integrated conventional CNC control, robotic technology
-
Supplier: Faude Tec GmbH
Description: A one-piece robot protective cover with thermally welded seams. The ProSuit ONE protection is extremely tear- and wear-resistant and is ideal for protecting UR gears in the ceramic processing industry, for painting applications and for drilling emulsions in machining centers. Technical
-
Supplier: Osborne Industries, Inc.
Description: machines perform high speed robotic: Machining Trimming Drilling Cutting Shaping Combined with our advanced Metal Fabrication, our CNC machining expertise ensures a one-stop solution for your most intricate custom molding challenge, providing lower costs and higher quality at
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: Mikrolar, Inc.
Description: The C2000 is a Coordinate Measuring Machine based on our Hexapod configuration. The measuring probe, mounted on the platform, is manually driven by an operator to make contact with the part to be measured. During this operation our software keeps track of the hexapods six linear length
- Number of Axes: 6 #
- X-axis Travel: 350 mm
- Y-axis Travel: 350 mm
- Z-axis Travel: 350 mm
-
Supplier: Insaco, Inc.
Description: compliant High-volume robotic machining Video inspection and a Class 100 Cleanroom Extensive Quality Control protocols Sapphire tubes and polishing Insaco also has extensive inspection and documentation procedures so parts are always to print. With a seasoned team of engineers and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only
-
Supplier: Pinnacle Systems, Inc.
Description: The Pinnacle Fencing System is ideal for protecting machinery and plant personnel. The guarding of welding machines, robotics, automated equipment, printing/paper finishing equipment, plastic molding equipment, packaging and wrapping, specialty equipment or any hazardous zone or area
-
Supplier: Oren Elliott Products, Inc.
Description: facility since 1925, when we produced screw-machined subcomponents for electromechanical assemblies under the name American Steel Packaging. At the height of production during World War II, American Steel Packaging (later to become All Star Products) produced millions of screw machine parts
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Lapping / Polishing
-
Supplier: Mannesman Demag
Description: For installation in transfer lines, machine tools and robot stations Stainless steel housings Stainless steel spindles Ideal for drilling or brushing Without valve for central remote control Small housing diameter for minimum centre-to-centre spacing Reversible EBMU Types The air motor
- Rated Free Speed (output): 1,000 to 5,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: TRM International Ltd.
Description: axis or 2 servo motors or a combination to a total of 3 axis. Applications: Labeling machines CNC routers Guillotine shears Custom machines Drilling and cutting Punch Press controllers Backgauge controllers Mixing controller Swing controllers Features: Colour screen and keypad
-
Supplier: Mikrolar, Inc.
Description: motion than the P1000, the P2000 can easily be applied to applications needing a longer reach. Whether mounted under or over the operation the P2000 provides the speed and dexterity of a conventional robot with the stiffness and accuracy of a machine tool.
- Number of Axes: 6 #
- Load Capacity: 91 kg
- X-axis Travel: 305.00000000000006 mm
- Y-axis Travel: 305.00000000000006 mm
-
Supplier: Reid Supply
Description: Cobot base connectors allow precise portability between multiple workstations for increased flexibility and productivity. A single cobot base plate can be coupled to an endless number of workstation mounting bases for multi-purpose robot applications. Solutions for standard cobot mounting and
-
Supplier: IIMT
Description: The automatic industrial flexible collaborative robot arm IIMT-CR-05 is a lightweight, adaptable collaborative industrial robot that tackles medium-duty applications with ultimate flexibility. Equipped with intuitive programming, versatile use, and an almost endless list of opportunities for
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 900 mm
- Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Machine Tending, Medical / Pharmaceutical, Metal Removal (e.g., Cutting, Deburring, Drilling), Packaging
-
Supplier: Kinova Inc.
Description: Kinova's Link 6 is a collaborative robot that is designed to meet the automation needs of various industries. As an industrial robot, it leverages the latest technologies and is made in North America, specifically in Quebec, Canada. Kinova has been providing robotic solutions for 15 years,
- Number of Axes: 6 #
- Load Capacity: 6 kg
- Reach: 1,000.0000000000001 mm
- Industry / Application: Assembly, Automotive Testing, Machine Tending, Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical, Metal Removal (e.g., Cutting, Deburring, Drilling), Packaging, Security / Military
-
Supplier: SAE International
Description: Although the performance of CNC machines is accurate, unavoidable human errors at the part loading position have serious repercussions on engine performance. In the present paper the authors would like to develop an algorithm for error compensation when the tool movement is unrestricted in
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
Find Suppliers by Category Top
Featured Products Top
-
Robotics and humanoid systems require lightweight, durable, repeatable parts that can be tested under real-world conditions. APSX’s small-footprint injection molding machines help robotics developers move from concept to functional thermoplastic and also silicone parts quickly and (read more)
Browse Molding Machines Datasheets for APSX, LLC -
standards. Software-based approach reduces development time and allows hardware replacement without recertification. Flexible safety systems adapt to cooperative robots and autonomous mobility in modern manufacturing. You can find the complete article in full length (read more)
Browse Machine Control Software Datasheets for Codesys Group -
ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same (read more)
Browse Molding Machines Datasheets for ARBURG -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
In today’s fast-paced automation landscape, managing safety, robotics, motion control, machine control, and process control separately can lead to inefficiencies, complexity, and unnecessary costs. iCube Control combines powerful, modular hardware with a flexible software (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
surfaceCONTROL Automotive is a robot-based measuring system for fully automated defect detection on bodyshells in the automotive industry. The diffusely reflective surfaces are detected by 3D sensors that utilize the principle of fringe projection. Local shape defects – for example dents (read more)
Browse Machine Vision Systems Datasheets for Micro-Epsilon Group -
in electric injection molding. We developed TREND with one clear goal- put our customers’ needs first. The result is a completely reimagined machine platform that combines proven ARBURG quality with simplified operation, faster setup, and easier (read more)
Browse Molding Machines Datasheets for ARBURG -
during generator erection, simplifying field installation Housing heights are identical within each series, ensuring level equipment placement Easily accessible bolt holes streamline installation on tight generator pads Manufactured on robotic welders for consistent (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
robustness, long-term stability, and repeatability, making it suitable for both in-line and off-line quality controls. The system supports manual loading or full robotic (read more)
Browse Machine Vision Systems Datasheets for Marposs Corp
Conduct Research Top
-
Bearing Solutions for Machine Tool Spindles
Bearings are utilized in many machine tools. Some examples where precision bearings are applied are drill presses or drilling machines, CNC controlled machine tools, industrial robots, machining centers, boring machines, lapping and honing machines, broaching machines, gear cutting, production
-
Polishing and deburring: Robots simply do it better!
What do metal castings, products made from composite materials, and brake disc blanks have in common? When all of the above items are machined, any sharp edges, burrs, fraying or chips produced during the manufacturing process need to have the edges smoothed and chips removed in a deburring process
More Information Top
-
CR4 - Thread: What's the True Cost of Wind Energy?
I proposed robotic drilling machines that can construct armored concrete pipes to reach thermally active depths for taping heat, and bigger sized models that could construct tunnels automatically, and not only pipe shaped like it is normally done, if many movable drilling …
-
Accuracy of Image‐Fusion Stereolithographic Guides: Mapping CT Data with Three‐Dimensional Optical Surface Scanning
Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
Different techniques of static/dynamic guided implant surgery: modalities and indications
robotic drilling machine .
-
The Influence of the Tolerance between Mechanical Components on the Accuracy of Implants Inserted with a Stereolithographic Surgical Guide: A Retrospective Cli...
Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
Evaluation of Three Different Validation Procedures regarding the Accuracy of Template‐Guided Implant Placement: An In Vitro Study
Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
Congruency of Stereo Lithographically Produced Surgical Guide Bases Made from the Same CBCT File: A Pilot Study
Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
The reliability of cone‐beam computed tomography to assess bone density at dental implant recipient sites: a histomorphometric analysis by micro‐ CT
2002) Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
Accuracy of templates for navigated implantation made by rapid prototyping with DICOM datasets of cone beam computer tomography (CBCT)
2002) Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
Presentation of Two Cases of Immediate Restoration of Implants in the Esthetic Region, Using Facilitate Software and Guides with Stereolithographic Model Surge...
Fortini T, Champleboux G, Bianchi S, et al: Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
-
Accuracy of Two Stereolithographic Surgical Templates: A Retrospective Study
Precision of transfer of preoperative planning for oral implants based on cone-beam CT-scan images through a robotic drilling machine .
Indicates content that may require registration and/or purchase.