-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series WMC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection Tension and compression More Information The WMC is Interface's smallest T&C
- Force / Load Rating: 20,000 to 50,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PCB Piezotronics, Inc.
Description: Rod End Load Cell, 20k lbf (89 kN) rated capacity, 50% static overload protection, 1-14 male & female thread, steel construction
- Force / Load Rating: 20,000 lbs
- Operating Temperature: -20 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Rod End Load Cell, 500 lbf (2.2 kN) rated capacity, 50% static overload protection, 3/4-16 male & female thread, aluminum construction
- Force / Load Rating: 500 lbs
- Operating Temperature: -20 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
-
Supplier: tecsis LP
Description: Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000
- Force / Load Rating: 2,000 to 200,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM675 , 700000 lb , Threaded Rod End Load Cell , Standard , Material - 17-4 PH S.S. , 6-8-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 700,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 60 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA149 , 500 lb , Female Thread Rod End Load Cell , Standard , Material - 2024-T4 , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Cable
- Force / Load Rating: 500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: • Ranges from 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • 0.20% Accuracy • Welded Stainless Steel • -40°F to 250°F Operation • mV/V Output and Amplified Output Available
- Force / Load Rating: 5,000 to 120,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: tecsis LP
Description: Models F2351 and F23CA are standard 'S-type' load cells which utilize thin film sensing technology. In-line tension measurement from 2kN to 50kN is available, with ±0.1% FSO accuracy. These load cells feature integral amplification, excellent long term stability, and
- Force / Load Rating: 449.6 to 11,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Force / Load Rating: 2,000 to 44,960 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Custom designed compression load cell to monitor the polished rod forces of oilfield pump off control systems. Model XLDR is fatigue rated to 50,000,000 cycles and available in ranges from 30,000 to 50,000 lbs. Engineered for rugged outdoor use with hermetic construction and
- Force / Load Rating: 30,000 to 50,000 lbs
- Operating Temperature: -40 to 175 F
- Output: Analog Current
- Package: Rod End - Female
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCB450 , 5000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The REC is a rod end load cell
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Model FT2301 tension/compression load cell utilizes thin film technology to create a highly stable sensor with exceptional shock and vibration resistance. The F2301 delivers ±0.1% FS accuracy over ranges from 1kN to 100kN. This in-line load sensor is Ideal for use on hoists,
- Force / Load Rating: 224.8 to 22,480 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Montalvo Corporation
Description: Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Andantex USA, Inc.
Description: Andantex’s Cantilevered Full Bridge transducer idlers are designed for accurate, repeatable tension measurement of paper, film, foil and other narrow web materials. Every transducer incorporates four semi-conductor strain sensing gauges – two at each end of the roller. The gauges produce
- Technology: Capacitive
- Force Measured: Compression, Tension
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Female
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load cell and is suited for smaller scale applications. The U-25 is available in 4 different
- Force / Load Rating: 20 to 225 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
- Force / Load Rating: 100 lbs
- Accuracy: 0.03 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel
- Force / Load Rating: 100 to 10,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 35 to 200 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings Capacity 200kN More Information The 2120 rod end load cell is typically
- Force / Load Rating: 44,960 lbs
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Male
-
Supplier: Stellar Technology
Description: • Ultra Low Profile • Tension / Compression • High Accuracy 0.10% • Stainless Steel • -40°F to 250°F Operation • Environmentally Protected • mV/V Operation
- Force / Load Rating: 500 to 5,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The LCM701 models have a 2 m cable with stripped end terminations. The LCM711 models have an integral connector on the body. These stainless steel load cells are ideal for measuring in-line tension forces. Applications include cables, cranes, support rods, engine test
- Force / Load Rating: 100 to 2,000 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -50 to 250 F
- Output: Analog Voltage
-
Supplier: Powell Electronics, Inc.
Description: MALE RODEND THREAD1-14 HEAT TR
- Package: Rod End - Male
-
Supplier: Transducer Techniques, LLC
Description: 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Sensor Developments, Inc.
Description: This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable
- Force / Load Rating: 1,000 to 20,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: TLL SERIES CAPACITY RANGES: 5K, 10K, 20K, 30K, 50K lb Our TLL Series load cells are offered as an economical method for accurately measuring in line tension forces. Best results are obtained when loaded through spherical rod end bearings or similar "universal" mechanical
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Bolt
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: testing single-rod, double-acting cylinders. Using a load-cell without a safety relief valve exposes the user to an extremely hazardous situation if the load-cell blocks the discharge flow from the rod-end of the cylinder and causes pressure
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50 & 75 lbf
- Force / Load Rating: 50 to 75 lbs
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Male
-
Supplier: NOSHOK, Inc.
Description: application needs, requiring less space for installation Provides OEMs and end-users unsurpassed flexibility and much higher accuracy than nonconforming standard designs Available in a variety of standard current and voltage output signals, with others available on request Deformation body is
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 digit LCD display with peak hold, push-button zero, and full function Tare Exclusive load cell measurement transducer 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity Overrange, low battery, and advanced function indication ±0.5% basic accuracy
- Device: Gauge / Indicator
-
Supplier: Lee Spring Company
Description: Compression Springs. Ends: All Lee Spring Stock Compression Stock Springs, except BANTAM Mini Springs, Instrumentation Series Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground ends. Ground ends provide flat planes and
- Outer Diameter (OD): 0.55 inch
- Wire Diameter: 0.055 inch
- Free Length: 0.56 inch
- Solid Height: 0.22 inch
-
Supplier: ValueTronics International, Inc.
Description: accessory holes accommodate eyebolts, rod ends and load buttons for compression or tension.
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: EDrive Actuators, Inc.
Description: Construction: Tolerates rough operating conditions High Dynamic Capacity Components: Result in reliability and longevity High Thrust Even at High Speed: Means no compromises in the production cycle Lead Accuracy: 0.002 in/ft Standard, 0.0005 in/ft Optional Integral Load Cell Option:
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Aries Engineering Co., Inc.
Description: consists of two options: Low voltage Linear transducer (LVLT) Fully integrated Load Cell installed on the end of the cylinder rod. Both devices provide for an analog feedback signal through an analog card to the PLC. The feedback signals indicate distance (cylinder
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
Find Suppliers by Category Top
Featured Products Top
-
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
to 635 mm, with features that can be customized for specific application requirements. Adjustments to turns, wave count, material thickness, radial dimensions, and especially end type allow engineers to optimize performance, improve load distribution, and accommodate mating components (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
bearings as well as providing the greatest radial stiffness possible. Tandem mounted cantilever bearings also offer more flexibility in regards to the connecting rod width compared to using a double ended bearing where the connecting rod width cannot exceed the center sleeve length. Double ended (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
How to specify, install and maintain linear guide rail systems for factory automation In automation cells, precise, repeatable and long (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
More Information Top
-
Load Cell
LCB200 - Rod End Load Cell (Tension/Compression .
-
New Products
This range of Rod End load cells is specifically designed for in-line shaft or rod measurement of pushing or pulling loads.
-
New Products
Rod end load cells .
-
Introduction to Piezoelectric Force Sensors
▪ Rod End Load Cells .
-
DESIGN AND FABRICATION OF SILICON CARBIDE SPLIT FURNACE FOR HIGH‐SPEED COMPRESSION TESTS UP TO 1573 K
An airblast cooling system has been designed and fitted on the machine to cool the pull rods ends and load cell .
-
Experimental and analytical development of health management for Electro-Mechanical Actuators
Between the coupled actuators, a rod - end load cell has been installed to monitor the current load.
-
Practical considerations of joint friction and backlash in large ground-based telescope secondary optic positioning systems
Joint stiffness and backlash test fixture includes load cell , rod end under test, 2X eddy current displacement sensors, and electromagnetic shaker actuator.
-
Three Single Wheel Machines for Traction Research
Each end of the two vertical load cells at the drawbar and the two longitudinal load cells has a rod end bearing attached to allow the load cell to maintain proper alignment and to minimize any moments that the frame members might …
-
Automated Fatigue and Fracture Laboratory with Multiple Load Frames and Single Host Computer System
Clevis grips to accommodate compact tension (CT) specimens were fabricated with integrated load cells and round rod ends , mountable onto the hydraulic grips.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78177/829784046-MIT.pdf?sequence=2
Visible here are also the load cell (center) and rod end (top center, golden color).
Indicates content that may require registration and/or purchase.