-
Supplier: Newark, An Avnet Company
Description: WIRE SOLDER; Flux Type:Rosin Activated RA; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE FEEDER ADVANCED HAND-PIECE; Product Range:-; Accessory Type:Solder Wire Feeder Advanced Hand-Piece; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTFE NOZZLE, SOLDER WIRE FEEDER; For Use With:Metcal USF-1000 Solder Wire Feeder; Tip / Nozzle Style:-; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 60/40 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:190°C RoHS Compliant: No
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: TE Connectivity
Description: Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.86 MM [.27 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Wire Size (MMSQ) : .34 - .38 Wire Size (AWG) : 22 Product Type Features SolderSleeve Shield Terminator Product Type :
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: Waytek, Inc.
Description: Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: Waytek, Inc.
Description: Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32943 Category: Ring Terminals Lead free solder has lower melt temperature:
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Wire Terminals - 30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8" Stud Size -- 30946Supplier: Waytek, Inc.
Description: (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: QA Technology Company, Inc.
Description: allows closer spacing and higher connector density Better protection of the hyperbolic wire cage from accidental damage, since the cage lies behind a strong tubular entrance Features Low insertion/extraction force Low electrical resistance Long cycle life Immune to shock and vibration
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Receptacles
-
Supplier: QA Technology Company, Inc.
Description: allows closer spacing and higher connector density Better protection of the hyperbolic wire cage from accidental damage, since the cage lies behind a strong tubular entrance Features Low insertion/extraction force Low electrical resistance Long cycle life Immune to shock and vibration
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Probes
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Win Source Part Number: 1332248-1771091 Category: Connectors, Interconnects>Terminal Blocks>Wire to Board Packaging: Reel - TR Positions Per Level: 2 Number of Levels: 1 Pitch: 0.098" (2.50mm) Color: Black Features: Solder Retention Wire Gauge:
- Current Rating: 5 amps
- Contact Pitch: 2.489198655832726 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: and RoHS compliant. 50 Position, Straight Header, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold Plating
-
Supplier: Allied Electronics, Inc.
Description: pin models. These headers are high temperature and RoHS compliant. 16 Position, Straight Header, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 120 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: pin models. These headers are high temperature and RoHS compliant. 14 Position, Straight Header, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in, front side Appliance Inlet, Pin temperature 70 °C, protection class I or II Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: TelephoneStuff.com
Description: including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant
-
Supplier: Daburn Electronics & Cable
Description: Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE insulation offers
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0188 to 0.0089 inch
- North American (AWG): 30 to 38 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: Multi/Cable Corporation
Description: CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded,.006" nom wall TEMPERATURE RATING: -60º to 200ºC VOLTAGE: 250 volt APPROVALS / REGULATORY: RoHS Compliant UL Listed product available
-
Supplier: Ryan Electronics Corporation
Description: insulation, color coded, .006" nom. wall OPERATING TEMPERATURE: -65°C to +260°C VOLTAGE RATING: 250 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant
- Standards / Approvals: MIL-SPEC
-
Supplier: Allied Electronics, Inc.
Description: Refrigerator, Ice-Manufacturing, Bath Equipment, Hot-Water Supply, Air Conditioner, and Factory Machine Industries, Which Require Highly Environment-Resistive Capabilities Contacts: SPDT, 3 A @ 125 VAC RoHS Compliant
-
Supplier: Ryan Electronics Corporation
Description: coded, .015" nom. wall OPERATING TEMPERATURE: -60°C to +200°C VOLTAGE RATING: UL1180, 300 volt M16878/5, 1000 volt APPROVALS: UL 1180 M-W-16878/5 RoHS compliant Passes UL VW-1 flame test
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1124327-SGRS-1-1000 Category: Connectors, Interconnects>Terminals - Wire Splice Connectors Series: SolderGrip Color: Blue, Green Stripe Termination: Solder Package: Bulk Wire Gauge: 1400-4800 CMA Standard Package: 1,000 Terminal Type: Twist On Wire
-
Supplier: Mill-Max Mfg. Corp.
Description: for alignment and have stand-offs to promote solder flow. They are RoHS compliant and the insulator material for both housings is high temperature Ryton, suitable for most soldering processes. The mated pair height of these connectors is .415” (10,5 mm). They are ideal for
- Contact Plating: Gold Plating
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TRS1-23-75+ is a balanced-to-unbalanced 75Ω transmission line transformer, 0.2x0.2x0.2” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder
- Operating Frequency Range: 10,000,000 to 2,200,000,000 Hz
- Impedance Ratio: 1 :1
- Power Rating: 0.5 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: The TC1-182T-75X+ is a balanced-to-unbalanced 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/ lead solder systems.
- Operating Frequency Range: 5,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 1 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186268-A18826-000 Packaging: Bulk Termination: Solder Length: 19.1 mm Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference):
Find Suppliers by Category Top
Featured Products Top
-
PIC® Wire & Cable has expanded its MACHFORCE® D38999-Style Connector line with two new RoHS-compliant plating options: Black Zinc Nickel and Electroless Nickel, joining the existing Olive Drab Cadmium finish. These additions support evolving global standards and reflect PIC's commitment to high-performance solutions that reduce downtime and enhance operational reliability.
(read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
Excellent customer service High quality product standards RoHS compliant products ISO 2001:2015 registered Product Lines: Test (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Excellent customer service High quality product standards RoHS compliant products ISO 2001:2015 registered Product Lines: Test (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
t-rise, less resistance, and lower mating forces. This technology allows for more power in a smaller footprint. The connectors also offer a mechanical latch feature that locks the connector in the mated position. Both the Amphe-PD Mini 5.7mm and Gen2 5.7mm Amphe-PD are RoHS (read more)
Browse Wire Terminals Datasheets for Amphenol Communications Solutions -
engineering group is available to assist customers needing product modifications or special designs. Keystone is ISO 9001:2015 certified, RoHS and REACH Compliant with headquarters in the United States and offices in Canada, Europe, Australia and Asia. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
% nickel plated copper conductors provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red, & Green. Std. P (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
). Other colors available to order. STD. P-U: 1000' RoHS compliant. *DuPont (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000' STD.COLORS: Black, Red. Other colors available to order RoHS compliant OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
(Class I, Division 2, Groups A, B, C, D) CE and ATEX Compliant Manufactured per RoHS 3 Directive 2015/863/EU Dataforth’s DSCT two-wire transmitter modules are considered components for use in larger systems and end users are recommended to provide an (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER. RoHS compliant. 2 & 3 CONDUCTOR LAMINATED RIBBON CABLES USING BRIMCROMTM CONDUCTORS ARE AVAILABLE TO ORDER. RoHS compliant. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
http://www.mouser.com/catalog/catalogUSD/645/2595.pdf
Specifications: • One Piece Design with Screw Clamp Termination • Single Level, Through-Hole Solder Mounting • PCB Terminal Blocks - 90° Wire -to-Pin Orientation • RoHS Compliant per Phoenix documentation • UL: 300V @ 10A, 30-14 AWG • Color: Green .
-
http://www.mouser.com/catalog/catalogUSD/645/2594.pdf
• RoHS Compliant per Phoenix Documentation • Color: Green • Offset Solder Pins • Rapid spring cage clamping for solid or flexible wire • Insulation Material: Polyamide - UL94V-2 .
-
5745908-2 - TE CONNECTIVITY / AMP - D SUB SHELL, PLUG, SIZE 2, STEEL | Newark element14
D SUB CONTACT, PIN, 18AWG, SOLDER; For Use With:D Sub Connectors; Contact Plating:Gold; Contact Material:Brass; Wire Size AWG Min:-; Wire Size AWG Max:18AWG; Contact Gender:Pin; Contact Termination Type: Solder ; Contact Size:20 ; RoHS Compliant : Yes .
-
CRCW1206470RJNEA - VISHAY DALE - THICK FILM RESISTOR, 470 OHM, 250mW, 5%, FULL REEL | Newark element14
SOLDER WIRE , 60/40 SN/PB, 190 C, 1LB; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190 C; Weight:453.592g; External Diameter:0.031"; Flux Percent:3% ; RoHS Compliant : No .
-
THS506R8J - TE CONNECTIVITY / CGS - WIREWOUND RESISTOR, 6.8 OHM, 50W, 5% | Newark element14
SOLDER WIRE , 60/40 SN/PB, 190 C, 1LB; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190 C; Weight:453.592g; External Diameter:0.031"; Flux Percent:3% ; RoHS Compliant : No .
-
Green Electronics Design and Manufacturing: Implementing Lead-Free and RoHS-Compliant Global Products > Successful Conversion to Lead-Free Assembly
lead-free hand core solder, and equipment and tooling such as solder stencils, labels, adhesives, product repair items and engineering change order items, as well as PCB wires or wires used for product applications. It is recommended to obsolete any leaded or non- RoHS - compliant material such as labels, adhesives, and product repair and wire items to eliminate the opportunity for exposure.
-
A Web-based course on designing and manufacturing lead-free products
Solder Joint, Copper Pad, Lead Plating, lead-Frame, Bond Wire , Molding Compound, Chip, and Die Attach are Homogenous Materials. They all have to meet the MCV requirement in order to be EU RoHS Compliant .
-
The directive on RoHS, and the examination of the restricted materials with XRF machine
While examining different materials we have concluded that some manufacturers have not complied their products with the RoHS directives even after more than a year. After observing printed wiring boards (PWB), components and solders , sometimes we found amounts of restricted materials even 10 to 50 times above the limit.
-
Environmentally benign materials for electronics: a review of current developments and emerging technologies
Meanwhile, Fujitsu no longer uses lead solder in any printed wiring boards, and other leading companies including Hitachi, Mitsubishi, Toshiba, NEC, Sharp, and Seiko Epson are well into production with lead-free products. In Europe, the largest semiconductor manufacturers – Phillips, Infineon, and ST Microelectronics are pursuing lead-free compliance in accordance with the RoHS directive.
-
Semiconductor integrated circuit packaging technology challenges - next five years
This could be achieved by increasing wiring density per layer and reducing layer count. Lead-free and RoHS compliant packaging: lead-free solders , 'green materials'.
Indicates content that may require registration and/or purchase.