-
Supplier: Electro Standards Laboratories
Description: Built-in 4.5 ft cable, bus-powered with automatic handshaking. Supports Windows 98SE/2000/XP/Vista/7 RoHS, FCC & CE Compliant The USB to serial adapter provides an external plug and play RS232 serial connection with your computer, allowing you to free up your existing
- Data Rate: 230 kbps
- Features: CE Conformity Marks, FCC, RoHS
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off handshaking. Yet they are no
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off handshaking. Yet they are no
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL CONVERTER, WIRE END; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, USB TO RS232, SERIAL CONVERTER; Conversion Type:USB to RS232 Converter; Baud Rate:1Mbaud; Converter Connector Type:D Sub 9 Position Plug; Chip Type:FT232R; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB TO UART SERIAL CONVERTER MODULE; Accessory Type:PmodUSBUART Converter Module; For Use With:Pmod Compatible Evaluation & Development Boards; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB TO SERIAL CONVERTER CABLE, 5V, 6WAY; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:FT232RQ RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
- TJ: -40 to 85 C
- Technology: LVDS
- Features: Other, RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C) standard Includes
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Texas Instruments
Description: RS232/IrDA Serial-to-USB Converter 32-VQFN 0 to 70
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: American Portwell Technology Inc.
Description: USB to single DB9 RS-485 with included cable
- Number of Ports: 1
- Connector: DB9
- Form Factor: Portable
- Serial Protocol: RS485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Data transfer rates up to 920K baud Built in six foot cable Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port Ideal for use with portables and laptops No available
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments. Serial Port Tunnelling (peer to peer) allows serial cable replacement over any distance, no
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this product will match whatever
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: Lingto Electronic Limited
Description: 12-BIT BUFFERED MILTIPLYING DAC
- Features: Other
- Interface Type: Serial
-
Supplier: Brainboxes Limited
Description: MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non standard values. Our Industrial ES range provides simple instant networked serial ports in demanding environments.
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Serial adapter for USB 1.1 and 2.0 port hosts Two serial ports—field selectable RS-232/422/485 Small, (4" x 4" x 1.8") rugged industrial enclosure PC/104 module size and mounting compatibility Speeds up to 921.6Kbps Power and individual port activity LEDs All required power
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: Laurel Electronics LLC
Description: Universal 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac power. Operating temperature from -40°C to 70°C (-40°F to 158°F) DIN rail mount housing only 22.5 mm wide, detachable screw-clamp connectors. Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The LTS
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Texas Instruments
Description: Lighting Management Unit with High Voltage Boost Converter with up to 150mA Serial FLASH LED Driver 25-DSBGA -30 to 85
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 8 to 20 volts
- Efficiency: 88 %
- Number of Channels: 5 #
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's high speed, miniature serial to parallel converters take the capabilities of our Model 2025 Series and boost them to serial data rates of 115.2 kbps! These tiny converters support auto-directional data conversion and can handle either hardware or X-On/X-Off
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Rochester Electronics
Description: ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
- Features: Other
- Interface Type: Serial
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Patton Electronics Co.
Description: The Model 2089 is Patton's first high speed EIA-574 (RS-232 on a DB-9) to RS-485 interface converter. Supporting async data rates to 115.2 kbps over one or two unconditioned twisted pair, the Model 2089 passes one control signal in each direction. The Model 2089 can handle up to 50 terminal
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Infineon Technologies AG
Description: Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: ROHM Semiconductor GmbH
Description: Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc. It connects with I²C Bus in an equipment.
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Sensor Type: Light Sensor
-
Supplier: ROHM Semiconductor USA, LLC
Description: Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc.It connects with I2C Bus in an equipment.
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -40 to 70 C
- Applications: Consumer
- Sensor Type: Light Sensor
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2702 Micro-Pak™ wears several hats: As a network termination unit, the Model 2702 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to a router, bridge, multiplexer or other device. As an interface converter, the Model 2703 accepts 120-Ohm
- Data Rate: 2,048 kbps
- Features: Other, RoHS, WEEE
- Device Type: Serial Data Converter
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Features: FCC, RoHS, WEEE
- Serial Protocol: RS232
-
Supplier: RS Components, Ltd.
Description: 1 Port USB-to-Serial Adaptor, RS-232
- Operating Temperature: 0 to 55 C
- Features: Cable Assembly, RS232
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Patton Electronics Co.
Description: The Model 2020 Series solves one of the most common problems in WAN connectivity-connecting sync RS-232 hardware to sync V.35 hardware. And the Model 2020 series offers many different models to choose from. The Model 2020N is the perfect solution for converter applications that do not require
- Data Rate: 76.8 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 90 %
- Features: Other, RoHS, WEEE
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AUD/VID ENCODER MPEG 208-SQFP Product overview: SAA6752HS/V103,557 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Four
-
Supplier: Richardson RFPD
Description: The AD9266 is a monolithic, single-channel 1.8 V supply, 16-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference. The product uses multistage differential pipeline architecture with output
- Resolution: 16 bits
- Sample Rate: 65,000 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Applications 48 V intermediate bus converter (IBC) Programmable logic controller (PLC)
- TJ: -40 to 85 C
- GPIO Ports: 14 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Dataforth Application Note
(read more)
Browse Signal Converters Datasheets for Dataforth Corporation -
The LUCI-M is a data acquisition and digital control system [converts analog to digital (A to D)] for the FEMTO amplifiers and other sources.
(read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty
(read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
A Bit-Driver® is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Design of Transfusion Speed Monitor Based on MCU and Photoelectric Switch
…Package, 5x5 mm) and 32-pin LQFP (Low Profile Quad Flat Package, 7x7 mm) which is lead-free and RoHS (The Restriction of the … chip dc-dc boost converter for 0.9 to … UART, two enhanced SPI serial interfaces implemented in hardware…
-
Electronics in automotive engineering
Robustness test 227 RoHS 174, 353 ROM 116, 353 Rosa 353 RPC 353 RPN 292, 353 RPZ … 237 Seed & Key 233 secondary battery 9 secondary air 306 self-assembly 341 self-discharge 9 SELV 17, 353 sensor, Atmosphärendruck- 112, Raildruck- 54, path 123, 165 series care 267 Serienhybrid 33 … 207, 353 sigma-delta- transducers 129 signal processor 114 .
-
A flexible COTS-based serial communications solution with high density memory storage
The power supplies and serial communication line drivers are cooled via device lead conduction to an internal .... The two buck converters have an exposed paddle to improve heat transfer. .... Conformal Coating for RoHS Components .
-
Sell power inverter 200w
Wenzhou New Focus Tech. & Elec. Co.,Ltd. founded in 2004, is a high-tech enterprise specializing in developing, manufacturing and marketing of power-supplies serial products including automotive power inverter,dc converter ,voltage regulator/stabilizer,car charger,trave plug etc . .... Furthermore, the products have also been certified by CE, EMC, LVD, ETL, ROHS and e-MARK.
-
The Japanese Automotive Supplier Report
…unveiled its new BCEM series of EPCOS high-current chokes for buck-boost converters in 48-V .... Additionally, the RoHS -compatible andAEC-Q200 certified components are ideal for switching frequencies between 100 kHzand 200 .... The serial ATA II compatible-product will be available from January2015.
-
The Japanese Automotive Supplier Report
…unveiled its new BCEM series of EPCOS high-current chokes for buck-boost converters in 48-V .... Additionally, the RoHS -compatible and AEC-Q200 certified components are ideal for switching frequencies between 100 kHz .... The serial ATA II compatible-product will be available from January 2015.
-
Quatech ESU2-100 - serial adapter | Softchoice
Exhibiting industry-leading speed and features, these USB serial converters enumerate themselves as standard COM ports enabling systems to be expanded using USB without any changes to application software. .... RoHS .
-
Quatech QSU2-100 - serial adapter | Softchoice
Exhibiting industry-leading speed and features, these USB serial converters enumerate themselves as standard COM ports enabling systems to be expanded using USB without any changes to application software. .... RoHS .
-
ADC0831CCWM Datasheet
RoHS Compliant. .... ADC0831 - 8-Bit Serial I/O A/D Converter with Multiplexer Option .
-
TDK
…unveiled its new BCEM series of EPCOS high-current chokes for buck-boost converters in 48-V .... Additionally, the RoHS -compatible andAEC-Q200 certified components are ideal for switching frequencies between 100 kHzand 200 .... The serial ATA II compatible-product will be available from January2015.
Indicates content that may require registration and/or purchase.