Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Rotary damper FDN-70-R
-
Supplier: BNB INT. Co., Ltd.
Description: Rotary dams are parts that act as buffers for flap doors, etc. This product is small and creates damping force when the door opens and closes. Usable Temperature -20~70℃ Rotary Damper Excellent buffer effect, shock resistant, open angle unlimited, damping force generated. It's
-
Supplier: Bansbach Easylift®
Description: adjustable rotary dampers adjustment is made with an integrated set screw. The damping direction of the rotary dampers with continuous rotation can be clockwise, counter clockwise, or in both directions. In rotary dampers with continuous rotation, a fluid
-
-
Supplier: ACE Controls Inc.
Description: the gap. The FFD-Series is the only exception: These fluid free rotary dampers work according to the principle of friction. The continuous rotation rotary dampers with the designations FRT, FRN, FFD, FDT and FDN are used in domestic and medical appliances as well as in
-
Supplier: Belimo Americas
Description: Rotary Damper Actuator,27 in-lb,Non-Spring Return,24V,Modulating
- Supply Voltage: 24 volts
- Maximum Torque: 27 In-lbs
- Torque: 27 In-lbs
- Rotation Angle: 135°, 180°, 225°, 270°, 315°, 45°, 90°, <45
-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or
- Supply Voltage: 120 to 575 volts
- Maximum Torque: 7,800 In-lbs
- Operating Temperature: -40 to 185 F
- Torque: 7,800 In-lbs
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary,
-
Supplier: Waukesha Bearings
Description: accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations. Stiffness and damping are each optimized for the application through rigorous rotordynamic analysis. Features Precise stiffness and damping Drop-in
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Controlled damping with rotary movements Torques up to 9 Nm Economically priced dampers through plastic and aluminium die cast Damping: Right-turning and left-turning Fixed setting (WRD 22 / 23 adjustable) RoHS - conform - Directive 2002/95/EC
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Opening angle: 180° Version: clockwise, anti-clockwise, both sides Torque WRD-H 12070: 700 Nm
-
Supplier: Sugatsune America, Inc.
Description: “G2” after item number to order damper with gear
-
Supplier: Sugatsune America, Inc.
Description: direction) Add “G2” after item number to order damper with gear
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (PC) Finish Black Weight of Item (g) 0.32 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 5.5 Height of Item (in) 0.25 Width of Item (mm) 10 Width of Item (in) 0.4375 Max. Torque (kgf-cm/ea) 0.01 Max. Torque (lbs-in/ea)
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (PC) Finish Black Weight of Item (g) 0.6 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 5.4 Height of Item (in) 0.25 Width of Item (mm) 15 Width of Item (in) 0.625 Max. Torque (kgf-cm/ea) 0.03 Max. Torque (lbs-in/ea) 0.025
-
Supplier: TOK America, Inc.
Description: Features Outer mounting diameter of Ø 14.9 mm (Small diameter and thin type) Bidirectional rotary damper The mounting flange corresponds to the bottom face The shaft colors enable identification of the torque
-
Supplier: Fredericks Company - Televac
Description: Dampers Nutation dampers are used to dampen the undesirable set of forces correspondent with spinning bodies known collectively as "nutation." This nutation, or wobble, when not properly dampened, causes erratic behavior of the spinning body. Glass nutation dampers are
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary,
- Absorber Stroke: 2.9527575 inch
- Extended Length: 8.1889808 inch
- Cylinder Diameter or Maximum Width: 0.5511814 inch
- Rod Diameter: 0.14173236 inch
-
Supplier: DigiKey
Description: DAMPER ROTARY SNAP IN BLK
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: Reid Supply
Description: Rotary dampers provide an invisible yet valuable service as a maintenance-free machine element to allow controlled deceleration of rotary movements. They are often necessary to make careful opening and closing of small lids, compartments and drawers possible. They protect
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary,
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary,
-
Supplier: Quarktwin Technology Ltd.
Description: ROTARY DAMPER MAX TORQUE 40NM
-
Supplier: Johnson Controls, Inc.
Description: consistent designs and convenient built-in operating features you’ll enjoy greater control – without the need for field add-ons. Actuator Products Catalog Product Categories Electric Damper Actuators Pneumatic Damper Actuators Threaded Ball Valves and Actuators Threaded Globe Valves
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Ruskin Company
Description: No Description Provided
- Supply Voltage: 115 volts
- Operating Temperature: 125 F
- Shaft or Table Diameter: 0.1875 inch
- Shaft Length or Table Height: 1.1875 inch
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and geartrain start
- Supply Voltage: 24 to 230 volts
- Rotation Angle: 90°
- Number: Single Shaft
- Rotational Output: Table
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner remains
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Galco Industrial Electronics
Description: Rotary Actuator; 18 In-Lb; Nsr; 30
- Features: Pneumatic
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both
- Supply Voltage: 120 to 575 volts
- Maximum Torque: 36,000 In-lbs
- Operating Temperature: -40 to 185 F
- Torque: 36,000 In-lbs
-
Supplier: SAE International
Description: Today, body vibration energy of passenger cars gets dissipated by linear working shock absorbers. A new approach substitutes the damper of a passenger car by a cardanic gimbaled flywheel mass. The constructive design leads to a rotary damper in which the vertical movement of the
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 100 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 100 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The S series NEMA 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators are used in place of model SD, SR, SDX and SX when the area used in
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 300 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
As products become smaller and more design-oriented, engineers often face challenges balancing installation space, motion control, and torque performance. Conventional small rotary dampers may fit within limited spaces but often cannot provide sufficient damping (read more)
Browse Rotary Dampers Datasheets for TOK America, Inc. -
Rotary Dampers Industrial Shock Absorbers Micro-Hydraulics (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Damper maintenance made easy: ABB’s actuators minimize customer plant shutdowns (read more)
Browse Electric Rotary Actuators Datasheets for ABB Measurement & Analytics -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The Role of Rotary Dampers in Point of Purchase Displays
, or candy bars needs to be delicately pushed forward. A new technique used to accomplish this function integrates a pusher tray, a variable force spring, and a rotary damper.
-
How Does an Electric Actuator Work?
An electric actuator is a mechanical device used to convert electricity into kinetic energy in either a single linear or rotary motion. It automates damper or valve in order to increase process efficiency and complexity. Designs for electric actuators are based on the specific tasks they accomplish
More Information Top
-
Prototype and test of a novel rotary magnetorheological damper based on helical flow
The helical flow can improve the performance of the rotary damper by enlarging the length of the active region.
-
Models for the Dynamic Simulation of Tank Track Components
Models for two rubber components, the road wheel tyre and track link bush, and a model for the suspensions rotary damper , are developed here.
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
The ER SMDs were tested not only in linear applications but as rotary dampers as well [ l 11.
-
A seat suspension with a rotary magnetorheological damper for heavy duty vehicles
Compared with conventional seat suspension with a linear MR damper, which needs large amounts of MR fluids to fill the reserve of the linear MR damper, a rotary damper based seat suspension only utilizes a smaller quantity of MRF because the reserve…
-
Magnetorheological dampers in shear mode
Thus, the function of rotary dampers is to dampen undesired rotation of an object by supplying a resisting torque to a shaft.
-
The Shock Absorber Handbook 2nd Edition Complete Document
Els and Holman (1999) drew attention to the advantages of the lever-arm rotary damper in heavy duty applications.
-
Machine dynamics
Lengthwise and rotary spring constants, flexural stiffness, exciter force processes temporal of lengthwise and rotating damper constants, material characteristic values, Fourier coefficients by periodic excitation, temporal change of parameters .
-
Machine dynamics
Lengthwise and rotary spring constants, flexural stiffness, exciter force processes temporal of lengthwise and rotating damper constants, material characteristic values, Fourier coefficients by periodic excitation, temporal change of parameters .
-
Numerical and experimental studies on temperature field of rotary MRF dampers
Design and FEM Analysis of MRF Based Rotary Damper .
-
Controllable liquid crystal dampers
A controllable rotary damper using liquid crystal with nematic phase is proposed and applied to the vibration suppression of a rotary shaft and a pendulum.
Indicates content that may require registration and/or purchase.