Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: Traction Wheel Encoder Assembly Features • A complete ready-to-install system • 1 to 1,270 pulses per revolution • Optional Bi-Directional models • Double traction wheel assembly • Specify pulses per revolution when ordering The Traction Wheel Encoder Assembly
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: RS Components, Ltd.
Description: HEDS-5120#A11,Code wheel,2ch,500CPR 4mm
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.1574804 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
- Encoder Type: Incremental
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
-
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Wheel-encoder for conveyors Metric and inches sizes Fixing kit with springs Conveyors, logistics
- Maximum Mechanical Shaft Speed: 2,000 rpm
- Diameter or Width: 3.98031711 inch
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: RAFI GmbH & Co. KG
Description: The RAFI Jog Dial is a roller or wheel-type operating element. Easily turned or pressed by a finger, the rotary /push encoder is integrated in a device for ergonomic adjustment of a value or position. One example of this form of input is in steering wheels.
-
Supplier: Radwell International
Description: SPARE WHEEL, 5/8 INCH BORE, F/ ENCODER, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: Encoder, Incremental, Wheel Type, 1 Pulse Per 1cm, Totem pole output, 12-24 VDC
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: RS Components, Ltd.
Description: Red segment wheel actuator for encoder
-
Supplier: Radwell International
Description: CODE WHEEL, SHAFT ENCODER, INCREMENTAL, ROTARY, 3 CHANNEL, NO DETENT, 1000 PPR, ROTATIONAL SPEED MAX 30000 RPM, 100KHZ, 8 MM SHAFT, QUADRATURE WITH INDEX. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Incremental
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders MEASURING WHEEL ASSY, 3/8
-
Supplier: Grayhill, Inc.
Description: and other switches, reducing the size and complexity of the control panel, while also reducing cost. Features Grayhill Instinct™ Gesture Recognition Three devices in one: ◦ Multi-Touch touchpad ◦ Virtual rotary encoder (4-256 position) ◦ Virtual joystick (4 position) Proximity sensor
-
Supplier: DigiKey
Description: DBV50E-22GNA2500 WHEELED INCR.
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
- Resolution (counts per revolution): 600 to 1,024 (counts/revolution)
- Count Rate: 30 kHz
- Diameter or Width: 1.181103 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RL rotary shaft encoder is sold with an option of several different sized diameter shafts and bearings and was designed for heavy duty applications where a rugged, face mounted encoder is required. When coupled to a rotating shaft, either directly
- Encoder Technology: Optical
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
- Resolution (counts per revolution): 50 to 1,250 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.1181103 to 0.3149608 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Dynapar Corp.
Description: Dual shafts and measuring wheels are recommended for better parallel tracking in measuring applications.Series 60 Rotopulser encoders are available with line driver outputs for applications with longer cabling requirements (hundreds of feet) and/or higher signal noise immunity.
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 3.5 inch
- Maximum Mechanical Shaft Speed: 3,600 rpm
-
Description: cost-effective 1Vpp Sine/Cosine output magnetic encoders for harsh or difficult environments. Features 1. Magnetic Encoder Pulse Counts up to 3560 Counts per Channel 2. 2 Channel Quadrature Magnetic Encoder Channels 3. Designed to be used with a P44 Magnet Target Wheel ()
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Tri-Tronics Company, Inc.
Description: M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M143 RS encoder with a Mini-Con-X connector Datasheet M149 RS encoder with attached cable Datasheet M160 Modified connector wiring Datasheet M172 Modified connector wiring to match Red Lion model RPGB
- Encoder Type: Incremental
-
Supplier: Sinotech
Description: The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and
- Resolution (counts per revolution): 1,000 to 2,048 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 2.2047256 inch
- Rotor Inertia: 0.000008496 oz-in-sec²
-
Supplier: Tri-Tronics Company, Inc.
Description: Encoder with 2 independent, single output circuits Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M169 1" shaft length, 1/2" shaft diameter, key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M77) Datasheet M178 1" shaft length, 1/2" shaft
- Encoder Technology: Optical
-
Supplier: Sinotech
Description: The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry,
- Resolution (counts per revolution): 50 to 512 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 1.181103 inch
- Rotor Inertia: 0.000008496 oz-in-sec²
-
Supplier: Dynapar Corp.
Description: install. To replace a module, simply remove four screws and replace with a new module. No electrical adjustment or alignment is required.The SL85 pulse wheel assembly is imprinted with magnetic poles that provide higher pulse counts than traditional gear tooth wheels. The higher
- Resolution (counts per revolution): 64 to 2,048 (counts/revolution)
- Diameter or Width: 9 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Operating Temperature: -40 to 194 F
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders,
-
Supplier: Broadcom Inc.
Description: The AEAT-84AD provides all functions as an optoelectronicmechanical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to 30 bits at extended temperature. The unit consists of an IR-LED circuit board, a
- Resolution: 14 bits
- Diameter or Width: 2.1653555 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 257 F
-
Supplier: RS Components, Ltd.
Description: Measuring wheel Encoder DUV60E-D4KFWCGB
- Resolution (counts per revolution): 48 (counts/revolution)
- Maximum Mechanical Shaft Speed: 1,500 rpm
- Encoder Type: Incremental
- Features: Other
-
Supplier: Trumeter Company, Inc.
Description: An integrated heavy duty encoder and spring loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in a single, or optional dual-wheel format, the TR3 Heavy Duty Tru-Trac™ is a versatile solution for tracking velocity, position or distance over a wide
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 3,000 to 6,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 10 g
-
Supplier: Red Lion Controls, Inc.
Description: 2500 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Encoder Type: Incremental
- Encoder Output: Quadrature
-
Supplier: Red Lion Controls, Inc.
Description: 1000 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Encoder Type: Incremental
- Encoder Output: Quadrature
-
Supplier: Red Lion Controls, Inc.
Description: 250 PPR Heavy Duty Industrial Construction Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 3000 RPM Various Measuring Wheels Available
- Resolution (counts per revolution): 250 (counts/revolution)
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Encoder Type: Incremental
- Encoder Output: Quadrature
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders 6-digit scalable display for position, length or rate
- Number of Digits: 6
- Voltage Range: 2.5 to 10 volts
- Width: 118.872 mm
- Height: 62.23 mm
Find Suppliers by Category Top
Featured Products Top
-
As the term implies, rotary encoders generally provide feedback for rotary motion. However, with the addition of a measuring wheel, gear, or cable-draw assembly, a rotary encoder can also provide feedback for linear displacement or measurement. EPC offers a line of integrated linear measurement (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
frequency range (kHz), thereby enhancing the encoder’s reliability and performance. To regulate the secondary coil signal, the rotor (or code wheel), which is made from a ferromagnetic material, interacts with the magnetic field from the primary coil to affect the current in the (read more)
Browse Rotary Encoders Datasheets for Portescap -
via software rather than changing wheel size Potential to reduce cost and inventory for a more simplified system design While rotary encoders generally provide feedback for rotary motion, the addition of a measuring wheel, gear, or cable-draw assembly, allows a rotary (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
. Rotary encoders frequently play a critical role in these systems (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
More Information Top
-
High-Accuracy Surface-Perceiving Water Level Gauge With Self-Calibration for Hydrography
is associated with the perimeter of rotary encoder wheel .
-
Towards a Multimodal Interaction Space: categorisation and applications
Fig. 7 Assembly of rotary encoder wheels to manipulate menus and variables .
-
Velocity control of unmanned ground vehicles by wheel slip
Unmanned ground vehicles like to propose how to recognize the state of the road surface out to give a precise rotary encoder wheel tire more are mounted data.
-
Model predictive parking control for nonholonomic vehicles using time-state control form
Rotary encoder ( Wheel ×4, DC motor×1) External sensor .
-
Infotech@Aerospace Conferences > A Model-based Avionic Prognostic Reasoner (MAPR)
The rotary encoder wheel on the control surface hinge point of the Simulink model represents the high-resolution position sensor installed in the physical testbed .
-
Simple but novel test method for quantitatively comparing robot mapping algorithms using SLAM and dead reckoning
With mobile robots, the position is determined by rotary wheel encoders .
-
Arts and Technology
sensors, one of which extends along the side of the neck of the instrument, a button matrix underneath the bridge, and a wheel rotary encoder below the strings that can be driven by the bow.
-
Vision‐based autonomous convoying with constant time delay
The MATS vehicle uses an ICx Technologies DI- 5000 camera, a MicroStrain 3DM-GX1 heading gyro, and BEI Technologies HS35 absolute rotary wheel encoders .
-
Localization of a Mobile Autonomous Robot Using Extended Kalman Filter
Abstract— This paper demonstrates an effective method for combining measurements from a gyroscope and rotary wheel encoders (odometry) in mobile robot localization.
-
Joint proprioception acquisition strategy based on joints-muscles topological maps for musculoskeletal humanoids
Basic localization approach is following: 1) Generation of map 2) Getting inner sensor information of a mobile robot ( Wheel rotary encoder , laser range finder for measuring distance to walls and obstacles) 3) Identification of global position of a mobile robot based on …
Indicates content that may require registration and/or purchase.