Products/Services for Rotary Latch Aircraft
-
Latches - (267 companies)...by a padlock or pin. Rotary latches have one or more rotating members and also called rotating catches, hooks, bear claw latches, and two-rotor latches. Slam latches allow doors, drawers, or cabinets to be pushed or slammed closed. Passenger...Latch TypeMulti Point SystemOperation -
Aircraft - (103 companies)...as sensational, so there is an ever-growing market for recreational aviation as well. While fixed wing and rotary wing aircraft are amongst the fastest and most powerful vehicles ever created, lighter-than-air vehicles are actually quite slow. Jet fighter...
-
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch... -
Rotary Solenoids - (78 companies)Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...
-
Air Valves - (793 companies)...to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow passage. Rotary motion valves rotate a disc or ellipse about an angular or circular shaft... -
Seatbelts - (13 companies)...which are both stronger and simpler. Aircraft passenger seats usually have just lap belts while the cockpit crew seats use the more complicated three or four point harnesses. Rotary buckles allow multiple straps to be secured to it, such as a five point...
-
Rotary Dampers - (52 companies)Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
-
Rotary Stages - (134 companies)Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides. Rotary stages are mechanical devices that are used to rotate objects in motion control applications...
-
Rotary Position Sensors - (216 companies)Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide...
-
Rotary Switches - (504 companies)Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck. Rotary switches move in a circle and can stop in several positions. They are used to control many different circuits...
Product News
-
GGB
Aircraft Bearings for the Aeronautic Industry of metal-backed aerospace bearings and fiber reinforced composite bearings and washers, while offering full traceability as well as dimensional and material certification as standard. Customer Support for Custom aerospace bearing Solutions. Today, all major manufacturers of commercial and military aircraft as well as their Tier-1 suppliers rely on GGB for light weight, maintenance-free bearings for both fixed and rotary-wing aircrafts. Our aircraft bearing solutions are used across a broad range... (read more) -
Southco
AC Rotary Latch Actuators Southco AC Rotary Latch Actuators are engineered to complete a remote latching system, enabling efficient operation of light, medium, and heavy-duty rotary latches through a cable connection. Designed for versatility, these actuators support multiple cable placement options, allowing both in-line and perpendicular routing to suit a wide range of installation requirements. The actuators feature an ergonomic hand grip that ensures comfortable and intuitive operation, even in demanding... (read more)Browse Latches Datasheets for Southco -
Southco
R4-EM Electronic Rotary Latches Southco R4-EM Electronic Rotary Latches are designed to deliver secure, electronically controlled access in a compact and fully integrated solution. Built around a proven rotary latch mechanism, the R4-EM-05 offers robust performance while simplifying installation and maintenance. The latch features easy push-to-close functionality, allowing quick and intuitive operation, while electronic actuation enables seamless integration with access control systems. This combination makes it ideal... (read more)Browse Latches Datasheets for Southco -
Southco
K2/K3/K4/K5 Rotary Draw Latch Southco 's K2, K3, K4 and K5 Rotary Draw Latches are designed to deliver strong, secure panel closure in applications where both space and strength are key considerations. Combining high working loads with convenient mechanical advantage, these compact latches are ideal for co-planar applications that require reliable pull-up performance. Constructed entirely from metal, the latches feature a durable rotary cam design that ensures a firm grip and consistent closure while resisting accidental... (read more)Browse Latches Datasheets for Southco -
GGB
Bearings interior aircraft applications Aerospace Bearings. In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety requirements, they also help provide exceptional ride quality for passengers. That 's why they 're trusted by everyone in the aerospace industry --including all major manufacturers of commercial and military aircraft, as well as their Tier-1 suppliers. From productivity... (read more) -
Southco
Compression Latches Whether compressing gaskets to provide sealing against dust or water, or clamping to prevent noise and vibration, Southco's extensive line of compression latches provides robust solutions to hold doors and panels closed. Key Benefits. Quick to install and operate. Seals out dust and water. Eliminates vibration and noise. Key lock and tool security options. Adjustable options compensate for variation and gasket set. Multiple actuator and handle options (read more)Browse Latches Datasheets for Southco -
Dexmet® Corporation, a part of PPG’s engineered materials division
Protecting Carbon Fiber Aircraft Surfaces . The new generation of aircraft utilizes carbon fiber for major structures including the fuselage, wing, engine nacelles, flaps, wing tips, and even rotary blades and fuselage on helicopters. Composites, however, are poor conductors of electrical current. Without proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid (R) materials are incorporated into the surface of these composite structures, the lightning... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Portescap
Motor Precision is Crucial for Aircraft EEV Motor Precision is Crucial for Aircraft Electronic Expansion Valves. Stepper motors play an integral role in ensuring the comfort of airplane passengers. Achieving precise, repeatable control of the crucial electronic expansion valves within an aircraft 's Environmental Control System (ECS), these motors must also ensure high durability. With customization for design integration also a common requirement, this makes motor specification a crucial stage in the development of an aircraft 's... (read more)Browse Stepper Motors (rotary) Datasheets for Portescap -
Dexmet® Corporation, a part of PPG’s engineered materials division
Lightning Strike Protection Material for Aircraft Lightning Strike Protection for Carbon Fiber Aircraft. Lightning Strike Protection. Dexmet MicroGrid (R) expanded materials are configured to exceed lightning protection standards and verification test methods. Aluminum has been the principal material used in aircraft and aerospace construction for over 60 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of light-weight composite materials. Current composite structures... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Southco
Push to Close Latches Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and actuation options. Key Benefits. Push to close convenience. Ease of installation. Visible or hidden access alternatives. Indoor and outdoor options. Mechanical and magnetic solutions. Non-locking... (read more)Browse Latches Datasheets for Southco
-
Labyrinth stimulation through additional acceleration by exposure of centrifugal force
Thereby, it is gleichgfiltig whether it is about so-called ,,zentrisehe of " rotations or exzentrisehe (ira of latter trap view to the Drehungsaehse, K6rperl / ~ ngsachse in parallel with this). (The same information applies seek hrend hrend w / ~ passive rotation in the aircraft that is w / ~ Trudel movement same; only, nieht by side phrases, but by legal-link inclination of the head fails diesfMls the Purkinje-Z.-V.
-
Critical rotation speeds anisotropically mounted rotor
… dab follows quite simply (ZitT. 2) because of the mass and splits the rotation speeds critical to … In some traps muB one the bearing (ira of the furthest senses) to think as freely movable equipped abet with … … and anisotropic measure i.e. with a mass yon of richtungsabh~ngiger Tr ~ gheit (e.g., an aircraft with respect to the …
-
Development of the flight technique
A mattered it it therefore] le parts of the aircraft , the nieht Tragflache sand, mSgliehst zusammenzudrangen, and in a common, giinstig shaped umhfl] to accommodate the loins KSrper. … ~-Ial-~-nahme more suitable to v0rnherein the ~ibliche structure of the mono planes fiir as the structure of two deckers because, there, hinders in the most traps the see that of … … RumpfkSrpers behind the Tragftgehe rotating optical robberies in sichl …
-
Engineer mechanism 1
So, for example, the movement of the earth ball or a ktinstlichen satellite, different translation and rotary movements of an aircraft or a ship, that of the frame or the Rader of an S traBen vehicle, the Kreiselungsbewegung of a Mess- or … Your deformation can become however in many traps without essential Beeintrachtigung of the erwiinschten accuracy vernachlassigt.
-
ColumbusJACK/Regent
Hydraulically actuated, using a rotary latch cylinder, the platforms are mounted on 305 mm polyurethane-tread castors with castor locks and brakes. Wheel and brake dolly Designed to allow single-person operation of aircraft wheel and brake changes.
-
SHARED TECHNOLOGY TRANSFER PROGRAM
… Cyclic and Collective Blade Pitch 124 Propulsion Nacelle Alignment System for Tilt-Rotor Aircraft 416 Protective Device … … Ship 421 Retrofittable Monolithic Box Beam Composite Hull System 651 Rigid Support Structure for Single Screw Compressors 693 Rocket-Powered Training Missile with Impact Motor Splitting Device 319 Rotary Compressor with Pulsation Minimizing … … Electrochemical Cell 355 Safety Latch 631 Safety-Arming System …
-
Negotiations of Medical societies
By the so-called crashing of aircrafts , it comes h~ufigsten to flyer un traps . Investigations gave neither rotary vertigo nor Fallgefflhl enters dab by the crashing by upright t ~ opfhaltung …
-
ColumbusJACK/Regent
Hydraulically actuated, using a rotary latch cylinder, the platforms are mounted on 305 mm polyurethane-tread castors with castor locks and brakes. Wheel and brake dolly Designed to allow single-person operation of aircraft wheel and brake changes.
Indicates content that may require registration and/or purchase.