-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 240 degrees
- Mechanical Range: 250 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3,600 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Piezo-Metrics
Description: Sensor excitation of 4.5V RMS is provided Selectable excitation frequency between 1 and 5 kHz Selectable sensitivity from 20mV to 10V and fine trim with potentiometer Wide bandwidth (200 Hz) for test & measurement applications Selectable analogue output in voltage or current loop
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, LVDT and RVDT Signal Conditioners
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
device to report the position of the system with a high degree of angular accuracy. Features True power-on multiturn counter 46-tum magnetic sensor 16k° digital output (read more)
Browse Pressure Sensors Datasheets for DigiKey -
-performance rotary positioning and scanning stage designed for applications requiring smooth, high-precision rotary motion. The V-625 rotary stage combines frictionless, advanced direct-drive motor technology with a large clear aperture, making it an ideal solution for precision motion in (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
inductive technology and reviews the conceptual design of a flat motor with an inductive encoder. WORKING PRINCIPLES OF INDUCTIVE ENCODERS Inductive encoders are comprised of two major components: a stator (sensor) that includes the primary and secondary coils; and a (read more)
Browse Rotary Encoders Datasheets for Portescap -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Explorations in low-cost compliant robotics
Torque sensing of the TCEJ was achieved via a differential pair of hall-effect sensors and an embedded magnet, while angular position measurements were made with a rotary potentiometer .
-
Tool integrated electromagnetic pulse induction technology to locate buried utilities
A second actuator was attached to the sensor coil and a potentiometer was mounted to the shafts of the rotary actuators in order to obtain angular position feedback.
-
Unmanned Aircraft Systems
These sensors resemble vertical stabilizers of air-vehicles and are coupled with infinite rotary potentiometers to give analog outputs related to the angular position .
-
Design and Hardware-in-the-Loop Integration of a UAV Microavionics System in a Manned–Unmanned Joint Airspace Flight Network Simulator
These sensors resemble vertical stabilizers of air-vehicles and are coupled with infinite rotary potentiometers to give analog outputs related to the angular position .
-
Sensors and Signal Conditioning 2nd Edition
angular position or displacement. .... The relative advantages and shortcomings must be compared with those for other rotary sensors , particularly potenti- ometers (Section 2.1) and digital encoders (Section 8.1).
-
Manual road accident reconstruction
Become through sensors (e.g., engine temperature sensor, accelerator pedal potentiometer , rotation speed sensor etc.) physical or senses and is converted into electrical sizes the chemical sizes like, e.g., angle , temperature, pressure (current, voltage, resistance). .... These electrical sizes are set driving apparatus for disposal respective (input side ).
-
Topics in Modal Analysis II, Volume 6
…instrumented with: • 1 inertial platform to measure the longitudinal, lateral and vertical accelerations of the bobsleigh and its angular rates of roll, pitch … 2); • 4 linear potentiometers to measure the relative … 50.3); • 1 rotary potentiometer to measure the .... The position of the inertial gyroscopic platform and of the optical sensor with respect of the bobsleigh centre of gravity (cog) is shown in Fig. 50.5.
-
MEMS: A Practical Guide to Design, Analysis, and Applications
…detection • Rotation and direction of rotation, e.g., for tachometry • Collectorless DC motor control • Keyboards and proximity switches • Microphones • Angular displacement detection and angle … resolvers • Linear and rotary potentiometers , and crankshaft position transducers in automobile ignition .... These incomplete lists of magnetic sensor and microsystem applications should suffice to show how universal they are.
-
The Engineering Approach to Winter Sports
…on a whole track, the vehicle was instrumented with: • one inertial gyroscopic platform to measure the longitudinal, lateral, and vertical accelerations of the bobsled and its angular rates of roll, pitch … 7.23b); • one rotary potentiometer to measure the steer .... The position of the inertial gyroscopic platform and of the optical sensor with respect of the bobsled center of gravity (cog) is shown in Fig. 7.24a, while the reference system is shown in Fig. 7.24b.
-
Mechatronics in Action
…system as developed contains a magnetorheological (MR) actuator, angle and strain gauge force sensors , and the required .... A rotary potentiometer at the knee joint is used to measure angular position (knee flexion angle) which can be differentiated to provide the knee angular velocity.
Indicates content that may require registration and/or purchase.