Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: RTGYH-90 Automation Series of Rotary tables use cam drive gear drive design with a cross-roller rotating ball bearing. This table accept NEMA34 (86 mm) motor size motors. - Axial Load capacity 400 kg - Stepper or servo motor driven - 100 mm center aperture - High capacity
-
Supplier: IntelLiDrives, Inc.
Description: RTLA COMPACT Series of Rotary tables use a worm gear drive design with a central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have 360° visial scale. - Load capacity 2 kg - Stepper or servo motor driven - Precision bearing system
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Work Table Diameter: 4.92 inch
- Thru Hole Diameter: 1.57 inch
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
-
Supplier: IntelLiDrives, Inc.
Description: performance. Precise rotation is ensured by hypoid gear design with gear reducers to offer multiple choices of gear ratios. RTSH stages are driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. IP65 compatible versions are available.
-
Supplier: IntelLiDrives, Inc.
Description: RTLA COMPACT Series of Rotary tables use a worm gear drive design with a central rotating ball bearing. The tables accept NEMA size 11 stepper motors. All tables have 360° visial scale. - Load capacity 1 kg - Stepper or servo motor driven - 8 mm center aperture -
-
Supplier: WEISS North America, Inc.
Description: TW with hybrid drive A direct drive motor integrated with a high-precision gear, absolute encoder and built-in brake combined with a robust mechanical platform. The TW sets new standards in the compact rotary indexing table-area in the following characteristics: dynamic,
- Features: Indexing
-
Supplier: TPA Motion
Description: Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to
- Bore Size: 1.574804 to 3.93701 inch
- Outside Diameter: 4.724412 to 7.086618 inch
- Overall Width: 0.33464585 inch
- Bore: 1.574804 to 3.93701 inch
-
Supplier: Boston Gear
Description: Overview Gear rack, when used with spur gears, converts rotary motion into linear motion. Gear rack from Boston Gear is designed to operate with our stock 14 1/2° and 20° PA spur gears. Our broad in-stock inventory includes nylon, brass, and steel
- Length: 12 to 72 inch
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Nylon
- Design: English
-
Description: The revolutionary TPM+ rotary servo actuator is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest level of integration, consisting of an AC servo motor and high-precision
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 884.955752212389 In-lbs
- Shaft / Table Axial Load Capacity: 483.32 lbs
- Operating Temperature: 32 to 104 F
-
Description: The high torque version of the revolutionary TPM+ servo rotary actuator. This product is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest level of integration, consisting
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 8,407.0796460177 In-lbs
- Rotational Output: Table
-
Supplier: GIMATIC S.r.l.
Description: 2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the event of power blackout. • Long life
- Supply Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 180°, 90°
- Rotational Output: Table
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done! Ball
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: The fascinating combination of measuring range and precision. Ideal for large gears. With a measuring range of up to 14.8 m³, the MMZ T line is the largest of the table bridge-type measuring machines from Carl Zeiss. It allows the highly precise measurement of large gears
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
-
Supplier: J. W. Winco, Inc.
Description: The GN 900.6 rotary table is a turning unit for manual operation. To achieve the turning movement, a high quality worm gear is used. The rotary table is also fitted with a fast adjustment option, and for this purpose a set screw on the side of the rotary
-
Supplier: Progressive Surface
Description: Parts are loaded through these doors onto the rotary table or the lathe. Part temperatures are monitored during HVOF spraying, with pauses automatically inserted to maintain proper part temperature.
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: suitable for rotationally symmetric workpieces such as ventilation gears or turbines. Thanks to the swivel joint, the probe reaches interior gears that until now could only be measured using complex stylus configurations. The new sensor also has a particularly positive effect on large
- Probe Type: Displacement Measuring Probe
- Mounting: Vertical
-
Supplier: Centricity
Description: five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.
- Work Table Diameter: 96 inch
- Maximum Axial load: 4,375 lbs
- Maximum Radial Load: 1,460 lbs
- Table Rotation Speed: 35 rpm
-
Supplier: Koike Aronson/Ransome, Inc.
Description: variable speed powered horizontal rotation for weldments or assemblies. Many variations in speeds, controls, table size, heights as well as robotic applications are available. Special engineered turntables are always available. MACHINE FEATURES Large bull gear design for dependable
-
Supplier: Aerotech, Inc.
Description: second Available with a gear-drive rotary for tilt motion to allow multiple inclination angles
- Type: Single-axis / Rate Table
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80” x 29.33” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039” Fast
- Number of Axes: 4
- Spindle Speed: 20 to 15,000 rpm
- Number of Tools: 40
- Machine Type: High-speed Milling / Machining, Machining Center
-
Description: APPLICATIONS: Small cranes Industrial positioners Rotary tables Rotating displays Bottling machines Conveyors
- Outside Diameter: 60 inch
- Dynamic Axial / Thrust Load: 175,000 to 223,000 lbs
- Dynamic Radial Load: 35,000 to 45,000 lbs
- Moment Load: 141,000 to 180,000 Ft-lbs
-
Supplier: Renold Canada
Description: Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are
- Motor / Rotary Speed: 900 to 1,300 rpm
- Power: Electric
- Force: 114 to 10,079 lbs
- Type: Rotary Motor
-
Supplier: Renold Plc.
Description: Maintenance Schedule Totally Enclosed Gear Driven Eccentrics Standard applications include: Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows Seven basic sizes are offered, each having a variety
- Force: 394 to 11,299 lbs
- Type: Other, Rotary Motor
- Features: Variable Speed
-
Supplier: KAYDON Bearings
Description: KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced rotary index tables or any design where the bearing will mesh
- Bore Size: 28.5 inch
- Outside Diameter: 36.7 inch
- Overall Width: 2.5 inch
- Bore: 28.5 inch
-
Supplier: KAYDON Bearings
Description: KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced rotary index tables or any design where the bearing will mesh
- Dynamic Axial / Thrust Load: 40,000 lbs
- Static Axial / Thrust Load: 40,000 lbs
- Static Radial Load: 5,000 lbs
- Moment Load: 56,000 Ft-lbs
-
Supplier: Hymark/Kentucky Gauge
Description: The DF Series planetary gearboxes features a rotating output flange that allows machine elements such as gears, pulleys, rotary index tables and transmissions shafting to be easily connected directly to the output. These gearboxes are ideal for motion control applications that
- Output Torque: 389.380530973451 to 4,955.75221238938 In-lbs
- Maximum Input Speed: 2,200 to 5,500 rpm
- Backlash: 4.999999999999998 to 7.99999999999998 arcmin
- Mounting Style: Flange(s)
-
Supplier: Sensata Technologies
Description: rotary tables, cable winding, printing, converting and material handling systems.
- Resolution: 12 bits
- Maximum Update Rate: 100 kHz
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: BEI Sensors
Description: rotary tables, cable winding, printing, converting and material handling systems.
- Resolution: 12 bits
- Accuracy: 29.999999999999986 arcsec
- Maximum Update Rate: 100 kHz
- Diameter or Width: 2.5 inch
-
Supplier: Yamaha Corporation
Description: with other robots to achieve complex motions and orientations, or it can be utilized as a standalone device for a range of applications, including index tables, rotary tables, and other rotary motion systems. The R type utilizes harmonic drive technology, which delivers
- Rated Force: 22.05 lbs
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for heavy duty machining of large size work pieces Maximum work piece size of 59.1” x 59.1” (Dia. x H), Table load capacity of 3,300Lbs Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039” Fast 2-pallet rotary APC maximizes machining uptime and operator
- Spindle Speed: 35 to 12,000 rpm
- Number of Tools: 50
- Machine Type: High-speed Milling / Machining, Machining Center
- Spindle Orientation: Horizontal
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger, programmable coolant
- Number of Axes: 5
- X-Axis Travel: 50 inch
- Y-Axis Travel: 26 inch
- Z-Axis Travel: 25 inch
-
Supplier: Timken Company (The)
Description: tough, shock-resistant core and hard surfaces. Applications Precision rotary and indexing tables for machine tools Vertical and horizontal boring mills Vertical grinding machines Rotary surface grinding machines Large gear hobbing machines Gun and radar turrets Large
- Bore: 8.00000432 to 61.00003294 inch
- Type: Crossed
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a mounted unit. High viscosity
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Boston Gear
Description: Sample Applications Car washes Rotary index tables Drive belt conveyors Packaging machinery Mixers
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
Find Suppliers by Category Top
Featured Products Top
-
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
(read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
or in the special machinery area. The bore diameter of the Isotech ball-bearing slewing rings is at least 50 millimeters. The bearings are available with and without gear teeth, optionally in a corrosion-resistant or a customer specific tailor-made design. Features and (read more)
Browse Datasheets for Isotech, Inc. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44 turns while monitoring angle 0 to 15,840°. They will continue to count turns and angle even if power is removed, retain the value for years without power, and report the correct value when power is restored. Steel housings and ingress protection to IP 69K. (read more)
Browse Absolute Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
– Seaming, gluing, cut-to-length systems Backstop Gauging – Extrusion machinery, cut-to-length systems X-Y Positioning – Cutting tables, gluing equipment (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
Torque motors are also called "frameless" motors. They don't have housings, bearings, or feedback devices. In this sense the motor is a kit and meant to be part of the machine structure. Torque motors are designed as direct drives. They eliminate the need for gearboxes, worm-gear drives, and other
-
Gear Tooth Heating
Rotary table machine uses an induction heater and servo system with electronic divider stops to precisely harden each gear tooth surface.
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
More Information Top
-
Drive
Precision worm- gear rotary table with high stiffness and load capacity.
-
Mechanical design of a high-resolution x-ray powder diffractometer at the Advanced Photon Source
Stepping-motor driven worm gear rotary table with optical rotary encoder on the table shaft Two-circle axes orientation .
-
Pile Foundations in Engineering Practice
This rig is truck mounted and is driven by a mechanically geared rotary table .
-
CNC Indexing Now Offers Ganro Rotary Tables And Indexing Equipment
• Face Gear Rotary Tables : The Face Gear Rotary Tables have a 3-piece Hirth combining style to prevent lifting at the time of rotation.
-
IEEE Guide to Installation of Foundations for Transmission Line Structures
The drive arrangements fall into three classes: the kelly driven by a mechanically geared rotary table , the kelly driven by a yoke turned by a ring-gear or by hydraulic drive, or a hydraulic motor either mounted at the turntable or on …
-
Water Wells and Pumps, Second Edition > Tube Well Construction
The rotary table is gear and pinion driven, completely immersed in lubricants, and totally enclosed, preventing entry of mud, sand and grit.
-
Research on Overhanging Rigidity and Auxiliary Support Characteristics of the Large and Exact NC Rotary Table
According to high-frequency chattering of workpiece overhanging the support area of the NC rotary table while gear milling, overhanging rigidity of the table was analyzed and the auxiliary support program was bring up.
-
Research on Damping and Vibration Characteristic of the Large and Precision NC Rotary Table
According to the current situation of acicular chip and high-frequency chattering of the NC rotary table while gear milling, rigidity and damping performances of the table were analyzed and the damping program of Coulomb friction was bring up.
-
Section 1–11
gear box and the rotary table ( gear ratio ngear,moment of inertia .
-
Torque Feedback Used to Cure Slip-Stick Motion
to the mechanical inertia of the rotary table , gear .
Indicates content that may require registration and/or purchase.