Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ROTATIONAL VISCOMETER
-
Supplier: CANNON Instrument Company
Description: CANNON silicone viscosity standards are specifically formulated for use with rotational viscometers. Lot specific viscosity data in mPa·s (cP) at 20 °C, 23 °C, 24 °C, 25 °C, 26 °C, 27 °C and 40 °C is provided with each standard. Viscosity standards are sold in 500 mL bottles.
-
Supplier: Accuris
Description: Standard Test Method for Viscosity Measurement Validation of Rotational Viscometers
-
-
Supplier: Accuris
Description: Standard Test Method for Calibration of Concentric Cylinder Rotational Viscometers
-
Supplier: Accuris
Description: Standard Test Method for Viscosity Determination of Asphalt Binder Using Rotational Viscometer
-
Supplier: Accuris
Description: Method for measurement of viscosity with a rotational viscometer of ceramics slurry
-
Description: Flow properties of a newtonian or non-newtonian test portion are determined by means of a specified rotational viscometer, which will allow, for the newtonian products, the simultaneous measurements of the shear rate at which the determination is carried out, but for the non-newtonian
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration (or performance validation) of rotational viscometers in which the rotational element is immersed in the test fluid under ambient temperature conditions. It is not intended for cone-and-plate or parallel plate viscometers.
-
Supplier: ASTM International
Description: 1.1 This test method provides procedures for validating viscosity measurements by rotational viscometers of Newtonian fluids. Performance parameters determined include viscosity repeatability (precision), detection limit, quantitation limit, linearity, and bias. 1.2 Validation of
-
Description: This method allows continuous measurements viscosity and measurements under various shearing stresses. The viscosity is determined by the flow field coefficient, the torque and the rotational frequency. Two types of rotation viscometers are described: viscometer of the Couette
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type
-
Supplier: CSA Group
Description: This method allows continuous measurements viscosity and measurements under various shearing stresses. The viscosity is determined by the flow field coefficient, the torque and the rotational frequency. Two types of rotation viscometers are described: viscometer of the Couette
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the apparent viscosity and the shear thinning and thixotropic properties of non-Newtonian materials in the shear rate range from 0.1 to 50 s−1 using a rotational viscometer operating in a fluid of “infinite” dimensions. 1.2 The values
-
Supplier: CSA Group
Description: of high-solid loaded ceramic slurry with "coaxial double cylinder viscometer", "cone and plate viscometer" and "a parallel plate viscometer" as rotational viscometers.
-
Supplier: CSA Group
Description: ISO 19613:2018 specifies a method for measurement of the viscosity of a ceramic slurry using a rotational viscometer.
-
Supplier: Malvern Instruments, Inc.
Description: The Bohlin Visco 88 Viscometer is an easy to use viscometer which provides accurate shear viscosity measurements at single or multiple shear rates. The Visco 88's flexibility and construction make it appropriate for use in a variety of industries and facilitates a wide measuring range:
- Dynamic Viscosity Range: 5 to 100,000,000 cps
- Industry / Application: Adhesives, Chemical Processing, Coatings / Paints, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: AMETEK Brookfield
Description: The original Brookfield Dial Reading Viscometer is the lab standard used around the world. Now it's improved with a multi-speed electronic drive and ergonomically designed speed control knob. Quickly select any one of 10 pre-set speeds (8 speeds on LVT models). This new direct-drive design
- Dynamic Viscosity Range: 1 to 2,000,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Description: General specification for rotational viscometers for the determination of the viscosity of polymers in the liquid or liquidlike state.
-
Supplier: CSC Scientific Company, Inc.
Description: The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Technology / Test Method: Vibratory / Oscillating Viscometry
-
Supplier: AMETEK Brookfield
Description: The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous measurement eliminates need for "Grab" sampling and allows for prediction
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: CANNON Instrument Company
Description: For Low Temperature Pumping Viscosity of Engine Oils The CMRV-4500 is an automated mini-rotary viscometer for measuring low-temperature pumping viscosity from –5 °C to –40 °C. It has 9 test cells. It is thermoelectrically-cooled via an external air/water heat exchanger. Common Applications
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: AMETEK Brookfield
Description: The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications. Features And
- Dynamic Viscosity Range: 350 to 250,000 cps
- Industry / Application: Cosmetics, Food and Beverage
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Cole-Parmer
Description: has 18 selectable rotational speeds, plus a set of standard spindles. Adjust rotational speed and spindle type to measure the desired centipoise range. Order replacement spindles, optional temperature control units, small sample adapters, and other accessories separately.
What's
- Dynamic Viscosity Range: 100 to 13,000,000 cps
- Accuracy: 1 ±% Full Scale
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Cole-Parmer
Description: selectable rotational speeds, plus a set of standard spindles. Adjust rotational speed and spindle type to measure the desired centipoise range. Order replacement spindles, optional temperature control units, small sample adapters, and other accessories separately.
What's
- Dynamic Viscosity Range: 15 to 2,000,000 cps
- Accuracy: 1 ±% Full Scale
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Cole-Parmer
Description: rotational speeds, plus a set of standard spindles. Adjust rotational speed and spindle type to measure the desired centipoise range. Order replacement spindles, optional temperature control units, small sample adapters, and other accessories separately.
What's included:
- Dynamic Viscosity Range: 800 to 104,000,000 cps
- Accuracy: 1 ±% Full Scale
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Cole-Parmer
Description: rotational speeds, plus a set of standard spindles. Adjust rotational speed and spindle type to measure the desired centipoise range. Order replacement spindles, optional temperature control units, small sample adapters, and other accessories separately.
What's included:
- Dynamic Viscosity Range: 800 to 104,000,000 cps
- Accuracy: 1 ±% Full Scale
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Features Easy to Use Interface The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Rotational Viscometry (Spindle)
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. High quality, high accuracy 2. Reasonable price 3. Great after-sale service Rotational Viscometer This instrument is suitable to test liquid viscosity resistance and the absolute viscosity of liquids. It is widely used to measure the viscosity of petroleum, grease,
- Dynamic Viscosity Range: 10 to 100,000 cps
- Display & Special Features: Laboratory / Benchtop (Batch)
-
Supplier: SAE International
Description: have a large effect on measurement results. The test parameters and associated error for this standard are applicable to the Brookfield LV viscometer. A Brookfield LV or equivalent viscometer shall be used. To be considered equivalent, an alternate viscometer must demonstrate
-
Supplier: AENOR
Description: SURFACE ACTIVE AGENTS. DETERMINATION OF RHEOLOGICAL BEHAVIOUR USING A ROTATIONAL VISCOMETER.
-
Supplier: AENOR
Description: GLASS. VISCOSITY AND VISCOMETRIC FIXED POINTS. PART 2: DETERMINATION OF VISCOSITY BY ROTATION VISCOMETERS.
-
Supplier: AENOR
Description: Paints and varnishes - Determination of viscosity using rotational viscometers - Part 2: Relative measurement of viscosity using disc or ball spindles at specified speeds (ISO 2884-2:2024)
-
Supplier: Gilson Company, Inc.
Description: PERFORMANCE GRADED ASPHALT BINDER SPECIFICATION & TESTING Superpave Binder manual describes specifications and tests developed by the Strategic Highway Research Program (SHRP). Tests include pressure aging, bending beam and dynamic shear, direct tension, rolling thin film and rotational
-
Supplier: Gilson Company, Inc.
Description: PERFORMANCE GRADED ASPHALT BINDER SPECIFICATION & TESTING Superpave Binder manual describes specifications and tests developed by the Strategic Highway Research Program (SHRP). Tests include pressure aging, bending beam and dynamic shear, direct tension, rolling thin film and rotational
-
Supplier: Gilson Company, Inc.
Description: PERFORMANCE GRADED ASPHALT BINDER SPECIFICATION & TESTING Superpave Binder manual describes specifications and tests developed by the Strategic Highway Research Program (SHRP). Tests include pressure aging, bending beam and dynamic shear, direct tension, rolling thin film and rotational
Find Suppliers by Category Top
Featured Products Top
-
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Viscosity Measurment Application Notes
Most laboratory viscometers employ the well-known principle of rotational viscometers to measure viscosity by sensing the torque required to rotate a spindle at a constant speed while it is immersed in the sample fluid. This is because the torque, generally measured using the reaction torque
-
Ask the Expert: Measuring the Viscosity of an Oil
using kinematic viscometers and reported in centistokes (cSt). Viscosity can also be measured using absolute (dynamic) viscosity techniques and reported in centipoise. Absolute techniques typically use rotational viscometers, whereas kinematic techniques will commonly use flow viscometers dependent
-
Viscosity Standards: Mixing For The Right Blend
before shipment to the customer, but also at times in process to make sure that the evolution of the mixture is progressing correctly. The popular workhorse in most QC labs is the rotational viscometer. (See Figure 1) This instrument can measure a broad viscosity range, depending on choice
-
Mixer Viscometry
precision measurements of torque and impeller rotational speed for a given geometry can determine apparent viscosity in the mixing vessel, is well documented at laboratory scale. The trials reported are based upon scale down mixing geometries, relying on traditional off-line rheometer/viscometer
More Information Top
-
Constitutive models of electrorheological and magnetorheological fluids using viscometers
For this purpose, two rotational viscometers are theoretically analyzed.
-
Constitutive models of electrorheological and magnetorheological fluids using
viscometers
In this study, two rotational viscometers to measure the field-dependent flow behavior (shear stress versus shear rate) of ER/MR fluids are theoretically analyzed.
-
Innovation and Sustainable Technology in Road and Airfield Pavement
The physical and rheological tests are the Rotational Viscometer (RV), Dynamic Shear Rheometer (DSR), Direct Tension Tester (DTT) and the Bending.
-
New Friction Correlation for Cements From Pipe and Rotational-Viscometer Data
Summary This paper presents the results of 24 discrete slurries tested on a pipe flow loop while data were taken simultaneously with a flow-through rotational viscometer .
-
Comparative analysis of Bingham characteristics of ER/MR fluids with different viscometers
This paper theoretically presents Bingham characteristics of ER (electrorheological)/MR (magnetorheological) fluids with respect to different rotational viscometers through comparative analysis.
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
…Correlations of viscosity with temperature for liquids 31.2.10 Effect of pressure on viscosity 31.3 Major viscosity measurement methods 31.3.1 Drag-type viscometers 31.3.2 Bubble (tube) viscometers 31.3.3 Rotational viscometers 31.3.4 Flow…
-
Characterization and Analysis of Polymers
Viscosity behavior can be investigated by a variety of methods, includ- ing the use of simple capillary viscometers, extrusion rheometers, and rotational viscometers .
-
Pipe Viscometer Study of Fracturing Fluid Rheology
Traditional rotational viscometers are inadequate for studying the rheology of these crosslinked fracturing fluids, hereafter called "gels." .
-
ADVANCED CUTTINGS TRANSPORT STUDY
Rotational Viscometer Experiments.. . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A rotational double coaxial cylinder viscometer
Rotational visco- meters have become the precise means of determining the relationship between rate of shear and shearing stress, in particular for time-dependent non-Newtonian liquids.
Indicates content that may require registration and/or purchase.