-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3542 PC/104 serial interface provides four RS-232 serial ports capable of data rates to 460.8K bps. Each
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Sealevel Systems, Inc.
Description: further information. The 3502 PC/104 serial interface provides two serial ports, each individually configurable for RS-232, RS-422, or RS-485. The board is capable of data rates to 460.8K bps and automatically handles RS-485 transmitter enable/disable. The 3502
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Sealevel Systems, Inc.
Description: The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
-
Supplier: TOP-electronics USA
Description: W&T 81025, Fiber Optic Interface,RS232,25 pin/PC, Female
- Serial Protocol: RS232
-
Supplier: TOP-electronics USA
Description: W&T 81026, Fiber Optic Interface,RS232,25 pin/PC, Male
- Serial Protocol: RS232
-
Supplier: Embedded Data Systems
Description: RS232 to 1-Wire adapter. FCC Class-B Certified; FCC ID "M5ZHA2". CAT-5 twisted pair up to 100 Feet, 10 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost
- Features: Other
- Technology: RS232
-
Supplier: Embedded Data Systems
Description: RS232 to 1-Wire adapter. CAT-5 twisted pair up to 1000 Feet, 100 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920
- Features: Other
- Technology: RS232
-
Supplier: Ametek Solartron Metrology
Description: Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller itself runs
- Data Rate: 115.2 kbps
- Features: Other, Serial Adapter
- Serial Protocol: RS232
-
Supplier: L-com, Inc.
Description: connection. Each USB to Serial converter ships with a driver/installation CD. Order online today! Features Converts USB to RS232 Easy to configure saves time Provides migration path to legacy RS-232 equipment protecting your investment Full Compliance with USB spec 1.1 Compatible with
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: connection. Each USB to Serial converter ships with a driver/installation CD. Order online today! Features Converts USB to RS232 Easy to configure saves time Provides migration path to legacy RS-232 equipment protecting your investment Full Compliance with USB spec 1.1 Compatible with
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11 Length 7 ft (2 m) Color Gray
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
Supplier: TOP-electronics USA
Description: W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of up to 20 meters. The converter is powered by the serial interface and therefore does not require an additional
- Serial Protocol: RS232
-
Supplier: ZBA, Inc.
Description: The CBL-ZB8100-RS cable connects the scanner to a PC through a Serial (RS232) port (DB9 connector) and can be used with the ZB8150, ZB8110, ZB8120, ZB8210 and ZB8250 Barcode Scanner (Scanner sold separately). Note: This cable will not work without the power adapter ( included ). This product
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB9, RJ-45
-
Supplier: Laurel Electronics LLC
Description: Connects the RS232 port of a PC to the RS232 port of a Laureate LT transmitter. Can be attached to CBL02 to connect the USB port of a PC to the RS232 port of a Laureate LT transmitter. Connector to PC DB9 female Connector to transmitter Two 3-position jacks Length 7 ft (2 m) Color Gray
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
Supplier: TOP-electronics USA
Description: W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no additional external power supply when
- Serial Protocol: RS232
-
Supplier: Newport MKS
Description: The AG-UC8PC Agilis™ Controller provides USB computer control of up to eight Agilis axes and is primarily intended for industrial customers and system integrators. It provides the same features and functions as the AG-UC8 controller, but comes as a PC-card with no enclosure and no cables. In
- Number of Axes / Motors: 8
- Communication: RS232, RS485, USB
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11 Length 7 ft (2 m) Color Gray
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Sealevel Systems, Inc.
Description: The 3512 high-speed serial interface module provides the PC/104 system with a direct high-speed RS-232, RS-422, RS-485, RS-530, RS-503A, or V.35 Sync/Async link to instruments requiring fast data flow. The RS-422 communication standard allows the 3512
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: ACCES I/O Products, Inc.
Description: and Receive FIFO Trigger Level RoHS Available. Please contact us for ordering information The P104-COM232-8 (PC/104-Plus) and 104I-COM232-8 (PCI-104) are PC/104-based eight channel RS-232 communication peripherals. Based on the XR17D158, the boards have eight enhanced 16550 UARTs, each
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your
- Data Rate: 20,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: L-com, Inc.
Description: The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote unit which are connected via standard Cat5/5E UTP cable. Both the local and remote units
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: Most industrial computer systems provide standard RS-232 serial ports. Though widely accepted, RS-232 has limited transmission speed, range, and networking capabilities. The RS-422 and RS-485 standards overcome these limitations by using differential voltage
- Network: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard
- Connector Type: Audio / Video Connector
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232 USB to serial I/O adaptors provide two, four or eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. OMB-USB-232 adaptors support standard PC data rates up to 460K bps. Simply install the included software and connect the
- Data Rate: 460 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232 USB to serial I/O adaptors provide two, four or eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. OMB-USB-232 adaptors support standard PC data rates up to 460K bps. Simply install the included software and connect the
- Data Rate: 460 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232 USB to serial I/O adaptors provide two, four or eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. OMB-USB-232 adaptors support standard PC data rates up to 460K bps. Simply install the included software and connect the
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: VersaLogic Corporation
Description: The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Features: Indicators, RoHS, Serial Adapter, WEEE
-
Supplier: Beckhoff Automation LLC
Description: The CX8080 has two serial interfaces: one with RS232 and one with RS485 physics. Both serial interfaces are on the D-sub socket. They are not bound to a particular protocol and can be expanded with the appropriate TwinCAT supplements for the different serial communication protocols. Alternatively,
-
Supplier: Newport MKS
Description: connect the 845-PE-RS with a standard RS-232 cable to a PC serial port or USB to RS-232 adapter. You can connect several 845-PE-RS modules to the PC at the same time.
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: Embedded Data Systems
Description: DS9097U-E25# is a RS-232 to 1-Wire adapter, which performs RS-232 level conversion and actively generates the 1-Wire communication signals. Together with an adequate TMEX software driver it enables an IBM-compatible PC to directly communicate with any 1-Wire device
- TJ: 0 to 70 C
- Features: Other
- Technology: RS232
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
possibility of operator error. Both RS-232 and Centronics output to a variety of devices, including most printers and PC's. Other Model 4320DN features include: Automatic & manual program options Calculates mean & standard deviation Built-in calibration (read more)
Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
, PC, or Readout At the end of the module stack, you then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
memory locations for easy handling of drying profiles. Data is output via an RS-232 interface or a USB connection. An optional software is available for transferring data to a PC. GLP-compliant documentation is carried out via the Data Bridge as the balance does not have an integrated (read more)
Browse Scales and Balances Datasheets for PCE Instruments / PCE Americas Inc. -
C224AHL/C2122H C232A/C2160 C232AL/C2162 C232AH/C2160H C232AHL/C2162H double pitch conveyor chains with attachments (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
PCB mounting pillars in the top and bottom. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in two standard sizes: S 5.59" x 3.19" x 1.81" and M 6.81" x 3.98" x 2.32". The standard color is off-white (RAL 9002). Custom colors are available on request. Accessories include (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology
More Information Top
-
Data Acquisition and Signal Processing for Smart Sensors
2 PC817 3. .... The latter converts the frequency to the digital serial code for transmission to the computer with the help of the serial interface RS - 232 .
-
Sensors, Measurement and Intelligent Materials
The communication between IPC and PLC is realized by using FX1N- RS - 232 board. .... be as isolated optocoupler devices available for general fault output coupler, such as PC817 , etc., the intelligent…
-
Mechanical and Electrical Technology V
The processor outputs RS-232 signals, then transmitted to DM3730 by RS - 232 interface. .... Slotting TOP249Y chip, Y capacitor, PC817 Below.
-
Instruments, Measurement, Electronics and Information Engineering
LabVIEW provide hundreds of instrument source level driver, including DAQ, GPIB, VXI, RS a 232 and RS a 485, according to the need can in LabVIEW developed by various hardware driver, also can through the dynamic link library (DLL) using other language .... 6N137 is the photo electricity insulator, PC817 is the low speed photo electricity insulator, and these two…
-
Computing, Control and Industrial Engineering IV
If the transmit serial port is RS 422 data, which can be converted by the conversion device (such the MAX 232) to the RS 232 standard. .... Therefore, high-speed optocoupler PC817 is applied to achieve optocoupler isolation driver circuit.
-
Advances in Multimedia, Software Engineering and Computing Vol.2
U2 pc817 . .... MAX232 chip can convert the input +5V voltage to ±10V voltage that RS - 232 interface needs with exterior capacitors [6].
-
Optoelectronics Engineering and Information Technologies in Industry
[8] MAX3238 true RS - 232 transceiver.pdf [EB/OL]. .... The transmit module of slave was composed mainly of PC817 which can meet the requirement of electrical…
-
Machinery Electronics and Control Engineering II
This system supports many kinds of communication interface, such as GPIB and RS - 232 and provides the drive of LabVIEW, Lab Windows/CVI, Visual Basic, C/C++ and Test point. .... PC817 .
-
Intelligent System and Applied Material
PC817 . .... The electrical source adopts RS - 232 and GPIB interface, and all of them are intelligent program control power sources, which have self check, test control online and data readback ability.
-
Spreadsheet - Coship CDVB2300A Set Top Box Teardown BOM Analysis (iSi)
C S3, PC817 , SHARP. .... DB-9 - RS - 232 , Right Angle .
Indicates content that may require registration and/or purchase.