-
Supplier: Sealevel Systems, Inc.
Description: The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for expanding serial communications. The 7804
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: OMEGA Engineering, Inc.
Description: sharable extended AT interrupts for each port increase the OMG-COMM2-EX versatility. Distances of 5000 ft. in noisy industrial environments are easily accommodated. The OMG-COMM2-EX is also capable of RS-232 for applications requiring shorter distances and RS-232
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
-
Supplier: Electro Standards Laboratories
Description: The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or
- Connector: DB-9
- Features: LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: Electro Standards Laboratories
Description: The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or
- Form Factor: Board
- Connector: DB-9
- Features: LED Indicator, Other, Rack Mountable
- Network: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be wired for 2 or 4 wire RS-422/485
- Number of Ports: 1
- Operating Temperature: 0 to 65 C
- Features: CE Conformity Marks, Other
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: asynchronous USB-422-IND Supports full-duplex RS-422 protocol Data transfer speeds up to 5Mbps asynchronous USB-485-IND Supports multi-drop RS-485 protocol Data transfer speeds up to 5Mbps asynchronous FACTORY OPTIONS RC Termination to prevent ringing and reflections
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: The 5104 Low Profile PCI serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The board is capable of data rates to 10M bps. The 5104 utilizes a Z16C32 Integrated Universal Serial
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 3514 PC/104-Plus serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The 3514 utilizes a Z16C32 Integrated Universal Serial Controller (IUSC) with built-in DMA controller and
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: ACCES I/O Products, Inc.
Description: RS-422/485 only versions Remote Wake-Up Enable RoHS compliant version The PCIe-ICM Series are a new family of isolated PCI Express serial communication cards. These PCI Express cards feature a selection of 4 or 2-ports of isolated, software selectable, RS-232,
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: Advantech
Description: USB to 2-Ch High Speed RS-422/RS-485 Port Module USB to 2-Ch High Speed RS-422/RS-485 port module Full size Mini PCIe & Module type combo MiniPCIe thru USB & USB Pin Header FIFO buffer 4K byte transfer, 4K byte receiver Widely temperature from -40 ~
- Serial Protocol: RS422, RS485
-
Supplier: Beckhoff Automation LLC
Description: system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The connector assignment depends on the interface. For each channel, RS232 or RS422/RS485 can be selected. In conjunction with the TwinCAT Virtual Serial COM
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: not have any effect on the protocol of the serial interface. The active serial communication channel functions independently of the higher-level bus system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The connector
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The 1-channel version has an increased end device power supply of up to 1 A, the connector assignment depends on the selected interface. The two integrated
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your
- Data Rate: 20,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Beckhoff Automation LLC
Description: system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The 1-channel version has an increased end device power supply of up to 1 A, the connector assignment depends on the selected interface. The two integrated
- Data Acquisition: I/O Module
-
Supplier: Advantech
Description: 1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With
- Operating Temperature: -13 to 140 F
- Form Factor: DIN Rail
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: TOP-electronics USA
Description: 115.200 kBaud Data format: 7,8 data bits, no,even,odd parity Flow control: Hardware handshake or XON/XOFF protocol Integrated buffer: 4MB flash memory Operating modes: Standard print/plot buffer Fee data buffer Power supply: 12..24V DC/AC Current consumption, typ. 30mA at 24V DC
- Data Acquisition: Chart Recorder, I/O Module
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2065RC and 2066RC interface converter rack cards allow synchronous X.21 DCE hardware to communicate with synchronous RS-232 or V.35 hardware, respectively (the RS-232/V.35 interface is DCE/DTE switchable). Both units fit in Patton's rack chassis and
- Data Rate: 384 kbps
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: Moxa Inc.
Description: on-board RISC processor (TI TMS320) and large I/O buffer (512 KB), make it possible for CP-204J to use minimal system resources. This makes it suitable for applications that involve fast response transactions, as well as applications that must provide reliable 24-hour service.
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Features: Other
- Network / Bus: PCI
-
Supplier: Newark, An Avnet Company
Description: RS485/RS422 TRANSCEIVER, 3089, DIP; IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. • Eight RS422/485 serial ports • Extended Temperature • PCIe
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single
- Digital I/O Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Acromag, Inc.
Description: data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data set, and flow
- Operating Temperature: -40 to 85 F
- Form Factor: DIN Rail, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: RS Components, Ltd.
Description: RS-422 Interface IC, AM26C31IDBR
- Device Type: Buffer, Line / Bus Driver
- Features: Other, RoHS Compliant
- Technology: RS422
- Package Type: SSOP
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers 5V 2Driver/2Receiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 206456-LMV422MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.8 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 0.4 milliamps
- Input Offset Voltage (VOS): 1 millivolts
- Input Bias Current (IBIAS): 0.000005 µA
-
Supplier: Newark, An Avnet Company
Description: IC, BUFFER/DRIVER/RECEIVER; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver 2 Channel 3Gbps 20-SSOP
- Data Rate: 3,000,000 kbps
- TJ: 0 to 85 C
- Supply Voltage: 3.6V
- Device Type: Buffer
-
Supplier: Lingto Electronic Limited
Description: IC SGNL BUFFER/REPEAT/SPLTR
- Features: Buffer
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working
- Shaft O.D. or Seal I.D.: 3 to 16 inch
- Housing Bore Diameter or Seal O.D.: 16.83 inch
- Axial Cross Section or Thickness: 0.32 inch
- Radial Cross Section: 0.415 inch
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Zero Delay Buffer IC 1:10 24-TSSOP (0.173", 4.40mm Width)
- Packing Method: Bulk
- Output Configuration: Inverting
- Features: Other
- Package Type: SOP, SSOP, TSSOP
Find Suppliers by Category Top
More Information Top
-
LUCIFER: a NIR spectrograph and imager for the LBT
The data is FIFO buffered and transmits them to the I/O connections of the workstation Three serial channels ( RS 232/422 ) are transceiving at the same fiber line to the control electronics.
-
Black Box USB Hub - serial adapter | Softchoice
• RS - 232/422 /485 x 4 The hubs feature high-speed UARTs with 128-byte FIFO transmit buffers and 384-byte FIFO receive …
-
Asynchronous / Communication / Serial
# PICMG 2.0 Rev 2.1# 4/8 asynchronized communications ports with intelligent buffer # Three/Eight RS … 2901 - 2-Port RS / 232/422 /485 Async Serial Communications Adapter PMC .
-
PMC Modules / 4
32-bit/33 MHz PCI - PMC Module# 4-port Serial UART OXFORD OX16 controller# Port 1, 2 support RS-232 (two DB-9 front panel connectors)# Port 3, 4 support RS - 232/422 /485 jumper selectable# Four on-board headers for all four … … performance data transfer to the host using DMA block transfersOn-board FIFO data buffering Tx and RxFlexible …
-
Serial
Up to 32 Kbytes of FIFO buffering for both transmit and receive (256 Kbytes Total FIFOs) data … ND-8511(D) is an 1-port RS - 232/422 /485 to Ethernet data converter.
-
Serial Communication
LPCI-COM Series - Universal PCI, Eight or Four-port RS - 232/422 /485 Serial Communication Card # PICMG 2.0 Rev 2.1# 4/8 asynchronized communications ports with intelligent buffer # Three/Eight RS …
-
Asynchronous / Serial / Cards
LPCI-COM Series - Universal PCI, Eight or Four-port RS - 232/422 /485 Serial Communication Card # PICMG 2.0 Rev 2.1# 4/8 asynchronized communications ports with intelligent buffer # Three/Eight RS …
-
Asynchronous / Serial Communications / RS-232
LPCI-COM Series - Universal PCI, Eight or Four-port RS - 232/422 /485 Serial Communication Card # PICMG 2.0 Rev 2.1# 4/8 asynchronized communications ports with intelligent buffer # Three/Eight RS …
-
PC/104-Plus
Each I/O line of this card is buffered and capable of sourcing 32mA, or sinking 64mA. Compatible with PC/104-PlusPCI-104 PCI inteface to PC/104 ISA interface bridgeSupports two COM RS - 232/422 /485 .
-
https://www.sea-technology.com/features/2010/0210/temperature_sensor.html
The VENUS Science Instrument Interface Module (SIIM) on the platform provides power (360 or 24 volts direct current) and real-time communications (100/10 Base T or RS - 232/422 /485) to connected instruments. These data are time stamped and briefly buffered at the VENUS observatory shore station before being sent …
Indicates content that may require registration and/or purchase.