Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: Point I/O RS232 ASCII Interface
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: 1734 Point I/O - Point I/O with RS- 232 Serial ASCII Interface channel, 10- 28V DC, Series C
- Data Acquisition: I/O Module
-
Supplier: Newark, An Avnet Company
Description: DPF20 RS-232 ASCII BOARD WITH CONNECTOR
-
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: Newark, An Avnet Company
Description: LOAD/STRAIN METER/ASCII RS-232
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Modbus ASCII/RTU Serial Server, RS-232 Connect legacy Modbus devices more easily to your Ethernet network.
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: None LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/translucent
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Newark, An Avnet Company
Description: ASCII BASIC MODULE/2 RS-232C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1738 ArmorPoint Specialty I/O Modules, Serial Module, Serial Interface Channel, RS232, DC Micro (M12)
- Data Acquisition: I/O Module
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: Type R4, Retroreflective Very narrow beam optics designed to sense reflectors or reflective materials at long range.
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to “hot spot” glare from shiny surface of
- Operating Distance: 82.67721 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the
- Operating Distance: 3.5039389 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Classic Automation LLC
Description: 1734 Point I/O - Point I/O with RS- 485 / RS- 422 Serial ASCII Interface channel, 10- 28V DC, Series C
- Data Acquisition: I/O Module
-
Supplier: Allen-Bradley / Rockwell Automation
Description: RS485/422 ASCII Interface
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Data Acquisition: I/O Module
-
Supplier: ProSoft Technology, Inc.
Description: providing a great deal of flexibility. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network.
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 10/100Base-T, Modbus®
-
Supplier: ProSoft Technology, Inc.
Description: one ASCII configurable serial port. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network. The PROFIBUS
- Data Rate: 9.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
Supplier: ProSoft Technology, Inc.
Description: transfer tool. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network.
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 10/100Base-T
-
Supplier: ProSoft Technology, Inc.
Description: the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network.
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 10/100Base-T, Modbus®
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the RS232 Converter Board for its Proportional Valve and Electronic Precision Pressure Regulator product lines. The RS232 Converter Board accepts ASCII commands via a standard RS232 comport or microprocessor, allowing accurate, proportional,
-
Supplier: P.I. Engineering, Inc.
Description: Replace legacy serial keypads sending ASCII to a COM port Suitable for handheld, desktop, or mounted use Blue and red dual backlighting Create a bump bar or custom control pad with keycaps and key blockers Includes TrueCOM programming software for Windows RS-232 Serial device or USB Virtual
- Features: Backlit Options, Has CE Certification
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Connector Style: Other
-
Supplier: Embedded Data Systems
Description: Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure.Low Cost. The HA7E is a RS232 to 1-Wire interface in a very small ABS enclosure designed to provide an ASCII command set for RS232 serial
- Features: Other
- Technology: RS232
-
Supplier: Laurel Electronics LLC
Description: user-selectable for RS232: Modbus RTU and Custom ASCII. Modbus RTU is an international Master-Slave protocol which works in a Query-Response command mode, and it requires use of an external Modbus Master. The text string based Custom ASCII protocol is the simpler of the two and
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connect legacy Modbus devices more easily to your Ethernet network.
-
Supplier: Patton Electronics Co.
Description: Single Port Terminal Server provides a quick, simple, and cost-effective solution for connecting traditional RS-232 terminals and devices to the LAN. The Model 2120 enables you to bring all systems and equipment together onto one local area network. Typical serial devices include ASCII
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
-
Supplier: Data Connect Enterprise, Inc.
Description: Single Port Terminal Server provides a quick, simple, and cost-effective solution for connecting traditional RS-232 terminals and devices to the LAN. The Model 2120 enables you to bring all systems and equipment together onto one local area network. Typical serial devices include ASCII
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
-
Supplier: Advantech
Description: ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted Converts RS-232 to RS-422/485 Converter (DB9f / TB) 3-way 2 KV optical isolation (input, output, power) Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C Modbus ASCII/RTU,
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
- Features: DB9, DIN Rail Mounted, Other, Serial Data Converter
-
Supplier: Beckhoff Automation LLC
Description: The BC8150 Compact Bus Terminal Controller with serial RS232 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like in the BK8x00 Bus Couplers – and the Modbus RTU/ASCII protocol are implemented. The
- Device Category: PAC Module
-
Supplier: Electro Standards Laboratories
Description: The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set control and contact open/close control. RS232 ASCII command set includes change
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Advantech
Description: ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis Converts RS-232 data signals to RS-422/RS-485 Three-way 2 KV optical isolation (input, output, power) Wide operating temperature: -40 to +85 °C Modbus ASCII/RTU Rugged IP30
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 85 C
- Features: DB9, DIN Rail Mounted, Other, Panel Mounted, Serial Data Converter
-
Supplier: Electro Standards Laboratories
Description: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector on rear panel accepts RS232 ASCII commands for Remote Control Operation. POWER: UL approved
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII code
- Number of Ports: 9 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: This is a converter developed by Sichuan Odot Automation System Co., LTD between RS232/485/422 and TCP/UDP.This protocol converter can easily connect serial port devices to Ethernet and realize network upgrade of serial port devices. Protocol converter supports the function of "data
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Electro Standards Laboratories
Description: OFFLINE position. Remote access can be accomplished using a DB9 RS232 connection and ASCII serial commands. The QuickSwitch® 4292 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
- Wavelength Range: 850 nm
- Number of Input Ports: 1
- Number of Output Ports: 4
- Switching Voltage: 100 to 240 volts
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power
- Character Height: 57.15 mm
- Display Type: Matrix
Find Suppliers by Category Top
Featured Products Top
-
or ASCII) over RS485 or RS232. Programmable discrete I/O (4 inputs, 3 outputs) Track, Peak, and Max-Min Modes for each channel. Available with all (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Expert technical support ensures installation and configuration success. Please visit our website to learn how the 900 Series has been used in industry to reduce costs and waste. (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
H/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Touchscreen interface makes configuration (read more)
Browse Laboratory Controllers Datasheets for Myron L Company
Conduct Research Top
-
Simplifying Control Protocols
Zaber's devices use two command protocols: an ASCII protocol and a 6-byte binary protocol. Each of these protocols work within the RS-232 serial communication standard. This article examines each protocol, and the advantages and disadvantages to using each.
-
Solving a Management Problem: Patton's Monitoring & Control System An Alternative to SNMP
. Using Patton's MCS, net managers can perform local and remote monitoring and control simply by connecting an ASCII terminal to an externally accessible RS-232 serial port on a managed Patton transmission product.
More Information Top
-
The Not-So-Simple A/B Copper Network Switch
Switch positions can be selected locally via front panel controls or remotely via RS232 ASCII commands via the Remote port.
-
Field Testing Of A Crosswind Scintillometer
The sample rate is 200 Hz, averaged to 10 Hz, with the output in an RS232 ASCII serial data stream.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45914/320771344-MIT.pdf?sequence=2
AT MT ASCII RS232 ASCII RS485 Application .
-
Communication with Freeport Transmit / Retreive - Entries - Siemens Industry Online Support – Siemens AG
I am trying to do ASCII Protocol communication in Freeport mode of S7-200 CPU224 with another RS232 ASCII protocol accepting system.
-
Performance model incorporating weather related constraints for fields of unattended ground sensors
All of these sensors are low bandwidth dc devices, so we used a separate microprocessor to acquire and calibrate the data. and then pass it on to the main ground sensor as a rs232 ASCII message once per second.
-
Cooper Wiring Devices Is Recipient Of 2008 CustomRetailer EXCITE Award
Integration to a third-party system to monitor and control ASPIRE RF devices is accomplished through the RS232 ASCII based interface programming.
-
The Development Of A Spherical, Electromagnetic Current Meter
A terminal sends ( i n RS232 ASCII )theend .
-
Developing Khepera robot applications in a Webots environment
This second way to control the robot by using RS232 ASCII commands is very powerful because it makes possible to control the robot from a program running on the computer, in a veiy simple way.
-
Designed Interface for Users of Powered Wheelchair with Arms or Hands Deficiency
This text interpreter is a bridge providing a union between the voice recognition software and navigation microcontroller, by comparing the textual words with a instruction summary and sending this command by ASCII RS232 interface protocol.
-
How to Determine the Right Fiber Optic Network Backup Switch for Your Application (.pdf)
1) DB9 Female rear-panel connector accepts ASCII RS232 Serial Data for Remote Control Operation.
Indicates content that may require registration and/or purchase.