Products/Services for RS232 Mini Patch Boxes
-
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage...
-
Patch Panels - (261 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available... -
Computer Cables - (475 companies)...to connect standard PC peripherals such as mice and keyboards, as well as mass storage devices and digital cameras. Versions of USB include USB 1.1, USB 2.0, and USB.3.0. FireWire cables are used to connect PCs to digital camcorders, set-top boxes... -
Patch Cables and Cords - (311 companies)...connectors are available with 4, 6 or 9 pins. RJ-11 and RJ-45 connectors are used for serial data transmission. USB connectors are used with the universal serial bus (USB) and include lettered (A and B) versions in both micro and mini sizes. Patch cables... -
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection... -
Video Switchers - (146 companies)...input. Standard devices are connected in parallel to existing control switches or use serial communication interfaces such as RS232 or RS422. Wireless products use infrared (IR) transceiver systems. Most video switchers support standard definition...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
-
Electrical Connectors - (3300 companies)...in industry. These were defined by various companies under the support of the National Electrical Distributors Association (NEDA). * Wire-to-board or subassembly-to-subassembly level * Box-to-box or input/output level * IC chip or chip-to-package...
-
Decade Boxes and Dividers - (52 companies)Decade boxes and dividers provide highly accurate and digitally variable standard values of resistance, capacitance, inductance, voltage and/or current for calibration, comparison and testing. Decade boxes and dividers provide highly accurate...
Product News
-
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
E-Z-HOOK, a division of Tektest, Inc.
Test Hooks: Mini, Macro, Micro Test Hooks. E-Z-Hook manufactures a complete product line of test hooks that can be used individually or connected to test leads and cable assemblies. Originator of the hypo-action hook, E-Z-Hook continues to expand its test hook line to meet industry demands. We provide solutions to your smaller micro, standard mini, and larger macro sized connection requirements for industrial applications with precision and quality. Select from our extensive range of test hook options including: single... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Columbus McKinnon Corporation
Yale® YK™ and Shaw-Box® SK™ OLV Configurations Columbus McKinnon 's Yale (R) YK TM and Shaw-Box (R) SK TM electric wire rope hoists are now available with open loop vector control (OLV) in 460V and capacities up to 30 tons. Open loop vector control units come equipped with premier Magnetek (R) brand IMPULSE (R) *G+ Mini variable frequency drives (VFDs) that feature a modern design and offer reliable, user-friendly controls. By combining these VFDs with 4-pole OLV motors, YK and SK electric wire rope hoists are now a more flexible solution... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Vooner FloGard LLC
Vooner uhle/suction boxes CROCKETT TM UHLE BOXES, STRIPS & COVERS. Vooner uhle/suction boxes provide the strongest design on the market. The uhle/suction boxes have an integrated "open throat " design with internal structural support that allows for the weight of ceramic strips without fear of failure. Crockett TM Suction and Uhle Boxes. Wear Surfaces. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Vooner FloGard LLC
Enhancing Vacuum Box Applications Enhancing Vacuum Box Applications with Vooner's Inlet Separators. In the world of paper production, maintaining consistent vacuum levels is crucial for operational efficiency. Vooner 's inlet separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators. Inlet separators are pivotal in ensuring that only processed water reaches your vacuum pump... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Rousseau Metal Inc.
Shelving, mini-racking and heavy-duty drawers . A wide range of accessories is available for organizing parts, from cartridges and breeches, to bayonets and all types of weapons. The versatility of our Spider (R) shelving is also ideal for ships. They can be attached to the walls of vessels to ensure that everything is stowed safely. For maintenance of vehicles, boats and aircraft, you can combine our shelving, mini-racking and heavy-duty drawers for optimal storage of any type of part. Follow us on: Facebook. YouTube. LinkedIn. twitter... (read more)Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Eteily Technologies India Pvt. Ltd.
GPS L1 Passive Ceramic Patch Antenna Series Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575.42 MHz) and provide consistent signal reception without the need for external power, making them ideal for space-constrained IoT, tracking, and navigation applications. This series offers a variety of sizes, including 8... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Heilind Electronics, Inc.
L-Com Patch Cords & Ethernet Cables and 45-degree angled Ethernet cable designs to address dense patching applications. Heilind stocks plenum, riser rated and Low Smoke Zero Halogen (LSZH) Cat5e cables engineered to comply with stringent building codes. L-com 's Cat6 Ethernet cables are standardized twisted pair cables for Ethernet, other network physical layers, and networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging... (read more)
-
Long-distance monitoring of physiological and environmental parameters for emergency operators
The board hosts a mini - PCI Wi-Fi LAN card for data transmission, connected to two antennas through SMA connectors, and installed inside a 113x163x30 mm aluminium box . The module is connected by a RS232 Serial Cable to the PEB and by SMA cables to two textile antennas, integrated in the OG, made of a rectangular ring micro-strip patch .
-
Popular Products In Networking - Big Bruin
… 1.1 patch is at: http://www.thingii.com/uploads/doc/WICED-3.1.1-MXCHIP3162- PATCH .zip Rated: 0/10 … • GizmoJunkies Wifi Adapter for Raspberry Pi USB 150 MBps Mini USB Wifi Micro Adapter Dongle 802 … … 6800mW 98dbi 802.11b/g/n 150Mbps USB 2.0 Wireless Network Adapter - White retail box size : 30*20 … … Module for Arduino EK1322 HC-06 30ft Wireless Bluetooth RF Transceiver Module serial RS232 TTL Rated: 0/10 …
-
Popular Products In Accessories - Big Bruin
… volt button cellsCable is UL listed and CL2 rated What's In The Box :GB-Gardner Bender … Cables To Go 27194 - 14ft Cat6 Snagless Unshielded UTP Network Patch Cable - Yellow (Category 6 for Network … • StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/M (DB-9 Female - DB-9 … Kensington K39202US - Mini -phone Male Audio K39202US AUX Audio Cable a direct connection from your iPhone to …
-
Popular Products In Accessories - Big Bruin
Hosa YMP233 Mini -phone Male Audio, 6.35mm Female Audio - 6" HOSA Stereo 3.5mm To 2 … • 10 ft DB9 RS232 Serial Null Modem Cable F/M (DB-9 Female - DB-9 Male - 10ft … Black ICC keystone inserts are a great way to customize wall plates or patch panels to fit … It is designed to snap into patch panels and compatible wallplates and surface boxes .
-
Serial Programming/RS-232 Connections - Wikibooks, open books for an open world
The patch field can be made from DIL IC sockets, and the wiring of the LEDs is … The home-made breakout- box is completed with a couple of RS232 connectors, possibly also one to attach a protocol analyzer and some simple metal or plastic case. mini -stereo plug connector[edit] .
-
Serial Programming/Complete Wikibook - Wikibooks, open books for an open world
The patch field can be made from DIL IC sockets, and the wiring of the LEDs is … The home-made breakout- box is completed with a couple of RS232 connectors, possibly also one to attach a protocol analyzer and some simple metal or plastic case. mini -stereo plug connector[edit] .
-
New products Exhibited at the National Computer Conference June 5-8, Anaheim, California
… at up to 19,200 baud, housed with its er from Rair's Black Box range is a … Pocket-sized diag- nostic and patching equipment is powered by two standard 9V batteries and allows test … Micro- processor-based RS232 and plug com- patible interfaces are available for pop- ular CRT's, mini computers and, micro- processors.
-
Control systems on low cost computers
F;mre I: De-cennolized “block- box ”aDd;oncer The standard PC serial (i.e. RS232 ) interface is being taken over by Universal Serial Bus (USB … The need to perform periodic software updates, bug fixes, and security patches remotely across many platforms warrants … The days of the mini computer and CAMAC I/O as a front-end processor (FEP) have long …
-
Arduino Projects to Save the World
RS232 interface schematic, 183 data streams, 146 title box ,description adding, 146 See Variable voltage dividers Pro Mini , 181, 182 PAN, 79 patch antenna, 86 processing code, 125, 126 .
Indicates content that may require registration and/or purchase.