-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services A mux that won't shortchange you for short distances.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-6 Analog Switches / Multiplexers ROHS
- Applications: Communications
- Standards and Certifications: RoHS Compliant
- Package Type: SOT, SOT23
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference.
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Asynchronous Local RS-232 Multiplexors, 8-Port Muxes that won't shortchange you for short distances.
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXRS-4 Input & Output Module, RS232/485 – 2 channels, MX Multiplexers
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXRS-2 Input & Output Module, RS232/485 – 2 channels, MX Multiplexers
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Beckhoff Automation LLC
Description: The BK8100 Bus Coupler usess the physics of the RS232C (V.24) specification for data transmission. Application of the Bus Coupler with a serial interface is suited to those cases in which the use of a fieldbus system can be omitted. The RS232 interface can be used by any automation device
- Data Acquisition: I/O Module
-
Supplier: Electro Standards Laboratories
Description: interface problems and data cable designs can be pinpointed and resolved with the Model 700. Model 700 EIA RS-232 Interface Analyzer is a diagnostic tool designed for use at the Standard EIA RS-232 or CCITT V.35 data interface of modems, multiplexers, terminals, and computers. It is simply
- Number of Ports: 2
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
-
Supplier: Versitron, Inc.
Description: These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data, clock, and common control signals automatically multiplexed. One of our more unusual
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Quarktwin Technology Ltd.
Description: RF Duplexer 4.4GHz ~ 4.625GHz / 4.775GHz ~ 5GHz Module, SMA Connectors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Full Speed/High Speed USB to Basic UART IC USB 2.0 28-Pin SSOP Product overview: FT232RL from Bridgetek is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Supply Voltage (VS): 4 to 5.25 volts
- Operating Ambient Temperature: -40 C
- Pin Count: 28
- Standards and Certifications: RoHS Compliant
-
Supplier: S.I. Tech, Inc.
Description: Model 2424/2454 is a 4 channel communication system providing 4 Bit-Driver links using one optical cable interface. The 2424 provides 4 full duplex RS422 channels for any data rate on any channel(s) up to 76.8 Kbps. The 2454 provides 4 half duplex RS485 channels. The data rate must be set at the
- Maximum Data Rate: 0.000256 Gbps
- Wavelength Range: 850 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ULTRASOUND SWITCH 1:1 48LQFP Product overview: HV232FG-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (VS): 4.5 to 13.2 volts
- Bandwidth: 50 MHz
- Min Operating Current: 0.01 mA
- Power Dissipation: 1 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: SOT-23-6 Analog Switches, Multiplexers ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850408-RS2105XN Features: 2 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL
- Features: SPDT
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850394-RS2103XH Features: 1 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: SPDT
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 892361-RS2102XN Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High
- Operating Ambient Temperature: -40 to 125 C
- Package Type: MSOP, SOP
- Features: Other, SPDT
-
Supplier: Quarktwin Technology Ltd.
Description: 2 Circuit IC Switch 2:1 4Ohm 10-MSOP
- Max Ron: 4 ohms
- Bandwidth: 120 MHz
- Operating Ambient Temperature: -40 to 125 C
- Package Type: MSOP, SOP
-
Supplier: Versitron, Inc.
Description: with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M82xxD Series products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by one
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850292-RS2101XC6 Features: 1 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: SPDT
-
Supplier: Lingto Electronic Limited
Description: IC SWITCH DUAL SPDT 10MSOP
- Max Ron: 0.04 ohms
- Bandwidth: 30 MHz
-
Supplier: ODG (Origin Data Global)
Description: IC SWITCH DUAL SPDT 10MSOP
- TJ: -40 to 125 C
- Features: Other
-
Supplier: DigiKey
Description: 2 Circuit IC Switch 2:1 4Ohm 10-MSOP
- Supply Voltage (VS): 1.8 to 5.5 volts
- Max Ron: 4 ohms
- Bandwidth: 120 MHz
- tON: 29 ns
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel. Second, each
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Renesas Electronics Corporation
Description: The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V.
- Data Rate: 1,000 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Data Connect Enterprise, Inc.
Description: The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides two channels of sync operation, or one sync and one async, combined into one
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Patton Electronics Co.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity
- Data Rate: 0.0000384 Gbps
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity
- Data Rate: 0.00011520000000000001 Gbps
- Network Equipment: Multiplexer
-
Supplier: Accuris
Description: Time Division Multiplex Equipment Standard for Nominal 4 kHz Channel Bandwidths
-
Description: IC SWITCH SP4T X 1 30OHM 10MSOP
- TJ: -40 to 125 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2006 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers eight full duplex ports capable of moving up to 19.2 Kbps in either synchronous or asynchronous modes, without using flow control or buffering
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Other
- Serial Protocol: RS232, RS422
-
Supplier: Data Connect Enterprise, Inc.
Description: signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single
- Data Rate: 0.000000075 to 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation
- Operating Temperature: -40 to 55 C
- Features: Other
- Serial Protocol: RS232
- Form Factor: Rack Mounted
Find Suppliers by Category Top
Featured Products Top
-
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. Click here to see options (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
High performance 806-869MHz UHF band RF duplexer designed for base stations, two-way radios, public safety communication and wireless telecom equipment. Features low insertion loss, high isolation, low VSWR and reliable performance to ensure stable signal transmission and efficient Tx/Rx filtering.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com
More Information Top
-
Research on a New Type Motion-Decoupling Hydraulic Servo Shoulder Joint and Its Control System
The upper computer control system (the main control module) is composed of IPC, RS232 multiplexer board and data collection board.
-
Fiber Optic Solutions from S.I. Tech, Inc.
MULTIPLEXER RS232 /422 1000 / 2006 / 2016 .
-
Value-engineering change proposals for the consolidated automated support system (CASS): issues and solutions in reengineering
Async Multiplexer ( RS232 ) QBUS to UNIBUS Adapter IAlpha CPU Boardhlotherboard-Mikasa .
-
Web-Based Control and Robotics Education
Multiple metrology instruments can be interfaced to a single computer, using a serial RS232 interface multiplexer (Fig. 14.7).
-
Mobile robot navigation by wall following using a rotating ultrasonic scanner
Since the laptop PC has only one serial port, and the need to communicate with three different subsystems exists, an RS232 serial multiplexer was designed.
-
Event-controlled sampling system for marine research
An interface combined with an RS232 - multiplexer circuit is implemented for the MSP’s communication with a master PC and the sensors for hydrological data acquisition.
-
Remote Hydrocarbon Sampling Skid
Communications between the Sampling Skid and its topside laptop PC is by means of the host ROV fibre-optic multiplexer (over an RS232 link).
-
A Navigation Robot with Reconfigurable Chassis and Bionic Wheel
A typical application is the network-based motor drive scheme, i.e. eight motors are connected by Multiplexer Boards and RS232 /485 null-modem cables.
-
Toward perception-based navigation using EgoSphere
The seven cameras are multiplexed by using an RS232 -controlled video multi- plexer and the analog image is digitized and sent to the laptop via USB.
-
VXIbus based optical transducer evaluation system
An RS232 1-8 multiplexer box was used to allow one computer serial port to communicate with all the devices.
Indicates content that may require registration and/or purchase.