-
Supplier: Advantech
Description: ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 ESD Protection - 4 kV Contact, 8 kV Air Data rate: up to 460.8 kbps (bit-wise enable) Rugged metal panel mount case (DIN rail adapters sold separately) 10-30
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Serial Communications Products - RS-422/485 Converter, Panel Mount Metal Chassis -- BB-SCP311T-DFTB3Supplier: Advantech
Description: ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis Convert RS-232 data signals to RS-422/485 2 kV optical isolation on input/output; ESD protection (8kV contact, 15kV air) Data rate: up to 460.8 kbps (bit-wise enable) -40 to +80°C wide operating
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
-
Supplier: Advantech
Description: ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis Converts RS-232 data signals to RS-422/RS-485 Three-way 2 KV optical isolation (input, output, power) Wide operating temperature: -40 to +85 °C Modbus ASCII/RTU Rugged
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 85 C
- Connector: DB9
-
-
Supplier: Newark, An Avnet Company
Description: Comtrol DeviceMaster RTS - Terminal server - 10Mb LAN, 100Mb LAN, RS-232, RS-422, RS-485 - panel-mountable
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators 10mm HG/G PMI-12VDC
- Lamp Type: LED Lamps
-
Supplier: Advantech
Description: ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis Converts serial data signals to multi- or single-mode fiber 2 KV, 3-way isolation (input, output, power circuits) Data rate: 9.6 to 115.2 kbps (bit-wise enable) -40
- Data Rate: 9.6 to 115.2 kbps
- Number of Ports: 1
- Features: Other
- Form Factor: Panel Mounted
-
Supplier: OMEGA Engineering, Inc.
Description: The DCP-485 is a compact RS-232- to-RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure, for application to a junction box, a panel, a relay rack, the side of your computer, or
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 0 to 95 %
- Serial Protocol: RS232, RS485
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic interference.
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: LMI Components, Inc.
Description: PANEL MOUNT & THROUGH CHASSIS TERMINAL BLOCKS & CONNECTORS
- Mounting Options: PCB Terminal Block
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Coaxial Connector
-
Supplier: Powell Electronics, Inc.
Description: Light Pipe, Rigid, Panel Mount (Front),
- Light Guide Type: Fiber Optic
-
Supplier: Newark, An Avnet Company
Description: Comtrol DeviceMaster Serial Hub - Terminal server - 16 ports - 10Mb LAN, 100Mb LAN, RS-232 - 1U - panel-mountable
-
Supplier: Dataforth Corporation
Description: The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable
- Data Rate: 0.075 to 19.2 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: P.I. Engineering, Inc.
Description: Replace legacy serial keypads sending ASCII to a COM port Suitable for handheld, desktop, or mounted use Blue and red dual backlighting Create a bump bar or custom control pad with keycaps and key blockers Includes TrueCOM programming software for Windows RS-232 Serial device or USB Virtual COM
- Features: Backlit Options, Has CE Certification
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Connector Style: Other
-
Supplier: Dataforth Corporation
Description: The LDM485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable
- Data Rate: 0 to 57.6 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: DigiKey
Description: 10 Position Rectangular Header Connector IDC Gold
-
Supplier: MilesTek Corporation
Description: 2-Space Steel Sideways Panel Mount. Low-profile mounting for deep hubs, routers and other network components-flat against the wall, under tables, desks, or in cabinetry. 16-gauge body with all-steel front cover. Pre-installed, 1/8" thick, 11-gauge, 10/32" threaded rackrail. 2-Space
-
Supplier: ACCES I/O Products, Inc.
Description: each port connection to a panel-mountable DB9-M with an industry compatible RS232 pin-out. Applications The mPCIe-ICM232 Series is especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage
- Number of Ports: 2
- Operating Temperature: -35 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: L-com, Inc.
Description: supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features Supports LAN &
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: each port connection to a panel-mountable DB9-M with an industry compatible RS232 pin-out. Applications The mPCIe-ICM232 Series is especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage
- Number of Ports: 4
- Operating Temperature: -35 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: factory-installed crystal oscillator (up to 16Mbps!). RS-232, RS-422, or RS-485 can be software selected, per port, and the selection is stored in non-volatile memory for future use. If you don’t need that much flexibility you can order versions with only RS422/485 or even pure RS232. The
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: factory-installed crystal oscillator (up to 16Mbps!). RS-232, RS-422, or RS-485 can be software selected, per port, and the selection is stored in non-volatile memory for future use. If you don’t need that much flexibility you can order versions with only RS422/485 or even pure RS232. The
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, ESD Protection, Other, RoHS
-
Supplier: Brainboxes Limited
Description: USB to Serial server providing 8 RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating
- Data Rate: 921.6 kbps
- Number of Ports: 8
- FIFO Capacity: 128-byte
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: USB to Serial Server providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Connector: DB9
- Form Factor: DIN Rail Mounted, Panel Mounted
-
Supplier: Electro Standards Laboratories
Description: switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
- Number of Ports: 4 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server providing access to 8 RS232 serial ports. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user
- Data Rate: 1,000 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server providing access to four RS232 serial port. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user
- Data Rate: 1,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Serial Adapters - USB to 1-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2113Supplier: Sealevel Systems, Inc.
Description: connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Ready for DIN rail mounting, the 2113 includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to a wall, under a counter, or inside a
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Serial Adapters - USB to 2-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2213Supplier: Sealevel Systems, Inc.
Description: DIN rail. The clip can also be attached to a wall, under a counter, or inside a panel with optional screws. Do you know that adapter design can impact your application? Find out how in this USB Serial performance report.
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: connection to the device and prevents accidental cable disconnection. The 2223 is housed in a rugged, plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. The adapter is USB bus powered, so no external power supply is
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: device and prevents accidental cable disconnection. The 2123 is housed in a rugged, plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. The adapter is USB bus powered, so no external power supply is needed. Standard
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: RS Components, Ltd.
Description: RS PRO MSB24BA9A Panel Mount Indicator
- LED Color: Blue
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The RU-SC2 is the ideal choice in installations when two RS-232 devices requiring full-duplex communication are to be connected at a long distance. Connection to the RS-232 device is made on the front panel. The RS-422 input and output connections and power connections
- Connector Type: Audio / Video Connector
-
Supplier: Dataforth Corporation
Description: The DCP35 series of products is designed to allow RS-232 devices to be inter-connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack,
- Data Rate: 19.2 kbps
- Number of Ports: 1
- Connector: DB9
- Form Factor: DIN Rail Mounted
-
Supplier: Dataforth Corporation
Description: The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment,
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
equipment using the front panel push buttons. The SSI can convert units automatically for load, pressure and torque readings. Sampling rate is extremely fast at 15,360 samples per second for true peak and valley testing. Users can connect the SSI to a computer using the RS-232 port for data logging (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
, including RS232, RS485, Ethernet and USB, are available upon request (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, and delays Full remote control via Virtual Panels TM GUI Standard LXI Ethernet, USB and RS232 control interfaces Optional GPIB control interface or isolated analog programming (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
feature reduces downtime, minimizes calibration costs, gives immediate verification of the dewpoint system and allows users to ensure optimum measurement accuracy between laboratory calibrations. The panel mount enclosure provides weatherproof protection rated IP54 and the instrument (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Modbus RS-485 serial port and operator interface panels. PrevEx Tailored To Your Requirements The PrevEx Flammability analyzer consists of several models designed to fit your specific monitoring needs. All models monitor a number of common vapors. The top (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
its axis. The ? DIN panel mount AcuVu includes: 4-20 mA signal retransmission, two fully programmable alarm relays, which can be set independently across the full operating range of the connected dewpoint transmitter and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
for particularly small pipes. The sensors have a particularly small dimension of 45 x 30 x 30 mm and a temperature resistance of -30 ... 160 °C. Thanks to the magnets on the underside, the sensors can be mounted on ferrous metals. In addition, the sensors for the ultrasonic flowmeter can be (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
A computer construction project that is both educationally sound and can be completed in one semester
1 SPDT momentary reset switch 1 RS232 panel mount connector (DB25) 1 8 MHz TTL oscillator module .
-
10 kW SOFC POWER SYSTEM COMMERCIALIZATION
The concept for the user interface to the system was developed and consists of the standard set-mounted start/stop switch, a pc-tool interfacing over an RS232 link and a remote- mountable operator panel that interfaces over an RS485 link.
-
Special Features - Dual Band RF Power Amplifiers (.pdf)
Remote Control: All control functions may be remotely controlled either with connections made through the 25-pin, D-subminiature connector mounted on the rear panel or via the optional integral IEEE- 488.2/ RS232 interface controller.
-
Special Features - KAA & KAW Series RF Power Amplifiers (.pdf)
Remote Control: All control functions may be remotely controlled either with connections made through the 25-pin, D-subminiature connector mounted on the rear panel or via the optional integral IEEE- 488.2/ RS232 interface controller.
-
Three-phase power conversion system for utility-interconnected PV applications. Phase 1 technical progress report, 1 October 1995--17 April 1997
No flat bottom for ground mounting No user changeable parts User interface via dead front control Access panel for connections only ( RS232 ,power) Access panel for controls Space for revenue metering package UBC if wall mounted NEMA 3R enclosure Modularization design (inverter…
-
keyboard membrane switch - offers from keyboard membrane switch manufacturers, suppliers, exporters & wholesalers
Easily mounting into enclosure or panel , and is provided with PS/2, USB or RS232 , connection output ...
-
membrane panel - offers from membrane panel manufacturers, suppliers, exporters & wholesalers
Easily mounting into enclosure or panel , and is provided with PS/2, USB or RS232 , connection output ...
-
Chinese Membrane Switch, Chinese Membrane Switch Exporters, Chinese Membrane Switch Selling Leads from Chinese Membrane Switch Exporters, Manufacturers & Suppl...
Easily mounting into enclosure or panel , and is provided with PS/2, USB or RS232 , connection output...
-
custom membrane - offers from custom membrane manufacturers, suppliers, exporters & wholesalers
Easily mounting into enclosure or panel , and is provided with PS/2, USB or RS232 , connection output ...
-
membrane switch material - offers from membrane switch material manufacturers, suppliers, exporters & wholesalers
Easily mounting into enclosure or panel , and is provided with PS/2, USB or RS232 , connection output cables ...
Indicates content that may require registration and/or purchase.