-
Supplier: Dataforth Corporation
Description: supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422
- Data Rate: 0.075 to 19.2 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different
-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode
- Primary Port Maximum Cable Distance: 4,000 m
- Secondary Port Maximum Cable Distance: 40 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
-
Supplier: TOP-electronics USA
Description: Serial Interface, RS232 <> RS422/485 with overvoltage protection Product properties: Bi-directional conversion of an RS232 into an RS422 or RS485 interface Compatible with RS485 2-wire and 4-wire bus systems Automatic bus access control No re-configuration of transmission
- Serial Protocol: RS232, RS422, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers Speeds up to 921.6kbps simultaneously
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: Advantech
Description: ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Renesas Electronics Corporation
Description: source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2065RC and 2066RC interface converter rack cards allow synchronous X.21 DCE hardware to communicate with synchronous RS-232 or V.35 hardware, respectively (the RS-232/V.35 interface is DCE/DTE switchable). Both units fit in Patton's rack chassis and ClusterBoxes™, and derive
- Data Rate: 384 kbps
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: Renesas Electronics Corporation
Description: TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to +30V, and have a 3k? to 7k? input impedance. The receivers also have hysteresis to improve noise rejection.
- Data Rate: 120 kbps
- Features: Other
- Technology: RS232
- Package Type: SOIC
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the RS232 Converter Board for its Proportional Valve and Electronic Precision Pressure Regulator product lines. The RS232 Converter Board accepts ASCII commands via a standard RS232 comport or microprocessor, allowing accurate,
-
Supplier: Dataforth Corporation
Description: RS-485 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM485 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a
- Data Rate: 0 to 57.6 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Renesas Electronics Corporation
Description: The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: ranges It is a dual RS-232 transmitter⁄receiver interface circuit that meets all ElA RS-232C and V.28 specifications. It requires a single +5V power supply, and features two onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.
-
Supplier: Renesas Electronics Corporation
Description: The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: transmitter drivers to be enabled and disabled as needed to allow the ports to share the common communication lines. These cards have two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: Versitron, Inc.
Description: with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M82xxD Series products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by one
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: ACCES I/O Products, Inc.
Description: The output of the Watchdog circuit is an open-collector transistor output rated at up to 100 mA. If Option S01is included, then a Form C relay output is provided at a terminal board. Terminal 1 connects to the normally-closed contact which is returned to ground through
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: Amp-Line Corp.
Description: either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions also. The
- Features: Current-to-Voltage Converter, Other, Voltage Converter / Inverter
- Form Factor: Rack Mount
-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Fiber Optic, Other, Serial Data Converter
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
-
Supplier: Embedded Data Systems
Description: Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the
- Features: Other
-
Supplier: Dataforth Corporation
Description: equivalent to a 3-wire, full duplex, RS-232 circuit. Handshake signals are locally connected as in Figure 1. Indicating LEDs come on during a "SPACE" on transmit or receive data. A TD/RD reversing DIP switch is provided for connection to DTE (Data Terminal Equipment) or DCE
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 208078-MC9RS08LE4CWL Packaging: Tube/Rail Core Processor: RS08 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range -
- Clock Speed: 20 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of I/O Ports: 26
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 208077-MC9RS08KB4CSG Packaging: Tube/Rail Core Processor: RS08 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range -
- Clock Speed: 20 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 14
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1074255-MC9RS08KA4CTGR Packaging: Reel - TR Core Processor: RS08 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range -
- Clock Speed: 20 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 14
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 022962-MC9RS08KA4CTG Packaging: Tube/Rail Core Processor: RS08 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range -
- Clock Speed: 20 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 14
-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485
- Features: Other
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small,
- DC Output Voltage: 5 volts
- DC Output Current: 5 amps
- DC Output Power: 25 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: WINSYSTEMS, INC.
Description: The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small,
- DC Output Voltage: 24 volts
- DC Output Current: 1.5 amps
- DC Output Power: 36 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: OMEGA Engineering, Inc.
Description: Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422 may be
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 120 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Teledyne e2v Semiconductors
Description: regenerate the analog residues into logical levels before entering an error correction circuitry and a resynchronization stage followed by a DEMUX with 100Ω differential output buffers. It integrates 3 Wire Serial Interface (3WSI) circuit (write only), which can be activated or deactivated
- Resolution: 12 bits
- Sample Rate: 1,500,000 kSamples/Sec
- Features: Other
-
Description: to RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connectors Optional RS-422 to RS-232 converter support Ethernet link/activity LEDs Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Patton Electronics Co.
Description: The Model 2065RC and 2066RC interface converter rack cards allow synchronous X.21 DCE hardware to communicate with synchronous RS-232 or V.35 hardware, respectively (the RS-232/V.35 interface is DCE/DTE switchable). Both units fit in Patton's rack chassis and ClusterBoxes™, and derive
- Data Rate: 2,048 kbps
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Mixed transmission of power, various currents & voltages, multi-type signals Supported Signals MIL-STD-1553B bus, RS232 serial, heater load, temperature sensor signals (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
protection (OVP), and constant current control to provide further flexibility. Additional standard features include "soft start" and "no load" operation, short circuit and overload protection, thermal protection, internal EMI filtering, RFI shielding, and remote sensing (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
signals (e.g., Ethernet, CAN bus, RS-422, video), and high-frequency data with ultra-low electrical noise and stable contact resistance. These slip rings are widely deployed in critical defense systems such as armored vehicle turrets, missile launch (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
is based on point-to-point RS-422 connections with the possibility of daisy-chaining several devices together for more efficient cable layouts. The BiSS C interface uses the same cabling components as the older SSI interface, simplifying upgrades. BiSS interfaces are based on non (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V.
More Information Top
-
Development of an intelligent autonomous underwater vehicle, P-SURO
And serial communication channels ( RS232 and RS422 /485) can be easily extended using proper USB to Serial converters . … there are two peripheral boards designed to include DC/DC converter system, magnetic switch circuit , leakage detection circuit …
-
Microcontrollers in Practice
See also: Asynchronous communication, RS232 , RS422 , RS485 Acronym for Digital- to -Analog Converter . A circuit that generates an analog signal having amplitude proportional with the value of a binary number …
-
LUCIFER status report, summer 2004
The work on a new printed circuit board which includes the relay driver for the cryostat and controls the serial interface converter is in progress. The instrument communication unit is designed to connect RS232 and RS422 devices to the LBT instrument control network via TCP/IP.
-
An exemplary design framework: A small-scale prototype of home area network in a Smart Grid
Its features include hard-wired RS485 to wireless ZigBee, communication range of up to 200 meters with a 900 MHz antenna, and an external DC supply in the range of 6V∼42V to power up the circuit board. A vendor-specific TCP/IP to RS485 serial converter , known as iSerial (version 2) [5], is utilized. Its features useful for the project include 3-in- 1 RS232 / RS422 /RS485 interface with max.
-
The advantages of using a digital temperature controller in a miniature Stirling cryogenic refrigerator for infrared imagers
It should be noted that due to a PID control loop, along with other control techniques, the … Because all the operational parameters are saved in the internal EEPROM (Electrically Erasable ROM) and not represented by resistors or voltage levels, changing them is very simple, in- circuit / in-system, and … … PC, and a USB RS422 (or RS232 RS422) converter .
-
Industrial Instrumentation and Control Systems
… of dual-channel RF chip, multi-mode satellite baseband processor chip, microprocessor, peripheral circuits and the output … The dual-channel RF chip integrates a low noise amplifier, mixer, image rejection filter, automatic gain control amplifier, analog- to -digital converter , frequency synthesizer, and LDO, without the need of external IF filter, which can receive L1 band signal of the Beidou … The module supports a variety of data interfaces to output time information such as RS232 , RS422 /485, optical fiber output interface, RJ-45 interface, which can be customized to meet the needs of multi-service applications.
-
An underwater camera for security and recreational use
Once the opticaI signal is received by the underwater system (Figure 4), the control board converts it into different signal formats for the different components, e.g. RS232 for lighting brightness control, RS422 for camera moving control and RS232 for sensor control. … the video image is needed for real-time, the video signal is converted to optical one continuously. … through correct command, the Seabird sends the data in RS232 format to the RS232-to fibre converter . The power supply board regulates 1lOVac to the proper power for different circuit boards and components.
-
Sensorless digital motor controller for high reliability applications
0 to +/-2.5V or RS232 ( RS422 with ext xcvrs) Discrete Input … feedback Three low-side leg shunts with 12 bit resolution Analog to Digital Converter Output current trip … Up to 110C (resistor adjustable) Short circuit response time .
-
Best EMC practices for electrical and electronic assembly and installation
… la and lb should not be bundled together, althoughtheir bundles may be runquite near to each other. Class 2 is for cables carrying slightly sensitive signals, such as ordrnary analogue(e.g. 4-2OmA, 0-IOV, and signals under lMHz), low-rate digital communications (e.g. RS232 , RS422 , RS48S, Centronics), and digital (i.e. ado@ inputs and outputs (e … … supplies are also consideredclass 2, but not the DC links associated with power converters or motor drives. Class 3 also embraces control circuits with resistive and inductive loads, where the inductive loads‘are suppressed at …
-
DSP-Controlled Test Set-up for the Performance Assessment of an Autonomous Power Unit Equipped with a PEM Fuel Cell
The switch board contains the circuit breakers of the fuel cell (BFC), of the battery (BB), of the load (BL), and for the connection to the external network (BES). The DSP has eight analog-digital converter (ADC) synchronous input gates (four with a 12 bit resolution and the other four with … … bit digital-analog converter (DAC) outputs, a 20-bit digital parallel I/O and two serial RS232 / RS422 /RS485 interfaces.
Indicates content that may require registration and/or purchase.