-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode
- Primary Port Maximum Cable Distance: 4,000 m
- Secondary Port Maximum Cable Distance: 40 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: S.I. Tech, Inc.
Description: 0 to 115.2 Kbps asynchronous, RS-485 half duplex operation
- Connector: DB-9, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: Asynchronous, RS-485 half duplex operation
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: ST Multimode, ST Single Mode
-
-
Supplier: Newark, An Avnet Company
Description: RS-232/422/485 TO MULTI-MODE OPTICAL FIBER MEDIA CONVERTER WITH FIBER RING SUPPORT AND ST CONNECTOR, 0 TO 60°C OPERATING TEMPERATURE
-
Supplier: S.I. Tech, Inc.
Description: Asynchronous, RS-485 half duplex operation, BACNet Bus
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Advantech
Description: ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted Converts serial data signals to multi-mode ST fiber optic 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection Data
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
-
Supplier: TOP-electronics USA
Description: W&T 81215, SC fiber-optic line/RS232/RS422/RS485 interface Serial converter for single/multimode fiber optics with SC connector, transmits RS232/RS422/RS485 over long distances. The model 81215 Interface features a selectable RS232, RS422 or RS485 interface
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Advantech
Description: Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN, C1D2 Converts serial data signals to multi-mode ST fiber optic Inverted fiber state - fiber light OFF in idle state 2 KV 3-way optical isolation (input/output/power);
- Data Rate: 115.2 kbps
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
- Features: Other
-
Supplier: Moxa Inc.
Description: The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends RS-232 transmission up to 5 km with multi-mode fiber, or up to 40 km with
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: Electro Standards Laboratories
Description: The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation.
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
-
Supplier: Electro Standards Laboratories
Description: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic
- Connector: DB-9
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: TOP-electronics USA
Description: connector with PC pin configuration 1 x direct connection to the fiber optic cable without a connector (Alternate names: POF (polymer optical fiber, plastic optical fiber)) Management and connectivity: The interface is very easy to install: Cut the
- Serial Protocol: RS232
-
Supplier: Versitron, Inc.
Description: with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M82xxD Series products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Versitron, Inc.
Description: signals. All units are specified with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M62xxD products may also be used as multiplexers. Up to six asynchronous data
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Microwave Photonic Systems, Inc.
Description: fiber is connected via FC/APC connectors. The MP-4325TRX supports data signals rates of up to 128 Kbps. In addition to providing end-to-end optical link transmission, the MP-4325TRX can be employed as a protocol converter allowing a RS-232 signal transmitted
- Wavelength: 1,310 to 1,550 nm
- Data Rate: 0 to 0.000128 Gbps
- Connector Type: FC
- Cable Type: Single Mode
-
Supplier: Lika Electronic
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of encoder
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these fiber optic drivers? High-performance drivers enable you to send RS-232 data across interference-free optical links Sends RS-232 data, at up to 76.8 kbps, from serial devices to a server over multimode fiber cable Switch-selectable
-
Supplier: Hymark/Kentucky Gauge
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of encoder
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-400 Intermediate Frequency (IF) Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of IF signals in the frequency range of 5 MHz to 300 MHz over singlemode fiber optic cable. The standard transmitter and receiver
- Secondary Port Maximum Cable Distance: 80 km
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
-
Supplier: Versitron, Inc.
Description: Plug and Play design ensures adjustment-free installation and operation, and optical adjustments are never required. A typical installation utilizes a transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring
-
Description: of the instrument to the application 2 different optics are available. The small dimensions of the optics allow easy integration into compact production machines. The instrument is equipped with a fiber and an exchangeable optical head. The fiber and optical head
- Temperature Range: 185 to 2,192 F
- Spectral Range: 2 to 2.6 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: ValueTronics International, Inc.
Description: Temperature: Operating: 0 ºC to 50 ºC (32 ºF to 122 ºF); Storage: –40 ºC to 60 ºC (–40 ºF to 140ºF) Relative humidity: 0 % to 95 % (non-condensing) Vibration: < 1.5 g. at 10 Hz to 500 Hz (on three main axes) Mechanical shock: < 760 mm on six sides and eight
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Data Connect Enterprise, Inc.
Description: Installation The Data Connect 2178FEE-GB allows two type segments to connect easily. The Smart Media Converter can be used as a standalone unit when powered by its DC adapter or used as a slide in module to the Data Connect 19-inch Web Smart / Management 16-slots Media
- Data Rate: 2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Microchip Technology, Inc.
Description: fiber cable. It is easy to design a HUB or repeater because the TMC2005 has various features for expanding such a network.It can connect with HYC9088, RS485 transceiver, HYC5000/4000/2000 and TTL interface for optical module. It can connect with three different
- Features: Other
- Package Type: Surface Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
analog-to-digital converters for high-bandwidth optical power monitoring, the F-141 delivers highly stable and repeatable optical coupling performance, even under challenging environmental conditions (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
GaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Adjustable from ultra-low speed to high-speed positioning Positioning Accuracy High-precision indexing for professional measurement applications Control Interfaces Ethernet, RS422, RS485, serial port, fiber optic (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
demands not only high energy storage but also powerful converters and cabling to deliver energy quickly. Planes can take advantage of wings for lift, but eVTOLs must rely solely on battery power. Several other challenges facing eVTOL technology include: (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Spectroelectrochemical Sensing Based on Multimode Selectivity Simultaneously Achievable in a Single Device. 15. Development of Portable Spectroelectrochemical ...
The optical signal from the cell is transduced into a voltage via a photodiode and current- to -voltage converter with variable gains of 1 mA, 100 mA, 10 mA, 1 mA, 100 nA, 10 nA, 1 nA, and 100 pA per volt. .... The remote potentiostat interfaces with the spectroelec- trochemical control via RS232 or RS485 serial cables or optional fiber optic link.
-
Rs485 Converter Exporters, Rs485 Converter Selling Leads
The Serial to Fiber ... .... [ Related Keywords : rs485 converter , fiber converter, serial converter, optical converter ] .
-
Temperature Monitor System of Heating Network Based on Optical Fiber Communication
Acquisition terminals which belong to the same branch are near to each other, therefore, we have adopted a RS485 industrial bus to connect them and taken a number of anti-interference measures. .... In all branches of the junction with the main data line, we used fiber optic modems to modulate electronic signals from 485 bus to into optical signals and sent to main data line … to and IPC through a 485/232 interface converter .
-
WebDB-Based CEMS Design and Applications in the Universities of Taiwan
There are three kinds of networks: (1) RS485 ModBus: link all local meters to area controllers. .... (3) Optical Fiber Ethernet backbone: link central server and all buildings with Ethernet optical fiber and converters .
-
Design and Application of a Centralized Monitoring System for VRLA Based on Electric Power Telecommunication Network
First, if there is idle communication resource in the tele-control system, second, if there is unoccupied 64k time-slot in optical fiber connection, third, if we can add a electric/light converter---- optical fiber ---- light/electric converter channel between control center and substation … the available signal interface is not RS232, for instance, it happens to be RS485 , RS422 or else .... In Fig-1, mode-3 is applicable to substations under municipal center-1, substation-5 under municipal…
-
Distributed multiprotocol acquisition network for environmental data
Each distributed slow acquisition module consists of 16 channels of 12 bit analog to digital converters . .... The transmission protocol is the ETN, a modification of RS485 protocol, available both on copper or on optical fiber , in order to reduce the transmission noise for large distances.
-
The environmental monitoring system of VIRGO antenna for gravitational wave detection
Each distributed acquisition module consists of 16 channels of 12-bit analog- to -digital converters (ADCs). .... The transmission protocol is the ETN, a modification of RS485 protocol available both on copper or on optical fiber in order to reduce the transmission noise for large distances.
-
The level of underground salt cavern morphological detector control system design
Fiber optic converter MWF201 is adopted in order to realize a RS232 or RS485 signal conversion, and then transmit the information for a long distance through the optical fiber . .... propeller to rotate so that the detector travel in the cavity solution according to the pre-set…
-
Qualification Tests On Underwater Mining System With Manganese Nodule Collection And Crushing Devices
The optical signal which is converted to an electrical signal of video and data information by media converter is passed through electrical slip ring in the winch. .... The total telemetry system utilizes three fiber -optic lines, out of six in the umbilical cable. .... third one is used for a media converter for four video and two RS485 signals as a…
-
Sell 1000M Ethernet Media Converter
We serve security market with products used for transmitting CCTV ,Access Control, Process Monitor signals over optical fiber ,building basic video-only to multi-channel multiplexing systems and Intelligent Transport Systems (ITS). .... We serve fiber communication market with Ethernet Media Converter . .... data modems and multiplexers for most common interface standards such as RS232, RS422, RS485 , and G703 as…
Indicates content that may require registration and/or purchase.