-
Supplier: Renesas Electronics Corporation
Description: Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ISL31490E, ISL31491E, ISL31492E, ISL31493E, ISL31495E, ISL31496E, ISL31498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver
- Data Rate: 250 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected
- Data Rate: 15,000 kbps
- Features: ESD Protected, Other
- Technology: RS422, RS485
- Package Type: SOIC
-
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL3280E, ISL3281E, ISL3282E, ISL3283E, ISL3284E, ISL3285E are ±16.5kV IEC61000 ESD Protected, 3.0V to 5.5V powered, single receivers that meet both the RS-485 and RS-422 standards for balanced communication. These receivers have very low bus currents
- Data Rate: 20,000 kbps
- Supply Voltage: 3 V
- Features: ESD Protected, Other
- Technology: RS422, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Completely configurable, asychronous serial port (ICOM-2S has two ports). Opto-Isolated against noisy environments Support conventional High-speed RS-422, and Multi-drop RS-485 Can be wired for 2 or 4 wire RS-422/485 communications Support RS-485
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features Two independent, completely configurable, serial ports Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be wired for 2 or 4 wire RS-422/485
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: L-com, Inc.
Description: enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a
- Device Type: Lightning Arrestor
-
Supplier: Embedded Data Systems
Description: DS9097U-E25# is a RS-232 to 1-Wire adapter, which performs RS-232 level conversion and actively generates the 1-Wire communication signals. Together with an adequate TMEX software driver it enables an IBM-compatible PC to directly communicate with any 1-Wire device connected to
- TJ: 0 to 70 C
- Features: Other
- Technology: RS232
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: CC-Link IE Field is a flexible Control and Device level network that is based on 1GBit Industrial Ethernet. This network can be configured to interconnect automation devices or be used to control distributed I/O systems. When configured for remote I/O, systems will generally include a slave
- Features: AC Current Input, AC Voltage Input, DC Voltage Input
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- Data Acquisition: I/O Module
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can completely
- Tilt Angle: 1 to 3 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
IC Interfaces - TRANSCEIVER; DUAL EIA-232; 30 V; -0.3 TO 15; 120 KBIT/S (TYP.); 30; PDIP -- 70147291Supplier: Allied Electronics, Inc.
Description: +⁄- 30 V Input Voltage, -0.3 V to 15 V Output Voltage, Dual EIA-232 Transceiver Operates up to 120 kbit⁄s Two drivers and two receivers +⁄-30-V input levels Low supply current 8 mA yypical ESD protection exceeds JESD
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 240 volts
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 66 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 230 volts
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 415 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 261,151.07928714177 watts
- Continuous Output Current: 450 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 195 amps
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: where the high-end user requirements. Dual-Axis Inclinometer Measuring Range :±1~±90° optional Wide voltage input: 9~36V Size:L92×W48×H36mm Wide temperature working: -40~+85℃ High Resolution: 0.001° Output mode RS232、RS485、RS422、TTL、CAN 2.0 are optional
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: DS3691 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
- TJ: 0 to 70 C
- Features: Other
- Device Type: Receiver
- Package Type: SOIC
-
Supplier: Acromag, Inc.
Description: 24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Family Part Number: SN75176A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
- TJ: 0 to 70 C
- Features: Other
- Device Type: Receiver, Transceiver
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
- Data Rate: 250 kbps
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver, Transceiver
-
Supplier: CAS DataLoggers
Description: channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft
- Analog Input Channels: 2 #
- Sampling Frequency: 0.96 kHz
- Accuracy: 2 % FS
- Data Storage: 0.128 MB
-
Supplier: S. Himmelstein & Company
Description: immunity 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Voltage Input, Frequency Input
-
Supplier: Holykell Technology Company Limited
Description: This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And
- Data Acquisition: Chart Recorder
- Features: DC Current, DC Voltage, Other, Paperless / Video Graphing, RTD, Thermocouple
- Network Options: Ethernet
- Host Connection: RS232/422/485
-
Supplier: ProTek Devices
Description: and Bus Lines • Low Capacitance: 15pF • RoHS Compliant • REACH Compliant APPLICATIONS • USB Power & Data Line Protection • RS-422 & RS-485 Network Protection • Computer I/O Ports • Audio/Video Inputs • Microcontroller Interface Protection
- IR: 0.01 mA
- VBR: 6 volts
- CT: 15 pF
- Peak Pulse Power: 500.00000000000006 watts
-
Supplier: OMEGA Engineering, Inc.
Description: memory, with three levels of program lockout for security. Optional features include Hi or Lo setpoints for control or alarm, plus RS-232 communication. Fixed decimal point or autoranging is standard.
- Analog Input Channels: 1 #
- Sampling Frequency: 30 kHz
- Accuracy: 1 % FS
- Inputs: Counter / Tachometer Input
-
Supplier: Stellar Technology
Description: and off-axis loading. In addition, they have internal amplifiers. Customers can select 4-20 mA current output, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Constructed of electroless nickel plated carbon steel, all CNR960XX load cells are
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: RS Components, Ltd.
Description: firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1071 Display Type = TFT LCD Display Size =
- Screen Diagonal: 6.4 inch
- Image Resolution: 640 x 480
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Siemens Process Instrumentation
Description: / 100 / 200 / 500 msec From 1 GB up to 4 GB internal data buffer Accuracy: 0.1% typical – T/C Transmitter power supply 24Vdc Comprehensive math functions Interfaces: Ethernet, RS 485, USB, slot for SD card Data logging via USB Interface or by SD card Fast operation through a touchscreen
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.002 kHz
- Accuracy: 0.1 % FS
-
Supplier: Kipp & Zonen, Inc.
Description: locations. LOGBOX SE is supplied with Windows™ software to make configuration and data download fast and simple, using RS-232 serial communication or the internal USB port. Input channels are programmed by selecting a voltage range and defining the calculation to convert measurements
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: SOCOMEC
Description: values : +/- kWh, +/- kvarh, kVAh, I, U, V, F, P, Q, S, PF, etc. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs
- Accuracy: 0.2 % FS
- Operating Temperature: 14 to 131 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
-
Supplier: ACCES I/O Products, Inc.
Description: to bypass the opto-isolators if you wish, plus there are jumpers to set full-duplex operation if you desire. Features Remote Intelligent Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words Digital
- Analog Input Channels: 8 #
- Digital I/O Channels: 24 #
- Operating Temperature: -32 to 149 F
- Outputs: Current Output, Voltage Output
-
Supplier: WINSYSTEMS, INC.
Description: Features Four serial ports with 16C554-compatible UART Each serial channel supports: 16 byte Tx and RX FIFOs CTS, RTS, DSR, DTR, RI and DCD RS-232/422/485 signal levels Programmable data rates up to 115.2 kbps All 48 bidirectional digital I/O lines support: Input, Output or
- Digital I/O Channels: 96 #
- Operating Temperature: -40 to 185 F
- Features: DC Current Input, DC Voltage Input, PC/104 (PC/104-Plus, EBX)
- Host Connection: Direct Backplane Interface, RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 (±12V) and TTL/CMOS logic (0–5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
(0.01~15°/s pan, 0.01~3°/s tilt). Software-controlled acceleration/deceleration ensures smooth starts and stops, eliminating jitter for high-precision imaging and monitoring. Seamless System IntegrationEquipped with an RS485 communication interface (with optional RS422/RS (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Simplified PLC integration Push-pull (HTL) and RS422 (TTL) interfaces (read more)
Browse Incremental Rotary Encoders Datasheets for POSITAL B.V. -
is based on point-to-point RS-422 connections with the possibility of daisy-chaining several devices together for more efficient cable layouts. The BiSS C interface uses the same cabling components as the older SSI interface, simplifying upgrades. BiSS interfaces are based on non (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
. The readhead is available in either a fully sealed IP64 housing or as a board level encoder. The encoder operates at speeds up to 10,000 rpm. A range of data output formats is supported, including serial RS422, CAN, SSI, PWM, I2C, SPI and USB with binary resolutions to 20 bits per revolution. Aks (read more)
Browse Rotary Encoders Datasheets for Renishaw -
10", 1', 3', 0.1°, 0.5° (selectable) Turntable Self-Weight ≤800kg Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic Operating Environment Indoor / Outdoor (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
various industries. The integrated RS422 line driver also delivers stable connectivity and signal integrity, even in challenging environments. 2. Industrial-Grade Reliability Built to thrive in challenging industrial environments, the M-Sense22 is fully industrialized to (read more)
Browse Rotary Encoders Datasheets for Portescap
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43021/24208551-MIT.pdf?sequence=2
In addition, RS - 422 voltage levels are TTL compatible; no addition voltage sources are required.
-
Infrared polarimetric camera system development
The IRPC commands and status are sent over an RS-422 link and the digital data is transmitted at differential RS - 422 voltage levels to the interface module.
-
Infrared Polarimetric Camera development
The IRPC commands and status are sent over RS-422 links and the digital data is transmitted at differential RS - 422 voltage levels to the interface module.
-
Asynchronous Communications with the PICmicro® USART
Transceivers are usually used to convert between the data signals of a micro- controller and the RS - 422 differential voltage levels .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32386/61660670-MIT.pdf?sequence=2
The MicroE serial interface utilizes RS - 422 differential voltage levels .
-
Serial Programming/RS-485 - Wikibooks, open books for an open world
RS - 422 includes the voltage levels of the two wires when a binary 0 or 1 is on the RS-422 lines, but specifically excludes the logic function of the generator or receiver.
-
Engineer's Assistant Using a PIC16F84A
It is possible to connect the probe tip directly to the RS-232 or RS-232C +/- 12V voltage levels , to RS - 422 or RS-485, or to +5V logic.
-
Performance of a deeply coupled commercial grade GPS/INS system from KVH and NovAtel Inc.
Accepted encoder inputs levels range from RS - 422 signaling to battery voltage level pulses.
-
Development of an automatic test and control system for radar seeker
The second conversion circuits use low-power transceivers for RS-485 and RS - 422 communication to convert the voltage levels between the RS-485 level and LVTTL level.
-
Design of 4-Channel Asynchronous Serial Communications Interface
… communications between the test system and the peripheral follow RS-422 standard, so it is necessary to add a voltage converting circuit on the way to pins RXA~RXD and pins TXA~TXD, which converts the voltage between TTL. level and RS - 422 level.
Indicates content that may require registration and/or purchase.