Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DAS/ADC 12B 20K 28CDIP/32CDIP Product overview: AD364RTD from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers
- Resolution: 12 bits
- Operating Temperature: -55 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: PERIPHERAL MOD, RTD-TO DIGITAL CONVERTER; Accessory Type:Peripheral Module; For Use With:RTD-to-Digital Converter; Product Range:MAX31865 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, RTD TO DIGITAL CONVERTER; Kit Application Type:Sensing - Temperature; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX31865; Application Sub Type:Resistance Temperature Detector (RTD) to Digital RoHS Compliant: Yes
-
-
Supplier: Red Lion Controls, Inc.
Description: RTD, TC, Ohm, potentiometer, mA and V Frequency output NPN, PNP and TTL Generates frequencies from 0.001 to 25000 Hz Universal AC or DC supply Applications Linearized, electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO FREQUENCY CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Potentiometer, Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Frequency; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:- RoHS Compliant: Yes
-
Supplier: CAS DataLoggers
Description: optional DSS-2 device server. The VL-RTD-1 is powered by an internal non-rechargeable lithium battery with up to a 10-year life. 16-bit Analog-to-Digital Converter 8 MB Memory Size 1 On-Board Thermistor Channel 4 RTD Input Channels USB, Serial and Optional
- Sensed Temperature Range: -328 to 1,562 F
- # of Inputs / Channels: 5 #
- Display: Analog Meter or Indicator
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: OMEGA Engineering, Inc.
Description: is fixed at 50 µsec. They will accept a variety of analog inputs, such as thermocouple, RTD, strain gage, voltage, and current. Some DRP-8500 models can be connected to pulse outputs from a PLC, and will then provide an analog output. The DRP-8500 series modules have an
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Dataforth Corporation
Description: Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover
- Sensed Temperature: -238 to 1,202 F
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-RTCI-CO-OLP-S - 1435590000, convert and isolate your temperature signals into useful and manageable signals for your input devices. The ACT20M-RTCI-CO-OLP-S - 1435590000 takes temperature signals PT100 / 2-/3-/4-wire, Thermocouple acc.
- Operating Temperature: -40 to 185 F
- Excitation: Current Excitation Supply
- Outputs: Current Output
- Inputs: RTD Input, Thermocouple Input
-
Supplier: Laurel Electronics LLC
Description: Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Acromag, Inc.
Description: α=0.00385, -200 to 850°C, medium filter. Output: 4 to 20mA, upscale break detect. A/D Converters (ADC): Two 24-bit Sigma Delta ADCs (only 16-bits used).
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Acromag, Inc.
Description: 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -200 to 850 F
- Resolution: 16 bits
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used
- Analog Input Channels: 1 #
- Input Impedance: 100 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
-
Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop
- Transmission Rate: 12,000 kbps
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
-
Supplier: Acromag, Inc.
Description: (inverse) response in seconds. After completing the calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D. Features Selectable RTD input types offer
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -13 to 167 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: as zero and span trimmers on the front panel for fine ranging. Special attention is given to the lead length compensation parameter because, unlike ordinary transmitters, the DRA-RTM-8 could be mounted relatively far from the RTD sensors. The 4-20 mA output from the DRA-RTM-8 is
- Analog Input Channels: 16 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: 122 to 1,382 F
- Inputs / Channels: 16 #
-
Supplier: OMEGA Engineering, Inc.
Description: without being connected to a computer. With their high resolution and fast analog to digital converter (ADC), the RDXL4SD and RDXL12SD meet the majority of data logging requirements in most industrial applications. Real-time SD memory card data logger, built-in clock and
- Analog Input Channels: 4 #
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
-
Supplier: Dataforth Corporation
Description: Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by
- Sensed Temperature: -328 to 1,202 F
- Operating Temperature: -4 to 149 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: ACCES I/O Products, Inc.
Description: Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Richardson RFPD
Description: The AD7713 is a complete analog front end for low frequency measurement applications. The device accepts low level signals directly from a transducer or high level signals (4 × VREF ) and outputs a serial digital word. It employs a sigma-delta conversion technique to realize up
- Resolution: 24 bits
- Package Type: DIP
-
Supplier: PR electronics
Description: Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: ACCES I/O Products, Inc.
Description: for input terminations on plug-in blocks Model AIM-16 accepts, pre-amplifies, and multiplexes analog signals for application to an analog-to-digital converter installed in a host computer. Each AIM-16 concentrates 16 differential analog input channels into
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: PR electronics
Description: separation and conversion of analog signals to frequency signals. Technical characteristics When 4222 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4222 is designed with electronic
- Operating Temperature: -4 to 140 F
- Features: DC Current Input, DC Voltage Input
- Outputs: Frequency Output
- Inputs: RTD Input, Thermocouple Input
-
Supplier: Red Lion Controls, Inc.
Description: 2.5 kVAC galvanic isolation Slimline housing of 6 mm I.S. approvals: FM Div. 2, ATEX Zone 2, IECEx Zone 2 Applications Linearized electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a standard analog current / voltage signal,
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: Automation24, Inc.
Description: The PT100 temperature transmitter TP9237 from ifm is a measured signal converter for temperature sensors with a 0-10 mA analog output and a scalable measuring range of 32-212 °F (0-100 °C) . Pt100/Pt1000 measuring elements can be connected. Using two standardised M12 connections, the
- Sensed Temperature: -58 to 572 F
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: Automation24, Inc.
Description: The Pt100 temperature transmitter TP3237 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of 32-212 °F (0-100 °C). Pt100/Pt1000 measuring elements can be connected. Using two standardised M12 connections, the
- Sensed Temperature: -58 to 572 F
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: Measurement Computing
Description: Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS The
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.96 kHz
- Resolution: 24 bits
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power, RS-485 ser
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Dataforth Corporation
Description: low-low - to be set on the analog input and digital I/O special function channels with alarm output mapped to a user selectable analog or digital output channel. Key 8B isoLynx® SLX300 Features Modbus RTU and TCP Support 1500Vrms Input-to-Output &
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Linear resistance, potentiometer and bipolar mV
- Operating Temperature: -40 to 140 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Dataforth Corporation
Description: packages. Fully certified by the Modbus-IDA organization and also compatible with OPC, the SLX200 provides superior reliability, accuracy, and isolation for a wide range of rugged high performance industrial applications. With its ability to interface with more than 650 SCM5B analog
- Analog Input Channels: 60 #
- Digital I/O Channels: 128 #
- Resolution: 16 bits
- Accuracy: 0.03 % FS
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD
Conduct Research Top
-
Precision RTD Instrumentation for Temperature Sensing
Analog-to- EQUATION 1: RTD RESISTANCE Digital converter, and two resistors to measure RTD ?? Code resistance ratiometrically. A ±0.1°C accuracy and ----------------------------------R R= ?? RTD A n1- ±0.01°C measurement resolution can be achieved ?? 2 - Code across the RTD temperature range of -200°C
-
Oscillator Circuits For RTD Temperature Sensors
) sensor. Oscillators provide a frequency output that is proportional to temperature and are easily integrated into a microcontroller system. RC oscillators offer several advantages in precision sensing applications. Oscillators do not require an Analog-to-Digital Converter (ADC). The accuracy
-
Temperature Measurement Circuits for Embedded Applications
will be compared with a frequency output RTD oscillator circuit, along with design examples using serial and analog output silicon Integrated Circuit (IC) sensors. In addition, a Programmable Gain Amplifier (PGA) circuit will be shown that can increase the effectiveness of the Analog-to-Digital Converter (ADC) bit
More Information Top
-
A fuzzy membership function circuit using hysteretic resonant tunneling diodes
Of particular in- terest is an InP substrate, RTD based Analog to Dig- ital Converter (ADC) reported recently (21.
-
New color Doppler technique for detecting turbulent tumor blood flow: A possible aid to hepatocellular carcinoma diagnosis
low bi-directional indices or low low-peak indices were colored red for a flow toward the transducerthe ultrasound system were captured by an ana- log to digital converter ( RTD 710A; Sony, Tex- .
-
Device and circuit simulation of quantum electronic devices
Seabaugh et al. [5] describe a nine-state memory using a single multi- peak RTD,while Wei and Lin [6] describe a novel analog to digital converter using RTD ’s to reduce the number of ele- ments required for a flash type…
-
A monolithic 4 bit 2 GSps resonant tunneling analog-to-digital converter
Previous efforts at RTD based analog - to -digital converters (ADCs) have focused on a folding approach .
-
Multi-peak resonant tunneling diodes based fuzzifiers
The use of RTD for high speed Analog to Digital Con- verters (ADCs) and memory cells have been previously reported and they have unique features[3],[4].
-
Measuring group geyser consumption patterns with a single water heater and a PC-based measurement and control system
PID RTD Personal Computer Frequencyto Voltage Converter Analog to D i m Digital to Analog Pulse Width Modulation Summing Amplifier Thermocouple Proportional, Integral, Derivative ResistanceThermometerDetector .
-
Tunneling-based SRAM
For high-current-density RTD’s, the dynamic regime corresponds to signal frequencies in the range 10–100 GHz and is encountered for example in the design of RTD -based analog - to -digital converters [50].
-
Multibit resonant tunneling diode SRAM cell based on slew-rate addressing
For high current density RTD’s, the dynamic regime corresponds to signal frequencies in the range 10–100 GHz and is encountered for example in the design of RTD -based analog - to -digital converters [49].
-
Ultrahigh-speed resonant tunneling circuits
SPICE simulation confirmed possible 10-GSamples/s operation of 4-bit flash-type analog - to - digital converters that use RTD -based quaternary quantizers.
-
Precision RTD Instrumentation for Temperature Sensing
This application note shows how to use a high resolution Delta-Sigma Analog - to - EQUATION 1: RTD RESISTANCE Digital converter , and two resistors to measure RTD ?
Indicates content that may require registration and/or purchase.