Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that
-
Supplier: Girard Rubber Corporation
Description: Manufacturers of High-Precision Rubber Products We specialize in high-precision rubber products via joint ventures with partners located in Japan, Taiwan and China. Custom Manufacturing We give customers what they need, not what we want to sell. We don’t force our customers to purchase
-
-
Supplier: Accuris
Description: Railway applications - Rubber suspension components - Rubber diaphragms for pneumatic suspension springs
-
Supplier: Accuris
Description: PERMEATION OF RUBBER- COATED DIAPHRAGM CLOTH
-
Supplier: Accuris
Description: DIAPHRAGM, VAGINAL, RUBBER
-
Supplier: Accuris
Description: DIAPHRAGM SYNTHETIC RUBBER
-
Supplier: Darco Southern, Inc.
Description: Darco Southern offers a general line of commercial grade rubber sheet packing. Generally, elastomers classified as commercial grade incorporate characteristics which are capable of meeting the needs of many industrial applications for which they are used. Consideration should always be given
- Seal Type: Loose Packing
- Lubrication: Other
-
Supplier: CSA Group
Description: ISO 8009:2014 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use.
-
Description: ISO 8009:2004 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use. ISO 8009:2004 is not applicable to other vaginal contraceptive barriers,
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for contraceptive vaginal diaphragms, hereafter called diaphragms. 1.2 Vaginal barrier devices known as cervical caps, vaginal sponges and female condoms are not included in this specification.
-
Supplier: ASTM International
Description: This specification covers contraceptive vaginal diaphragms but does not cover other vaginal barrier devices such as cervical caps, vaginal sponges, and female condoms. The products are classified into three types according to structure and should be manufactured from elastomeric polymer dome
-
Supplier: Versa-Matic Pump Co.
Description: Introducing FUSION™ integrated-plate diaphragms from Versa-Matic, a new kind of power for your pump. FUSION diaphragms go beyond bonding PTFE and rubber; they also meld the outer diaphragm plate into the design. This exclusive bonding process results in diaphragms
-
Supplier: SAE International
Description: This specification covers 45 durometer hardness, high strength silicone rubber.
-
Supplier: ContiTech AG
Description: Our product range of diaphragm materials is based on a modular construction principle. The layer of fabric is optimized for the respective application and coated with various rubbers, formulation providing different colors and surface finishes. If required we can add a foil as a
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for contraceptive vaginal diaphragms, hereafter called diaphragms. 1.2 Vaginal barrier devices known as cervical caps and vaginal sponges are not included in this specification.
-
Supplier: Gemu Valves
Description: Lined Body Ductile Iron with Hypalon Lined Body Ductile Iron with Neoprene Lined Body Ductile Iron with Silica Free Soft Rubber Lined Body Diaphragm Material Buna-N Diaphragm Butyl Diaphragm EPDM Diaphragm Hypalon Diaphragm Natural Rubber Silica Free
- Valve Size: 1 to 8 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Features: Bolt Flange, Other
- Valve Type: Diaphragm Valves
-
Supplier: ContiTech AG
Description: states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric. Fabric coated on both sides with chloroprene-base rubber .
-
Supplier: ContiTech AG
Description: Steam accumulator diaphragms are used in the collection and recirculation of steam in tank farms within the mineral oil industry. Alongside economical advantages like saving raw materials and energy costs, steam accumulator diaphragms permit a more than 95% reduction of pollutant
-
Supplier: Trelleborg Sealing Solutions Americas
Description: All diaphragms are custom designed to suit the requirements of an application and can either be manufactured from fabric-reinforced or thin membrane rubber-only material. Higher pressures can be accommodated, by increasing the burst resistance, with synthetic fabric reinforcement. This
- Maximum Operating Pressure: 7.25184196785985 to 1,450.36839357197 psi
- Operating Temperature: -58 to 617 F
- Features: Other
-
Supplier: Madden Manufacturing, Inc.
Description: can be accurately pumped. Standard motors are industrial grade 1/4 to ¾ HP 56 frame, foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: XOMOX (A Crane Co. Company)
Description: As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections
- Valve Size: 2.5 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Cast Iron, Ductile Iron, PTFE - Teflon®, PVDF, Polypropylene (PP), Rubber, Stainless Steel, Steel
- Valve Type: Diaphragm Valves
-
Supplier: Wacker Neuson SE
Description: performance and durability. Large solid rubber tires provide excellent traction and smooth rolling over rough terrain. Aluminum alloy body with heavy-duty pump diaphragm provides a lightweight, low maintenance package that ensures long life. Surge chamber on inlet side results in
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: G.I.E. Inc.
Description: sludges, slurries or viscous fluids • Flows in either direction • Isolation of bonnet from fluid • Easily cleaned with variety of pigs • Simple in-line maintenance • Consistently leaktight, even with solids in the line Optional Lining: Glass Lined Hard Rubber Lined Natural Rubber Lined
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: G.I.E. Inc.
Description: Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone
-
Supplier: Watts
Description: alloy body construction, sensitive rubber diaphragms, and Buna-N discs. The tee handle facilitates pressure change. The spring and adjustment handle are free from contact with liquid elements being controlled. The maximum temperature for this series is 180°F (82°C). The LFBP30 features
- Valve Size: 0.5 inch
- Valve Type: Control Valves, Diaphragm Valves, Pressure Relief Valves
- Media: Water
-
Supplier: KSB AG
Description: Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s
- Valve Size: 0.393701 to 7.87402 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: 32 to 212 F
- Number of Ports/Ways: 2
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone
- Features: Oil / Grease Seal
-
Supplier: Gefran
Description: TPF Series flush diaphragm pressure transducers are based on bonded strain gauge on stainless steel technology. Thanks to the strong flush diaphragm made with 17-4 PH stainless steel, TPF is particularly suitable for pressure measurement where the media is with high viscosity (thick
- Working Pressure Range: 150 to 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection Molded
- Materials: AFLASTM, Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: BinMaster, Inc.
Description: BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty?
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Red Valve Company, Inc.
Description: field and simplifies actuator maintenance by creating a removal point in the valve stem. Particularly in slurry applications, the stroke adjustment allows the user to fine tune the flow control as the sleeve wears. Materials of construction Ductile Iron Body ATO/ATC, ATO/FC, ATC/FO Diaphragm
- Valve Size: 1 to 3 inch
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Rubber
Find Suppliers by Category Top
Featured Products Top
-
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Fluoroelastomer Rubber Performs in Demanding Applications Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
The Permeability Characteristics of Silicone Rubber
Silicone rubber is universally regarded as the best-in-class elastomer for extreme environments. In addition, silicone rubber is one of the most permeable elastomers. This property is a key advantage for silicone rubber in many design situations. However, some applications which require silicone
-
A White Paper on Solenoid Valve Leakage - Identifying Root Causes and Methods for Eliminating Leakage
is to correctly install a new O-ring. Solenoid valves that use diaphragms as a sealing member can also experience external leakage via wicking through the diaphragm. Wicking is a process whereby the pressurized fluid journeys through the diaphragm material between the rubber and reinforcing material
-
Research Progress in Calenderable Fluorosilicone with Excellent Fuel Resistance
Fluorosilicone rubber (FSR) is a high performance elastomer for applications requiring low temperature flexibility, high temperature stability, and fuel resistance. This paper describes the relationship between the fluorosilicone chemical structure and material properties. In terms of fuel
-
Case Study: Machining - VMC for Real-World Moldmaking and Milling - 04/08
SHM is a moldmaking business within a 2,500-square foot facility that specializes in compression, transfer and injection molds for the rubber industry. According to Jack Latragna, owner of SHM, rubber molds are different than plastic molds in that they can be undercut and don 't need slides, so
-
Industry Solutions For The Most Common Solenoid Valve Challenges
incorrect installation or regular usage. This problem can usually be fixed by installing a new O-ring. Using diaphragms as sealing members can also cause external leakage. This happens because pressurized fluid goes through the diaphragm material between the rubber and reinforcing material of the diaphragm
More Information Top
-
Contributions to the hemodynamics
The apparatus consists of a small metal drum onto which a rubber membrane yon is screwed diameter 12--14 mms.
-
ZASMHBA0005124
It uses a flexible rubber diaphragm backed up by oil as either the male or female tool half.
-
http://waset.org/publications/13411/analytical-and-finite-element-analysis-of-hydroforming-deep-drawing-process
Abstract—This paper gives an overview of a deep drawing process by pressurized liquid medium separated from the sheet by a rubber diaphragm .
-
Experimental studies on atmospheric Stirling engine NAS-2
As the results of experiments on NAS-2, 130 watts shaft power at about 350 watts iindicated power is attained finally using check valve and 4mm rubber diaphragm .
-
Experimental to the Hydromechanik and hemodynamics
They become with a fine rubber membrane .
-
Diaphragms for pneumatic pumps
After negative results with rubber-fabric diaphragms in large-capacity pumps, single-layered thickened rubber diaphragms having increased diaphragm stiffness were made and tested, but in this case the flexural stiffness increased even more.
-
Plastic deformation in small clear pieces of Scots pine (Pinus sylvestris ) during densification with the CaLignum process
The lower face was restrained by the press table and remained flat whereas sides attached to the rubber diaphragm became more irregularly shaped when compressed.
-
Mathematical modelling of weld phenomena 6
This served to optimise not only the welding process with regard to the temperature load on a preassembled rubber diaphragm but also the resulting distortion.
Indicates content that may require registration and/or purchase.