Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fairlane Products, Inc.
Description: These grippers pads are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable for a wide variety
-
Supplier: United Testing Systems, Inc.
Description: These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use for testing rubber dogbone-type samples per ASTM D-412. Made of high-strength aluminum with black anodized
- Force / Load Capacity: 1,000 lbs
- Test Standard: ASTM
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: NBK America LLC
Description: Rubber Ball Revolving Grip
-
-
Supplier: American Floor Mats
Description: True Grip Rubber Mats are durable entrance mats with an impressive surface grip when wet. • Durable gripper backing keeps mats firmly in place. • Drainage holes help remove moisture to increase traction and prevent slips and falls. • Comes in 3/8” thickness. • All rubber mat
- Mat Type: Entrance Mat
-
Supplier: Gray Tools Canada Inc.
Description: Description: Ergonomic rubber grips on top and bottom. One Power Black high-tempered steel G-blade loaded, and two Power Black spare G-blades in the handle. Can be reloaded with L- or thicker G-blades. Replacement Blade Part No.: GB-10BH
-
Supplier: Reid Supply
Description: Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to
- Features: Flange, Other
- Shape / Application: Round, Round Handle or Hand Grip (Cap Style Only)
-
Supplier: Newark, An Avnet Company
Description: RUBBER GRIP, SOLDERING SYSTEM HAND-PIECE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RUBBER GRIP, SOLDERING SYSTEM HAND-PIECE; Accessory Type:Replacement Rubber Grip; For Use With:Metcal GT Series Soldering Hand-Pieces; Product Range:GT Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Safety Glasses USA
Description: DeWalt Textured Rubber Coated Gripper Gloves Features & Benefits: Rubber coating provides superior abrasion resistance. Textured palm for extra grip - wet or dry. Breathable knit back for a comfortable fit in hot weather. Additional Features & Benefits: Ergonomically designed
- Clothing Type: Gloves
-
Description: 3M™ Scotch-Grip™ Fire Resistant Rubber Based Adhesive EC-4419 is a fire resistant, synthetic, rubber-based adhesive. It is commonly used for bonding gaskets in aircraft interiors and for attachment of de-icing boots.
- Viscosity: 10,000 to 18,000 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other
-
Supplier: Reid Supply
Description: Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to
- Features: Flange, Other
- Shape / Application: Round, Round Handle or Hand Grip (Cap Style Only)
-
Description: Lower viscosity, sprayable version of 3M™ Scotch-Grip™ Rubber and Gasket Adhesive 1300.
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Other, Solvent Based (Volatile Organic)
-
Supplier: Newark, An Avnet Company
Description: STRAP HANDLE, 11.5" LENGTH, SPRING STEEL WITH RUBBER GRIP
-
Cabinets and Casework - Rubber Side Grip, Dark Blue, 2 Pcs. Fits All 300 S Box Enclosures -- 42K3213Supplier: Newark, An Avnet Company
Description: Rubber side grip, Dark Blue, 2 pcs. Fits all 300 S
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: SoftGripping
Description: The SoftGripper are lightweight, easy to operate and have no sharp edges. The core of our grippers are the fingers. They adapt to the shape of any object without damaging the surface. The main advantages are the low weight, the speed and the capability to work with all kinds of food. Our
- Number of Grips: 3
- Style: Parallel
-
Supplier: DME Company
Description: Latex Rubber Gloves Yellow Color Embossed palm & finger tips 13” long 18 mil thickness Excellent dexterity Puncture Resistant Grip-Right™ Rubber Coated Gloves Long lasting, perspiration free and long wearing natural rubber coated palm is sure grip while the knitted shell
- Industry: Cleanroom
- Clothing Type: Gloves
- Material: Latex/Rubber
- Features: Other
-
Supplier: Reid Supply
Description: Ergonomic Toggle Clamp Handle Grips provide a safe and comfortable gripping surface for vertical hold down clamps. These accessory parts act a guard and help protect against potential pinch points. . Red Rubber Toggle Clamp Handle Grip has a 35.1 mm overall diameter to protect against pinch
- Features: Other
- Shape / Application: Round Handle or Hand Grip (Cap Style Only)
- Material: Rubber - Silicone
-
Supplier: Mecmesin Corporation
Description: The Parallel Jaw Grip is designed for gripping film, rubber, tape and other materials for general tensile and peel testing. Fitted with individually adjustable, serrated interlocking jaws they effectively grip samples up to 5mm (1.95") thick. Capacities 500N (50kgf, 110lbf) Applications Films
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 0.1968505 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: Kosmek USA Ltd.
Description: Compact Parallel Hand Gripper with Dust Cover to prevent contamination. The dust cover is available in 3 different materials (Polychloroprene, Silicone Rubber, and Fluor Rubber).
- Style: Parallel
-
Supplier: 80 - 20 Marketing, Inc.
Description: powder....made out of natural latex rubber. (100 per bx / 10 boxes per case.) The cost per box is $7.44 Stock # 6702
- Clothing Type: Gloves
- Material: Latex/Rubber
- Industry: Pharmaceutical/Medical
-
Supplier: SAS Automation, LLC
Description: solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws exert
- Gripping Size: 26 to 38 mm
- Gripping Torque: 40 N-m
- Number of Grips: 1
- Features: Internal and External Gripping
-
Supplier: Zimmer Group
Description: Surface protection with rubber knobs Continuously protect the surface of your workpieces and minimize rejections in the process Secure hold The coefficient of friction ensures your workpiece stays held reliably, even under high dynamics Direct drive The control system with only one pneumatic
- Actuation: Pneumatic
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sempermed GripStrong disposable glove is made of synthetic nitrile rubber, is packaged 100 gloves per box, 10 boxes per case and comes in blue. Proper sizing is important when buying this product. The size for this product is Small.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sempermed GripStrong disposable glove is made of synthetic nitrile rubber, is packaged 100 gloves per box, 10 boxes per case and comes in blue. Proper sizing is important when buying this item. The size for this product is Medium.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sempermed GripStrong disposable glove is made of synthetic nitrile rubber, is packaged 100 gloves per box, 10 boxes per case and comes in blue. Proper sizing is important when buying this SKU. The size for this product is XL.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sempermed GripStrong disposable glove is made of synthetic nitrile rubber, is packaged 100 gloves per box, 10 boxes per case and comes in blue. Proper sizing is important when buying this part. The size for this product is Large.
- Clothing Type: Gloves
-
Supplier: Davies Molding, LLC
Description: Series #0131 Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications. ► Davies rubber ball knobs are available
- Diameter / Width: 0.78 inches
- Height: 0.73 inches
- Knob Type: Ball Knob
- Features: Other
-
Supplier: GIMATIC S.p.A.
Description: • Single-acting pneumatic piston drive. • Linear finger movement perpendicular to the piston. • Finger with through-hole, to provide supply to a vacuum cup. • Removable rubber pad (HNBR) on finger, for soft contact. • Optional sensors and clamps. • FDA-H1 food-grade grease.
- Number of Grips: 1
- Style: Angular
- Action: Single Action
-
Supplier: Davies Molding, LLC
Description: Series #0151 Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications. ► Davies rubber ball knobs are available
- Diameter / Width: 1.625 inches
- Height: 1.5 inches
- Knob Type: Ball Knob
- Features: Other
-
Supplier: United Testing Systems, Inc.
Description: Rubber or serrated faces. Black oxide finish. High strength allow steel. Other air-operated grips available with capacity up to 120,000 Lbs.
- Force / Load Capacity: 1 to 1,000 lbs
- Application: Compressive, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description Rubber Roller Restorer has been specially developed to restore texture to rubber grip rollers by removing hardened deposits. Designed for use on printers, fax machines and photocopiers. Effectively dissolves ink stains and removes oil and grease. For best results us
-
Supplier: MOCAP LLC
Description: Material: Silicone Flexible for Masking Threaded and Smooth Studs
- Material: Rubber - Silicone
- Features: Threaded
-
Supplier: Davies Molding, LLC
Description: Series #0146 Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications. ► Davies rubber ball knobs are available
- Diameter / Width: 1.41 inches
- Height: 1.33 inches
- Knob Type: Ball Knob
- Features: Other
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications. Rubber Edge Trim is a highly flexible trim made of either EPDM or dense neoprene rubber, and
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
Find Suppliers by Category Top
Featured Products Top
-
GP-Series Gripper Pads Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
GP-SERIES GRIPPER PADS Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Rollers & Bumpers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1.50 in to 4.00 in (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Bumpers Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
Bumpers Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
Rollers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1 (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
when working in harsh environments. Non-Slip Rubber Handle Grip Comfortable rubber grip provides for extra protection against slippage. Meets ASME B30.21 5 Year Warranty Download the (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
determine the best caps or grips for your project MOCAP is the Leader in Plastic & Rubber Masking, Product Protection, Components, and Custom Molding. We offer a vast selection of standard products and make it easy for you to select the correct MOCAP Item to Fit Your Specific Application. Use these links to see in depth details that will assist, whether you need protective, masking or finishing products (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
tool access for enhanced security. The C5 installs easily into a single rectangular cutout and accommodates a wide range of door thicknesses. A threaded adjusting screw with jam nut allows simple grip adjustment over time, while an optional flange gasket enables use in NEMA 4 and IP65 applications. A rubber bumper option further enhances compression while minimizing vibration, noise, and wear. (read more)
Browse Latches Datasheets for Southco
Conduct Research Top
-
Cooper Tire gets a Better Grip...
The Cooper Tire and Rubber Company Europe Limited, the manufacturer of Avon brand tires and recognized as a world leader in the pneumatic tire market, has begun updating machine safety systems with the Vital Solution.
-
Smart Computing Article - How To Install . . . Mice & Other Input Devices
that will give you the most benefit with the least hassle. The most common pointing device is the optomechanical mouse. In this device, two rollers, one registering the axis and the other the axis, rest against a small rubber ball that barely protrudes from the mouse's flat underbelly. As you move
More Information Top
-
Creating Cool MINDSTORMS® NXT Robots
But I have to say that the steering mechanism, based on a rubber gripper , disappointed me.
-
Design and development of flexible robotic gripper for handling food products
A pneumatic rubber gripper has been used to give a degree of compliance as well as a safe and hygienic power supply for the food environment.
-
DEVELOPMENT OF TECHNOLOGY TO REMOTELY NAVIGATE VERTICAL PIPE ARRAYS
The knurled drive wheel roughened the surface of the pipe until it gained traction and the rubber gripper rollers allowed compliance to pipe imperfections.
-
Vanguard™ remotely operated vehicle
… mm wheels and one rear swivel wheel Chassis: Aircraft quality aluminium Turret and arm rotation; ±90° Shoulder rotation: 0-180° Elbow rotation: 0-270° Claw rotation: 0-300° (continuous wrist rotation) Claw: 0-20 cm opening rubber gripper Drive system for turret …
-
Micro-Assembly Technologies and Applications
To allow the component to align with the top surface of the substrate an additional tilting member between gripper needle and component is recommended e.g. a rubber gripper tip.
-
Hypothermia Induced during Asphyxiation Its Effects on Survival Rate, Learning and Maintenance of the Conditioned Response in Rats 1
I n the center of the cage was a pole, 4 inch in diameter, running from floor to ceiling with rubber grippers placed around it every 2 inches.
-
Proceedings at the ordinary meeting, March 19th, 1879
S is the screw for adjusting its osition. d is the clock, carrying a roller f, wllich draws a paper band off the Lum Y, the india rubber grippers i keeping it tightly stretched round the roller.
-
On the Results of the Comparisons of Goldschmid's Aneroids. By G. M. William, B.Sc., F.R.A.S., Superintendent of the Kew Observatory. (Twelve Woodcuts.)
S is the screw for adjusting its osition. d is the clock, carrying a roller f, wllich draws a paper band off the Lum Y, the india rubber grippers i keeping it tightly stretched round the roller.
-
Dual Material Rapid Prototyping Techniques for the Development of Biomedical Devices. Part 1: Space Creation
If a smaller gap is used, the suction produced by the rubber gripper may also be insufficient to withstand the load required to remove the “island”.
-
Shopping In Measuring - Big Bruin
Includes articulating rubber gripper pads.
Indicates content that may require registration and/or purchase.