Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interface Displays & Controls
Description: A completed unit comprises of a COTS AMLCD with touch-screen overlay with controller board, actuators and driver board, and single-board computer in a ruggedized package. In addition, field programmable software allows for reconfiguring touch keys without changing hardware, thus
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
- Features: Backlit Screen
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: General Digital Corporation
Description: VuePoint III™. The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics. AMTFT LCD Screen
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Effective Screen Width: 9.094 inch
- Effective Screen Height: 0.083 inch
- Screen Diagonal: 10.1 inch
- Sensor Type: Resistive
-
-
Supplier: PANJIT SemiConductor
Description: Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to
- Operating Temperature: 14 to 122 F
- Screen Diagonal: 3.5 to 15 inch
- Features: Other, Uses a Stylus
- External Connections: Serial Interface, USB
-
Supplier: Small PC Computers
Description: The SD220F is an open frame 22" Wide Screen LCD with an integrated SAW touch screen. The SD2200F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's
- Diagonal Screen Size: 22 inch
- Screen Width: 20.7086726 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 160 Degrees
-
Supplier: Small PC Computers
Description: The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch
- Diagonal Screen Size: 17 inch
- Screen Width: 15.9842606 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 140 Degrees
-
Supplier: Small PC Computers
Description: The SD150F is an open frame 15" LCD with an integrated SAW touch screen. The SD150F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch
- Diagonal Screen Size: 15 inch
- Screen Width: 14.4488267 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 120 Degrees
-
Supplier: Small PC Computers
Description: The SD190F is an open frame 19" LCD with an integrated SAW touch screen. The SD190F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch
- Diagonal Screen Size: 19 inch
- Screen Width: 17.2441038 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 140 Degrees
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Transportation Features 17"SXGA (1280 x 1024) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible
- Operating Temperature: 32 to 122 F
- Image Resolution: 1280 x 1024
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Transportation Features 15" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible
- Operating Temperature: 32 to 122 F
- Image Resolution: 1024 x 768
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Transporation Features 12.1" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible
- Operating Temperature: -4 to 140 F
- Image Resolution: 1024 x 768
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Transportation Features 10.4" SVGA (800 x 600) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Flexible Interfaces: DVI/VGA For Video Input RS-232/USB For Touch Screen Wide Temperature Range: 14°F
- Operating Temperature: 14 to 131 F
- Image Resolution: 800 x 600
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: MPI Label Systems
Description: intel design (withstands heat & rugged environments) Mounting options Two serial, four USB, and ethernet ports for maximum expansion The applicator package can be configured to include a touch screen computer, labeling software, printer applicator, conveyor, and mounting stand.
- Features: Applicator, Feeder Included, Processor Interface
- Type: Automatic
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Teguar Corporation
Description: comprehensive feature allows the rugged computer to move from cold to warm environments without moisture getting inside the computer or on the LCD screen. The TR-2020-15 sunlight readable computer is built to work reliably in all types of military or industrial applications. The IP67
- Speed: 1,860 MHz
- RAM: 2 to 4 GB
- Display Size: 15 inch
- Operating Temperature: -13 to 131 F
-
Supplier: BARTEC
Description: field use - your employees, however, expect a device that has the same level of development and which is as easy to use as their own smartphone. The touch computers in the TC77-NI series meet all of these requirements because they have been optimised for use in business. A tough design for
- RAM: 4 GB
- Display Size: 4.7 inch
- Operating Temperature: -20 to 50 F
- Computer Type: Computer Terminal
-
Supplier: Handheld
Description: detailed maps or other visuals. The screen’s ambient light sensor adjusts backlighting automatically — so collecting data in bright sunlight is just as easy as reviewing it indoors. The Algiz 10X is a lightweight rugged device at just 1.3 kg, and it’s only 32 mm thick. Even with such a
- Speed: 1,830 to 2,160 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
-
Supplier: PANJIT SemiConductor
Description: Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 9.87795809 inch
- Effective Screen Height: 7.51181508 inch
- Screen Diagonal: 12.1 inch
-
Supplier: Teguar Corporation
Description: The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications, with a fanless cooling system, ultra-low power consumption, optional sunlight readable LCD, and a
- RAM: 2 to 8 GB
- Display Size: 15 inch
- Operating Temperature: 5 to 131 F
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: range of -25ºC to 55ºC(-13ºF to 131ºF), and shock/vibration resistance that meets both MIL-STD-810F/G and IEC60068-2-27 standards. This 100% fanless PC employs a Bay Trail N2930 1.83 GHz processor and up to 8GB of RAM. If you are looking for a compact and rugged solution for a demanding
- Speed: 1,830 MHz
- RAM: 2 to 8 GB
- Display Size: 8.4 inch
- Operating Temperature: -13 to 131 F
-
Supplier: BARTEC
Description: Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that enable new, more effective workflows — the rugged, thinner and lighter TC78ex-NI
- RAM: 4 GB
- Display Size: 6 inch
- Operating Temperature: -20 to 50 F
- Computer Type: Computer Terminal
-
Supplier: Advantech
Description: 10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. HDMI Interface Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Wide
- Operating Temperature: -4 to 140 F
- Screen Diagonal: 10.1 inch
- Features: Backlit Screen, Other
- Sensor Type: Capacitive
-
Supplier: Advantech
Description: 7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no need for additional enclosures or metalwork Wide
- Operating Temperature: 32 to 113 F
- Effective Screen Width: 20.5118221 inch
- Effective Screen Height: 12.4015815 inch
- Screen Diagonal: 7 inch
-
Supplier: PHOENIX CONTACT USA
Description: Rugged touch panel with 10.92 cm / 4.3" TFT display (analog-resistive (GFG)), 480 x 272 pixels, degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® -A8, 1000 MHz, Windows ® Embedded Compact 7 and Visu+ application software.
- Operating Temperature: 68 to 158 F
- Effective Screen Width: 5.3543336 inch
- Effective Screen Height: 3.7795296 inch
- Screen Diagonal: 4.29921492 inch
-
Supplier: PHOENIX CONTACT USA
Description: Rugged touch panel with 38.1 cm / 15" TFT display (analog-resistive (GFG)), 1024 x 768 pixels (XGA), degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® A8, 1000 MHz, Windows ® Embedded Compact 7 and Visu+ application software.
- Operating Temperature: 68 to 158 F
- Effective Screen Width: 15.0000081 inch
- Effective Screen Height: 11.417329 inch
- Screen Diagonal: 15.0000081 inch
-
Supplier: PHOENIX CONTACT USA
Description: Rugged touch panel with 30.7 cm / 12.1" TFT display (analog-resistive (GFG)), 800 x 600 pixels (SVGA), degree of protection: IP67 (front), extended temperature range, ARM ® / Cortex ® -A8, 1000 MHz, Windows ® Embedded Compact 7 and Visu+ application software.
- Operating Temperature: 86 to 158 F
- Effective Screen Width: 12.7165423 inch
- Effective Screen Height: 9.6063044 inch
- Screen Diagonal: 12.0866207 inch
-
Supplier: Teguar Corporation
Description: The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to IP67, meaning it can withstand drops, shocks, and vibrations. The TRT-A5380-10S runs
- RAM: 2 GB
- Display Size: 10 inch
- Operating Temperature: 14 to 122 F
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Rugged touch panel with 17.8 cm / 7" TFT display (analog-resistive (GFG)), 800 x 480 pixels (WVGA), degree of protection: IP65 (front), extended temperature range, ARM ® Cortex ® A8, 1000 MHz, Windows ® Embedded Compact 7 and Visu+ application software.
- Operating Temperature: 89.6 to 158 F
- Effective Screen Width: 7.87402 inch
- Effective Screen Height: 5.511814 inch
- Screen Diagonal: 7.0078778 inch
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: Acnodes Corporation
Description: rugged enclosure 10.4 inch 1024 x 768 LED backlight monitor 5-wire resistive type touch screen monitor 350-nits high brightness LCD panel, option for 1000-nits 5th generation Core i5 5200U 2.2GHz embedded system 1 x LAN, 1 x COM, 2 x USB (D38999 connectors) MIL-STD-810G -20ºC to
- Display Size: 10.4 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Rental and Staging Choice for Portable Projection Screens. Fast-Fold® Truss is the rental and staging answer for large venue portable projection. With a maximum size of 46' wide, Fast-Fold® Truss is the ultimate heavy-duty screen designed to take
Find Suppliers by Category Top
Featured Products Top
-
Multi-Touch Resistive Touch Screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
resistive touch screen of the smartPanel is perfect for the everyday industrial applications. With the Panel PC series, you are best equipped for all control and monitoring tasks. The combination of industrial PC with the most modern performance features and a Touch Panel with ideal display possibilities concentrates high performance in the smallest space. (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
within a cab still need high levels of ingress protection against all the moisture and dust in farming and civil engineering. Other applications for rugged profiCASE include mechanical engineering and underground mining. These diecast aluminum HMI enclosures can house touch screens, displays and (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
-Resolution Display: Easy-to-read touch screen interface. • Comprehensive Testing: Supports various tests, including throughput, latency, and bit error rate (BER) for Ethernet and OTDR for fiber networks. • Fast Fault Identification: Quickly detects and analyzes network (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
regularly sprayed clean, the TM430 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
precise and reliable throughput, latency, and bit error rate (BER) testing for high-speed networks. • Portable Design: Lightweight and rugged, ideal for field technicians and lab engineers. • User-Friendly Interface: Features an intuitive touch screen for (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
of product defects. These chambers incorporate the CSZ EZT-570S touch screen controller for easy operation and monitoring, adding more value and time-saving features. The EZT-570S includes data logging, remote control & monitoring, email/text alarm notification messages, data file (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
(40°C) 4 tests generate more than 20 oil analysis parameters in less than 10 minutes Built-in controller for measurement, data, and asset with touch screen interface Uses only 12 mL of oil ASTM compliant Operating principles (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Rugged Marine Computer from Small PC Selected by McKim & Creed, Inc. for Installation on Catamaran as Hydrographic Surveying System
McKim & Creed, Inc. has selected Small PC's Marine Touch Screen LCD computer model SDC150 for use in its' catamaran Hydrographic Survey System.
More Information Top
-
Barco launches compact and rugged smart displays for vehicle command and control applications
Eurosatory, Paris, France, 11 June 2012 Visualization pioneer Barco is pleased to announce the launch of two new smart displays the SV-126 and the SV-231 that combine a low-reflection, rugged touch screen with the graphics and computing power of…
-
AIS Releases a Line of Stainless Steel Panel PCs Featuring the Fanless Intel Core2 Duo processor and IP65/NEMA Sealing for the Food & Beverage Industries
Currently the Rugged Touch screen Panel PCs are available in 15, 17, and 19.
-
AIS Releases Fanless Industrial Panel PCs Featuring Energy-Efficient Intel Core 2 Duo Processors for Industrial Control and Automation Applications
Currently the Rugged Touch screen Panel PCs are available in 15, 17, and 19.
-
Materials Research for Manufacturing
Thus Gorilla® Glass now protects more than three billion devices because the mechanical performance of the glass composition coupled with the pristine surfaces that the fusion process delivers, providing an ideal solution for thin, rugged touch screens and covers.
-
Esterline Codis TX Displays
Designed for use in armoured vehicles, the TX-display series offers a rugged touch screen , sunlight readability, NVIS compliance, low dimming and programmable bezel buttons as standard features.
-
Carbon‐nanotube film on plastic as transparent electrode for resistive touch screens
In fact, CNT devices could thrive in any market where rugged touch screens are needed.
-
Eurosatory 2008: Barco launches range of rugged display screens
Designed for use in armoured vehicles, the TX-display series offers a rugged touch screen , sunlight readability, NVIS compliance, low dimming and programmable bezel buttons as standard features.
-
Recent Advances in Modeling and Simulation Tools for Communication Networks and Services
BUSTER UAS consists of an Unmanned Aerial Vehicle (UAV), a small catapult launcher, and a Ground Control Station (GCS), which includes a tracking antenna, a communications antenna, a communications module with battery, and a rugged touch screen laptop computer.
-
Hongkong Tft, Hongkong Tft Manufacturers
msec) Logging (including expansion card option) 5 Digital Colour LCD (TFT) QVGA Resolution (320 x 240 pixels) Clear and intuitive operation Industrial rugged Touch Screen 10/100 Ethernet (DHCP), OPC Server Web...
-
ACCESSORIES FOR HX2 WEARABLE COMPUTERS | Softchoice
Protected by a high-impact case and rugged touch screen display, this unit can survive the harshest conditions.
Indicates content that may require registration and/or purchase.