-
Supplier: AMETEK Programmable Power
Description: 1500VA, 1200W rugged UPS with lithium iron phosphate batteries in a hot swap drawer.
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1 to 1.399 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: AMETEK Programmable Power
Description: UPS 4000VA, 3000W, Dual AC Input & 28VDC Input, 120VAC, 50/60Hz, Outputs, Double Conversion, Rugged, High Temperature, Isolated, On Line UPS System, Power Factor Correction, RS-232 Serial Communications.
- Volt-Amp Rating: 4 kVA
- Watt Rating: 2.7 to 6 kwatts
- UPS Type: DC Power
- Technology: On-line (Double-Conversion)
-
Supplier: AMETEK Programmable Power
Description: Bright UPS Rugged Double Conversion High Temperature Isolated AutoSelect 120/240VAC Global Input & 240VAC Output On Line UPS System with Power Factor Correction for Industrial and Oil Rig Applications
- Watt Rating: 2.1 to 2.6990000000000003 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
-
Supplier: AMETEK Programmable Power
Description: 2400 VA, 2000 Watts, 120 VAC, 60 Hz, Double Conversion, On-Line, Isolated, Rugged UPS with Power Factor Correction for Military Applications.
- Volt-Amp Rating: 2.4 kVA
- Watt Rating: 1.4 to 2.099 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: Powerstar UPS Inc.
Description: NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The
- Input Voltage Range: 105 to 128 volts
- Switchover Time: 4 to 8 ms
- Volt-Amp Rating: 0.3 to 0.75 kVA
- Watt Rating: 0.01 to 0.45 kwatts
-
Supplier: Allied Electronics, Inc.
Description: UPS Replacement Battery Cartridge OEM certified premium batteries Rugged, leakproof construction Tripp Lite’s premium UPS replacement battery cartridges breathe new life into UPS systems suffering from expired or weak internal batteries.
-
Supplier: Allied Electronics, Inc.
Description: VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery
-
Supplier: Allied Electronics, Inc.
Description: VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery
-
Supplier: Allied Electronics, Inc.
Description: VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery
-
Supplier: SEC America, LLC
Description: Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity
-
Supplier: Nova Electric
Description: Nova's Rugged, True On-Line Galaxy-Series Rack-Mount UPS Systems are also available in Three-Phase configuration! More than one UPS Drawer can be used in combination with several external battery drawers, allowing the end user to tailor a unit to any number of specific
- Operating Temperature: -4 to 104 F
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: SEC America, LLC
Description: Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity
-
Supplier: Nova Electric
Description: This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167, MIL-STD-810, AND MIL-STD-740. The example pictured is a compact 2.5 KVA unit built for use on the US
- Technology: On-line (Double-Conversion)
-
Supplier: Tripp Lite by Eaton
Description: Features +/-144VDC External Battery Pack Gives Your Compatible UPS System Extended RuntimeThe BP288VEBP is compatible only with Tripp Lite’s 3-phase 208V SUT20K, SUT30K, SUT40K, SUT60K and other UPS systems that specify the use of this battery pack. Not only does it provide extended
- Width / Diameter: 30.08 inch
- Depth: 33.58 inch
- Height: 23.5 inch
- Weight: 771.62 lbs
-
Supplier: Nova Electric
Description: This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167, MIL-STD-464, MIL-STD-810, AND MIL-STD-740. The example pictured is a compact variation for use on the US
- Technology: On-line (Double-Conversion)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU20KRTHW 20,000VA / 20kVA / 18,000 watt online, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 12U rack/tower configuration. This system delivers complete N+1 redundancy when used at loads up
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: hot-swappable replacement of all major UPS system components in both N+1 and combined operating modes. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations. Features Tripp Lite SU10000RT3U 10kVA / 10,000VA / 9000 watt on-line, double-conversion
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Visual Sound, Inc.
Description: Wheelit, Inc. Fully mobile, this ruggedly built stand has tubular steel construction for strength and durability. This stand comes equipped with a monitor shelf that adjusts from 32" to 37" and is 13" deep. 48" wide, unassembled 2 cartons, 84 lbs., UPS/RPS
- Length: 24 inch
- Width: 48 inch
- Load Capacity: 84 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Wheelit, Inc. Fully mobile, this ruggedly built stand has tubular steel construction for strength and durability. This stand comes equipped with a monitor shelf that adjusts from 32" to 37" and is 13" deep. 36" wide, unassembled 2 cartons, 76 lbs., UPS/RPS
- Length: 24 inch
- Width: 36 inch
- Load Capacity: 76 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Wheelit, Inc. Fully mobile, this ruggedly built stand has tubular steel construction for strength and durability. This stand comes equipped with a monitor shelf that adjusts from 32" to 37" and is 13" deep. 42" wide, unassembled 2 cartons, 82 lbs., UPS/RPS
- Length: 24 inch
- Width: 42 inch
- Load Capacity: 82 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators,
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online
- VF: 1.65 to 2.1 volts
- IF: 59,000 to 92,000 mA
- IR: 0.02 mA
- trr: 94 ns
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online
- VF: 1.65 to 2.1 volts
- IF: 105,000 to 150,000 mA
- IR: 0.02 mA
- trr: 98 ns
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online
- VF: 1.65 to 2.1 volts
- IF: 125,000 to 150,000 mA
- IR: 0.02 mA
- trr: 98 ns
-
Supplier: Infineon Technologies AG
Description: reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online
- VF: 1.65 to 2.1 volts
- IF: 25,000 to 42,000 mA
- IR: 0.02 mA
- trr: 74 ns
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are
- Primary Frequency Range: 824 to 896 MHz
- Gain: 9 dB
- VSWR: 1.5 :1
- Polarization: Horizontal Linear, Vertical Linear
-
Supplier: TelephoneStuff.com
Description: 24V Standard Run External Battery Pack Module for standard runtime applications for the Smart models: 1250XL NET, 2200NET, 2200XL NET, 3000NET, 2200RM, 2200RMXL, and 3000RM Rackmount models UPS Systems. Rating of 33 amp-hours at 24-volts DC, daisy chainable, and comes with connecting cable.
- Voltage: 24 volts
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 30,000 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 75 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
Solutions Amphenol Socapex has introduced an extensive range of products within the PS Series to cater to diverse power conversion needs. The lineup includes power converters (AC/DC, DC/DC, DC&AC/DC & DC/AC), military uninterruptible power supplies (UPS), GCU (Generator Control Unit) and (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
over the past decade, particularly in defence and surveillance applications. Just over the horizon are electric vertical take-off and landing (eVTOL) aircraft. Aircraft manufacturers, airlines, carmakers and start-ups are impatient to market the first air taxis. What’s more, a (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
up to 100,000µF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), solar inverters, and industrial drives. Their rugged (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
efficiency, and comprehensive protections against short circuit, overload, and overvoltage. Designed for rugged industrial environments, these supplies meet UL and IEC standards, ensuring reliable operation across demanding applications. Together, Altech’s DC-UPS (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Altech Corp. -
Cornell Dubilier announces the availability of its newest Metalized Polypropylene Film Capacitors for UPS, AC power supplies and general AC filtering applications. The 951C and 953B Series offer strong performance for filtering in applications where high ripple currents are encountered and (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
in compact form factors. These capacitors are rated up to 1,200 VDC and offer a wide capacitance range, with low equivalent series resistance (ESR) and high ripple current capability for improved thermal and electrical performance. Designed for rugged environments, the MXT Series is well (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
systems, including servers, UPS units, PDUs, cooling systems, and backup generators. Amphenol Sine Systems rugged IEC?60309 pin-and-sleeve connectors deliver robust, safe power connections for industrial and data center environments. They support currents up to 125?A/690?V and feature IP (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. M - Rugged Ratchet coupling LEMO lightweight, compact, high vibration resistant (Mil STD 202 & 810F), IP68 screw locking connector Transportation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
The DARPA Urban Challenge
The 240VAC power is fed to twin Acumentrics rugged UPS 2500 units which provide backup power to the computer and sensor systems.
-
A perception‐driven autonomous urban vehicle
The 240-V ac power is fed to twin Acumentrics rugged UPS 2500 units that provide backup power to the computer and sensor systems.
-
When the lights go out
The solution is to provide a rugged protected UPS that is designed to work reliably and for a long life within a harsh environment one that has been engineered and tailored to fit within specific site and application space constraints.
-
Analysis of fractures inferred from DBTM and remotely sensed data for groundwater development in godavari sub-watershed, Giridih, Bihar
In this sub-watershed, depth of basement varies between 10-50m b.g.l. In the major parts of sub-watershed, it is between 20-30m b.g.l. Basement surface is rugged with numerous ups and downs.
-
Industrial UPS Report - World - 2013
For the purpose of this study, the UPS exposed to rugged or corrosive environments and extreme weather conditions are classified as heavy industrial UPS.
-
An Adaptive AC Input Monitoring Algorithm for Microprocessor Controlled Parallel Processing UPSs
These new UPSs use the rugged ferroresonant technology under the control of a single eight bit microprocessor to perform all of the monitoring and control functidns.
-
CR4 - Thread: Subwoofer Near UPS
A UPS is a pretty rugged device from a 'magnetic' standpoint.
-
Inundation duration and vertical vegetation zonation: a preliminary description of the vegetation and structuring factors in borokotóh (hummock igapó), an over...
Sulco, irregular aberto por aguas pluviais em ruas sem calcamento” (1. rugged terrain, with many ups and downs, [often with] exposed, obstructing, stones; 2.
-
Linking assessment to learning: a new route to quality assurance in medical practice
The rocket becomes a hiker, struggling up a rugged moun- tain with its natural ups and downs (Fig. 2).
-
Special design, special use - Power Supply SITOP - Siemens
Brochure Rugged power supplies and DC UPS for harsh environments .
Indicates content that may require registration and/or purchase.