-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: DigiKey
Description: APPLICATOR FOR S1125 ADHESIVES
- Chemical System: Epoxy (EP)
-
Supplier: ODG (Origin Data Global)
Description: S1125-KIT-3
-
-
Supplier: Newark, An Avnet Company
Description: S1125-KIT-3
-
Supplier: Newark, An Avnet Company
Description: S1125-KIT-1-CS5951
-
Supplier: Newark, An Avnet Company
Description: S1125-KIT-1-CS5561
-
Supplier: Newark, An Avnet Company
Description: S1125-KIT-1-CS7258
-
Supplier: Powell Electronics, Inc.
Description: 3M Copper Foil EMI Shielding Tape 1125,
-
Supplier: Quarktwin Technology Ltd.
Description: 850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Blade RF Antenna 2.5dBi MMCX Male Adhesive
- Polarization: Other
-
Supplier: RS Components, Ltd.
Description: Thermofit(R) adhesive kit,S1125
- Use Temperature: 302 F
-
Supplier: DigiKey
Description: 850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Blade RF Antenna 2.5dBi SMA Male Adhesive
- Primary Frequency Range: 850 to 1,900 MHz
- Gain: 2.5 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN, Cellular / PCS Terminal
-
Supplier: TE Connectivity
Description: S1125-APPLICATOR
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK S3869, Silicone Epoxy Resin, Die Attach, Thermosetting, Dielectric Adhesive LOCTITE® ABLESTIK S3869 is a thermosetting, dielectric adhesive developed for GaN chip bonding for high-brightness LEDs. It features strong heat / UV resistance and can be applied by pin
- Viscosity: 7,880 cP
- Coeff. of Thermal Expansion (CTE): 148.88888888888889 µin/in-F
- Substrate Compatibility: Ceramic / Glass
- Features: Electrical Insulating / Dielectric
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CS103 S is a premium grade, PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. Applications: Heat sealing Wrapping Tool and mould release linings
- Thickness: 0.002952755905511811 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Adhesive Applications
Description: WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, &
- Thickness: 0.1286 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: BW1125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, &
- Thickness: 0.1286 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Henkel Corporation - Industrial
Description: Macromelt TPX 16-206B is a polyamide hot melt adhesive. It has good adhesion to ABS and flexible vinyls and a relatively long open time. This product has many automotive trim applications.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ABP 2032S, Epoxy, Die Attach, Electrically Conductive Adhesive LOCTITE® ABLESTIK ABP 2032S electrically conductive adhesive is designed as a Pb-free alternative to solder. It cures quickly at low temperatures for good stress control in large die size package
- Coeff. of Thermal Expansion (CTE): 30 µin/in-F
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Princess Auto Limited
Description: Pit Crew?s Sealant/Adhesive
-
Supplier: Adhesive Applications
Description: WW1125-1 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, &
- Thickness: 0.1286 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: BW1125-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, &
- Thickness: 0.1268 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PM.099/S is a 23 micron metallized polyester film coated with an aggressive modified acrylic adhesive system. Designed for splicing applications where high tack and thermal resistance are required. Applications: Splicing, sealing, labeling and protecting Paper and plastic
- Thickness: 0.002559055118110236 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Backing: PET / Polyester
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8601S25, Epoxy, Die Attach LOCTITE® ABLESTIK 8601S25 die attach adhesive has been formulated for use in high throughput die attach applications Snap curable Medium modulus Low outgassing Conductive High reliability
- Viscosity: 7,200 cP
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR® CLPSA 4 S belongs to a family of flexible, non-porous laminated composites that combine the features of multi-layer fluoropolymer cast films with the mechanical properties of fibreglass-reinforced fabrics. Applications: Release surface in composite moulding
- Thickness: 0.006102362204724409 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: DigiKey
Description: Tape Adhesive X
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: GAF
Description: Description Matrix™ 101 Premium SBS Membrane Adhesive is an asbestos-free, premium trowel-grade cement designed for use in SBS modified bitumen systems installed with Matrix™ 101 Premium SBS Membrane Adhesive. Matrix™ 101 Premium SBS Membrane Adhesive cement is a low-odor,
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Features: Flexible / Dampening, Other
- Substrate Compatibility: Metal
-
Supplier: Accuris
Description: Adhesive - Hot Melt - To A.B.S.
-
Supplier: R. S. Hughes Company, Inc.
Description: Aquence Dorus amber S 514M contact adhesive.
-
Supplier: Titebond
Description: 30 second cure. *Full cure in 8 hours. Service Temperature Range -65° to 200° F. Cleanup Use acetone. Follow solvent vendor's precautions. Titebond Instant Bond Wood Adhesive is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set
- Viscosity: 120 cP
- Chemical System: Cyanoacrylate
-
Supplier: DigiKey
Description: LABEL, 1.125 IN DIA
- Features: Adhesive Backed
-
Supplier: Titebond
Description: Application Temperature Above 50°F. Cure Speed 30 second handling, 20 second set, 60 second cure. *Full cure in 8 hours. Service Temperature Range -65° to 200° F. Cleanup Use acetone. Follow solvent vendor's precautions. Titebond Instant Bond Wood Adhesive is not intended for exterior
- Viscosity: 60,000 cP
- Chemical System: Cyanoacrylate
-
Supplier: Accuris
Description: Adhesives for general works
-
Supplier: Titebond
Description: Cure Speed 5 second handling, 3 second set, 30 second cure. *Full cure in 8 hours. Service Temperature Range -65° to 200° F. Cleanup Use acetone. Follow solvent vendor's precautions. Titebond Instant Bond Wood Adhesive is not intended for exterior use or where moisture is likely. Store
- Viscosity: 5 cP
- Chemical System: Cyanoacrylate
-
Supplier: Heilind Electronics, Inc.
Description: THERMAL PAD FOR 1-PHASE S /ADHESIVE
-
Supplier: Poly Scientific
Description: Halt (adhesive for water bath)
Find Suppliers by Category Top
Featured Products Top
-
's Silicone X-Treme Tape™ is made from a special silicone material which sticks (bonds) only to itself. X-Treme Tape™ has NO ADHESIVE and leaves no residue when removed. MOCAP silicone tape stretches up to 300% and conforms to irregular shapes. Silicone X-Treme Tape™ (read more)
Browse Adhesive Tapes Datasheets for MOCAP LLC -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
To meet the UL 1203 requirements, samples of EP41S-6 were exposed to saturated vapors in air for the following chemicals: acetic acid (glacial), acetone, ammonium hydroxide (20% by weight), ASTM reference fuel C, diethyl ether, ethyl acetate, ethylene (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
This ASTM E-595 low outgassing rated product is designed for bonding applications where low stress is critical and is appropriate for use in vacuum environments. It can be utilized in the aerospace, electronic, opto-electronic, and specialty OEM industries. MasterSil 323S-LO offers (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
aerospace industry since the 1950s. ELANTAS also has developed a series of specialty adhesive primers that provide improved adhesion properties in challenging applications. Epoxy Polyurethane (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
to the adhesive. This no-mix system requires a post cure with heat, and adheres well to both similar and dissimilar substrates. “Conventional light curing adhesives do not allow light penetration beyond 1 mm. LED415DC90’s key distinguishing factor is its ability to partially cure (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
1950s. ELANTAS also has developed a series of specialty adhesive primers that provide improved adhesion properties in challenging applications (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
. EP21FRNS-2’s handling is further facilitated by color coding—Part A is black and Part B is off-white. This tough and durable system bonds well to a wide variety of substrates including metals, glass, ceramics and many plastics. It can also withstand exposure to a range of chemicals, such (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Ophthalmology
… s. there) - Defekttiefe 1121 - Differenzialdiagnose 1125-1128 - Hemianopsie (s. there) - homonyme 145 - Kongruenz 1125 - konzentrische 1126 - monokulare …
-
Plastics
… polyamide blends 706 polymermodifizierte to 771 polyamide fibers 1064 polyamide resin 839 polyamide imide 959, 965, 966, 980, 996, 1007, 1010, 1011, 1014, 1017 Polyamidoamine 1155 polyamide hotmelt adhesives 1028 polyamine amides 1155 … … 605 polybutylene terephthalate (PBT) s. also PBT 714, 720 … … blends (PC + ABS), (PC + ASA) and Analoge 772 PC TPU blends 771 PC-U 931 unverstärkt 727, 729 polycarboxylic anhydrides 1154 Polychlorine butadiene (CR) 32 polychloroprene units 1231 Polychloroprenklebstoffe 1058 Polychlortrifluorethylen (PCTFE) 30, 356 Polydiallylphthalat 1075, 1123-1125 Polydimethyl siloxane 1130, 1253 …
-
Video tape content 2000
1125 … in the Internet 366 Cartellieri M Æ Vorbeck F Cartellieri M Æ Youssefzadeh S Choi S-M … … Æ helmet berger T Billing A Æ Wintersperger BJ pear bacher R Æ adhesive measure K of …
-
Examinations to the influence of the adhesive type for the diffusion resistance of wood adhesions
Water vapor diffusion resistance numbers of (μ) the adhesive films in Dry- and bet cup-method figure … D [ m2/s ] · 10-10 1125 .
-
Noise drugs
… 62 cashmere roller 230 Caspian Sea 68 catalepsy 172, 1125, 1138, catalysis 2089, Kataplexie of (catalepsy) (amino acids / Carboxylasen / enzymes / Hydroxylasen / norepinephrine) (Kataplexie) Katarrhe 1744 katathymes image experience 427, 427 FN 600 catatonia 1125 , 2659 (catatonia), catecholamines s. … 709, 773, 936, 955, 1035, 1120 FN 1615, 1360, 1869 classical conditioning 1561 adhesives 3191, 3193, 3219 …
-
Vie path manual motor vehicle technology
… 1082 PVD 409 PZEV, 1063, 1075 p-V-diagram, 300, 301 PWM valves, 1073 PVC- adhesive , 162 … pinions, 774 Road Site Units, 599 Roadster, 157 robots, 576 robot-Wheel 104, 1125 raw emission, 259 … S .
-
Author index with titles
… Hsieh K C: Wafer bonding with low-temperature-grown (Ga,P) as an adhesive material 906 Chang … … selective wet-chemical etchants for GaSb-based materials 1250 Dimitriadis C A: see Hastas N A 461 Dimroth F: see Catchpole K R 1232 Djuriˇsi´c A B: see Wang R X 695 Dobrowolska M: see Lee S 1125 D¨ohler G H: see …
-
Cause of accident research
Bromine D, adhesive RJ, trusting fan MC: Victims of traffic accidents: incidence and prevention of posttraumatic stress … … Kaasa S, product JE Jr., Apolone G, Sullivan M Gandek B, Wood-Dauphinee S : Translating health status … Connor J Bailey J, Norton R Robinson E Dunn R, Ameratunga S, Civil I, Jackson R: drivers sleepiness and risk of serious injury to car occupants: population based of CaSe control study BMJ 2002, 324: 1125-1134 42 .
-
Absolute configuration of α‐Zeacarotin, α‐Apo‐8‐carotinal and α‐Apo‐8‐carotinol
… a very rare Carotin that has been isolated so far first our knowledge from maize adhesive [6]. Isler s.860ff , H. Gutmann & U. Solnzs Base1 1971,) Birkhauser. 1125 .
-
Paperback for food chemists
… clarifying means 611 class name 80, 318, 539 adhesives 563 adhesive protein 562 adhesive mass 970 bran … … food and drug teas 719 food and feed middle-control provision 105, administrative regulations of the waistband 70 foodstuffs for food purposes 316, food and veterinary office 23, 25 food, demand objects and feed middle statute book ( s. also LFGB) 57 food … Thing list 1125 .
Indicates content that may require registration and/or purchase.