-
Supplier: Phoenix Manufacturing Inc.
Description: Sprocket Idler Pulleys - for use with #40,41,50, and 60 chain 1.84" od. - 3/8" bore - #40 / 41 chain - 10 teeth - painted . Image shows a similar pulley. 3 1/16" od. - 5/8" bore - #40 / 41 chain - 18 theeth - zinc plated 3 5/8 " od. - 5/8" bore -#50 chain - 17 theeth -
-
Supplier: T. W. Evans Cordage
Description: 5 1/2"ALUM PULLEY S.S.BEARING
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Aetna Bearing Company
Description: Rubber Tire Idlers are similar to flanged belt idlers except that they have a rubber tire captured between the flanges. Various tire diameters are available from 3 1/2" to 10". They are typically used in agricultural planters, belt conveyor systems, and as snowmobile bogey
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used on modern combines
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however
- Application: Conveyor, Packaging, Printer / Copier
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
-
Supplier: Belt Technologies, Inc.
Description: . Applications The TruTrack™ Pulley can be used in multiple industries and applications. Engineering Specifications The specifications for the TruTrack™ Pulley are as follows: Belt Width Minimum: 6” Maximum: 18” Speed Maximum: 200 RPM Load Maximum: 10,000 PSI
- Application: Conveyor, Packaging, Printer / Copier
- Length/Width: 6 to 18 inch
-
Supplier: Accuris
Description: ENGINE ACCESSORY DRIVE IDLER PULLEY **GMW RESTRICTED/CONFIDENT IAL STANDARD - CONTACT SALES - US CUSTOMERS CALL 1-800-854-7179/NON-U S SELECT WORLDWIDE OFFICES LINK AT BOTTOM OF PAGE TO FIND OFFICE TO CONTACT ** CONTAINS COLOR **
-
Supplier: York Industries, Inc.
Description: gives you 73 inch range of adjustment over 44° arc .18 inch minimum idler pulley clearance Up to 8 pounds of continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners
- Adjustment: Fixed
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 10 lbs
-
Supplier: York Industries, Inc.
Description: stroke of .25 inches Standard catalog item Features Include: The DS-3 gives you .21 inch minimum idler pulley clearance Tensioner stroke of .25 inches Self contained spring with 2.5 pounds continuous force, withstands 10
- Adjustment: Spring Loaded
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 10 lbs
-
Supplier: York Industries, Inc.
Description: Features Include: The SS-3 gives you .50 inch range of adjustment .18 inch minimum idler pulley clearance Up to 8 pounds continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of
- Adjustment: Fixed
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 10 lbs
-
Supplier: York Industries, Inc.
Description: Features Include: The SS-4 gives you .80 inch range of adjustment .18 inch minimum idler pulley clearance Up to 10 pounds continuous force, withstands 15 pounds peak All York tensioners include Huge selection of
- Adjustment: Fixed
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 15 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler pulleys, gears, lever arms,
- Bore: 0.4380 inch
- Design Units: Inch
- Outside Diameter: 0.8750 inch
- Rolling Element Material: Steel - Stainless
-
Supplier: Universal Industries, Inc.
Description: 2-7/16" Type - E Head Pulley 16" dia. with 3/8" herringbone lagging Headshaft 2-7/16" Tail Pulley 10" Diameter
-
Supplier: ContiTech AG
Description: = 1 m/s, max. outer diameter DA = 900* mm and fill level fF = 75% IVmax ˜ 1500* m3/h Recommended max. conveyor speeds (depending on idler diameter) vF = 2,3 to 6,5* m/s Max. lump size (depending on pipe inner diameter and
- Application / Media: Mining / Quarrying
-
Supplier: PIX Transmissions Limited
Description: • Top width to height ratio: 1.2:1 • Maximum recommended Belt speed: 42 m/s • Permissible flex rate f=100 per second • Less deformation of the Belt cross-section ensures better contact between the Belt flanks and the Pulley grooves • For Belt speed more
- Bands / Ribs: Single
- Belt Length: 9.5 to 905 inch
- English Section: O / 3L / Z, A / 4L, B / 5L, C, D, E, 3V, 5V, 8V
- Features: Anti-Static
-
Supplier: Caterpillar Oil & Gas
Description: Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General
- Application: Industrial
- Displacement: 34.49 liters
- Engine Type: Internal Combustion
- Fuel Type: Diesel
-
Supplier: ContiTech AG
Description: production Tips: Leave timing belt in its original packaging until ready for use ContiTech offers a wide range of special tools for fitting When changing the timing belt, you should also change the tensioning pulley and idlers and, possibly, the water pump as a precaution. ContiTech
- Belt Material: Rubber
- Reinforced Belt: Yes
-
Supplier: PIX Transmissions Limited
Description: applications where reverse idlers have to be used • Extended temperature range: -25°C to +100°C PRODUCT RANGE Section Top Width (mm) Thickness (mm) Range Min. (inch) Range Max. (inch
- Bands / Ribs: Single
- Belt Length: 30 to 354 inch
- English Section: B / 5L, C
- Features: Cogged
-
Supplier: PIX Transmissions Limited
Description: • Designed specially for reverse idler applications, which is common in harvester combines • Belts are longitudinal flexible, suited for smaller pulley diameters and reverse idlers • Resistant to bottom cracks / chipping • Offers excellent resistant to loads
- Bands / Ribs: Single, Multiple
- Belt Length: 30 to 354 inch
- English Section: B / 5L, C
- Features: Cogged, Anti-Static
-
Supplier: Caterpillar Oil & Gas
Description: . Ratings: 287-388 bkW (385-520 bhp) @ 1800-2100 rpm meet China Stage II, U.S. EPA Tier 3 equivalent or U.S. EPA Tier 2 equivalent, EU Stage IIIA equivalent or EU Stage II equivalent emission standards. Engine Design - Proven reliability and durability - Robust diesel
- Application: Industrial
- Displacement: 12.45 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: -280 bkW (275-375 bhp) @ 1800-2200 rpm, meet China Stage II, EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. U.S. EPA Tier 3 equivalent and EU Stage IIIA equivalent ratings are available using U.S. EPA and EU Flexibility. They are also available in other regulated
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: PIX Transmissions Limited
Description: , sunlight and weather • Belt design ensures full contact with pulley walls & provides superior strength to prevent dishing • Tension member reduces internal stress on belt by carrying uniform load throughout the belt • Excellent performance on clutching and backside idler
- Bands / Ribs: Single
- Belt Length: 10.5 to 21 inch
- English Section: O / 3L / Z, A / 4L, B / 5L
-
Supplier: Caterpillar Oil & Gas
Description: ratings: 328-444 bkW (440-595 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
Find Suppliers by Category Top
Featured Products Top
-
Taper Bore, Finished Bore and Pilot Bore V Pulleys Covering: SPZ/1-8, SPA/1-6, SPB/1-10, SPC/3-10, D, E, 3V-(1-10), 5V-(2-10), 8V-(4-10), Adjustable Pulleys, Multi-wedge pulleys/Poly-V Pulleys and Customized Pulleys etc. Matching belts and Taper Bush (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Taper Bore, Finished Bore and Pilot Bore V Pulleys Covering: SPZ/1-8, SPA/1-6, SPB/1-10, SPC/3-10, D, E, 3V-(1-10), 5V-(2-10), 8V-(4-10), Adjustable Pulleys, Multi-wedge pulleys/Poly-V Pulleys and Customized Pulleys etc. Matching belts and Taper Bush (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Taper Bore, Finished Bore and Pilot Bore V Pulleys Covering: SPZ/1-8, SPA/1-6, SPB/1-10, SPC/3-10, D, E, 3V-(1-10), 5V-(2-10), 8V-(4-10), Adjustable Pulleys, Multi-wedge pulleys/Poly-V Pulleys and Customized Pulleys etc. Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
TruTrack™ Pulley are as follows: Belt Width Minimum: 6” Maximum: 18” Speed Maximum: 200 RPM Load Maximum: 10,000 PSI learn more (read more)
Browse Timing Pulleys (inch) Datasheets for Belt Technologies, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Off-the-Shelf and Custom Cut Widths
online as well as mating Timing Pulleys, Belt Tensioners, Idlers, Belt Tension Testers, Timing Belt Stock in MXL, XL, L, HTD, T and GT®2 and appropriate Timing Belt Clamp Kits. Get the right timing belt and pulley combination (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI