-
Supplier: Mango Copper Industries
Description: Round Bars Diameter from 1" (25.4 mm) to 6" (152.4 mm) Square Bars From 3/4" (19.1 mm) to 3" (76.2 mm) Hexagonal Bars From 7/8" (22.2 mm) to 3" (76.2 mm)
- Features: Bar Stock, Other
- Processing, Temper & Finish: Extruded
-
Supplier: Accuris
Description: BAR, ROUND, TOOL STEEL, TYPE S5
-
Supplier: Accuris
Description: STEEL FORGINGS, CARBON AND ALLOY HEAT TREATED (CLASS B, ALLOY STEEL, ROUND BAR)
-
-
Supplier: Accuris
Description: Steel Forgings, Carbon and Alloy Heat Treated (Class B, Alloy Steel, Round Bar)
-
Supplier: Accuris
Description: STEEL BARS, CARBON AND ALLOY, ROUND, SQUARE, AND FLAT (FOR SPRINGS)
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound Model 81-4 features a round cut-out and accepts 4" loudspeaker baffle Models 51-4 and 60-4. Construction is 24-gauge CRS with an electrogalvanized rust-resistant finish. Features a round cut-out and accepts 4" loudspeaker baffle Models Load-Bearing Bridges Eliminate Ceiling
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound Model 81-8R handles 8" loudspeakers and features a round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 3 Pieces: C66 (18"), C67 (24"), C68 (30") Weight: 9.2 lbs. Includes: Plastic Tray * Meets A.N.S.I. standards
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L PLUS ROUND BAR ACD
- Overall Width / OD: 0.3125 inch
- AISI Grade: 316
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: RS Components, Ltd.
Description: 304S31 s/steel rod,1.5m L 1in dia
- Overall Width / OD: 1 inch
- Overall Length: 59.05515 inch
- Features: Bar Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: MicroGroup
Description: Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request.
- Overall Width / OD: 0.093 to 2 inch
- AISI Grade: 303 to 316
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed
-
Supplier: Hoover Steel, Inc.
Description: Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome!
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Rod / Round Bar Stock
- Type: Stainless Steel (UNS S)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348974-A214B/SYG/S530-E2 Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Yellow Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 32mcd Wavelength - Peak:
-
Supplier: Allied Electronics, Inc.
Description: Polycarbonate Matte Black Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic
-
Supplier: Allied Electronics, Inc.
Description: Features: 50 Micro-Inch Gold-Plated Contacts UTP and Shielded Versions Available Easy Installation with Most Crimp Tools UL Listed and Certified Made in U.S.A.
-
Supplier: High Performance Alloys, Inc.
Description: aircraft engine components. Typical Inventory Round Bar, Forge, Billet Applications Food and chemical processing. Aircraft components. Polution control equipement. Mechanical Properties The typical properties listed can usually be provided in rounds, sheet, strip, plate, &
- Tensile Strength (UTS, Break): 90 psi
- Yield Strength (YS): 50,000 psi
- Elongation: 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Win Source Electronics
Description: Tinted Categories: Optoelectronics Status: Obsolete Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.everlight.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1
- Peak Wavelength: 632 nm
- Viewing Angle: 40 degrees
- Lens Type: Domed Lens
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858871-A264B/SYG/S530-E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused, Tinted 2V 10mA Round with Domed Top 3.00mm Dia Through Hole, Right Angle Mounting: Through Hole, Right
-
Supplier: Transcat, Inc.
Description: Product Highlights Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer
- Working Pressure Range: 145.0377 psi
- Type: Gauge
-
Supplier: Rehrig Pacific Company
Description: 25 Gallon Round Can Rehrig Pacific Company's outstanding new addition to curbside collection -The Round Can™- is the first round container for municipal and private haulers that can be emptied manually or with automated lifters. The new can is available in two sizes, 25 gal.
- Container Type: Bin
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: 32 Gallon Round Can Rehrig Pacific Company's outstanding new addition to curbside collection -The Round Can™- is the first round container for municipal and private haulers that can be emptied manually or with automated lifters. The new can is available in two sizes, 25 gal.
- Container Type: Bin
- Application: Shipping
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1238207-SSF-LXHM140SUGD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 200mcd
- Peak Wavelength: 574 nm
- Viewing Angle: 60 degrees
- Lens Type: Domed Lens
- LED Type: Green
-
Supplier: Hubbell Electrical Products
Description: CEILING/WALL LIGHTING FIXTURE TYPE DRAWN STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH BAR HANGER MOUNTING 25 STANDARD PACKAGE 15.5 CUBIC INCH CAPACITY (2) 1/2 INCH SIDES KNOCKOUT SIZE 2 KNOCKOUT(S) (2) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP
- Length / Height: 4 inch
- Depth: 1.5 inch
- Features: Knockouts
- Material: Steel
-
Supplier: MilesTek Corporation
Description: [MID ATL] RND LACING BAR WITH 4" OFFSET 10PC. PACK - LBP-1R4 MIDDLE ATLANTIC - ROUND LACING BAR WITH 4" OFFSET 10 PIECE PACK. The economical and effective way to manage cable horizontally. Made from 1/4" diameter rod with flattened ends (model LBP-1R, LBP-1.5 and LBP-1R4) or
- Shape: Round
-
Supplier: Sifam Tinsley UK
Description: accuracy classes • Cost effective polycarbonate case current transformer • Wide range of sizes available for different bus bar sizes • Various mounting options which include wall mounting, bus bar mounting, DIN rail mounting • Wire sealable terminal covers
- Primary current (Ratio) Range: 50 to 3,200 amps
- Burden: 1 to 45 VA
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity Discharge vehicle mount lights to
-
Supplier: Magnetic Component Engineering, Inc.
Description: Standard Parts / Discs, Rings and Round Bars
- Length: 0.2 inch
- Outside Diameter: 0.25 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Round / Ring / Disc
-
Supplier: Allied Electronics, Inc.
Description: Exceeds EIA/TIA 568A and TSB-40A requirements for Category 5 four-pair (RJ45) UTP Applications. AMP's load bar concept allows the conductors to be oriented into the load bar, trimmed and then simply slid into the connector housing. These plugs are designed to accommodate 24 AWG
-
Supplier: ANVER Corporation
Description: Model #: A60S-CFP. Description: Air Powered Single Pad Vacuum Lifter with Special Curved Foam Pad. Application: Lifting & Handling Round Titanium Bars 6" Diameter up to 600 lb (272 kg).
- Maximum Load Capacity: 0.3 tons
- Use: Bar / Pipe, General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED-BL-12 LED Boat Light offers high light output from a low profile, light weight, durable and waterproof fixture. This IP67 rated LED light bar is is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 2,160 lumens of light while
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished round steel bar and a angle steel bar that is available commercially
- Length/Width: 1.0629927 to 1.5354339 inch
- Roll Diameter: 1.968505 to 2.755907 inch
- Features: Grooved
- Type: Guide Roller
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-32E LED Light Bar offers high light output and extreme durability combined with versatile mounting and power options. This IP68 rated LED light bar is waterproof to three meters and produces 5.70 lumens while drawing only 96 watts of power @8 amps from a 12 volt
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. TABLE 1 Chemical Composition Limits A,B,C Note 1-In case of a discrepancy between the values listed in Table 1 and those
-
Supplier: Superlok - Mako Products
Description: Features ■ Compact design ■ Low operating torques ■ Panel mountable ■ Bar and round knob handle are available ■ Three stem type are available
- Valve Size: 0.125 to 0.75 inch
- Flow (Cv): 0.09 to 1.8
- Number of Ports/Ways: 2
- Pressure Rating: 3,130 to 5,000 psi
-
Supplier: Legrand
Description: 4" Round Ceiling Box, Bar hanger that adjusts to 16" or 24" joist spacing. Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded in, hold wire securly in box. UL
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.1875 inch
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
bar Suitable medium: Oil, water, gas etc Leak Rate: 1E-10pa m³/s (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Principal component analysis applied to study of carbon steel electrochemical corrosion
The electrodes were prepared using solid round carbon steel bar type S355 J2 (UNE EN 10027-1-2006) 45 mm in length and 8 mm in diameter.
-
The conversion the Salzburger stadium to the football European championship 2008, an integrativer decision process
The storage of the roof takes place similarly to the initial state on the new main supports of (I welded profiles 600/400, steel quality S355 ) the stand construction and through train rods extended by 10 m (Ø146/25 or 30) for receiving of…
-
Load‐bearing behaviour of high‐strength bolts in combined tension and shear
For the round bars , apart from the material strength S235 (which is nearly the same as bolt grade 4.6), steel grades S355 (~5.6), C45 (~8.8) and 42 CrMo 4 (~10.9) were tested as well.
-
Ferrous Materials
Bars and sections: Hot-rolled steels are specified in EN 10058 to 10061 for flat, square, round and hexagonal cross-sections, e. g. made of unalloyed structural steels such as S355 (EN 10025) or C45 (EN 10083-2).
-
Ferrous materials, steel, and cast iron
For erd- and wasserverlegte tubular conduits goes it round corrosion protection of the outer wall through coating .... In the steel construction, we find the tubes in rod works supports and skeletons. .... are manufactured square or rectangular cross-section seamless or welded e.g. from S355 J2 H for…
-
To the load capacity of druck‐ and biegebeanspruchten C‐Profilen of steel
In particular by flexural stress Mz about the weak main axis, ≈ 1,6 - 2,0 for … Mz on the example of the fairy-analysis of an UPE 120-profile ( S355 ) under flexural stress … deformations large with occurring expansion states of about 1/20 to 1/40 of the rod length to go…
-
Sell round bar
Round bar . .... 2) Material: Q235B, ASTM A36, ST37-2, S355 , SS400, S45C, SCM400, S45C,SCM440, 42CrMo4,etc .
-
Drink North Star: increase shaft II
The framework rods which to undergo a larger load shrewdly gave as the initial dimensioning of the .... Generally, the stock profiles could be replaced with flächengleiche profiles of the steel quality S355 through which the load capacity under retention of the stiffness about up to 50 % was increased.
-
Wood construction 1
f92, a = 0 ° 10 · d efn = 3,75; the steel grade of S355 , the strength class C40 should e.g. with that and is … length l = 2 (4 · 120 + 2 · 140) = 1520 mms About the SDü-number (without .... 6.3 bolts (b) and rod dowels (st) .
-
Sell ABS GradeA; S275JR; SS400 Angle Bar, Unequal Angle Bar Malaysia
• 304/304L, 316/316L Stainless Steel Malaysia, we have steel plate, steel sheet,coil, round bar ,flat bar,anngle bar and channel in ex-stock,Sweden,Finland,Brazil,South Africa,Japan,Korea,Taiwan,India and China Origin. .... • Sell S355J2;S355ML; S355 ;S275JR;SS400 Channel Malaysia .
Indicates content that may require registration and/or purchase.