-
Supplier: Clark Foam Products Corp.
Description: Quality Polyester Foam Products Polyester foam™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications.
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
-
Supplier: R. S. Hughes Company, Inc.
Description: The PIP Maximum Safety mechanic's glove is packaged 12 pair per dozen, 6 dozen per case and comes in black/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The PIP Maximum Safety mechanic's glove is packaged 12 pair per dozen, 6 dozen per case and comes in black/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with
- Clothing Type: Gloves
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The PIP Maximum Safety mechanic's glove is packaged 12 pair per dozen, 6 dozen per case and comes in black/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The PIP Maximum Safety mechanic's glove is packaged 12 pair per dozen, 6 dozen per case and comes in black/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with
- Clothing Type: Gloves
-
Supplier: Elasto Proxy Inc.
Description: example, thermal-proof panels made of ceramic fiber, polyurethane foam, and microcellular or silicone foam can provide heat shielding as high 1200° C in locomotives. By laminating multiple layers of insulating materials together, suppliers can build sandwich-like panels that are
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: Ralston Metal Products Limited
Description: polyurethane-foam seal and double insulation, these enclosures guarantee a high degree of protection; making them suitable use indoors and outdoors. The E series has lift off cover providing several types of hinges as an option.
- Length / Height: 10.63 inch
- Width/Diameter: 10.63 inch
- Depth: 6.73 inch
- Height: 10.63 inch
-
Description: Polyurethane Foam Rubber Sponge Sponge Materials Urethane Foam
- Peel Strength / Adhesion: 5.5 to 5.8125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: INVISTA
Description: does not crystallize, but exhibits Tg at approximately -60°C. TERRIN™170 polyol can be used in lieu of or in combination with polyether or polyester polyols to formulate a variety of polyurethane products. Because of its higher average functionality and crosslink density,
- Viscosity: 5,500 cps
- Chemical Family: All Alcohols
- State of Matter: Liquid / Solution
-
Supplier: Ralston Metal Products Limited
Description: polyurethane-foam seal and double insulation, these enclosures guarantee a high degree of protection; making them suitable use indoors and outdoors. The E series has lift off cover providing several types of hinges as an option.
- Length / Height: 5.31 inch
- Width/Diameter: 5.31 inch
- Depth: 5.08 inch
- Height: 5.31 inch
-
Supplier: Adhesive Applications
Description: A462DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding to a wide variety of LSE materials and foams, including polyolefins as well as ether and ester type polyurethanes.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Stahlin Enclosures
Description: Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall
- Length / Height: 16.53 inch
- Width/Diameter: 14.57 inch
- Depth: 8.43 inch
- Height: 16.53 inch
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Titebond
Description: and industrial installations. Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings. Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester. Resilient Sheet Goods: Mineral, felt, paper
- Features: Specialty / Other
-
Supplier: DigiKey
Description: E-A-R ISOLOSS POLYURETHANE FOAM
- Bulk Density: 9.9987477 lbs/ft³
- Material / Composition: Polyurethane
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of Machin able, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: try our new 4700 series-the new standard in high-temp tooling board from the company that brought you LAST-A-FOAM®. Applications: Prototype machining Prepreg composite layup tooling Vacuum form tooling Tool proofing Pattern making Master Model Making
- Bulk Density: 30 lbs/ft³
- Thermal Conductivity: 0.63 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 814 to 842 psi
- Thermal Conductivity: 0.388 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Supplier: General Plastics Manufacturing Co.
Description: FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure,
- Bulk Density: 6 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Medical
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Closed Cellular, Rigid
-
Foams and Foam Materials - Flexible Foam That Passes the Highest Flammability Standards -- Lux-GuardSupplier: NCFI Polyurethanes
Description: High-performance flexible foam that passes the highest flammability standards. Lux-Guard™ meets the stringent specifications that the industry demands. This high-density, high-support factor foam meets you and your customer’s demands for quality and comfort. In fact, the Ultracel
- Applications: Aerospace, Consumer / Furniture, Cushioning / Springs, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Flexible
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: NCFI Polyurethanes
Description: Located in the center of the carpet-manufacturing world of Dalton, Georgia, Dalton Foam is recognized as the leader in the effort to make all carpet cushion products environmentally friendlier and healthier to consumers. Dalton Foam shares the same vision of padding the way toward a
- Applications: Cushioning / Springs, Industrial OEM
- Form / Shape: Extrusion Grade / Profile, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
- Features: Other
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: NCFI Polyurethanes
Description: DAX-Foam™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier flexible foam product for mass transit seating
- Applications: Aerospace, Automotive / Transportation, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Type: Flexible
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: .5" x 38" x 52" White 100 PPI Reticulated Polyester Foam Sheet
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Thermoset / Crosslinked
-
Supplier: All-Spec Industries
Description: Crisp for PIN insertion Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Saint-Gobain Tape Solutions
Description: The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a result of working on many EV projects of varying designs and functional needs. Importantly, the
- Bulk Density: 12.5 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.5546777010550664 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustics First Corporation
Description: Every square is identical, allowing for seamless appearance on installation.
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 20 psi
- Noise Reduction Coefficient (NRC): 0.8 to 1.05
- Applications: Acoustics / Sound Proofing
-
Supplier: Trelleborg Offshore
Description: Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component
- Bulk Density: 46 lbs/ft³
- Use Temperature: 392 F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid, Syntactic
-
Supplier: Porex
Description: Porex open-cell foam technology platform is developed using proprietary or customized blends of raw materials created through a clean polyurethane process without the use of catalysts. Different formulations offer wide-ranging densities, porosities, and levels of softness to meet our
- Applications: Filtration
- Type: Open Cellular
- Material / Composition: Polyurethane
-
Supplier: Total Plastics, Inc.
Description: High Density Urethane Foam with a High Coefficient of Surface Friction Available Uncoated or Adhesive-Coated One Side. Business Machine Foot Pads and Bumpers Houseware Foot Pads and Bumpers Industrial Equipment Foot Pads and Bumpers Electronics Foot Pads and Bumpers
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: FSI
Description: foam is also used by product manufacturers to provide structural support, sound dampening, vibration control and more. For a truly “green” product solution, we also offer our exclusive ecofoam™ rigid polyurethane foam system made with our environmentally friendly ecomate®
- Applications: Core Material
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
- Features & Approvals: Thermal Insulation
Find Suppliers by Category Top
Featured Products Top
-
GENERAL PLASTICS’ POLYURETHANE FOAM FILLS KEY ROLE IN GROUND TEST OF WORLD’S LARGEST SOLID ROCKET MOTOR (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
flight deck pads, passenger seating, and overhead bins. Its tailored properties ensure that it meets aerospace insulation standards while also maintaining occupant safety and comfort. The FST-3800’s adaptability makes it an essential material for a wide range of polyurethane foam applications aimed (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
materials that do more than merely resist fire. They predict constant performance under heat, impact, wetness, and over time. When properly manufactured, flame-retardant polyurethane foam lives up to these expectations. It must pass fire tests, retain mechanical strength, and withstand environmental (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
range of -20°C to 60°C and optional humidity from 10% to 95%. These rooms are designed with ceiling mounted conditioning systems and modular panel construction utilizing 4" polyurethane-foamed panels. These rooms are designed with stainless steel interior and white embossed exterior. All CSZ (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp powder: Our unique experience in high (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
sees industries that use RIM materials such as polyurethane, structural foam, and poly DPCP. Specific uses for these can include: Aerospace: Used in the same way as RTM Chemical Generation, Wastewater Treatment & Corrosion Control: (read more)
Browse Datasheets for Osborne Industries, Inc. -
1950s. ELANTAS also has developed a series of specialty adhesive primers that provide improved adhesion properties in challenging applications (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC