Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. | Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. | Multiple
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the
- Chamber Capacity: 30 cubic feet
- Temperature Range: 7.999999999999999 to 40 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 22 to 83 % RH
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model ELH Series is a series of precision humidity chambers, with NIST traceable accuracies in humidity (±0.5% typical), temperature (±0.1°C) and dewpoint (±0.2°C). The ELH Series consist of a programmable controller for constant precision control and
- Chamber Capacity: 1.4999999999999998 to 10 cubic feet
- Temperature Range: 7.000000000000001 to 85 C
- Temperature Control Accuracy: 0.1 ± °C
- Humidity Range: 10 to 95 % RH
-
-
Supplier: Traceable® Products
Description: Humidity Sponge™ Regenerable/Indicator Complete Description Humidity Sponges™ meet all drying requirements The latest in drying technology turns any container into a desiccator. Indicator bag particles show when moisture capacity has been reached. Nontoxic and ideal for clean rooms
- Absorption (% Dry Weight): 16 %
- Features: Color Changing, FDA Compliant, Specialty / Other
- Type: Desiccant
- Application: Electronics, Moisture / Humidity Control, Pharmaceutical / Medical, Sanitary / Food Grade
-
Supplier: Haida International Equipment Co., Ltd.
Description: Humidity test chambers can simulate a full range of humidity conditions 20%~98%R.H.in the 150L workspace. Humidity Test Chambers as a one of environmental .In order to meet the customer's different test samples, we can provide different sizes of humidity test workspace
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Minco
Description: Minco hazardous area humidity detector assemblies are FM and CFM approved explosion proof/intrinsically safe or intrinsically safe. They feature a heavy duty industrial design, a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel sintered
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity
-
Supplier: The Kahn Companies
Description: utilizing an optional sample block or sampling system. The digital display can be easily installed in a control panel or optional NEMA 4 enclosure. Both the display and the Galvanic Isolation Interface must be installed in the safe area. Two independent, adjustable set-point relays are
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Temperature
-
Supplier: Minco
Description: Minco intrinsically safe humidity assemblies are FM and CFM approved. They feature a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel sintered filters, and an optional temperature loop. For applications requiring: Climate control in
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. | Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. | Multiple
-
Supplier: AirClean Systems
Description: Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe™ Cyano automatic safety controller is standard. Standard Features No installation required - plugs directly into a standard 110V or 220V electrical outlet No
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the
- Chamber Capacity: 5.999999999999999 cubic feet
- Temperature Range: 7.999999999999999 to 40 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 22 to 83 % RH
-
Supplier: AirClean Systems
Description: cyanoacrylate fumes. CyanoSafe utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller incorporates user-friendly controls to manage all functions of the
-
Supplier: WATTCO
Description: Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized
- Current: 4,000 amps
- Voltage: 600 volts
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
-
Supplier: Cole-Parmer
Description: triggers for high/low temperature or humidity conditions.
|Applications|- Water damage restoration: One or more units can be deployed and left in place over the duration of the job to remain in equilibrium with the environment|
- Process control: Simpler, more
- Data Acquisition: Datalogger / Recorder
-
Supplier: Haida International Equipment Co., Ltd.
Description: steel, high quality steel spray tank semi-circular corners, easy to clean, inside adjustable baffle spacing. 2. LCD screen, a screen display multiple sets of data, easy to understand, easy to observe and operate. Simple operation and high precision temperature control than the original
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 50 to 95 % RH
- Width: 3 to 5 ± %RH
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the
- Chamber Capacity: 10 cubic feet
- Temperature Range: 7.999999999999999 to 40 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 22 to 83 % RH
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 2006 Staticide Static Sentry is an anti-static spray in aerosol form. 2006 is perfect for getting rid of charge generation on both non-porous and porous materials. Benefits include no tribocharging - prevents dust attraction, humidity independent and ozone safe. 12 oz
- Features: Anti-Static / ESD Control
-
Supplier: Russells Technical Products
Description: Russells dynamometer chambers have been proven to be one of the most effectively and economically designed environmental chambers in the testing industry. These chambers are equipped for simulation testing for a wide variety of environmental conditions including: temperature and/or humidity
- Temperature Control: Cooling, Heating
- Type: Environmental Stability
- Parameters: Humidity, Temperature
- Configuration: Laboratory / Room
-
Supplier: Russells Technical Products
Description: controls or with computerized data acquisition and control systems. They allow customers to undertake long-term stability testing, accelerated testing, humidity testing, comparative stability testing, forced long-term stability testing and stability of active pharmaceutical
- Temperature Range: -20 to 40 C
- Humidity Range: 20 to 95 % RH
- Features: Chart Recorder, Data Logger, Lights, Programmable
- Temperature Control: Cooling, Heating
-
Supplier: H2scan, Corp.
Description: H2scan's HY-OPTIMA™ 1700 series in-line, real time hydrogen-specific process analyzers are designed for ease of use, interface flexibility and true process control. The HY-OPTIMA™ 1700 series is an ATEX certified Intrinsically Safe (IS) device that incorporates our patented solid-state
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Response Time: 30 seconds
- Measurement Type: %Volume
-
Supplier: DOD Technologies Inc.
Description: includes anti-contamination features, in-built humidity resistance, and a variable duty cycle to prolong run time. With a 4-20 mA analogue output, the fixed continuous VOC gas detector can be simply integrated into a Distributed Control System (DCS) to provide warnings and enable
- Operating Temperature: -4 to 140 F
- Features: Audible or Visual Alarms, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
-
Description: Evaporator Control – 30 zones of control, 4 operating modes from 3 separate temperature inputs, load shedding, humidity, heating and re-heat control, VSD fan control per zone Condenser Control – 16 steps of condenser control , 8 VSD fan outputs,
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Ethernet / Networkable
- Features: Other, Rate Indication / Control
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz, the cables ensure safe and reliable data transmission. The SPE Robot Singe-Pair Ethernet cable with UL approval is
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Industrial / Instrumentation and Control, LAN / Ethernet, Multiconductor Cable, Networking, Other, Twisted Pair
-
Supplier: Smart Fog
Description: For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that
- Output Capacity: 13 Pounds / Hour
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Ceiling Mount, Free Standing, Portable, Wall Mount
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: CSA Group
Description: manufacturing processes and intended for testing manufactured devices. NOTE 2 Manufacturing test equipment is likely to be installed adjacent to and interconnected with industrial machinery in this application. b) Electrical industrial process-control equipment This is equipment which
-
Supplier: All-Spec Industries
Description: Verbage: Attention bag contains moisture and electrostatic sensitive devices. Do not open or handle except at an approved static safe work station and under approved humidity control handling procedures.
- Width: 4 inches
- Features: Adhesive Backed, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Terra Universal, Inc.
Description: Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air
- Cooling Capacity: 47,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: DOD Technologies Inc.
Description: module to remain operational even in challenging conditions or areas with high levels of dust and humidity. Key Features: NEW MiniPID T2 10.0 eV Sensor - Unique to Titan 2, MiniPID T2 10.0 eV delivers the results that you can rely on Low Detection Limit - Can detect benzene down to 0.02 parts
- Operating Temperature: -4 to 122 F
- Features: Audible or Visual Alarms, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
-
Supplier: Smart Fog
Description: Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria &
- Power Demand: 400 watts
- Steam Pressure: 90 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Wall Mount
-
Supplier: Terra Universal, Inc.
Description: work station from blower vibration Terra customizes to your requirements for special dimensions, cut-outs, low/high temperature and humidity control
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: ASTM International
Description: be required to ensure that the aw is in the range 0.55-0.65. If aw is less than 0.68, co-storage with a salt-based aw (relative humidity) control sachet(s) designed to maintain the relative humidity between 0.55 to 0.65 can effectively bring the stored cannabis flower(s) into
-
Supplier: Pfannenberg
Description: Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or
- Heating Capacity: 0.2 to 1.2 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 47 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
-
Supplier: Vaisala
Description: for synoptic and adaptive use. Features • Completely new upper-air observation system for synoptic and adaptive use • All benefits of Vaisala Radiosonde RS41 and Vaisala MW41 Sounding System • Reloading needed once in four weeks • Safe working environment. The basic rule of Vaisala
- Height: 200.78751 inch
- Weight: 15,000 lbs
- Operating Temperature: -40 to 127.4 F
- Mounting Type: Base Mounted
-
Supplier: Caron Products and Services, Inc.
Description: drift-resistant RTD temperature sensor, providing stable temperature control over long periods of time. Caron's earth friendly gVapor™ creates controlled humidity. It is unlike conventional steam generator humidification systems. gVapor delivers controlled humidity vapor on an
-
Supplier: Cole-Parmer
Description: • Gentle rocking and rolling action for complete mixing • Safe for use in cold rooms down to 39
F (4 C) or in incubators to 140 F (60 C), up to 80% humidity • Continuous and quiet operation • Choice of analog fixed speed or digital variable-speed models Solidly - Frequency Range: 33 rpm
Find Suppliers by Category Top
Featured Products Top
-
life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting (read more)
Browse Speed Controls Datasheets for Enidine Inc. -
Reliable Pressure Control: Set at 0.049?MPa with reseating at 0.045?MPa for consistent overpressure protection (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ELEGRP is committed to creating safer, more comfortable, and energy-saving building ecosystems. Our residential and commercial building solutions are designed for modern construction projects, emphasizing the synergy between people, hardware, and resource management. Key Features (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Key Solution Features: Universal Compatibility: Fully compatible with leading smart home assistants including Amazon Alexa and Google Assistant. Visualization & Control: Real-time smartphone and voice control (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
reliable. Columbus McKinnon provides intelligent, safe, and high-performing motion control products and solutions for your entire facility or job site. No matter the power source, we can help increase the safety, uptime, and productivity of your power generation or transmission application (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
offering. The Multi Control Valve replaces complex multi-component instrumentation loops by integrating a valve with linear flow characteristics, an electronic actuator with a rapid 5-second fail-safe response, and five embedded sensors as standard: volumetric flow (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
users to specific sites. With BinCloud, no IT department or servers are needed. Your data is safe and secure in the cloud, and there’s no maintenance, since BinCloud upgrades are free and automatic! For just one flat (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
View makes it easy to manage multiple vessels at multiple locations. BinView provides an intuitive user interface optimized for both desktop and mobile devices. BinView keeps your data safe and secure. Administrator controls let you specify user privileges, allowing multiple (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
for 65 years. Dwyer produces a broad range of precision instrumentation for measuring, transmitting, and controlling flow, level, pressure, temperature, air velocity, and humidity.
-
Interphex 2006 Preview: The Best of the Phex
turnkey solutions to the nutraceutical and pharmaceutical industries in the areas of humidity control, VOC abatement, mist elimination and water treatment. Novasep Process manufactures membranes and systems for extraction, concentration and purification ceramic and inorganic tubular membranes
-
Data Loggers: There s No Such Thing as TMI
humidity during process operations. But depending on the process, key parameters such as pH, blend uniformity, liquid levels, equipment vibration, operator activity -- you name it -- may require constant monitoring and logging. The modern plant is "well instrumented, " says Chris Felts, DeltaV system
-
Motor J-Box Thermography Route
The AC induction motor is a critical component of our wood processing operation. For years we have performed infrared surveys on the distribution side, from the pad mount transformer downstream to the Motor Control Center. We also performed mechanical IR surveys on our key equipment, primarily air
More Information Top
-
Litron
We’ve equipped the room with everything from ESD safe flooring to humidity controls with constant monitoring so you can rest assured your parts are safe from latent failure.
-
Rearing Animal and Plant Pathogen Vectors
Further advances in larval food preparation included development of acrylic plastic incubator cabinets or Lexane® cabinets (Fig. 11) that allowed control of humidity and biologically safe environment (Lawyer et al. 1991, Modi and Rowton 1999).
-
Advanced Dehumidification Analysis on Building America Homes Using EnergyPlus: Preprint
• In the high-performance home (50% source energy savings level), adding active humidity control equipment (Cases 4-9) succeeds in effectively controlling relative humidity to a safe level, at a cost of increasing whole house source energy consumption by 6.7%…
-
A computer model for tunneling costs,
Ventilation systems are designed to meet the oxygen demand, to keep concentrations of dust and gases at safe levels, to control temperature and humidity , and to keep the air flow turbulent so that stratification of gases does not occur.
-
Wettability and Oil Recovery by Imbibition and Viscous Displacement from Fractured and Heterogeneous Carbonates
developed a safer and highly reliable approach to control humidity by substituting sulphuric acid, which is highly corrosive and requires special care in handling, by glycerol.
-
Ochratoxin A and Brewing Technology: A Review
Sufficient atten- tion at this stage, and the control of humidity and tem- perature levels within safe limits, is very important in preventing OTA synthesis.
-
DESCRIPTIVE PROFILES OF ROASTED PEANUTS STORED AT VARYING TEMPERATURES AND HUMIDITY CONDITIONS
The water activity within each controlled humidity jar was collected using the Safe Storage Monitor (Decagon Devices, Inc., Pullman, WA) by monitoring the equilibrium relative humidity of the jar without sample, using a probe, for 2 weeks.
-
The impact of biopreservatives and storage temperature in the quality and safety of minimally processed mixed vegetables for soup
Safe low temperature maintenance and high relative humidity control are among the most important tools for extending the shelf life of most fresh vegetables.
Indicates content that may require registration and/or purchase.