Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Honeywell Safety 1007506 Safety Goggles
- Type: Goggles
-
Supplier: TFC Ltd.
Description: Description: Direct Vent Economy Safety Goggle Ref: 329 EN166 49BT Colour / Type: Economy
- Type: Goggles
-
Supplier: Cleaner's Supply, Inc.
Description: Helps protect eyes from splashing, steam, and foreign particles with these comfortable Safety Goggles. Constructed of lightweight plastic, with elastic headband, these goggles keep eyes from harm.
-
-
Supplier: Makita USA, Inc.
Description: Safety Accessories // Safety Goggles
- Industry: Building and Construction
-
Supplier: Laserglow Technologies
Description: Protect your vision with these US made, lab-grade laser safety goggles. Our goggles are impact resistant, ANSI certified and come in a variety of lens types to suit all diode and DPSS lasers sold by Laserglow. The Sport frames are designed with a close fitting sunglass-style fit
- Primary Wavelength: 190 to 700 nm
- Transmission (V.L., %): 9.2 to 48
- Features: Glasses, Laser Protection
- Industry: Laboratory
-
Supplier: Kimberly-Clark Professional
Description: Economy/Basic Eyewear provides economical eyewear protection and comfort with lightweight, wraparound protection, offering a wide field of vision.
- Features: ANSI Compliant, Medical
- Industry: Aerospace, Automotive / Vehicle Manufacturing, Building and Construction, Cleanroom, Environmental Remediation, Food and Beverage, Foundry, Laboratory, Logging, Marine, Mining, Painting, Pharmaceutical, Utilities
- Application: Crush / Impact Resistant, Cut Resistant, Dust / Fiber, Ultraviolet / UV, Welding
- Type: Glasses, Goggles
-
Supplier: Laserglow Technologies
Description: Protect your vision with these US made, lab-grade laser safety goggles. Goggles are impact resistant, ANSI certified and come in a variety of lens types to suit all diode and DPSS lasers sold by Laserglow. Fitover goggles are designed to accommodate eyeglasses while still
- Primary Wavelength: 190 to 1,090 nm
- Transmission (V.L., %): 9.2 to 61
- Features: Glasses, Laser Protection
- Industry: Laboratory
-
Supplier: Wiper Master, Inc.
Description: Transparent PVC body works with most half mask respirators and protects against impact and splash. Features wide lens for unobstructed field of vision, indirect vents for chemical splash protection, and lenses treated with Duramass® AF4 anti-fog coating. Easy adjusting strap ensures personal fit.
- Type: Goggles
-
Supplier: Cole-Parmer
Description: • Sterilize in an autoclave and with gamma radiation for cleanroom environments Created for aseptic and cleanroom environments, these autoclavable goggles feature UV-absorbing polycarbonate lenses and a comfortable soft body that easily fits over prescription eyewear. Compliance: ANSI
- Type: Goggles
-
Supplier: Cole-Parmer
Description: • Sterilize in an autoclave and with gamma radiation for cleanroom environments Created for aseptic and cleanroom environments, these autoclavable goggles feature UV-absorbing polycarbonate lenses and a comfortable soft body that easily fits over prescription eyewear. Compliance: ANSI
- Type: Goggles
-
Supplier: Wiper Master, Inc.
Description: Combines the performance of impact goggles with the comfort of spectacles. Lightweight polycarbonate lens provides a wide, distortion-free field of vision. DX™ anti-fog hardcoat helps protect lens from fog, scratching and many chemicals. Wraparound design features adjustable temple lengths or
- Type: Goggles
-
Supplier: Ellsworth Adhesives
Description: DYMAX 35286 Goggles are dark gray, UV blocking safety goggles. Complete UV protection and reduced visible light transmission.
- Type: Goggles
- Application: Ultraviolet / UV
-
Supplier: Ellsworth Adhesives
Description: DYMAX 35285 Goggles are tinted, UV blocking safety goggles. Complete UV protection and reduced visible light transmission.
- Type: Goggles
- Application: Ultraviolet / UV
-
Supplier: Newport MKS
Description: The N-YAD-60 Safety Goggles are for Argon and NdGa:YAG laser wavelengths. It has the Lasersmith Goggle frame with amber color polycarbonate lenses. 11% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort
-
Supplier: Safety Glasses USA
Description: The Uvex Stealth, one of the most popular goggles on the market, has expanded to include reading magnifier lenses. The first of its kind, the Uvex Stealth Reader Goggle offers modern design, technology and materials with an extensive range of five magnification strengths. Ideal for
-
Supplier: Newport MKS
Description: The N-ML1-60 Safety Goggles are for 800 nm diode and YAG laser wavelengths. It has the Lasersmith Goggle frame with green color polycarbonate lenses. 45% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort
-
Supplier: Cole-Parmer
Description: • Available for sale in the US only • Uvextra
AF lens coating minimizes fogging Lightweight, TPE body provides exceptional comfort and a snug fit for maximum protection. Fits over most prescription eyewear, and include Uvextraâ„¢ AF anti-fog lens coating that minimizes fogging. - Type: Goggles
-
Supplier: Safety Glasses USA
Description: Features: Foam Shield lining provides a comfortable, snug fit with the added dust and debris protection of a goggle. Elastic head strap provides an adjustable, secure fit. Double Duty temples and elastic head strap are interchangeable with easy snap on and off. Tough polycarbonate lens
-
Supplier: State Safety & Compliance
Description: Provides unobstructed field of vision and can be worn with most half-mask respirators. Transparent PVC body permits comfortable fit over prescription eyewear while protecting against impact and splash. Meets ANSI Z87.1-2003 High Impact. Standard pack 36/Bx.
-
Supplier: State Safety & Compliance
Description: "Transparent PVC body fits comfortably over prescription eyewear, protects against impact and splash, and can be worn with most half-mask respirators. Lenses feature the Duramass« scratch-resistant polycarbonate coating and area also available with the anti-fog coating. Available with wide elastic
-
Supplier: State Safety & Compliance
Description: Provides unobstructed field of vision and can be worn with most half-mask respirators. Transparent PVC body permits comfortable fit over prescription eyewear while protecting against impact and splash. Meets ANSI Z87.1-2003 High Impact. Standard pack 36/Bx.
-
Supplier: Cole-Parmer
Description: • Available for sale in the US only • Indirect ventilation and low profile design for impact and chemical splash protection • Uvextreme
coating for fog, scratch, and static resistance • Curved lens provides superior optics and peripheral vision Impact-resistant, low-profile design protects you - Type: Goggles
-
Supplier: Accuris
Description: GOGGLES AND LENSES, SAFETY, CHIPPER'S AND WELDER'S
-
Supplier: Newport MKS
Description: 70. Anti-Fog Design These goggles come with an anti-scratch coating and anti-fog design to provide a free flow of air from bottom to top of goggles. Foam Pads for Comfort and Easy Replacement The foam pads on the goggles ensure comfort and are easily replaceable. Fits Over
-
Supplier: Traffic Safety Warehouse
Description: Perforated goggle provides excellent ventilation and protects against dust and flying debris Adjustable elastic strap Fits over most prescription eyewear Meets ANSI Z87.1 + standards Sold in Boxes of 24. Radians Perforated Goggles ( Boxes of 24 ) - Available at Traffic Safety
- Type: Goggles
-
Supplier: Traffic Safety Warehouse
Description: Indirect vent goggle provides protection against chemical splashes Adjustable neoprene strap Fits over most prescription eyewear Meets ANSI Z87.1 + standards Sold in Boxes of 24. Radians Chemical Goggles ( Boxes of 24 ) - Available at Traffic Safety Warehouse. Sign up to be
- Type: Goggles
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Goggle Gear safety goggle is made of polycarbonate and comes in clear gray. Proper sizing is important when buying this product. The size for this product is Universal. These types of parts are designed for specific applications which feature ways of safeguarding &
-
Description: Protect wavelength: 200-540nm; Typical wavelength: 266nm, 355nm, 405nm, 532nm, etc. Application: excimer, ultraviolet, green laser protection
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: SAFETY GOGGLES REQUIRED. This part is designed and built for Indoor use. There are a variety of
- Features: Specialty / Other
-
Supplier: Safety Glasses USA
Description: The economy model of the Striketeam Series, the Striketeam WF™ has all the great performance and safety features of the other models, without the bells and whistles. ESS Speed-Clips™ make strap adjustment quick and easy.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety standard welding goggle is made of polycarbonate, is packaged 12 pair per box, comes in red and meets ANSI Z87.1, CE, CSA, ICS, INSPEC, OSHA standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself
- Application: Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety Wildcat standard welding goggle is made of polycarbonate, is packaged 12 pair per box, comes in shade 5.0 black and meets CSA Z94.3 standards. Provides 99.9 % of UV Protection.
- Application: Welding
-
Supplier: Safety Glasses USA
Description: WR-600 Cutting Goggles Features: Rigid frame Fits over prescription glasses Adjustable elastic strap Shade 5.0 Lens Compliance: Meets ANSI Z87.1+ standards. *NOTE - Welding Safety Glasses and Goggles using Shade 5 filters or lighter are not intended for arc welding, which
-
Supplier: ASTM International
Description: purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
-
Supplier: Radwell International
Description: RETAINER STRAP, FOR SAFETY GOGGLES. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
5 Reasons Epilog Laser Systems Are Safe for Classrooms Epilog’s fully enclosed systems offer safe, hands-on engraving and cutting for STEM, art, and CTE programs – no goggles or special setup required. Discover why schools worldwide trust (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Respiratory equipment uses Vortec’s Cooling Tube ArcOne manufactures and distributes personal protective equipment for industrial welders including auto-darkening welding helmets, safety glasses & goggles and respiratory protection products. The firm, founded (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
cooling solutions. Examples include: Military combat helmets. Mini blower fans are a key component of modern combat helmets, which often utilize built-in cooling systems to keep the wearer cool and dry. Night-vision goggles and (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Turbine powers innovative angle-grinder
Sparks fly and the shipbuilding worker perspires under his safety goggles. In his gloved hands he is holding an angle-grinder. With strength and stamina he smoothes the bumps on the welded seams that join together the steel plates of the ship's hull. It is a difficult job for man and machine
-
Keeping Welders Cool
ArcOne manufactures and distributes personal protective equipment for industrial welders. including auto-darkening welding helmets, safety glasses & goggles and respiratory protection. products. The firm, founded in 1992, has developed a reputation for innovative technology. through expert in-house
-
Weighing and Dispensing: Do it Right
, properly designed LAF booths are sufficient for both product and operator safety. When materials with OELs of less than 20 ug/m3 are handled, we require the use of transfer bottles with split butterfly valves (SBV) and glove boxes. A separate room is normally provided for this operation. The booth
More Information Top
-
Handbook of Industrial Surfactants Volume 1 and 2
Precaution: Combust.; wear safety goggles , resp. protective equip., cartridge for organic gases and vapors, PVC gloves, lt. protective clothing .
-
Handbook of Lubricants
Precaution: Wear safety goggles , neoprene or PVC lined gloves, and protec- tive clothing; incompat. with oxidizing agents .
-
Handbook of Rheology Modifiers
Precaution: Wear protective neoprene or nitrile gloves, tightly fitting safety goggles .
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
Organic vapor canister or air-supplied mask; synthetic rubber gloves; chemical safety goggles or face .
-
Handbook of Corrosion Inhibitors
Precaution: Wear safety goggles and gloves; avoid eye and prolonged skin contact .
-
Handbook of Food Additives
Precaution: Wear safety goggles Hazardous Decomp.
-
Handbook of Pharmaceutical Additives
Precaution: Wear safety goggles Hazardous Decomp.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Precaution: Wear NIOSH-approved respirator, chemical resistant gloves, safety goggles , protective clothing; incompat. with reducting agents .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Precaution: Wear NIOSH-approved respirator, chemical resistant gloves, safety goggles , protective clothing; incompat. with reducting agents .
-
A Guide to Safe Material and Chemical Handling Complete Document
Acetone Organic vapor canister or Vapor irritating to Flush with water air-supplied respirator, eyes and mucous for at least synthetic rubber gloves, membranes; acts as an 15 minutes chemical safety goggles anesthetic in very high and consult a or face splash …
Indicates content that may require registration and/or purchase.