-
Description: Description / Abstract The requirements in this standard apply to all types of 60-hertz salient-pole synchronous generators and generator motors rated 5000 kVA (kilovolt amperes) and above to be used for hydraulic turbine or hydraulic pump turbine applications. Definitions,
-
Supplier: Accuris
Description: Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Appications Rated 5 MVA and Above
-
Description: The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic pump/turbine applications.
-
-
Description: IEC 60034-33:2022 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50 Hz or 60 Hz, rated output of 10 MVA and above, pole pair number 3 and above, and
-
Description: Description / Abstract This standard contains general requirements and definitions applicable to all types of 60-Hz synchronous machines, except fractional horsepower motors. Specific requirements for salient-pole synchronous generators will be found in ANSI C50.12, cylindrical-rotor
-
Description: This guide covers general recommendations for the operation, loading, and maintenance of hydro-generators and generator/motors (pump/turbines), having salient pole rotors and conventional cooling systems. It does not apply to generators having cylindrical rotors. In this guide, the
-
Supplier: Qualitrol Company, LLC
Description: ATEX/IECEx INMETRO Hazardous location C-UL-US Hazardous location Options TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm. TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm. TFProbe kit for hydrogen cooled machines
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: GE Power Conversion
Description: environments, including offshore and desert applications. Available in cylindrical and salient pole, laminated and solid pole with integral or bolt-on pole tips
-
Supplier: CSA Group
Description: ISO 13373-9 specifies procedures to be considered when carrying out vibration diagnostics of various types of electric motors. The four motor types covered by ISO 13373-9 are squirrel-cage induction, wound-rotor induction, salient-pole and DC motors. NOTE The first two types are
-
Supplier: UL Standards & Engagement
Description: Standard for Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 MVA and Above; IEEE C50.13, IEEE Standard for Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above; or IEC 60034-3, Rotating
-
Supplier: CSA Group
Description: this Standard because such equipment is not readily available throughout the machine service industry. In some cases it will not be practical to run the machine because of the lack of components. Scope 1.1 This Standard covers three-phase, alternating current, salient pole synchronous
Find Suppliers by Category Top
Conduct Research Top
-
Electronic Motor Diagnostics
of motor current signature analysis (MCSA). One of the more complex systems to test is the AC salient pole alternator, which we will refer to as a generator for the purposes of this paper.
More Information Top
-
Design of Rotating Electrical Machines
… 1.1 Air Gap and Carter Factor 3.1.2 Air Gaps of a Salient-Pole Machine 3.1.3 Air Gap of Nonsalient-Pole Machine Equivalent Core Length Magnetic Voltage of a Tooth and a Salient Pole 3.3.1 Magnetic …
-
AC Machine Systems
415 6.2 Internal Fault Analysis of Stator Winding of Salient Pole Synchronous Machines .....................................................................
-
Design of Rotating Electrical Machines
3.3 Magnetic Voltage of a Tooth and a Salient Pole .
-
Electrical Machines
A stationary magnetic field with changing polarity is gen- erated, either by permanent magnets (see Fig. 2.1) or by salient poles having coils with DC-currents.
-
Power System Dynamics: Stability and Control
The rotor of a high-speed generator also contains slots for the DC excitation winding while the excitation winding for low-speed generators is wound on the salient poles of the rotor.
-
Electric Machinery and Transformers
Figure 7.1 A salient pole rotor.
-
Parallel operation of two synchronous machines
10) REFERENCES (1) WALKER, J. H.: 'Operating Characteristics of Salient Pole Machines', Proceedings I.E.E., Paper No. 1411 S, February, 1953 (100, Part II, p. 13).
-
A new investigation of dynamic mathematical model of synchronous reluctance motor—A simple unified analysis of model characteristics
1) Change between positive and negative salient pole phases requires basically no modification to the dynamic mathematical model in the general reference frame.
-
Introduction to Electrical Engineering: Book and CD-ROM
Figure 12.2.2 shows an elementary single-phase synchronous machine with four salient poles ; .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34474/70720734-MIT.pdf?sequence=2
26 Figure 2.1: Non- salient pole wound-field synchronous alternator ........ .........
Indicates content that may require registration and/or purchase.