-
Supplier: ASCO
Description: • Designed to meet vibration and/or shock per ISA specification S71.03C2. High shock construction • Handles aggressive atmosphere per salt resistance testing (ASTM B117) •Most hardware is stainless steel, and all aluminum components are hard anodized and Nituff ® coated
- Valve Size: 0.375 inch
- Flow (Cv): 0.45
- Pressure Rating: 125 psi
- Media Temperature: 200 F
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 0 to 140 F
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 140 F
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. Sizes
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 8 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 4.2
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Double Solenoid Pilot Operated
- Valve Size: 0.25 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Media Temperature: 210 F
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Assured Automation
Description: The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking handle. The new DUAL BLOCK® system locks the union nuts preventing back-off due to vibration or thermal cycling.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 2
- Flow (Cv): 14 to 665
-
Supplier: Assured Automation
Description: The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 550 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Hayward Flow Control
Description: Service Permanent Lubrication Buna-N Seals 304 Series Stainless Steel Fasteners 1/4” NPT Air Connections All Units Marked for Traceability and 100% Tested Backed by Hayward’s Exclusive 2 Year Warranty Additional options include solenoid valves for Double Acting Air-to-Open and Close,
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Operating Temperature: -4 to 176 F
-
Supplier: Watts
Description: These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Supplier: ISC Sales, Inc.
Description: housings SS needle valves for concentrate and recycle lines Stainless steel product water check valve On / off toggle switch Low-pressure shut-off with auto restart Feed water and product water TDS monitor
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: ISC Sales, Inc.
Description: Product flow meter Reject flow meter Concentrate needle valve Non metallic recycle needle valve On / off toggle switch Feed water and product water TDS monitor
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal type Solenoid valve, PLC, RS485/232/422, Thermocouple,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Reliability and Safety Considerations in the Design of the Submersible LEO I
Solenoid valves usedon critical functions such as the salt water pump are of the "normally open" type to allow for oper- ation of the function even after a sole- noid valve failure.
-
Quenching and Carburising
If this period of cooling becomes longer, indicating that the quenching intensity of the salt bath has decreased, a signal will be given to the solenoid valve to add more water .
-
Lethal and sublethal effects of a simulated salt brine effluent on adults and subadults of the shrimps Penaeus setiferus and P. aztecus
Modifications included elimination of the toxicant-mixing cell to accommodate proportions of brine up to 10%, replacement of the standard solenoid (or needle) water and toxicant valves with a mechanical tubing valve that functioned well with saturated salt brine, and construction with …
-
CR4 - Thread: HOW TO REDUCE THE EARTHING RESISTANCE
My friend i am sharing my hands on experience you can use bentonite in addition to common salt and charcoal to improve … … the earth pit and watered the earth pit over … … fixed piping system with solenoid operated valve at each earth pit …
-
http://www.wcponline.com/pdf/WC&P-BG0405-Form.pdf
[ ] Resin Suppliers [ ] R.O. Equipment/Components [ ] Rubber Components [ ] Rust Removal [ ] Salt Suppliers [ ] Sand & Gravel … … Conversion Kits [ ] Softener Installations [ ] Solenoids [ ] Sterilizers [ ] Strainers [ ] Sulphur Removal … … Ultrafiltration Systems [ ] Ultraviolet Systems [ ] Valves , Ball [ ] Valves, Brine [ ] Valves … … Equipment [ ] Wastewater Treatment Services [ ] Water Bubblers [ ] Water Conditioners [ ] Water …
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Flow of the soft water is controlled by a solenoid valve that is energized, based on brine solution level in the tank. … through a ring distribution header to spread the water evenly over the dry salt to produce a …
Indicates content that may require registration and/or purchase.