Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of applications. Our tank is the
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Eriez
Description: hindered-settling principles providing an economical and efficient means of classifying material such as silica and frac sands, mineral sands and industrial minerals. Ores containing a mixture of high- and low-density components can also be upgraded based on their difference in
- Equipment Type: Air Classifier / Cyclone
-
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit and fine
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: CDE Global Ltd.
Description: traditional sand washing technology such as bucket wheels or screw classifiers due to its ability to effectively remove minus 63 micron material from the washed sand product. There are many models available within the range offering production of single sands, dual sands
- Operation: Dewatering / Washing / Desliming
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: Eriez
Description: Eriez' Magnetic Hump and Round Pipe Separators provide a simple and effective way to remove tramp iron contamination from gravity or pneumatically conveyed dry, free flowing products such as feed, grain, wood ships, food stuffs, sand or plastic. The housing is "dog-legged" on two sides
-
Supplier: Watts
Description: Watts Drainage ST Series epoxy coated steel sand trap (specify size) with 12 x 24 in (305 x 610mm) extra heavy duty ductile iron loose set grates, and no hub (standard) connections.
- Applications: Other
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Interceptors for Oil/Sand/Grit CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge. Standard Features: Single, double and triple basin interceptors Constructed of corrosion-resistant fiberglass Manufactured for single-wall designs
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Watts
Description: Watts Drainage Products SA Series heavy duty epoxy coated steel sand and sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), internal straining baffles, 2 in. (51mm) no hub vents, and 4 in. (102mm) no hub (standard) connections.
- Applications: Other
-
Supplier: Bailey-Parks Urethane, Inc.
Description: Bailey-Parks' hydrocyclones can be custom molded from a variety of polyurethanes to meet OEM specifications. Our rugged urethane hydrocyclones are used primarily in oil and gas drilling applications to separate sand and grit from costly drilling mud so that it can be reused. The four standard
- Separation / Filtration System: Cyclone (Centrifugal) Separators
-
Supplier: Midwestern Industries, Inc.
Description: materials from liquids, Midwestern’s dewatering MEV vibrating screen and stainless steel separators are manufactured to meet your exact specifications and maximize your screening process. Accessories, such as the liquid material distributor and the separator feeder, will ensure the
- Operation: Dewatering / Washing / Desliming
- Applications: Food Processing / Grain, Other, Power / Coal & Coke, Wood / Pulp and Paper
- Equipment Type: Screener - Rectangular Deck, Screener - Round Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Zurn Industries LLC
Description: For Canadian Market Only, The Z1187-SI Sand Interceptor comes with an acid resistant coated interior and exterior fabricated steel with threaded inlet and outlet, and heavy-duty removable grates. To view all options, see the Specification Sheet - Z1187-SI (Canada) Features And Benefits Dura
- Applications: Other, Waste / Recycling
-
Supplier: CDE Global Ltd.
Description: the sand fractions by means of spraybars but also de-waters the aggregate ready for further screening.; At the rear of the AggMax an optional trash screen can be integrated for applications where the removal of lightweight contaminants is required.; All sand fractions and water are
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Zurn Industries LLC
Description: The Z1187 Sand and Sediment Interceptor comes with an acid resistant coated interior and exterior fabricated steel with threaded individual vent connections, and scoriated non-skid removable cover(s). To view all options, see the Specification Sheet - Z1187 Features And Benefits 100% steel
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: The Z1187-SI Sand Interceptor comes with an acid resistant coated interior and exterior fabricated steel with threaded inlet and outlet, and heavy-duty removable grates. To view all options, see the Specification Sheet - Z1187-SI Features And Benefits 100% steel construction coated with acid
- Applications: Other, Waste / Recycling
-
Supplier: Dual Manufacturing Co., Inc.
Description: Riffle type for dividing or halving dry materials, such as cement, gravel, powered ores, coal and coke, sand, soils, etc.. Material poured into hopper is divided into two equal portions by two series of shutes which discharge alternately in opposite directions into seperate pans. included
-
Supplier: Midwestern Industries, Inc.
Description: A ruggedly designed scalper/screener is your option for preventing obstructions from slowing down production. Steel bars paired with sizing screen cloth will effectively screen coal, limestone, oil shale, salt, coke, sand, and gravel. The self-cleaning Uni-Rod with two decks provides high
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Description: ISO/TS 19708:2007 specifies a test method for the determination, using a roller compactor for bituminous mixtures, of the damage to a geosynthetic used as a separator in interlocking-concrete-block pavements. The geosynthetic is placed between a cushion-sand course and a base coarse
-
Supplier: CSA Group
Description: ISO/TS 19708:2007 specifies a test method for the determination, using a roller compactor for bituminous mixtures, of the damage to a geosynthetic used as a separator in interlocking-concrete-block pavements. The geosynthetic is placed between a cushion-sand course and a base coarse
-
Supplier: Midwestern Industries, Inc.
Description: The high-frequency screens manufactured by Midwestern can be utilized in many screening applications from rugged quarry and rock sizing to sand and gravel processing and high volume fine mesh screening. With a variety of sizes and screening decks, the versatile MEV Screener can fit numerous
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Spray Bar, Vibratory / Shaking Action
-
Supplier: Gilson Company, Inc.
Description: SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The
-
Supplier: Gilson Company, Inc.
Description: SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The
-
Supplier: Gilson Company, Inc.
Description: SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The
-
Supplier: Verantis
Description: knock down the liquid droplets followed by a chevron blade entrainment separator for final cleaning. This design has been used effectively on applications in both the foundry and mining industries for removal of coarse solids such as sand and crushed rock.
- Airflow: 5 to 1,000 SCFM
- Efficiency: 99 %
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal
-
Supplier: Eriez
Description: Eriez provides a uniform permanent magnetic pulley that will transform your belt conveyor into a powerful self cleaning magnetic separator. The axial interpole magnetic circuit provides a uniform magnetic field to remove tramp iron from material on almost any belt conveyor. Eriez Magnetic
-
Supplier: AS Filtration, LLC
Description: an adjacent collection pond, storage vessel, or other water source at a flow rate up to 250 gpm (16 L/s). Coarse material is removed through a gross pollutant separator and strainer mounted on the trailer. Two centrifugal sand filters, configured in parallel in an ASME-certified vessel
-
Supplier: GN Solids control Co., Ltd.
Description: "and 10" cones desander to separate solid-phase particle size 47-76μm in the drilling fluids Hydrocyclones are also called cyclone separators. Hydrocyclones consist of a desander(10 in. cone) and a desilter(4 in. cone) and are used to separate sand and silt from the drilling fluid. The
-
Supplier: ProVent LLC
Description: baths. The cleaned air is then dried by forceful impingement against a series of moisture separators. No nozzles, pumps or piping is required. Uni-Wash Wet Booths are available in a wide variety of volumes and bench sizes. These units ship complete with an integral AMCA rated backward curved
- Airflow: 4,000 to 15,000 SCFM
- Collector Type: Collection Booth
- Applications: Metalworking Chips / Fluids
- Process: Wet
-
Supplier: FLSmidth
Description: upstream oriented conveying air stream. The primary air conveys the material upward through the conveying pipe. At the upper end of the conveying line, bulk material and air flows are separated – usually by an expansion separator (pre-separation), a cyclone and a bag filter. The actual
- Features: Bulk Material Conveyor
Find Suppliers by Category Top
Featured Products Top
-
A key challenge in the process was recovering and cleaning the rubber infill material by separating it from sand and other debris. Material Characterization The process began with a sieve analysis to determine the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
. Washing silica sand Aggregate screening, coarse and medium size Limestone Barite ore Meat dewatering screen Coal, petroleum coke Lithium Ion Battery (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
separator, otherwise the air or gas will affect the result. Viscosity is routinely measured right after an oil change to confirm the right oil was added, as well as on a periodic basis. New technologies make it easy to measure kinematic viscosity- solvent free, low volume systems are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Section 223200: Domestic Water Filtration Equipment Spec
Section includes bag-type filters, freestanding cartridge filters, off-floor cartridge filters, carbon filters, circulating sand filters, multimedia sand filters, Greensand filters, and separators.
-
Reverse Osmosis and Pretreatment Chemicals save US $110,000 for US Battery Manufacturer
, from cars to submarines to defense to healthcare. During the battery separator production process, Daramic uses three 100 to 150 lb boilers for their heating needs. Daramic used sand filters, water softeners and chemicals for pretreatment of the water prior to it going to the boilers. These water
More Information Top
-
Inverse-Dispersion Calculation of Ammonia Emissions
from Wisconsin Dairy Farms
These latter two farms also have a sand separator channel where sand in the waste is deposited prior to entering the lagoons, is gravity drained, and is then recycled for bedding.
-
Barge Assisted Coiled Tubing in Malay Basin of South China Sea - Pilot Project Success Story
Cyclone Sand Separator .
-
Harsh environment HPHT Gas-Condensate Production Clean-up experiences - Kristin Field
3) Clean-up flow #1 – Flow via Sand Separator (not on first 3 wells) • .
-
States > Massachusetts > State > Regulations > 248 - Board of State Examiners of Plumbers and Gas Fitters > [248 CMR 10] 010 - Uniform State Plumbing Code
All drainage and vent piping normally associated with exterior or interior gasoline, oil and sand Separators .
-
AWWA M21 - Groundwater
Lakos sand separator , 169 .
-
Sand Quantification: The Impact on Completion Design, Facilities Design, and Risk Evaluation
This estimate exceeds the sand mass which the sand separator could accomodate instantaneously, with the possibility that the facilities, or well, could sand up upon production start-up of each development well.
-
The Tools of Sand Management
Another idea consists in dismounting the sand separator , jetting it clean from all sand, and quantifying all produced solids.
-
The Separation of Solids and Liquids With Hydrocyclone-Based Technology for Water Treatment and Crude Processing
WINN B.B., “The Applicationof Centrifugal Type Sand Separators for Water Flood Programs”, pp. 122, Issued by Krebs Engineers, California, USA.
-
Heavy Oil from Tar Sands
An oil sands separator includes a drum having a solids discharge end and a liquid discharge end and a spiral ribbon having a plurality of flights wound inside the interior of the drum.
-
wet magnetic separator - offers from wet magnetic separator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : magnetic separator, magnetic drum, iron sand separator , wet drum separator ] .
Indicates content that may require registration and/or purchase.