-
Supplier: Madison Company
Description: The M5010 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
-
Supplier: Madison Company
Description: The M5601 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5601is similar to the M5600 but has a higher
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.55 (Specific Gravity #)
-
Supplier: ABB Measurement & Analytics
Description: The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: Automation Products, Inc.
Description: This level control is applicable to the level detection of a wide range of liquids and slurries. The detector may be mounted in any position on a vessel or in piping. Rugged No packing gland, diaphragm, float, bearing, bellows or other troublesome pressure seal is used in the Dynatrol level
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Sitron
Description: requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. This model is also available with a great variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. Application High level alarm Low level alarm Pump
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -10 to 80 F
- Features: Liquid, Single Pole, Double Throw (SPDT)
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to
- Maximum Discharge Flow: 0.51117291675 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to
- Maximum Discharge Flow: 0.3830494725 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Power Source: AC Powered
- Pump Type: Injection Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: Sitron
Description: CN2R relays. Like all of Sitron’s products, the EL TA01 is configurable to accommodate a variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. For applications with heavy vapor, aggressive media or a product that tends to stick to or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290 psi
- Features: Dry Material (Bulk Solids and Powders), Liquid, Single Pole, Double Throw (SPDT)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Solutions with Innovation, LLC
Description: The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment.
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 400 F
- Features: Alarm / Visual Indicator, Electromechanical Switch, Liquid, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: Solutions with Innovation, LLC
Description: The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment.
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 400 F
- Features: Alarm / Visual Indicator, Electromechanical Switch, Liquid, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: Solutions with Innovation, LLC
Description: VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom
- Measuring Range: 240 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 400 F
- Maximum DC Voltage: 30 volts
Find Suppliers by Category Top
More Information Top
-
States > Texas > State > Register > 1999 > [TexReg 1999-1119is] 11/19/1999
…steel ground storage tank with a drain, equip the pressure tanks with a pressure release device, maintain the air-to-water volume devices for the pressure tanks; THSC, §341.036(g), by failing to seal the float switch opening; 30 TAC §290 … 41(c)(1)(F) and (3)(K), by failing to secure and record sanitary well easements and…
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
Then each oil/water separator requires a reclamation tank for any collected fuel, a sanitary sewer for any .... Then every subcomponent in the whole system requires alarm wiring that notifies central controls of any malfunction, and the day tanks require programmed tank-level switches (these work much like the float balls in toilet tanks).
-
States > Texas > State > Register > 1999 > [TexReg 1999-1203is] 12/03/1999
…to install well number 2 electrical wiring in conduit; 30 TAC 290.43(c)(1), (2), (3), (4), (7), and (8), and (d)(2) and (3), and THSC, §341.036(g) by failing to seal the float switch opening on the 0 .... to secure and record sanitary well easements and properly seal well number 2 wellhead to prevent insects…
-
Sell steam iron solenoid valve
Our main products are solenoid valves for water, solenoid valves for steam, solenoid valve for air, stainless steel float ball switch and other brass products. .... Widely be used in automatic application of welding, irrigation, ironing, food process, inductive sanitary , water auto supply…
-
Design, demonstration and evaluation of a thermal enhanced vapor extraction system
A mercury float switch in the bottom compartment of the air stripper is used to activate a pump that moves the treated water through an activated carbon drum for final polishing. .... Analysis of the liquid is necessary to determine if it would meet dischargerequirements for sanitary sewer disposal.
-
Innovative on-site wastewater alternatives with drip irrigation
Drip Irrigation System Assembly A data logger controller (DeltaT, UK) and a sanitary drip irrigation control unit .... The control circuit is wired in series to the low water float switch of another manufacture’s control unit.
-
Three Arkansas Wastewater Plants Find Adjustable Speed Drives Improve Process Performance
When it rains, stormwater enters through the sanitary sewerage. .... However, if only float switches were used for on/off control of larger pumps, on and off, there could be even more cycling of the motors, and motor life would be significantly diminished.
Indicates content that may require registration and/or purchase.