Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FineTek
Description: cleaning applications, the surface roughness (Ra) level can be adjusted according to customer's needs, suitable for use in pharmaceutical and food processing industry applications. SIS Sanitary Intelligent Level Switch, Lquid Level Switch (Food Grade) Working principle of
- Features: Point Level / Multi-Point Levels, Rated for Sanitary Applications, Sensor-Only
-
Supplier: Alfa Laval Inc.
Description: Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.05 amps
-
Supplier: Sitron
Description: The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400 provides an accurate, repeatable point level switch which can be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -40 to 212 F
- Maximum DC Voltage: 30 volts
-
-
Supplier: ABB Measurement & Analytics
Description: The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Configuration (Normal State): Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Siemens Process Instrumentation
Description: Electronics provided with fail-safe function Threaded and sanitary fitting clamp process connections for installation flexibility Download Catalog Specifications
- Measuring Range: 9.6 to 192 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 140 F
- Features: Built in alarm indicator, Point Level / Multi-Point Levels, Programmable, Sanitary Applications rated (3A, etc.)
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Madison Company
Description: The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: BinMaster, Inc.
Description: The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Madison Company
Description: The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other basic selections. Upon
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Sitron
Description: selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil
- Maximum Operating Pressure: 725 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -100 to 500 F
- Maximum Current: 6 amps
-
Supplier: Sitron
Description: 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 725 psi
- Maximum AC Voltage: 260 volts
- Maximum DC Voltage: 36 volts
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: 250degC for food grade applications and 300 degC for processes excluded from sanitary requirements. The DS200P sanitary pressure sensor can also be used as hydrostatic level gauge with ranges as low as 0-1 mH2O (3 ftWG). The gauge mounted in any orientation and the display
- Pressure Measurement: Absolute
-
Supplier: Sitron
Description: and Low level application requirements The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, cUL, IECEX and ATEX for installation in hazardous environments. Application High level alarm
- Maximum Operating Pressure: 725.1885 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: Introtek International
Description: The INTROTEK® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection with the
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Features: Programmable, Rated for Sanitary Applications
-
Supplier: BinMaster, Inc.
Description: The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals! The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Siemens Process Instrumentation
Description: level measurement solution includes switches for back-up, overfill, low level and dry run protection. Click here for more information
- Measuring Range: 792 inch
- Material Temperature Range: 338 F
- Features: Continuous Level, Programmable, Rated for Sanitary Applications, Transmitter
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: level measurement solution includes switches for back-up, overfill, low level and dry run protection. Click here for more information
- Measuring Range: 792 inch
- Material Temperature Range: 338 F
- Features: Continuous Level, Programmable, Rated for Sanitary Applications, Transmitter
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: level measurement solution includes switches for back-up, overfill, low level and dry run protection. Click here for more information
- Measuring Range: 792 inch
- Material Temperature Range: 176 F
- Features: Continuous Level, Programmable, Rated for Sanitary Applications, Transmitter
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4000 Series Conductive Level Switch Controllers offer a wide range of customized options to meet any application’s need. LVCN4000 Series are designed to control the level of all conductive mediums with up to 2 different points of level control. The LVCN4100 Series has
- Type: DC Voltage Input
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8111 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. Depending on the version, the devices are
- Maximum Operating Pressure: 928.24128 psi
- Material Temperature Range: -58 to 302 F
- Media Type: Liquid
- Features: Rated for Sanitary Applications, Vibrating / Tuning Fork
-
Supplier: Madison Company
Description: The M5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-SPDT is a single pole, double throw switch
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.55 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M5010 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is
- Velocity Flow Rate: 0.01 to 120 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 1,500 psi
- Media Temperature: -100 to 500 F
-
Supplier: OMEGA Engineering, Inc.
Description: The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 264 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-6000/7000 Series are thermal flow switch monitors designed to monitor flow status and also used to detect level of liquids, air and gas. A chain of 8 LED’s gives the user a visual indication of the flow rate. In addition, there isalso a dichromatic LED, which shows the switch point
- Pipe Diameter: 0.5 to 0.75 inch
- Operating Temperature: -4 to 140 F
- Operating Pressure: 300 psi
- Media Temperature: 140 F
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or FDA requirement? Small fittings on your existing tanks? Sanitary
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: Solutions with Innovation, LLC
Description: The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment.
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 400 F
- Features: Alarm / Visual Indicator, Bottom Mount, Continuous Level, Instrument / Sensor System, Rated for Sanitary Applications, Sensor-Only, Side Mount, Top Mount, Visual or Audio Output
-
Supplier: Solutions with Innovation, LLC
Description: The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment.
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 400 F
- Features: Alarm / Visual Indicator, Bottom Mount, Continuous Level, Instrument / Sensor System, Rated for Sanitary Applications, Sensor-Only, Side Mount, Top Mount, Visual or Audio Output
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
Find Suppliers by Category Top
Featured Products Top
-
The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as “hazardous”, due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Point-level sensors are affordable. They often fall in an MRO budget and don’t require capital expense approval. They are easily bought online via credit card and shipped within a few days. Compact and (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
thermal flow switches are available in advanced non-intrusive thermal mass flow sensor configurations with a 10 Ra surface finish suitable for use in high purity and sanitary media. Easy to install and virtually maintenance-free, the device can be mounted vertically or horizontally. Gas Mass Flow
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
10.19.09 -- SHOW EDITION: Worldwide Food Expo
FLT93C FlexSwitch Sanitary Level Switch .
-
10.16.08 -- Understanding The ISO 21051 Standard
Echotel® Sanitary : Ultrasonic Level Switches .
-
This flowmeter is now on the Profibus. (New Products). - Chemical Engineering | HighBeam Research
Sanitary Flow/ Level Temperature Switch .
-
1.15.09 -- FDA To Improve The Safety Of Drugs Produced Outside U.S.
Product Brochure: Thermatel® Sanitary Model TD2 Flow And Level Switch .
-
1.13.09 -- Strategic Outsourcing: The Growing Trend In The Pharmaceutical Industry
Product Brochure: Thermatel® Sanitary Model TD2 Flow And Level Switch .
-
03.31.2009 -- How Merck And GSK Could Save 2.5 Million Lives By 2025
Thermatel® Sanitary Model TD2: Flow And Level Switch .
-
10.7.08 -- Guidelines For Liquid Filling In Hard Gelatin Capsules
Thermatel® Sanitary Model TD2: Flow And Level Switch .
-
Effluent variability study for the 200 area treated effluent disposal facility
284-W Powerplant- drawdown of Package Boiler water level for replacement of low level cutout switch PFP - Restart of Air Washer 18 sanitary water supply All other facilities were not considered to be probable sources of the iron contamination as the discharges…
-
05.12.09 -- Going 'Green' Can Also Mean Saving 'The Green'
The typical Anderson conductance probe-type liquid level system consists of two major components, the switching "module" and a sanitary probe with one or more electrodes.
-
Ice-condenser aerosol tests
A 98 &/min pump, activated by load c e l l controlled l i m i t switches , pumped water up t o the drain a t grade level where i t entered the sanitary drain system.
Indicates content that may require registration and/or purchase.