-
Supplier: OMEGA Engineering, Inc.
Description: This Sanitary Temperature Sensor containes a PT100 Platinum RTD element and is designed for use in Food, Dairy, Beverage and BioPharmaceutical Clean-In-Place (CIP) type applications. The sensor includes a 1½" 16AMP mounting flange that conforms to ASME BPE-2007 for easy
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Sensitive Length: 3 to 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Sanitary Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body
- Sensed Temperature: -58 to 392 F
- # of Lead Wires Per Element: 2
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: OMEGA Engineering, Inc.
Description: This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1½", 16AMP cap feature for easy installation using industry standard
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 1.625 to 10.5 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 4
-
-
Supplier: OMEGA Engineering, Inc.
Description: This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1½", 16AMP cap feature for easy installation using industry standard
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 1.625 to 10.5 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 4
-
Supplier: OMEGA Engineering, Inc.
Description: The 3-A Approved OMEGA® PRS-S-M12 and PRS-H-M12 Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Sensitive Length: 3 to 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Pyromation
Description: Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.15625 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Thermometrics Corporation
Description: Sanitary RTD sensors provide precise temperature measurements for Sanitary applications found in the Food, Dairy, Beverage, Pharmaceutical and Chemical Industries.
- Technology: Wire Wound
-
Supplier: Burns Engineering, Inc.
Description: 1/8" Direct Immersion Sanitary RTD Series S sanitary sensors are highly accurate and reliable temperature sensors. Perfect for applications in pharmaceutical, biotech, chemical and food and beverage markets.
-
Supplier: Pyromation
Description: General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most
- Sensed Temperature: 399.2 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Pyromation
Description: The RTD sensors listed below are constructed with the CIP sanitary connected cap thermowell, which is then mounted into the process with a clamp and mating sanitary cap. A 3-wire spring loaded RTD element and sheath is then screwed into the back of the thermowell.
- Diameter or Width Range: 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Pyromation
Description: sheathing, RTDs can operate in a temperature range of (-200 to 650) °C [-328 to 1202] °F. Pyromation manufactures resistance temperature detectors and resistance thermometers for many industry applications. From single- or dual-element RTDs, PT100s-PT1000s, to Sanitary CIP
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Burns Engineering, Inc.
Description: Sanitary, Non-Intrusive RTD Temperature Sensors The SNI Series is ideally suited for use in small diameter piping where temperature measurement is critical, but direct immersion temperature probes cannot be used.
- Features: RTD
-
Supplier: Nanmac Corporation
Description: Additionally, this ribbon design also provides response times in the low milliseconds. All Pt100 RTD devices are of sanitary design as the sensor is separated from the material within the pipeline by a 0.015 inch thick stainless steel diaphragm. Thermocouples requiring
-
Supplier: Nanmac Corporation
Description: Our Flow-Thru Thermocouples and RTDs use either a right-angle ribbon thermocouple sensor or a R100 Ohm RTD. Utilizing a special ribbon element which eliminates conduction errors due to shallow immersion into the flowing gas or liquid within the pipeline. Additionally, this
-
Supplier: Nanmac Corporation
Description: response times within the low milliseconds. All R100 RTD devices are sanitary since the sensor is separated from the material in the pipeline by a 0.015 inch thick stainless steel diaphragm. For thermocouples requiring sanitary designs contact the factory. NOTES:
-
Supplier: DigiKey
Description: HEAVY DUTY RTD SENSOR, SANITARY,
- Operating Temperature: -58 to 392 F
-
Supplier: Radwell International
Description: PROSENSE TEMPERATURE SENSOR, PT100 RTD, SANITARY CONNECTION PROBE, 50MM INSERTION LENGTH, 6MM PROBE DIAMETER, STAINLESS STEEL SHEATH, 1-1/2IN SANITARY TRI-CLAMP PROCESS CONNECTION, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cambridge Viscosity by PAC
Description: the chamber. A built-in temperature detector (RTD) senses actual temperature in the measurement chamber. The Model SPL374 viscometer installs directly into a 1/2” process line using sanitary tubing connections. The sensor requires less than 5mL of sample to accurately determine
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Technology / Test Method: Piston / Ball, Vibratory / Oscillating Viscometry
-
Supplier: Clark Solutions
Description: welding. Other options are available with fixed flange, sanitary flange or clamp connection. Apart from the Form B connecting head, other designs like Form A, stainless steel field housing etc., are available. The measuring insert is a Pt 100 sensor, Class B (optional Class A) or a
- Sensed Temperature: -58 to 932 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: K, RTD, Thermocouple
- Element Material: Platinum
-
Supplier: Powell Electronics, Inc.
Description: RTD's: Sanitary RTD Probes
- Category: Element / Chip
-
Supplier: Burns Engineering, Inc.
Description: SPA and SPS Sanitary Ingold Port RTD Originally custom-designed to meet the stringent needs in the biotechnology industry, Burns Engineering's patented No Exposed Thread (N.E.T.) Series of sensors reduce the time and complexity associated with cleaning the assembly.
-
Supplier: Conax Technologies
Description: Spring-loaded assemblies are used to maintain positive contact between the sensor tip and the surface to be monitored, typically used with thermowell assemblies. Conax Technologies supplies a number of styles of spring-loaded assemblies to meet application needs. Spring-loaded assemblies can
- Sensed Temperature: -418 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Temperature Sensor, Sanitary/Hygienic, Non-Display, -58... +302F / -50 ... 150 C, TRI-Clamp 2
- Diameter or Width Range: 7.900004266 inch
- Sensitive Length: 11.650006291 inch
- Features: RTD
-
Supplier: Hach
Description: Electrodeless Conductivity Sensor Wide Measuring Range Hach's Inductive Conductivity Sensors measure 200 up to 2,000,000 micro Siemens/cm. A built-in Pt 1000 RTD compensates the measured conductivity for changes in process temperature. Low Maintenance Design The inductive
- Conductivity Range: 200 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.01 (+/- % FS)
- Maximum Diameter / Width: 2 inch
- Operating Temperature: -10 to 200 F
-
Supplier: Hach
Description: Electrodeless Conductivity Sensor Wide Measuring Range Hach's Inductive Conductivity Sensors measure 200 up to 2,000,000 micro Siemens/cm. A built-in Pt 1000 RTD compensates the measured conductivity for changes in process temperature. Low Maintenance Design The inductive
- Conductivity Range: 200 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.01 (+/- % FS)
- Maximum Diameter / Width: 2 inch
- Operating Temperature: -10 to 200 F
-
Supplier: Hach
Description: is coaxial porous PTFE. All sensors are rated 0 to 105 ºC up to 100 psig, and have integral 4.5 m (15 ft.) cables with tinned leads. The PC-series (for pH) and RCseries (for ORP) combination sensors are ideal for measuring mild and aggressive media. Sensors with rugged dome
- Operating Temperature: 32 to 221 F
- Operating Pressure Range: 100 psi
- Junction Type: Double Junction
- Specific Electrode Type: Measures ORP
-
Supplier: Hach
Description: These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. Each sensor is tested to determine its unique, absolute
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Electrode Accuracy: 2 (+/- % FS)
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.5 to 0.75 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: system accuracy easily meets pharmaceutical water requirements Short description Digital sensor measures from ultrapure to brackish water. Accuracy 0.01 cm-1 sensor: ± 1%0.1 cm-1 sensors: ± 1% for 0.02-5,000 µS/cm; ±3% for 5,000 - 50,000 µS/cm Temperature sensor Pt 1000
- Conductivity Range: 0.02 to 50,000 MicroSiemens/cm
- Electrode Accuracy: 1 to 3 (+/- % FS)
- Cell Constant (k): 0.01, 0.1
- Features: Built-in Temperature Sensor
-
Supplier: Nanmac Corporation
Description: each unit. Cutaway view of typical installation All units require a TelfonConical seal, which can be ordered directly from the factory. C10-12 and C10-13 units are also available with RTD sensors, and are of sanitary design. Dummy plugs are available to plug up the thermocouple
- Probe Configuration: Flat/Ribbon, Surface
- Features: Thermocouple
-
Supplier: Automation24, Inc.
Description: The TD2903 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2903
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The TD2813 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-300 °F and is programmable between -58-302 °F with IO-Link. The TD2813
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The TD2807 sanitary temperature sensor from ifm with alphanumeric color display and integrated temperature probe features one analog output (4-20 ma). The temperature transmitter has a factory setting of 0-212 °F (0-100 °C) and is programmable between -58-302 °F with IO-Link. The
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: certificate) Enhanced Transmitter Accuracy and Stability LCD Display Configured for HART Revision 5 Ability to accept universal sensor inputs (RTDs, T/C, mV and ohm) Transmitter-Sensor Matching improves system accuracy up to 75% Ambient Temperature Compensation functionality
-
Supplier: Transcat, Inc.
Description: indication, Digital Input Filter, and a host of others. Output A: SSR Output B: SSR Alarm: No Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for (read more)
Browse Temperature Probes Datasheets for Pyromation -
Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for (read more)
Browse Thermowells Datasheets for Pyromation -
RTDs for many industry applications. From single- or dual-element RTDs to PT100's to Sanitary CIP types, we have the right sensor for your job. If what you need is not available from our catalog, our product engineers will design an RTD for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation
More Information Top
-
Equipment | Sanitary RTD Sensors Offered in Both Heavy Duty and Standard Duty | Food Processing
Home / Products & Vendors / Products / 2009 / Sanitary RTD Sensors Offered in Both Heavy Duty and Standard Duty .
-
Surviving Harsh Environments
The sanitary RTD sensors feature two types of probes.
-
06.22.2011 -- 3 Key Elements To Get Observational Studies Published
Sensor: Rosemount 68 Q Sanitary RTD Sensor .
-
01.26.2011 -- Blocking Rogue Gene Could Stop The Spread Of Most Cancers
Datasheet: 65B And 65Q Sanitary RTD Sensor .
-
05.25.2011 -- Congressman Bilbray And The Regenerative Medicine Promotion Act Of 2011
Sensor: Rosemount 65B Sanitary RTD Sensor .
-
03.09.2011 -- Sharpening Your Competitive Edge And Driving Cost Savings Through Strategic Outsourcing
Sensor: Rosemount 65Q Sanitary RTD Sensor .
-
05.11.2011 -- Is Happiness In Your (5-HTT) Genes?
Sensor: Rosemount 68 Q Sanitary RTD Sensor .
-
08.03.2011 -- Waste Management In Single-Use: Exploding The Myths
Sensor: Rosemount 65Q Sanitary RTD Sensor .
-
05.17.2011 -- Amylin Lawsuit: Lilly Tells Their Side Of The Story
Sensor: Rosemount 65Q Sanitary RTD Sensor .
-
Burns Engineering Offers 5-Day Temperature Calibrations with Pre-Scheduling Feature
… transmitters and temperature sensors including bearing temperature sensors, bioreactor sensors, air temperature sensors, miniature RTDs, wire wound temperature sensors, thin film RTD temperature sensors, industrial thermocouples, autoclave sensors, thermowells, resistance thermometers, sanitary sensors and accessories, non-intrusive RTD temperature sensors, temperature transmitters …
Indicates content that may require registration and/or purchase.