Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NOSHOK, Inc.
Description: durability Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock C.I.P, S.I.P and Autoclave* for the demanding needs of the sanitary market *Only dry case gauges are recommended
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 2.5 ±% FS
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column 4-20 mA 2-wire output signal, others available Designed for media temperature up to
- Working Pressure Range: 9.03175 psi
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Construction • Meets 3A Sanitary Standards • NEMA 4X Enclosure • Dairy, Food Processing, Pharmaceutical, Biotech Applications • High Reliability • NIST
- Vacuum Range: 0.0022879679996563583 to 1,551.4449520319995 torr
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
-
Supplier: Universal Air & Gas Products Corp.
Description: line of reliable mechanical vacuum pumps produce vacuum as low as 29.9”Hg (0.5Torr) & our combination of positive displacement blower / vacuum pump systems as low as 0.2 microns. Compressor systems vary in pressure from 5 psig to 6000 psig. Customized options & systems are
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Travaini Pumps USA
Description: supply, vacuum gauges, pressure gauges and compound gauges. We can also provide information on our water sealed and oil sealed systems.
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 29.4 CFM
- Motor Power: 3 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, valve to control the flow of the liquid supply, vacuum
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 14.7 CFM
- Motor Power: 1.5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Description: (-100 kPa g) Steel exhaust separator tank Oil exhaust mist eliminator Instrumentation package including: Adjustable vacuum switches Vacuum gauges Motor control center Seal line thermometers & valving Vacuum relief valves Cooling water valves, strainers & thermometers
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: VACUUBRAND, Inc.
Description: The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid valve for
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: VACUUBRAND, Inc.
Description: The PC 3003 VARIO® pumping unit provides precise vacuum control by adaptation of the diaphragm pump's motor speed. It features fully automatic evaporation control on the push of a button. The system not only detects the first boiling point, but also is able to follow an entire boiling point
- Ultimate Operating Vacuum: 0.450170294683844 torr
- Pumping Speed: 1.6464 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: 511 NT is equipped with an additional manually controlled vacuum port. Check valves help to protect against cross-contamination and interference, permitting simultaneous operation of two vacuum applications with one pump. Vacuum to 7 mbar, whisper-quiet pumping and long service
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGMU Ultra-pure “zero deadleg” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options.
- Process Connection Size: 1", Female
- Instrument Connection: 1/4" NPT
- Seal Design: Clamped Diaphragm
- Features: Exposed to Vacuum Pressure, Sanitary Application
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying Lamination Metallurgy
- Ultimate Operating Vacuum: 0.3 torr
- Pumping Speed: 88 CFM
- Motor Power: 7.37121211696551 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: VACUUBRAND, Inc.
Description: solvents. The manual flow control valve regulates the effective pumping speed at the vacuum connection; the vacuum manometer offers an analog vacuum display. The separator at the inlet (AK), made of glass with a protective coating, retains particles and liquid droplets. The
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy
- Outside Diameter / Size: 0.258 to 0.0085 inch
- Maximum Inside Diameter / Size: 0.226 to 0.005 inch
- Wall Thickness: 0.002 to 0.015 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Edwards Vacuum
Description: Edwards offers a range of CPH Dry Chemical Pumps designed to be used in a wide range of chemical and pharmaceutical applications. They can be used on their own, or in combination with Edwards 'industry standard' EH mechanical booster pumps to increase both pump capacity and ultimate vacuum.
- Ultimate Operating Vacuum: 0.3 torr
- Pumping Speed: 317.52 to 348.096 CFM
- Motor Power: 30 HP
- Features: AC Three Phase, Vacuum Gauge
-
Supplier: Stellar Technology
Description: provides low sensitivity to shock and vibration, infinite resolution and high response rates. It is serviceable and compliments the “Application-Solutions” demanded of today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compound/Vacuum & Differential
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 11 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor or sputtered thin film sensor technology these transducers are stable, accurate, shock resistant and
- Vacuum Range: 1,521.9999999999998 to 21,445.96319999999 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Braun Brush Co.
Description: Vegetable Brush Durablilty is the outstanding feature of this vegetable brush. Highest quality nylon is securely held in heavy gauge corrosion resistant wire.
- Applications: Cleaning / Surface Preparation, Dusting / Wiping
- Mounting: None / Handheld
- Features: Sanitary / Hygienic, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Clark Solutions
Description: The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable. The housing is
- Working Pressure Range: 0 to 400 psi
- Vacuum Range: 760 to 16,274.472399999993 torr
- Accuracy: 0.125 to 0.25 ±% FS
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
. Gauge Guards/Instrument Isolators Series GGS Superior accuracy pressure or vacuum isolator with steel (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
slippage and need frequent adjustments. Many choices of dust-tight or liquid-tight discharge valves. Manual and pneumatic designs available. Optional controls for soft-start and variable speed operation. Vacuum design, heating/cooling jacket, sanitary finish, high speed choppers and many other custom features also offered. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Product Showcase and Marketplace
Moisture Measurement of Bulk Materials Discover the MM710, an intelligent, high-speed, accurate gauge for online measurement of moisture and other organics in bulk materials. We also offer Powder-Vision, which provides moisture and other key constituent measurements of powder in enclosed ducting
More Information Top
-
MILK AND MILK PRODUCTS TECHNICAL ADVISORY COMMITTEE
Section 3 covers the vacuum system and includes recommendations for the vacuum pump, controller, vacuum gauge , vacuum pipeline, drain taps, sanitary and auxiliary traps, vacuum taps and the pulsation system.
-
Test Equipment and Its Application for Measuring Milking Machine Operating Characteristics
Suitable points for measurement of vacuum level in ‘‘quiet air’’ (air flow with minimal turbulence) on the sanitary side of the sanitary trap are as follows: — top of receiver with … that has a nipple to attach hose to the vacuum gauge .
-
CERAMIC ABSTRACTS
Vacuum , casting, of sanitary ware, (5) 1 1 5 ~ fabrication, of glass tubing, (11) 254d. high, materials for, B (7) 182i. high, radiometric gauge for measurements in, (1) 15a. pump, formula for selection of proper size for deairing, (11) 2ti1j. ultrahigh…
-
Milking machine installations--Vocabulary
4.4 vacuum gauge : instrument to indicate the vacuum (2.7) in the milking machine (3.1), relative to atmospheric pressure 4.5 … air line: air line(s) between the vacuum pump(s) (4.2) and the sanitary trap(s) (4.8) .
Indicates content that may require registration and/or purchase.