Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation central RO unit, the BioPure HX2. This direct feed double pass reverse osmosis system is designed specially to meet stringent international hemodialysis water requirements. The BioPure HX2 cental dialysis water system
- Maximum Liquid Flow: 3 to 15 GPM
- Housing Material: Steel - Stainless
- Configuration: System
- Features: Water
-
Supplier: Smith & Loveless, Inc.
Description: system is often required for boiler feed water, municipal water supplies, cooling water treatment, chemical and petrochemical applications, food and beverage manufacturers, hospitals, hotels, car washes, as well as many other applications.
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Nitrate Removal, Water Softening
-
Supplier: Accuris
Description: Sanitary tapware - Shower hoses for sanitary tapware for water supply systems of type 1 and type 2 - General technical specification
-
-
Supplier: Accuris
Description: Sanitary tapware - Shower outlets for sanitary tapware for water supply systems of type 1 and type 2 - General technical specification
-
Supplier: Accuris
Description: Plastic Fittings for Connecting Water Closets to the Sanitary Drainage System
-
Supplier: Mar Cor Purification
Description: The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: Mar Cor Purification
Description: assures the reliable production of USP grades of high purity water. The complete system provides for sanitary piping & instrumentation from the RO through to the EDI outlet. The entire system is controlled by a PLC based control system. Two designs are available
- Maximum Liquid Flow: 2.5 to 20 GPM
- Maximum Temperature: 50 to 80 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure
- Market: Food / Medical / Sanitary
- Removal Application: Ultra Pure Water
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Sanitary tapware \x97 Shower hoses for sanitary tapware for water supply systems of type 1 and type 2 \x97 General technical specification
-
Supplier: ASME Standards and Certification
Description: This Standard establishes physical, performance, and testing requirements applicable to the joint that connects a water closet to the sanitary drain piping of a plumbing system. The use of alternate materials or methods are permitted, provided the proposed material and method
-
Supplier: ASME
Description: This Standard establishes physical, performance, and testing requirements applicable to the joint that connects a water closet to the sanitary drain piping of a plumbing system. The use of alternate materials or methods are permitted, provided the proposed material and method
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.17611470133333332 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.08805735066666666 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The system attains the highest retention rates of ions along with optimal water yield, and reliably removes oxidants, heavy metal ions and particulates from feed water. The pure water produced is stored in arium® bagtank systems. If a Sartopore® 2 150 final filter
- Market: Food / Medical / Sanitary, Other
- Removal Application: Precious and Heavy Metals
-
Supplier: ASTM International
Description: 1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial water closets to 3 and 4-in. sanitary drainage pipe. These type gaskets are inserted into and compress against the inside
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.08805735066666666 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Terra Universal, Inc.
Description: The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of
- Continuous Flow Rate: 0.17611470133333332 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification
-
Supplier: Alfa Laval Inc.
Description: Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food, beverage, chemical and pharmaceutical industries. Reliable full-flow performance Alfa Laval
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium® 613L is an efficient,
- Backwash Operation: Automatic
- Market: Food / Medical / Sanitary
- Removal Application: Purification
-
Supplier: Travaini Pumps USA
Description: and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*
- Pumping Speed: 29.4 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Processing:Ensure sanitary conditions in equipment such as pipes, valves, and tanks. Pharmaceutical and Biotech:Maintain sterile environments in production, packaging, and processing lines. Chemical Processing:Provide reliable sealing in systems handling corrosive and hazardous
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Check-All Valve Mfg. Co.
Description: For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings.
- Valve Size: 1 inch
- Pressure Rating: 55 psi
- Flow (Cv): 4.6
- Number of Ports/Ways: 2
-
Supplier: Hydro-Thermal Corporation
Description: A member of the SilverLine™ family, the Infuze™ Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization, or blended emulsification. The Infuze skid provides simpler control than the
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
- Heater Type: Steam Injection Heater
-
Supplier: Thermocold Costruzioni Srl
Description: and anti-freeze protection electrical heater). • Desuperheater stainless steel AISI 316 brazed plate type externally insulated. • Source water heat exchanger shell and tube type. • Set point temperature for comfort cooling/ heating water and for sanitary water. •
-
Supplier: ThermOmegaTech®
Description: water temperatures to flow through the system during a disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch. When the water temperature in the line reaches the set point of the low
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ASME
Description: and identification. This Standard does not define the requirements for products to be used in urinals or water closets. It is not intended that products meeting this Standard will be used in a urinal or water closet. The provisions of this Standard are not intended to prevent the use
-
Supplier: ASME Standards and Certification
Description: and identification. This Standard does not define the requirements for products to be used in urinals or water closets. It is not intended that products meeting this Standard will be used in a urinal or water closet. The provisions of this Standard are not intended to prevent the use
-
Supplier: Spirax-Sarco
Description: The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp ring. It is designed for hygienic applications in the food processing, brewing/beverage and
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Features: Bolt Flange
-
Supplier: Watts
Description: Watts CWS200 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 119 gallons per minute. Regeneration is meter demand
- Continuous Flow Rate: 119 GPM
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
Supplier: Alfa Laval Inc.
Description: water and other particles into the unit. The unit can be hosed down with water or cleaning fluid without putting important settings at risk. This contributes to maximum hygiene and effectively eliminates problems associated with corrosion and external contamination.
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Ecologix Environmental Systems
Description: either a sanitary sewer system or a storm sewer. Properly designed, installed, and operated, oil/water separators provide a treatment system for handling oily wastewater that prevents the entry of unacceptable levels of contamination to a storm sewer or sanitary
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Supplier: Chemdet, Inc.
Description: The Perfect Low Flow, Low Speed, Slotted Spray Ball Slow Constant Rotation: Improved Cleaning Action No Ball Bearings: Lower Maintenance and Longer Life Low Flow: Reduced Water, Chemical and Effluent Costs High Efficiency Fan Jets: Reduced Cleaning Time Versatile and Unique The Turbo SSB tank
- Water Flow: 3,816 GPH
- Operation: Cleaning / Surface Preparation
- Features: Other
- Machine Mounting: Portable Machine
Find Suppliers by Category Top
Featured Products Top
-
The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
The lamps of the NNILight series are a highly cost-effective way to disinfect and purify water due to its higher UVC output and lower maintenance costs. Water treatment users benefit from a significantly lower total cost of ownership compared to other low (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
cleaning systems, cooling systems, filtration equipment, and wastewater systems. This means that the longer the motors and pumps run, electricity consumption and costs increase. When heating water for cleaning and sanitation purposes, large amounts of natural gas and electricity (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
using a series of cleaning solutions that are pumped through the system and flushed out with water. Asahi offers a High Purity Piping Sanitary (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
system engineers. Typically, the design process begins with a review of the end-users water quality requirements. The list of established standards is large. Each has been developed to suit a given application. Some put the greatest emphasis on resistivity, while others (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Filtertech has a wide range of filtration and swarf management equipment for the lens generating / optical industry. From generating lenses to treating hazardous waste water, filtertech has the solution. Learn more. (read more)
Browse Coolant Recycling Systems Datasheets for Filtertech, Inc. -
PX-Series Centrifugal Blowers, the Ionizing Can Rinser increases performance while reducing maintenance, and if eliminating compressed air systems, reduces energy by as much as 80 (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
The DSV Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a 316L stainless steel body and seat, 32 Ra internal finish (or (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc.
Conduct Research Top
-
Accurate Gas Flow Measurement Improves Water Disinfection Process (.pdf)
Many of today's large urban water treatment plants rely upon sophisticated chlorination processes in order to provide clean, sanitary water to millions of consumers in the US and around the globe. The efficiency and cost-effective operation of chlorination processes in water treatment facilities
-
Pharmaceutical WFI Water
Ultrapure deionized water is commonly used in the health care industry to manufacture products such as eye drops, nose spray, and hygiene products. This highly purified water, sometimes referred to as "WFI" (Water for Injection), presents many challenges for a flowmeter. WFI is nonconductive
-
Benchmark Water Use Against Semiconductor Industry
sanitizations, continuous operation of RO/CEDI units, no processing of water in distribution, sanitary design, etc. The semiconductor industry uses none of these approaches, for sound technical and economic reasons, yet produces water with far higher
-
Island State of Mind: Improving Bermuda's Water & Wastewater Systems
The tropical paradise of Bermuda has been in dire need of finding a way to provide potable water, sanitary sewer and reclaimed water infrastructure for the Parish of St. George's. The current infrastructure is over 80 years old, and according to Bermudian officials, it is far beyond its life cycle
-
Environmental Engineering Problems and Solutions
Environmental Engineering Problems and Solutions. This reference covers the whole spectrum of sanitary engineering, and encompasses Fluid Flow, Water Supply and Treatment, Wastewater Treatment, Sludge Treatment and Disposal, Sanitary Engineering Analysis and Engineering Economy.
-
Creating Safe Storm Drain Systems
are separate from. sanitary sewer systems. Drainage areas for storm drain systems are typically rivers, streams or lakes and the water is usually untreated when entering these areas. Sanitary sewer systems allow for the water in this system to flow to wastewater treatment plants to be treated
-
Ultrasonic Transit Time Flow Meters Badger Meter Optimize Wastewater Operation at Growing Midwestern Municipality
of Lombard's Water Treatment and Wastewater Pumping Division decided an ultrasonic transit time flow meter was the answer to optimizing the performance, reliability and total cost of ownership of its sanitary lift stations.
-
Beware Thermal Cycling in Bioprocessing Part 2
By Dave Simko, Swagelok Corp. to read Part 1 of this series. In bioprocessing, both the process (hygienic) and clean utility systems are connected by welding or sanitary connections. When the connections are to be repeatedly made and broken, gasket-sealed, clamp-type sanitary fittings are usually
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
2-120 2.3.3.21 Potable and Sanitary Water System . . . . . . . . . . . . . . . .
-
Expansion of U. S. uranium enrichment capacity. Final environmental statement
2.3-28 2.3.1.10 Sanitary water system .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
2-212 2.3B.3.53 Sanitary Water System . . . . . . . . . . . . . . . . . . . . . . . . .
-
Spent Nuclear Fuel (SNF) Project Canister Storage Building (CSB) System Design Descriptions
SANITARY WATER SYSTEM DESCRIPTION (SYSTEM #8) . . . . . . . . . . . . . . . . . . . . . . .
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
The storage tanks serve the requirements of boththe fire water and the sanitary water systems .
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Water S U P P ~ Vand distribution system--All of the water supply needs for the PFP are provided by three sanitary water system lines.
-
Portsmouth Gaseous Diffusion Plant expansion: final environmental statement. Volume 1
A.14 SANITARY WATER SYSTEM . . . . . . . . . . . . . . .
-
Investigation report of the release of strontium-90 from the Building 3517 Cell Ventilation Improvements construction site on November 29, 1985
ORGDP sanitary water system placed back in full service, after system flushed.
Indicates content that may require registration and/or purchase.