-
Supplier: SC Hydraulic Engineering Corporation
Description: Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof
- Maximum Discharge Flow: 0.08658 GPM
- Maximum Discharge Pressure: 22,000 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure
- Maximum Discharge Flow: 0.07919999999999999 to 22.0704 GPM
- Maximum Discharge Pressure: 240 to 45,000 psi
- Horsepower: 1.5 HP
- Power Source: Air / Pneumatic
-
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller
- Maximum Discharge Flow: 0.4329 GPM
- Maximum Discharge Pressure: 4,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to
- Maximum Discharge Flow: 1.2987 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Interface Devices, Inc.
Description: The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow rates.
- Maximum Discharge Pressure: 4,600 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Testing / Calibration Pumps
-
Supplier: Williams
Description: amount of chemical injected using the volumetric adjustment knob. A built-in replenishment of the hydraulic oil is achieved with the recirculation of every stroke of the pump while air is purged from the hydraulic oil ensuring repeatability and accuracy with every stroke
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: SKF/Global
Description: hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block, high
- Maximum Discharge Pressure: 4,350 psi
- Power Source: Air / Pneumatic, Hydraulic
- Features: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
-Fluid Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
entrained air in the lubricant = minimizing the vibrations and noise caused by air. » Minimum sensitivity to particle pollution = longest life of the pump and circuit. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
HYSUB
… 9 cm (98 in) Operating depth: 1,000 m … … 6,614 lb) variable ( air ballast) Structure: 6061-T6 … … soft) Propulsion: electrohydraulic (12 hydraulic thrusters) Power requirements: 2 … … sensor, imaging sonar Dredge pump : 25 hp Manipulators: 2 … … 7 function Spatially Correspondent ( SC ) Magnum .
-
HYSUB
… 249.9 cm (98 in) Operating depth: 1,000 m … … 6,614 lb) variable ( air ballast) Structure: 6061-T6 … … or soft) Propulsion: Electro- hydraulic (12 hydraulic thrusters) Power … … sensor, imaging sonar Dredge pump : 25 hp Manipulators: 2 × 7-function SC Magnum .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27907/07087189-MIT.pdf?sequence=2
The hydraulic compression system operates by means of an air driven pump ( SC Pump Model 10-500-3), which develops .
-
A new support structure for high field magnets
The bladders were then pressurized with water from a 30,000 psi [207 MPa]–capacity, air - operated , hydraulic pump LBNL-47796 SC -MAG 738 .
-
States > Texas > State > Register > 2008 > [TexReg 2008-0328is] 03/28/2008
… failing to docu- ment a daily notation of the flare in the flare operation log; 30 TAC … 8) COMPANY: ConocoPhillips Company; DOCKET NUMBER: 2007-1730- AIR -E; IDENTIFIER: RN101619179; LOCATION: Old Ocean, Brazoria County, Texas; TYPE OF FACILITY: refinery; RULE … … TAC §101.20(3) and §116.115(c), NSR Permit Number 5920A/PSD-TX-103M3, SC 1, and THSC, §382 … 9) COMPANY: Diamondback Pumping GP LLC; DOCKET NUMBER: 2007-1947-MLM-E; IDENTIFIER: RN105077275; LO- CATION: Cresson, Johnson County, Texas; TYPE OF FACILITY: hydraulic fracturing company; RULE VIOLATED: 30 TAC §327.3(b), by failing to notify the agency as soon as …
-
Experience in setting up and operating the units of the Inguri hydroelectric station in a synchronous capacitor regime
It is natural that the unit can be converted to a SC regime only during operation of the SWS system from the pump unit with closed offtakes 8 and removal of plugs 9. Air was admitted into the turbine by opening the hydraulic valve by hand.
-
Apparatus for the measurement of radionuclide transport rates in rock cores
An SC Hydraulic Engineering Model 10-500-25 air - operated oil pump applies the confining pressure to .
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Part 1.10. Standardization
… crop protection—Spraying equipment—Part 1: Test methods ofsprayer nozzlesISO 5682-2:1997 Equipment for crop protection—Spraying equipment—Part 2: Test methodsfor hydraulic sprayersISO 6686:1995 Equipment … … residualISO 13441-1:1997 Air -assisted agricultural sprayers—Data sheets—Part … … componentsHARVESTING AND DRYING EQUIPMENT ( SC 7)ISO 4254-7 … … wine making—Grape-harvestingmachinery—Test methodsISO 7224:1983 Equipment for vine cultivation and wine making—Mash pumps —Methods of testPLANTING … … for manual portable forestry machineryISO/TR 3778:1987§ Agricultural tractors—Maximum actuating forces required to operate controlsISO 3789-1 …
-
The Gunite and Associated Tanks Remediation Project Tank Waste Retrieval Performance and Lessons Learned, vol. 2 [of 2]
The main technical accomplishments are summarized under the following headings: Oak Ridge site-gunite and associated tanks treatability study; pulsed air mixing; Oak Ridge site- OHF; hydraulic testbed relocation; cooling coil cleaning … … tank mixing; advanced design mixer pump ; enhanced sluicing; Russian retrieval … … Waste Filtration Process Evaluation, WSRC-TR-97-00354, Westinghouse Savannah River Co., Aiken, SC , September 30, 1997. … flow filtration as effective solid- liquid separation technology for treating ORNL wastes, outline operating conditions for equipment …
-
System for the pulsed pneumatic transport of ash from ash-collector bins
where Sc is the effective ( hydraulic ) section of the opening of the discharge pipe from the bin, cm2; and H is the ash level, cm. Even at the minimum ash level of 20 cm, for example, its delivery to the pneumatic-impulse pump will be sufficient to support the design operating regime. … that the section of pipe is filled with ash, and the tank with air , and the time …
Indicates content that may require registration and/or purchase.