-
Supplier: PowerConnections
Description: A fully moulded range of internationally accepted plugs, a selection of which are shown. For international plugs not illustrated, or for a non-standard specification, please contact our customer services department. All connectors meet the various specifications and standards
-
Supplier: PowerConnections
Description: This rewirable europlug has crimp connections and a simple, push-fit, snap on cover for easy assembly. STANDARDS VDE and CE approved. Available in Black or White & straight or right angled.
-
Supplier: PowerConnections
Description: A fully moulded range of internationally accepted plugs, a selection of which are shown. For international plugs not illustrated, or for a non-standard specification, please contact our customer services department. All connectors meet the various specifications and standards
-
-
Supplier: PowerConnections
Description: The SIP3 converts the Schuko Plug (European IEC 83 : 1975 Standard C2t, C4, C5 & C6). It will convert both straight and right angled versions of the plugs. STANDARDS Product conforms to all local standards. Product complies with current RoHS standards.
-
Supplier: Condor Electronics, Inc.
Description: Continental European input plug (3 conductor)
- Features: AC Power Connector, Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, SCHUKO PLUG-FEE END, 2M ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, SCHUKO PLUG-IEC C13, 500MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, SCHUKO PLUG, 2M, 10A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: The 8500.MPB is a mechanical, cable mountable version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Tabs
-
Supplier: Newark, An Avnet Company
Description: IEC Power Cord (German Schuko Plug), 8.2 feet (2.5 meters)
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (6A/250V): H03VV-F, H05VV-F, H05RR-F, H05RN-F 1.00mm2 (10A/250V): H05VV-F, H05RR-F, H05RN-F, H07RN-F 1.50mm2 (16A/250V): H05VV-F, H05RR-F, H07RN-F
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Features: AC Power Connector, Other, Plug / Inlet
- Configuration: CEE
-
Supplier: Quail Electronics
Description: The 8510.MPB is a mechanical, cable mountable version of the standard, 3-prong, Right Angle European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Plug / Inlet, Tabs
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (6A/250V): H03VV-F, H05VV-F, H05RR-F, H05RN-F 1.00mm2 (10A/250V): H05VV-F, H05RR-F, H05RN-F 1.50mm2 (16A/250V): H05VV-F, H05RR-F, H07RN-F
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Features: AC Power Connector, Other, Plug / Inlet
- Configuration: CEE
-
Supplier: Sealevel Systems, Inc.
Description: Continental European Power Cord, 72 inches in length – (CEE 7/7 Schuko). Plugs into any standard desktop power supply rated to 250VAC. The CA188 has two conductors at the plug end and can also be used as a standard PC or monitor power cord.
- Cord Length: 72 inch
- Rated Current: 10 to 16 amps
- Rated Voltage: 250 volts
- Male End Type: CEE 7/7
-
Supplier: Belden Inc.
Description: Connection cable to power switches with high voltage power supply (MACH1000, RSPx, RSR and GREYHOUND), length 2.5m, Side A: 3-pin female connector, Side B: Safety Plug (CEE 7/4)
- Application: Cordage
-
Supplier: Belden Inc.
Description: Connection cable to power switches with high voltage power supply (MACH1000, RSPx, RSR and GREYHOUND), length 1.5m, Side A: 3-pin female connector, Side B: Safety Plug (CEE 7/4)
- Application: Cordage
-
Uncategorized Products - Mains power cable 230 V (Uni-Schuko / IEC C13 orange plug) -- WAPRZ1X8REIECSupplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with an orange tip of IEC C13 type.
-
Supplier: Quail Electronics
Description: Our 8613 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the European Receptacle. These European extension cords are ideal for connecting devices, appliances, and electronics that use the European Schuko Plug to a power source. On one
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 8624 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the European Receptacle. These European extension cords are ideal for connecting devices, appliances, and electronics that use the European Schuko Plug to a power source. On one
- Cord Length: 600.000324 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: to 2.4 m away in your data center Transform a C20 plug into a Schuko plug with no electrician needed Extend an existing power connection up to 2.4 m to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or
- Cord Length: 96 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: Tripp Lite by Eaton
Description: a PDU up to 1.8 m away in your home or office workstation Transform a C14 plug into a Schuko plug with no electrician needed Extend an existing power connection up to 1.8 m to more easily place a device or reach a power source in a rack Provide a high-quality
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: to ten tablets, smartphones, laptops and other devices at the same time. This docking station for multiple devices doesn’t require a computer, so you can take it anywhere AC power is available. To charge your USB devices, simply plug the included external dual-voltage (100V–240V)
- Number of Ports: 10 #
- Network Equipment: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules German Mains Plug Type F - German Schuko, 16A, CeMount, 250 V
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Power Type: AC Power Connector
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Features Charges 36 Chromebooks and Laptops Up to 38.1 cm (15 inches)36 Schuko outlets provide convenient charging for Chromebooks and laptops with a screen size up to 38.1 cm. This 230V charging station cart also charges tablets and other USB devices through their power adapters. A
-
Supplier: DigiKey
Description: Power Entry Connector Plug, Female Sockets CEE 7/4 (Schuko) DIN Rail
-
Supplier: SFCable.com
Description: Europe to C19 power cord. CEE7/7 Schuko standard European plug to IEC C19 with H05VV-F 1.5mm² black wire 10 feet. All European approvals including VDE and 11 others. This European power cord is also referred to as the CEE7/7 Schuko to C19 mains power lead or
- Cord Length: 120 inch
- Approvals: CEE
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: Connectors: European 3 pin plug CEE7 Schuko to IEC 60320-C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft.
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: RS Components, Ltd.
Description: Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Power = 4600VA Output Current = 20A Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz
- Power Rating: 4,600 VA
- Input Voltage: 230 volts
- Frequency: 50 Hz, 60 Hz
- Protection: Voltage Sags
-
Supplier: CO2Meter.com
Description: The Day/Night CO2 Monitor & Controller lets you set a target CO2 level. Using advanced hysteresis logic, when CO2 levels get too low, power is supplied to a CO2 generator or regulator via the built-in 240 VAC 5A piggyback power cord. When the target level is reached, the power
- Accuracy: 5 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
Interpower has Continental European cord sets in stock! We have no minimum order requirements, and just a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Need your cords tomorrow? We offer same-day shipping on cords in stock.
(read more)
Browse AC Power Cords Datasheets for Interpower
More Information Top
-
Vehicular information & communications technology (VICT) system
The system operates at 12 /220V/50 HZ from an inventor generating a standard power supply using Schuko type plugs and sockets.
-
iec - offers from iec manufacturers, suppliers, exporters & wholesalers
VDE Certified Power Cords with Schuko Right-angled Plug and IEC C5 ...
-
ammeter - offers from ammeter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Power distribution unit, schuko socket, plug , amp meter ] .
-
ALDRICH CONGRATULATES THE 2004 ACS AWARD WINNERS
Aldrich oil baths include a stainless steel basin, dust cover, immersion heating element, and detachable power cords with US, UK, and Schuko plugs .
-
Snappily Market
The allows a socket for alternating current charge over a charging cable with Schuko plug on the charging infrastructure side and Typ1 plugs on the side of vehicle (mode 2-cable) maximally 2,3 kWs (variant 2,3) or alternatively over a…
-
Safety in Medical Electrical Equipment Starts with the Power Connection - Nasa Tech Briefs :: Medical Design Briefs
That means that the power plug can be inserted in such a way that the energized conductor can be on either the plug’s left or right pole (e.g., Schuko plugs in Germany).
-
Sustainable power supply and integration of storages
For safety reasons, a limitation of the charging current to 13 A on the Schuko power point occurs in the norm. .... This is necessary because the contacts of the plug are protected through the design of the Schuko plug-in system only little from mechanical damage, and pollutions can arise high transition resistances through light damages or also.
-
Grid Integration of Electric Mobility
Currently EVs in private households are either charged with the use of a standard Schuko plug (~3.7 kW, 1-phase) or a Wall- box additionally installed. .... The latter is usually connected to a high- power line sup- porting charging capacities of up to…
-
Smart Grids from a Global Perspective
…modes, as summarized in Fig. 1b, are referenced in IEC 61851-1: • Mode 1 provides basic charging capabilities for domestic use, such that standard electrical plugs and outlets can be used (e.g., the CEE “ Schuko ” plug in Europe). .... is at most 16 A, meaning that for a single phase connection, charge power is limited to…
-
Advanced Microsystems for Automotive Applications 2011
In order to accomplish a func- tional prototype, which can be used in the current infrastructure of the power grid, it has been decided to develop an intelligent charge station with two different kinds of plugs . .... The first one is the indicated Mennekes plug and the second one with a standard Schuko plug.
Indicates content that may require registration and/or purchase.