-
Supplier: Terra Universal, Inc.
Description: Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and
- Ultimate Operating Vacuum: 0.0000975368971814996 torr
- Pumping Speed: 23 CFM
- Application: Analytical / Scientific, General Purpose / Industrial
- Mounting: Floor / Skid
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m³/h)
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 1,600 to 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m³/h)
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: LOT Vacuum America
Description: LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD pumps incorporate the same state-of-the-art energy and communication features as the HD
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 70 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps are in operation worldwide in industry every day. With the Zebra series, Busch also offers two-stage rotary vane vacuum pumps for applications in the medium vacuum range. The constant vacuum level in continuous operation is ensured by forced oil lubrication,
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: Busch Vacuum Solutions
Description: G is a dry screw vacuum pump in the proven COBRA BC series. State-of-the-art screw vacuum pump technology featuring a specially developed screw profile and the compact design make these vacuum pumps the ideal solution for tasks in load lock and transfer chambers, as well
- Ultimate Operating Vacuum: 0.00750063755419 torr
- Pumping Speed: 58.8 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.41239669282508 HP
-
Supplier: Cole-Parmer
Description: are the ideal choice for concentrating or drying DNA/RNA samples. The PTFE-coated chamber is corrosion resistant for lasting service. Dual controls allow you to set independent heat and run times, with choice of three drying times.The systems are designed to accommodate microcentrifuge tubes.
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: are the ideal choice for concentrating or drying DNA/RNA samples. The PTFE-coated chamber is corrosion resistant for lasting service. Dual controls allow you to set independent heat and run times, with choice of three drying times.The systems are designed to accommodate microcentrifuge tubes.
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: are the ideal choice for concentrating or drying DNA/RNA samples. The PTFE-coated chamber is corrosion resistant for lasting service. Dual controls allow you to set independent heat and run times, with choice of three drying times.The systems are designed to accommodate microcentrifuge tubes.
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: are the ideal choice for concentrating or drying DNA/RNA samples. The PTFE-coated chamber is corrosion resistant for lasting service. Dual controls allow you to set independent heat and run times, with choice of three drying times.The systems are designed to accommodate microcentrifuge tubes.
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: Terra Universal, Inc.
Description: high-flow units operate at 125 LPM and 222 LPM and both draw to 8mbar pressure (29.85"Hg vacuum). This deep vacuum makes it ideal for Vacuum Ovens, Glove Boxes and Vacuum Chambers. These pumps are suitable for applications for dry, moist or ethanol vapors.
- Ultimate Operating Vacuum: 1.81 torr
- Pumping Speed: 7.83898305084745 CFM
- Motor Power: 0.589696969357241 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Newport MKS
Description: All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer
- Blocked Force: 22 N
-
Supplier: Newport MKS
Description: All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer
- Blocked Force: 22 N
-
Supplier: Newport MKS
Description: All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we offer
- Blocked Force: 22 N
-
Supplier: Agilent Technologies - Vacuum Products
Description: in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 158.916000246699 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-102 has a manual gas
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: power switch, or optional three-phase motor. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve maintains vacuum in the roughing, or fore-line, and prevents pump oil from contaminating the
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: with integral power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 8.1732 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: IRD Glass
Description: chamber and a vacuum chamber are all available for the custom coating of optical components. From Anti-Reflective and Anti-glare coatings, to more exotic coatings, IRD has the equipment in-house to address most all coating requirements.
- Functional / Performance: Antireflective, Reflective
- Materials: Ceramic, Glass
- Features: Midwest US Only, North America, United States Only
- Industry: OEM / Industrial
-
Supplier: Electron Beam Engineering, Inc.
Description: The "BEAMER" line is a completely new design of electron beam welders taking advantage of all the latest developments in the fields of electronic control systems, high voltage power supplies, vacuum technology and electron gun design. It is available in four different cubed chamber
-
Supplier: NuAire, Inc.
Description: push down a “CLICK” can be heard notifying the rotor is securely locked into position. First Air Ventilation System To cool the chamber, air is drawn into the front of the centrifuge by the vacuum created by the spinning rotor. The air inside the chamber is exhausted out the
- Maximum Speed: 10,700 rpm
- Maximum RCF: 13,000 xg
- Rotor Capacity: 4
- Sample Volume: 1.5 to 50 cc
Find Suppliers by Category Top
Featured Products Top
-
affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The vacuum pump set and pressure regulation system lower the chamber pressure to levels equivalent to the required test altitude, while the temperature control module enables (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
-altitude environments. E-Labs Inc. state-of-the-art Thermal Vacuum Testing chambers provide a clean, temperature controlled, high vacuum environment for testing high-tech products in space simulated or high altitude conditions. Extreme (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
, aerospace testing, and advanced scientific research. The absolute encoder option provides immediate position information after power-up, eliminating homing procedures and improving machine availability. High Load Capacity for Vacuum Applications Many (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
services designed to simulate the extreme conditions your high-tech units under test will face in space or high-altitude environments. Our state-of-the-art chambers offer a clean, temperature-controlled, high-vacuum environment that mimics the harsh realities of space, including alternating cycles of (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
where a vacuum must be maintained. These feedthroughs are essential in scenarios where maintaining the integrity of the vacuum environment is crucial, such as in vacuum chambers, high-vacuum furnaces, and space simulation facilities. The circular design offers a compact and efficient solution for (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
outgassing, suitable for vacuum chambers and semiconductor equipment Corrosion Resistant: Resistant to acids, alkalis, and organic solvents (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Carbon contamination removal in larger chambers with low-power downstream plasma cleaning
Using a QCM and a larger vacuum chamber at XEI Scientific , Inc., measurements of cleaning rates as a function of chamber pressure, At 0.5 m from the Evactron D-C plasma source cleaning rates greater than 1 nm/minute have been measured…
-
Characterization of void formation in polyamide 6 under tensile creep in alcohols by using thermoporosimetry
The pellets were preliminarily dried at 80 C at a lowered pres- sure of about 9.3 kPa for 3 h in a vacuum chamber (Shibata Scientific Technology, Japan; VOR-300).
-
Effect of gamma‐irradiation on the electret properties of poly( L ‐lactide)
The solution was poured into glass dishes and then dried at room temperature for 48 h in vacuum drying chamber Bioblock Scientific 45003.
-
Behavior of absorbed water in elongated polyamide 6
The pellets were preliminarily dried at 80 C at a lowered pressure of about 9.3 kPa for 3 h in a vac- uum chamber (Shibata Scientific Technology, Japan; VOR-300).
-
Examination of the time–water content superposition on the dynamic viscoelasticity of moistened polyamide 6 and epoxy
The PA6 pellets were preliminarily dried at 80°C for 3 h in a vacuum chamber (Shibata Scientific Technol- ogy Ltd., Japan; VOR-300) and then uniformly dis- persed in a rectangular mold of stainless steel.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Fisher Scientific Maxima C Vacuum Pump Chamber .
-
Iodine Migration and its Effect on Hysteresis in Perovskite Solar Cells
The samples were then transferred to the ultrahigh vacuum chamber of the Thermo Scientific ESCALAB 250Xi XPS system.
-
Thin-Layer Matrix Sublimation with Vapor-Sorption Induced Co-Crystallization for Sensitive and Reproducible SAMDI-TOF MS Analysis of Protein Biosensors
A hotplate (VWR Interna- tional, West Chester, PA, USA) was placed inside of a transparent vacuum chamber (Thermo Fisher Scientific , Rochester, NY, USA).
-
Effect of synovial fluid, phosphate‐buffered saline solution, and water on the dissolution and corrosion properties of CoCrMo alloys as used in orthopedic impl...
The pellets were immediately loaded into the vacuum chamber of a VG Scientific ESCAscope X-ray photoelectron spec- troscope (XPS) to minimize any further reactions with air before analysis.
-
Fretting Fatigue of 8090-T7 and 7075-T651 Aluminum Alloys in Vacuum and Air Environments
9 To provide a vacuum environment, the system uses the vacuum chamber of an International Scientific Instruments ISI SS-40 scanning electron microscope.
Indicates content that may require registration and/or purchase.