Products/Services for Sea Chest Strainers
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...Assembly / ElementApplicationsStrainer Type -
Refrigerators and Freezers (industrial) - (297 companies)...power supply and can operate at non-upright angles, as in airplanes, cars, trucks, boats, and recreational vehicles. A chest freezer can keep items colder for a longer period of time than a similar-sized upright freezer. Specifications. Most industrial... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Altimeters - (21 companies)Altimeters are instruments that determine altitude above ground or sea level by interpreting measurements of atmospheric pressure, radar, or GPS signals. Altimeters measure altitude above a reference point, which makes it an essential navigational...
-
Cleaning Services - (575 companies)Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media... -
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
-
Trenchers - (17 companies)Trenchers are machines used to cut a trench in the Earth's surface to lay pipelines, drainage and sewer systems, or other utilities. Trenchers are made for both surface and sea floor operations. Trenchers are a type of construction equipment...
-
Door Stays and Lid Stays - (25 companies)...box lid stays that are left or right aligned are used. Straight lid stays are most commonly used. Also, door stays and lid stays are available in a hinge type. Torsion hinge types are used for thick lid boxes or chests. Materials. Door stays and lid...
-
Process Equipment and System Integration Services - (1185 companies)Process equipment and system integration services provide modular systems and components used to process fluids, oil, gases, sea water and powders. This product area includes process skids, distillation equipment, evaporators, desalination systems...
-
Drains and Drain Systems - (372 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
Product News
-
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Suntech Applied Materials (Hefei) Co.,Ltd
Suntech at SEMICON SEA 2025, Singapore Join Suntech at SEMICON SEA 2025 Expo in Singapore: May 20-22, 2025. Suntech pleased to invite you to SEMICON SEA 2025, one of the most prestigious exhibitions for the semiconductor and electronics industry, taking place in Singapore. (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Introduction and Analysis of Metal Ring Sea The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal ring seal? Let 's take a look together. Introduction of Metal Ring Seal. The metal seal ring is made of hollow seamless tubes. Its materials can be stainless steel, copper, aluminum, titanium and other alloys after... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products -
Vooner FloGard LLC
Easy to install, self-contained Gravity Strainer 22, OSPREY TM 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER. No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or flow rate. Easy to install, self-contained modular unit. Small floor space compared to a number of inline strainers. Bottom Up vs Top Down... (read more)Browse Strainers Datasheets for Vooner FloGard LLC -
FAULHABER MICROMO
DC Motor Drives Deep Sea Sensors Robust DC Motor Drives Deep-Sea Sensors. Research often means coping with extreme conditions to retrieve the right data. Marine research is a case in point. Underwater sensors that plumb the depths of the world 's ocean have to withstand not only temperature differences but also extreme pressures, yet still deliver. reliable readings. Up until now, measuring devices secured to cables or hawsers have generally been used to record such data. This technique is proven and reliable... (read more)