-
Supplier: Allied Electronics, Inc.
Description: Semi-Rigid Polypropylene Body, Light Gray, Junction Box Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X) Semi-Rigid Polypropylene with Universal Entry Seals IP 54 (NEMA 12/13)
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed
- Material: Aluminum
- Features: NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 11/16 INCH 5.687 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 144.45 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R]
- Length / Height: 5.687 inch
- Width/Diameter: 2.625 inch
- Depth: 2.25 inch
- Material: Steel
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or become very wet. Ideal in applications
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Rittal North America LLC
Description: Enclosure solution tailored to the requirements of the food and beverage industry. All-round gap-free silicone seal between enclosure and cover. Hygiene-compliant quick-release hexagon fastener
- Features: NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Material: Stainless Steel, Steel
- NEMA Rating: Type 13
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: SensorsONE, Ltd.
Description: The KL1 enclosure is made from a die cast aluminium with a grey powder coating. The internal environment is sealed to IP66 to prevent dust or moisture ingress. A PTFE filter pressure balance is incorporated into the enclosure wall to provide a vent path for the submersible sensor cable. Two
- Device Classification: Transmitter
-
Supplier: UL Standards & Engagement
Description: luminaires intended for installation as described in 1; and c) Electric luminaires and submersible junction boxes for installation in fountains and similar water-containing vessels not intended to accommodate the complete or partial immersion of persons. 1.3 These requirements do not
-
Supplier: Enclosure Solutions, Inc.
Description: 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Heilind Electronics, Inc.
Description: Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s IBWRH-SS series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as dairies
- Length / Height: 16 inch
- Width/Diameter: 14 inch
- Depth: 6 inch
- Height: 16 inch
-
Supplier: Powell Electronics, Inc.
Description: *SEALED BOX SIZE 3
- Features: Terminal and Junction Boxes
-
Supplier: Conax Technologies
Description: * Weathertight * Aluminum conduit box with gasket seal * Accommodates up to 8 terminals standard, 16 terminals optional * Provides easy access to terminals * Ideal for multiple probe or extra long thermocouple/RTD assemblies * Optional PG series fitting available for use with single probes; MHC or
- Features: Terminal and Junction Boxes
-
Supplier: PolyPhaser Corporation
Description: Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The PPFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails sold
- Length / Height: 13.2 inch
- Width/Diameter: 11.6 inch
- Depth: 4.6 inch
- Material: ABS, Polycarbonate
-
Supplier: Hubbell Electrical Products
Description: FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, IIB, CLASS II DIV 1
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1128473-IPS-3909 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.598" (66.00mm) Material: Metal,
-
Supplier: R. STAHL, Inc.
Description: Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L) Optionally with hinges / cam lock or screw-on cover Hinge versions with large opening angle 130° Extended ambient temperature range due to high-quality seal materials Circumferential protection channel
- Length / Height: 4.58661665 inch
- Width/Diameter: 6.94882265 inch
- Depth: 3.5826791 inch
- Height: 4.58661665 inch
-
Supplier: METCASE
Description: Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based) RFI/EMI shielding properties Tongue and groove construction Lid fitted
- Length / Height: 2.51 to 8.74 inch
- Width/Diameter: 1.41 to 6.25 inch
- Depth: 1.18 to 4.01 inch
- Height: 2.51 to 8.74 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 784851-1590EGASKET Series: 1590 Accessory Type: Gasket, Seal For Use With/Related Products: 1590D, 1590DD, 1590E Series Family Name: 159 Categories: Boxes, Enclosures, Racks ECCN: EAR99 Country of Origin: China Estimated EOL Date:
-
Supplier: OKW Enclosures, Inc.
Description: Universal IP 66 plastic enclosures Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different heights and
- Length / Height: 3.15 to 14.17 inch
- Width/Diameter: 3.15 to 9.45 inch
- Depth: 2.362 to 6.299 inch
- Height: 3.15 to 14.17 inch
-
Supplier: Corning Optical Communications
Description: Corning OptiTect® sealed local convergence point enclosure (LCPE) is a sealed enclosure suitable for aerial, buried, pedestal, pole- or wall-mounted installations that eliminates right-of-way issues and minimizes the risk of damage from road accidents. Designed to hold up to five 1x32
-
Supplier: Douglas Electrical Components
Description: application requiring optical fibers, from IoT control boxes to military equipment. OFC connector assemblies can also be hermetically sealed for simple integration and ultimate protection of the fiber. We also offer design support for explosion-proof assemblies exposed to hazardous
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: R. STAHL, Inc.
Description: Circumferential protection channel prevents water entry Extended temperature range due to high-quality seal materials Optionally with hinges / cam locks or screw-on cover Hinge versions with large opening angle 130° Flange plates tightened from the outside enables simple installation Standard sizes
- Length / Height: 4.58661665 to 14.173236 inch
- Width/Diameter: 6.94882265 to 28.6220627 inch
- Depth: 3.5826791 inch
- Features: Explosion Resistant
-
Supplier: Radwell International
Description: GEL SEAL WEATHER SHIELD. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP
-
Supplier: Allied Electronics, Inc.
Description: NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.76WX2.17H
-
Supplier: Meridian Scale
Description: Summary: Heavy-Duty Design. Steel Construction. With Tread Plate Deck. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction Box is Environmentally Sealed and Accessed From Side.
- Capacity: 10,000 lbs
- Resolution: 10,000 lbs
- Type: Other Scale
-
Supplier: Meridian Scale
Description: Summary: Heavy-Duty Design. Stainless Steel Construction. 1/4-Inch Smooth Deck. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction Box is Environmentally Sealed and Accessed From Side.
- Capacity: 2,000 lbs
- Resolution: 2,000 lbs
- Type: Floor Scale
-
Supplier: Beckhoff Automation LLC
Description: be selected freely. The error LEDs indicate a broken wire. Compensation for the cold junction is made through a temperature measurement in the connecting plugs. This means that standard extension leads can be connected. The ER3314-0002 can also be used for mV measurement. The module is quite
- Data Acquisition: I/O Module
-
Supplier: Van London-pHoenix Company
Description: The Mark 7 insertion assemblies permit continuous pH or ORP monitoring in pressurized vessels or lines. Specifications are for mounting onto a weldalet, a pipe tee or flange. To reduce the maintenance downtime required, electrode connections terminate inside an explosion-proof junction box
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 100 to 150 psi
- Junction Type: Double Junction
-
Supplier: Meridian Scale
Description: Summary: One of the Best Floor Scales Available. Heavy-Duty Design. Steel Construction. 1/4-Inch Tread Plate Deck. 6-Inch Channel Sub-Structure. Fully Enclosed Cable and J-Box. 15-foot Home Run Cable Included. Junction Box is Environmentally Sealed and Accessed From Side.
- Capacity: 2,000 lbs
- Resolution: 2,000 lbs
- Type: Floor Scale
-
Supplier: BERNSTEIN AG
Description: Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical
- Length / Height: 2.2834658 to 23.62206 inch
- Width/Diameter: 2.5196864 to 12.204731 inch
- Depth: 1.4173236 to 7.086618 inch
- Height: 2.2834658 to 23.62206 inch
-
Supplier: Appleton Electric
Description: FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included
- Application: Marine
Find Suppliers by Category Top
Featured Products Top
-
corrosion resistance. It has a redundant seal system that allows problem-free cleaning with high pressure jets or foam. This enables MPA-C valve terminals to be installed in locations with harsh environmental conditions and strict sanitary requirements. The terminal is made with FDA (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
The junction boxes PBS/PBM-400-E are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL medium / premium in Ex-Zone applications. Polyester enclosures have proven their worth in many industrial plants. They offer (read more)
Browse Heat Tracing Datasheets for BARTEC -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
leads to oil leaking and wicking, which can result in the oil igniting and catastrophic failure occurring at the junction box and surrounding area. Conax Ex/MBS Series sensors are specifically designed to excel in these harsh environments where typical miniature bearing sensors fall short. The (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large transmission ratio, i.e. output very low rotary speed. 3. Form of installation: (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Project W-314 DST and DCRT instrument and control systems, initial assessment
The Terminal boxes are a sealed junction box .
-
Handbook of Petroleum Processing
The dip leg- sealed junction boxes and manholes are also sealed from the atmosphere, but these must be vented to the atmosphere in order to function.
-
BEHAVIOR OF S.I.R. FUELS IRRADIATED IN SODIUM. (SPECIAL REQUEST KAPL-79: THE "BETA EXPERIMENT"). Final Report on Production Test 105-180-P
The cables and junction boxes are shown schematically in Figure 1, and one of the sealed junction boxes is pictured in Figure 17.
-
Federal Register > Monday, August 26, 1996 > [61 FR 43698] National Emission Standards for Hazardous Air Pollutants for Source Categories: Organic Hazardous Ai...
Under today's proposed clarification to the provisions, water sealed junction boxes with gravity flow or systems that operate with only slight fluctuations in the liquid level are allowed to vent to the atmosphere through a specified size of vent pipe.
-
Fiber optic Bragg grating sensor network installed in a concrete road bridge
The fiber leads were routed to a sealed junction box which was attached by screws to the inside of the form.
-
Measure Guideline: Air Sealing Attics in Multifamily Buildings
Air sealing junction boxes and top plate penetrations, before ceiling drywall is installed ...............................................................................................................................................
-
DESIGN OF CHEMICAL PROCESSING PLANT FOR HOMOGENEOUS REACTOR TEST
The stainless steel--sheathed thermo- couple lines terminate i n tubing f i t t i n g s at a sealed junction box i n the process c e l l near the roof plugs, .
-
Head for gas control and instrumentation plugging of a test device for the Jules Horowitz Reactor
It is an underwater sealed junction box situated at the top of the test device above the reactor vessel cover.
-
Building a Roll-Off Roof or Dome Observatory
It is best to locate a sealed junction box on the outside wall at this point also, so the connecting wires just go through a short section of wall to connect to the underground wire source from your house (Fig. 5.4).
-
Formulas and tables to the Technical mechanism
One distinguishes solid compounds, solid and dense compounds according to use type (steel construction) (Kessel construction) and sealed compounds ( container construction).
Indicates content that may require registration and/or purchase.