Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nova Analytical Systems Inc.
Description: stainless steel probe, 12ft. sample house, water separating filter, secondary filter, PTFE liquid blocker and flow meter then on to the gas sensors. The detected O2, CO2, SO2, CO, and NOx are displayed on separate large LCD meters with switchable backlights for use in
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter, then on to both sensors. The output of each sensor is then amplified and displayed on a large LCD digital meter with
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter then on to the NO sensor. The detected NO is displayed on a LCD digital meter which has a switchable backlight for use in dark
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
-
Supplier: Fluid Components Intl. (FCI)
Description: Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas flow Emissions flow
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 850 F
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Brooks Instrument
Description: The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize
- Media Temperature Range: 41 to 122 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0.00013765 to 0.11012 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy is
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Kurz Instruments, Inc.
Description: General Overview K-BAR 2000B utilizes the Kurz MFTB Technology. This includes a fast, powerful microprocessor and patent pending circuit that measures both the gas velocity and the gas temperature using only two sensor elements on the “FD2” Fast Dual Metal Clad™ sensor. It calculates
-
Supplier: CSA Group
Description: installation and operation of the meter, environmental effects, and the wide choice of secondary and ancillary equipment. Aspects of meter proving and maintenance are also discussed. ISO 2714:2017 is applicable to the metering of any appropriate liquid. Guidance is given on the
-
Supplier: Sierra Instruments, Inc.
Description: pressure-based secondary methods and is backed by a rigorous uncertainty analysis. Field-rugged, portable and low maintenance, it is used in the manufacture, inspection, validation and recalibration of mass flow controllers, flow meters and many other varieties of flow equipment in the
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Portable
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: CSA Group
Description: the meter, environmental effects, and the wide choice of secondary and ancillary equipment. Aspects of meter proving and maintenance are also discussed. ISO 2715:2017 is applicable to the metering of any appropriate liquid. Guidance is given on the use of turbine meters
-
Supplier: Maxell Corporation of America, Inc.
Description: Instruments, Cash Registers ●FA Instruments (Measuring Instruments, Onboard Microcomputers, Sensors) ●Electronic Meters (Water, Gas, Electricity)
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.018 to 0.065 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.49212625 to 0.787402 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284621-STEVAL-IPG001V1 Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Gas
- Category: Development Board
-
Supplier: Micro Sensor Co., Ltd.
Description: working current ≤ 2.5mA · Low-voltage power supply: 3.3V, 5V, battery-powered · Secondary temperature compensation, total accuracy up to ±0.25%FS · RoHS and Reach approved Used For: Gas pressure monitoring, Volume corrector Gas meter, Roots flowmeter, Turbine flowmeter,
- Pressure Measurement: Absolute, Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• A portable kit with durable carrying case to protect the test instruments between uses and test locations• Includes two thermometers for high or low temperature tests• Pressure gauge includes secondary adjustable set pointer to assist the operator in pressure test
- Working Pressure Range: 0 to 100 psi
- Dial Diameter: 3.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Standards and Technical Documents - Transformers, Distribution, Dry-Type - Over 600 Volts -- UL 1562Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover single-phase or three-phase, dry-type, distribution transformers, including solid cast and resin encapsulated transformers. The transformers are provided with either ventilated or non-ventilated enclosures and are rated for a primary or secondary voltage from 601
-
Supplier: BUCHI Corporation
Description: Vacuum Pump V-700 - the innovative way of vacuum generation The Vacuum Pump V-700 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory. With a flow rate of 1.8 cubic meter/h and an ultimate
- Evaporation Rate: 475.5096 GPH
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: Larson Electronics LLC
Description: providing the safety and efficiency of brilliant LED illumination. ATEX Certified: Category 1 Zone 0 (Above ground locations where flammable gas is always present or for long periods in environments up to ethyl methyl ether gas groups, where the surface temperature does not exceed 135°
-
Supplier: Larson Electronics LLC
Description: a lifetime warranty and produces a powerful 240 lumen spotlight light beam and 320 lumens in floodlight mode. This LED trouble light adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and
-
Supplier: Larson Electronics LLC
Description: lifetime warranty and produces a powerful 240 lumen spotlight light beam and 320 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight
-
Supplier: Larson Electronics LLC
Description: lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of a secondary flood type beam. The main beam from this compact and lightweight LED flashlight is designed
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: stainless steel or PFA-lined piping to maintain parts-per-trillion (PPT) purity levels. Once the chemicals reach the “point of use,” the Automatic CDU takes over. It acts as a smart controller, utilizing mass flow meters and servo-driven pumps to dilute, blend, and dispense chemicals with an
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: and Automatic CDU provide a unified solution designed specifically for the secure handling of toxic, corrosive, and flammable fluids. By integrating bulk storage with automated dispensing, the system creates a seamless “drum-to-tool” flow. The BCDS handles the high-volume transport from
- Body Material: Stainless Steel
-
Supplier: Vecoplan, LLC
Description: this equation. Vecoplan delivers turnkey systems that process biomass as a feedstock for a wide variety of biofuel conversion technologies. These include technologies, like commercial wood pellet manufacturing equipment, that produce biofuels in solid, liquid and gas forms. Vecoplan systems
-
Supplier: Vecoplan, LLC
Description: this equation. Vecoplan delivers turnkey systems that process biomass as a feedstock for a wide variety of biofuel conversion technologies. These include technologies, like commercial wood pellet manufacturing equipment, that produce biofuels in solid, liquid and gas forms. Vecoplan systems
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: with an Automatic CDU, this “ultra-smooth” infrastructure ensures that chemicals arrive at the point of use with zero added contaminants. The CDU precisely meters and blends these fluids using automated valves and sensors, maintaining the high yields required for semiconductor and
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDHmini-Ex is designed for quick and reliable spot check measurements of trace moisture in gases and dry compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Wastewater Plant Relies on Thermal Flow Meter for Co-Gen Power Gas Blending Process
The Rahway Valley Sewerage Authority (RVSA),. which operates a large wastewater treatment plant in New Jersey, embarked on a green co-generation waste-to-energy project to power a portion of its operations. The plant performs primary, secondary, tertiary and sludge treatment processes in serving
More Information Top
-
Gene wetland measurement of flow and leakage rate of any gases over a far region
With these methods, secondary gas stream meters can be calibrated.
-
Discussion topics and threads on thermal spray
There are three flowme- ters on the unit, one for the primary gas and two secondary gas flow meters , which are tied into one circuit.
-
Variable area and pressure difference flowmeters
For secondary meters in gas flow measurement, dis- placement meters are widely used.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79166/24933690-MIT.pdf?sequence=2
Electrical equipment space Water meter space Boiler and mechanical space Secondary mechanical space Gas meter space Building dtorage Bicycle and cart storage Tenant storage Incinerator space .
-
Improvement of gas meter performance using polymer materials
At present, metals are still used for casing of residential gas meters , but secondary disasters due to fire are still worrying in particular.
-
New-generation security network with synergistic IP sensors
According to a report from Business Communications Company, Inc.[1], Applications and Markets, the global market for gas sensors and gas metering equipment including secondary instrumentation was estimated at $2.8 billion in 2004 and is expected to rise at an average …
Indicates content that may require registration and/or purchase.