Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Classic Automation LLC
Description: 3300 System
- Data Acquisition: I/O Module
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: time vibrations monitoring Single-station seismic investigations Down-hole and cross-hole seismic investigations - Holysurface MAAM - refraction seismic reflection seismic MASW / Re.Mi. - TECHNICAL SPECIFICATIONS - - GENERAL - Number of integrated channels: from 24
-
-
Supplier: CSA Group
Description: has been changed to reflect a scope change from addressing only CANDU® reactors to including any nuclear power plant (NPP). The CSA N289 series of Standards covers general requirements for seismic hazard evaluation, seismic design, qualification, evaluation, and testing and
-
Supplier: CSA Group
Description: N289.4, Testing procedures for seismic qualification of nuclear power plant structures, systems, and components — provides design requirements and methods for seismic qualification of specific components and systems by testing; and (e) N289.5, Seismic
-
Supplier: CSA Group
Description: series of Standards covers general requirements for seismic hazard evaluation, seismic design and qualification, and testing and monitoring. The CSA N289 series of Standards consists of this Standard and (a) CAN3-N289.2, Ground motion determination for seismic
-
Supplier: Tripp Lite by Eaton
Description: SR42UBZ has been designed and tested to meet Telcordia GR-63-CORE Network Equipment & Building Systems (NEBS) requirements for Zone 4 Seismic Earthquake Environments. It is designed for secure, high density server and networking applications in IT environments that are earthquake prone
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Crystal Instruments
Description: Typical Applications •Aerospace and Defense •Automotive •Electronics •Wind Energy •Power Generation •Paper Processing •Structural Testing •Modal Testing •Rotor Balancing •Machine Conditioning Monitoring •Construction Seismic Monitoring •Acoustic Measurement •Automated Production
- Monitored Properties: Acceleration / Vibration
- Technology: Wired
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: be customized to meet the demands of each customer's applications. Integrated system design features an anti-seismic marble platform to improve the machines operating stability. Specialized dust collection system maintains the cleanliness of the processing environment and
- Laser Output Power: 20 to 60.00000000000001 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: CSA Group
Description: technology is applied or for design scenarios where industry experience is limited, - re-qualification of the pipeline due to a changed design basis, such as service-life extension, which can include reduced uncertainties due to improved integrity monitoring and operational experience, -
-
Description: technology is applied or for design scenarios where industry experience is limited, - re-qualification of the pipeline due to a changed design basis, such as service-life extension, which can include reduced uncertainties due to improved integrity monitoring and operational experience, -
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: channels) and 3D sensors (12 channels), therefore it is particularly recommended also for structural vibrations monitoring. FIELDS OF APPLICATION HVSR Investigations / Nakamura Method Simulated trigger vibration monitoring Simulated time vibrations monitoring Single-station
-
Supplier: Stored Energy Systems/SENS
Description: SENS EnerGenius® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 240 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Caterpillar Electric Power
Description: maintain power during unexpected disturbances. Our integrated control system, including ATS and switchgear, ensures a consistent power supply and connection to your fleet through on-site and remote monitoring options. The EMCP 4 control panel, with a user-friendly interface, puts our
-
Supplier: Spectral Dynamics, Inc.
Description: CATS - The Computer-Aided Test Suite™ Scalable hardware and software to meet a wide range of dynamic test requirements PUMA Vibration Control and Analysis System 4 to 32 input channels with ICP Up to 51.2 kHz sample rate per channel Powerful distributed Digital Signal Processors Vibration
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Description: readers are guided through a series of straightforward yet complex illustrative problems. These include groundwater remediation management, seismic discrimination between earthquakes and underground explosions, automated monitoring for acoustic and seismic sensor data,
-
Supplier: Valcor Engineering Corporation
Description: feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Liquid or Gas media • Operating pressure of 0 – 2500 PSIG • Maximum fluid temperature of 650°F • 3/8″ to 3″ line size • Cv value of 1
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 2,500 psi
- Media Temperature: 650 F
- Flow (Cv): 1 to 80
-
Supplier: Valcor Engineering Corporation
Description: feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Liquid media • Operating pressure of 0 – 2500 PSIG • Maximum fluid temperature of 650°F • 3/8″ to 2″ line size • Typical closure flow
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 2,500 psi
- Media Temperature: 650 F
- Number of Ports/Ways: 2
-
Supplier: Caterpillar Electric Power
Description: percent — it's technology that has benefits well beyond todays regulations. Seismic certification is also available for select models, maintaining power after unexpected disturbances. The integrated control system, including ATS and switchgear, ensures a consistent power supply and
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is available. The internal construction of the piezoelectric seismic
- Acceleration: 500 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-power 1-kSPS 1-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1287IRHFT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-high-resolution 4-kSPS 2-channel delta-sigma ADC with PGA for seismic and energy exploration 28-TSSOP -40 to 85 Product overview: ADS1282HIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring,
- Pin Count: 28
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-high-resolution 4-kSPS 2-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1283AIRHFR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation,
- Operating Temperature: -40 C
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing
-
Supplier: LTI Power Systems, Inc.
Description: The LTI Power Systems Series 1000 line of True Online UPS has proven to be the most versatile power protection option for small- office to industrial applications. Utilizing total input to output isolation, the LTI Power Systems Double Conversion True OnLine UPS converts the
- Input Voltage Range: 120 to 240 volts
- Volt-Amp Rating: 3.75 to 18.75 kVA
- Watt Rating: 3 to 15 kwatts
- Operating Temperature: 32 to 104 F
-
Supplier: Moxa Inc.
Description: are rugged, compact solutions for remote monitoring and alarm systems. With the ioLogik W5340 series, you can define a GPRS connection strategy, including Always-On and Wake-On-Demand, to optimize data transmission rates for different applications. In addition, the operational cost of
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Networkable System, Other
-
Supplier: Columbia Research Labs, Inc.
Description: demanding environments. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's Alloy C-276
- Acceleration: 1,000 g
- Frequency Range: 1 to 6,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: Nidec Power
Description: bases and monitoring equipment to ensure low vibration levels. The bearings and a circulating oil system boost KATO™ turbine generator reliability. We offer a wide range of cooling options and, for petroleum applications, Kato Engineering can meet ATEX hazardous application and API-546
- Output Power: 100 to 25,000 kwatts
- Output Voltage: 400 to 15,000 volts
- Engine Speed Requirement: 1,500 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: IC Realtime, LLC
Description: determining factor in the "selection for installation" process carried out by the end user. The advanced M704EG has GPS capacity and can be used for route planning, route analysis, vehicle tracking, speed monitoring and to transmit emergency signals where assistance is sought. This DVR can be
- Number of Video Inputs: 4
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
- Recording Media: Hard Drive
-
Supplier: Element Materials Technology
Description: Impact Testing HALT/HASS Testing Hose Testing Hydraulics/Pneumatics Package Testing Scaffolding Testing Seismic Testing Space Simulation Surface Treatment Telecommunications Toy Testing Window/Door Testing Whether you build planes, trains, or tricycles, call Element today for accurate product
- Test / Certify To: ASTM, Access to Multiple Marks, IEC, IEEE, ISTA, MIL-SPEC, NIST, NRC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Electrical Characteristics Testing, Fire Characteristics /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, Fuels / Gas & Oil, HVAC, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers / Control
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Caterpillar Oil & Gas
Description: System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Flanged faced outlets Stainless steel flex with split-cuff connection
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: ASTM International
Description: projected area is commonly referred to in square centimetres for convenience. The values stated in each system are not equivalents; therefore, each system must be used independently of the other. Note 1-This test method does not include hydraulic or pneumatic penetrometers. However,
-
Supplier: ASTM International
Description: loading procedures. Examples of typical examinations are the detection of growing cracks in structures or their elements under normal service conditions or during controlled load testing, long term monitoring of pre-stressed cables, and establishing safe operational loads. 1.4 AE examination
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Industry: Alternative / Renewable Energy, Electrical Distribution, Fuels / Gas & Oil, Nuclear / Utility, Piping / Pressure Vessels, Power Converters / Supplies, Power Generation
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Structures, Products, Quality / Management Systems, Samples
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Research and Development, Reverse Engineering / Digitization, Test Development, Testing / Simulation
- Services Offered: Chemical Analysis / Testing, Condition Monitoring, Energy Efficiency / EVS, Fire Characteristics / Flammability Testing, Flow Testing, NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical / Thermal Properties, Reliability / Robustness, Safety Testing / Analysis, Seismic /
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Stand-alone seismograph for seismology and local events monitoring. This unit is designed for recording and automatic storage of every seismic event either on internal SD memory or by sending data to collection center according to set modalities. It can be totally handled from PC using
Find Suppliers by Category Top
Featured Products Top
-
How do you monitor the forces securing a seismic ocean buoy to the ocean floor? For this application, Strainsert designed a custom single-axis internally gaged load pin to measure and monitor restraint cable loads in real time. The load pin was (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets Viscous Dampers (Short Stroke) for Buildings Forces up to 600 kip Strokes to 8 inches Diagonal or Chevron Brace mounts Alpha .2 to linear In line, self contained spring loaded reservoir Visual or electronic fluid monitoring system (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
system reliability. The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
integrates more than 20 safety monitoring and interlock mechanisms to protect operators, test specimens, and shaker systems. Open-loop detection (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
of the safety checking process for nuclear power plants, ensuring that components and systems being manufactured for nuclear power stations perform their required functions throughout their operational lives, including under accident or seismic conditions. Our materials testing (read more)
Browse Energy Product Testing Services Datasheets for Element Materials Technology -
, safety, crash-avoidance and in-cabin sensors. The Critical Role of Conformal Coatings and Potting Materials In modern vehicles, electronic systems are the backbone of performance, safety, and comfort. From power management units to a myriad of sensors that monitor and (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Measure Tilt Using PIC16F84A & ADXL202
such as vibration, shock, or tilt has become very commonplace in a wide range of products. At first you might think of seismic activity or machinery performance monitoring, but would automotive airbags, sports training products, or computer peripherals ever cross your mind? The technology behind
More Information Top
-
Seismic Monitoring In Mines - Design, Operation, Tricks And Traps
ABSTRACT: Seismic monitoring systems are becoming widely used in underground mines for monitoring mining-induced seismicity, and in highly stressed ground conditions.
-
Seismic Design of Industrial Facilities
Peter Nawrotzki, Daniel Siepe MARMOT – A Certified Seismic Monitoring System for Vulnerable Industrial Facilities ........................................................................................................................
-
2008 Index IEEE Transactions on Instrumentation and Measurement Vol. 57
Development and Evaluation of a Seismic Monitoring System for Building Interiors—Part II: Image Data Analysis and Results; TIM Feb. 2008 345-354 Doerr, K.-U., see Nastase, D., TIM Feb. 2008 332-344 Doignon, C., Knittel, D., and Maurice, X., .
-
Earthquakes and Health Monitoring of Civil Structures
In late 2010, a cast-in-place reinforced concrete building at Massachusetts Insti- tute of Technology (MIT) Campus in Cambridge, MA was instrumented with state-of-the-art seismic monitoring system .
-
Extreme Environmental Events
The cost of seismic monitoring systems is still high, and trade- offs have to be made between the detail of the instrumen- tation of a particular structure and the number of struc- tures that are instrumented.
-
Encyclopedia of Solid Earth Geophysics
To implement the CTBT seismic monitoring system , a sequential four-step process is needed to build each sta- tion (CTBTO PrepComm, 2009): (1) Site survey, (2) Installation, (3) Certification, and (4) Operation.
-
Application of mine seismicity monitoring technology in mitigating geotechnical risks at Barrick's Darlot Gold Mine
The application of the seismic monitoring system has helped the mine in mitigating geotechnical risks through back analysis of mine historical seismic data, optimization of stoping sequencing and support design.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
Seismic Monitoring System and Associated Seismic Isolation valves Prevent fire and criticality as a result of an uncontrolled release of hazardous material and water within the BMF building in the event of an earthquake Seismic monitoring and trip system are same as …
-
The Dynamic Evaluation of Rock Slope Stability Considering the Effects of Microseismic Damage
The first break time and seismic energy in the P-wave and the S-wave can be calculated by the seismic monitoring system .
-
From the alternating-sign explosion response of rocks to the pendulum waves in stressed geomedia. Part II
Portable Digital Seismic Stations in the Frames of the Seismic Monitoring Systems , Vest.
Indicates content that may require registration and/or purchase.