-
Supplier: Accuris
Description: BEARING, PLAIN, (SELF-ALIGNING SLEEVE & THRUST) SELF-LUBRICATING, HIGH SPEED OSCILLATION
-
Supplier: Accuris
Description: Bearing, Plain, (Self-Aligning, Sleeve and Thrust), Self-Lubricating, High Speed Oscillation
-
Supplier: Accuris
Description: BEARING, PLAIN, (SELF-ALIGNING, SLEEVE AND THRUST), SELF-LUBRICATING, HIGH SPEED OSCILLATION
-
-
Supplier: SKF/North America
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 2.9527575 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 0 inch
- Bore: 2.9527575 inch
-
Supplier: SKF/Global
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 3.543309 inch
- Outside Diameter: 8.4645715 inch
- Overall Width: 0 inch
- Bore: 3.543309 inch
-
Supplier: SKF/North America
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 3.3464585 inch
- Outside Diameter: 7.87402 inch
- Overall Width: 1.8897648 inch
- Bore: 3.3464585 inch
-
Supplier: SKF/Global
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 3.149608 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 0 inch
- Bore: 3.149608 inch
-
Supplier: SKF/Global
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 3.543309 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 0 inch
- Bore: 3.543309 inch
-
Supplier: SKF/North America
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 3.93701 inch
- Outside Diameter: 7.87402 inch
- Overall Width: 0 inch
- Bore: 3.93701 inch
-
Supplier: SKF/North America
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 2.1653555 inch
- Outside Diameter: 5.118113 inch
- Overall Width: 0 inch
- Bore: 2.1653555 inch
-
Supplier: SKF/Global
Description: Adapter and withdrawal sleeves are used to secure bearings with a tapered bore onto cylindrical shaft seats. They facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
- Bore Size: 3.3464585 inch
- Outside Diameter: 6.692917 inch
- Overall Width: 0 inch
- Bore: 3.3464585 inch
-
Supplier: Spyraflo, Inc.
Description: Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04"
- Inside Diameter: 0.3133 to 0.314 inch
- Outside Diameter: 0.314 inch
- Length: 0.46 inch
- Operating Temperature: -20 to 200 F
-
Supplier: SAE International
Description: This specification covers the requirements for sliding spherical, sleeve, and thrust self-lubricating bearings which are for use in the ambient temperature range -65°F to +160°F at high cyclic speeds.
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined SLEEVE BEARINGS-PLAIN - INCH Self-Aligning Frelon® Liner Replaces Sintered and Plastic Bearings
- Inside Diameter: 0.3765 to 0.3775 inch
- Outside Diameter: 0.626 to 0.627 inch
- Length: 0.73 to 0.75 inch
- Design Units: Inch
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
- Bearing Width: 1.25 inch
- Bearing Length: 1.687 inch
- Inside Diameter (Round only): 0.5 inch
- Dynamic Load Capacity: 1,950 lbs
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Shaft Size: 0.126 to 3.002 inch
- Overall Height from Mounting Surface: 0.125 to 2.5 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: FTL Technology
Description: Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in
- Bushing Type: Sleeve
-
Supplier: Triangle Manufacturing Company
Description: Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer,
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.19 inch
- Center to Center Mounting Hole Distance: 3.5 inch
- Bearing: Bronze, Sintered
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic
- Bearing Length: 1.25 inch
- Inside Diameter (Round only): 0.5005 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic
- Bearing Length: 2.25 inch
- Inside Diameter (Round only): 1.0008 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 0.8125 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.44 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: GGB
Description: resistant alloys are available Lead free alloys are available availability Bearing forms made to order: cylindrical bushes, flanged bushes, thrust washers, sliding plates, half-bearings, axial and radial segment rings, self-aligning spherical bearings, special
- Operating Temperature: -328 to 1,112 F
- Bearing Surface: Graphite / Metal Alloy
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: GGB
Description: forms made to order: cylindrical bushes, flanged bushes, thrust washers, sliding plates, pintle bearings, half-bearings, axial and radial segment rings, self-aligning spherical bearings, customized bearing designs
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: New Way Air Bearings
Description: New Way® Thrust Air Bushings make air bearing technology readily-available to engineers who require radial motion with axial constraint. The Air Bearing Thrust Bushings run on standard english precision steel shafting. These thrust air bushings consist of a porous carbon sleeve
- Nominal Size / Bore: 0.625 to 1.25 inch
- Shape: Cylindrical / Bushing
-
Supplier: Radwell International
Description: BALL BUSHING, CLOSED ROUND RAIL, 25 X 40 X 58MM, LINEAR SELF ALIGNING BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dupont Molykote
Description: bearing surfaces in brakes; body hinges and linkages Moving parts in locks, switches, ventilation controls and servo-mechanisms Farm and construction equipment applications Hinges and pins on access doors Self-aligning, trunnion and other plain bearings Swivels and
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation, Machine / Gears
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: NSK Americas
Description: NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller
- Housing: Cast Iron
- Shaft Securing Method: None
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: New Way Air Bearings
Description: consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard english mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the bearing may be set in-place
- Nominal Size / Bore: 0.25 to 3 inch
- Shape: Cylindrical / Bushing
- Design: English
-
Description: of the head revolves around the pillar on a pair of steel rollers equipped with self-aligning roller bearings. Mast is mounted in concrete foundation and removable sleeve is also available. Large diameter base plate is reinforced with heavy steel gussets for continuous
-
Linear Bearings - Topball High Performance Slide Bushings -- Topball-High-Performance-Slide-BushingsSupplier: Isotech, Inc.
Description: load plate provides TOPBALL up to 27 times the travel life of conventional slide bushings. Self Aligning Capability Load plates are thinner at the ends to provide a pivot point at the center of the plate. The center acts as a fulcrum to compensate for any slight misalignment between
- Bearing Type: Bushing, Ball
-
Supplier: Koger Air Corporation
Description: self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high
- Air Flow Rate: 920 to 6,256 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 22.625 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Description: SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning,flexible
-
Supplier: Mueller Company
Description: hold feed yoke securely in place around boring bar . Square shank on feed yoke fits power operator for automatic feed. FEED SLEEVE AND CAP - acme threads require only 2-1/2 turns to remove sleeve and cap for fast disassembly; long bearing surfaces provide exceptional boring bar
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
, the oil must be delivered to the load carrying area of the interface. In order to do this, a wood bearing must have its bore at right angles to the grain of the wood. Aligned in this cross-grain fashion, the cell structure meters the lubricant to the interface. Press Fits: (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
contact to the ball, distributing loads more efficiently and achieving up to triple the normal load capacities. Fully interchangeable with conventional linear bushings, TOPBALL products boast self-aligning capabilities and Isotech's unique floating wiper seal. Enjoy smooth running, low friction (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
passageway disperses the load at 4 contact points as opposed to only 2 points in a circular passageway. The newest optimized load plates more than double the travel life of self-aligning bushings designed to carry heavy loads. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
bearings as well as providing the greatest radial stiffness possible. Tandem mounted cantilever bearings also offer more flexibility in regards to the connecting rod width compared to using a double ended bearing where the connecting rod width cannot exceed the center sleeve length. Double ended (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Nuclear Component Wear Measurements
The journal provided the lower bearing location by mating with a Graphitar 14 self - aligning sleeve bearing .
-
Re-design of bearing for 900 by 700 coke crusher
Self - aligning sleeve bearing B-!5 of this crusher has important defects which raise repair and operating costs for the following reasons: .
-
New pump series for water injection into oil reservoirs
The pump rotor rotates in self - aligning sleeve bearings equipped with forced lubrication.
-
Dynamics of AC electrical machines
The self - aligning sleeve bear- ings in the motor are used to make the bearing conform to the shape of the shaft caused by static deflection of the rotor.
Indicates content that may require registration and/or purchase.