-
Supplier: FabEnCo, Inc.
Description: The Metal Gate Alternative to Plastic Gates Easy to Install mounts into existing "plastic" gate bolt holes Low Cost competitively priced Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive
- Material: Aluminum, Carbon Steel, Stainless Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Single-Swing Gates
-
Supplier: FabEnCo, Inc.
Description: The Extended Coverage Self-Closing Safety Gate Easy to Install no cutting, welding or drilling. Installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage
- Material: Aluminum
- Power: Manual Powered
- Features: Powder Coated
- Type: Single-Swing Gates
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 2 ft
- Features: Galvanized
- Power: Manual Powered
-
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 4 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 2.5 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 1.75 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: FabEnCo, Inc.
Description: The Gate for New Construction Easy to Install installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our unique stop mechanism provides positive stop without
- Material: Aluminum, Carbon Steel, Stainless Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Single-Swing Gates
-
Supplier: HardwareSource, Inc.
Description: For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a
-
Supplier: HardwareSource, Inc.
Description: For gates made from metal square tubing Hinge is adjustable and self closing Made from glass-fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a
-
Supplier: HardwareSource, Inc.
Description: For wood, metal or vinyl gates. Adjustable self-closing gate hinge. Made from glass-fiber reinforced polymer (UV stablilized). Will not rust and never needs lubrication. Internal stainless steel spring. Spring tension is incrementally adjustable with a
-
Supplier: HardwareSource, Inc.
Description: For wood or vinyl gates Adjustable self-closing gate hinge Made from glass-fiber reinforced polymer (UV stablilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge
-
Supplier: Hardware House, LLC
Description: 52-3126 12" BK GATE SPRINGSteel, black (US1B)Self-closing long coils, adjustable tensionScrews included1 per cardSize: 12"
-
Supplier: MiTek Inc
Description: Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique
- Width: 6 to 8 ft
- Type: Double-Swing Gates
- Power: Manual Powered
- Features: Powder Coated, Self-Closing
-
Supplier: BlueWater Manufacturing, Inc.
Description: The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel
- Height: 1.75 to 3.75 ft
- Width: 1.5 to 4 ft
- Features: Adjustable Width / Folding, Self-Closing
- Material: Carbon Steel, Stainless Steel
-
Supplier: FabEnCo, Inc.
Description: The G Series – Carbon Steel self-closing safety gate is ideal for fall protection, machine guarding, access control and pedestrian traffic management. Easy to Install no cutting, welding or drilling; mounts left or right and installs in minutes on all types of handrails 6”
- Material: Carbon Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Other, Pedestrian / Personnel Barriers
-
Supplier: Hy-Safe Technology
Description: industry standards including OSHA and ANSI standards Options: Locking hooks Flat steel hooks (2-1/2' gate opening) at leg ends Alum. hooks (2-1/4' gate opening) at leg ends
-
Description: Flow Control Valve installation acv400 Features and Application ACV400 The ACV400 flow control valves use hydraulic self-control, no other devices and energy, easy maintenance, and stable flow control. This series of control valve products are widely used in high buildings, domestic areas,
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
Find Suppliers by Category Top
Featured Products Top
-
to guide the gate into a secure, leak-resistant seal every time, even in fluctuating water levels and /or debris-laden flows. Pump Discharge Solution – An optional spring bumper is available for pump discharge applications, featuring a neoprene seal (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
expands and pushes the spool to close the valve, reducing thermal media flow. When the temperature falls below the set value, the liquid contracts and a reset spring pushes the spool open, increasing flow. This cycle repeats continuously, keeping the medium temperature within the allowable range (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
spiral rings, wave springs and self-compensating hose clamps (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air - gas Meets API 6D ASME B16.10 Face-to-Face dimensions One-piece body Spring-assisted silent closing 2 (read more)
Browse Check Valves Datasheets for DFT Inc. -
ASME B16.10 Face-to-Face dimensions One-piece body Spring-assisted silent closing 2" to 26" Line size available and will quote larger ASME 150 to 1500 WCB, 316 SS & LCC body SS trim SS spring (450°F max) Ends (read more)
Browse Check Valves Datasheets for DFT Inc. -
The APCO CRF?100C Rubber Flapper Swing Check Valve from DeZURIK is designed to deliver superior performance, durability, and efficiency across a wide range of applications. Featuring a short 35?degree disc stroke and an internally mounted leaf spring, the CRF?100C provides non (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
whether contaminated or highly viscous at up to 600 mm²/s. A VZXF unit is insensitive to contamination because it does not have small diameter control apertures. Water hammer effects that tend to induce component wear are not an issue with the line of VZXF valves because the valves close (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
more challenging than ever. Faster production cycles and higher percentages of recycled content are driving the need for advanced maintenance solutions that can keep pace with modern manufacturing requirements. In this article, we'll take a closer (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™
More Information Top
-
Plant Maintenance Product | FabEnCo's Self-Closing R Gate spring-loaded metal safety gate replaces aging plastic gates | Plant Services
Home / Products & Vendors / Products / 2009 / FabEnCo's Self - Closing R Gate spring -loaded metal safety gate replaces aging plastic gates .
-
gate hinges
hey guys i am looking for a self closing gate hinge with no exterior springs . want simple effective good looks price no option.
-
Building Resilient Cities in China: The Nexus between Planning and Science
This kind of development mode cut the city into pieces, for example the spring up of self - closed and large-scale gated communities.
-
States > Michigan > State > Proposed Regulations > 2003 Documents > July 15, 2003 > [2003 MI Proposed mi-p000a196] Elevators
Hoistway doors and gates shall be self - closing and shall be provided with spring -type latches to hold them in the closed position.
-
States > Massachusetts > State > Regulations > 524 - Board of Elevator Regulations > [524 CMR 3] 003 - Elevator‚ Escalator‚ Dumbwaiters and Moving ...
Power-opened, Self-closing Door or Gate A power-opened self - closing door or gate is a door or gate which is opened by power other than by hand, gravity, springs , or the movement of the car, and is closed by energy …
Indicates content that may require registration and/or purchase.