-
Supplier: Zurn Industries LLC
Description: Zurn self-closing valves help furnish a water conserving spray outlet which reduces flow for Zurn metering faucets. Features And Benefits For use with Z851/Z855 Series faucets Low-lead compliant and handle harsh water conditions Zurn AquaSpec® faucet replacement
- Features: Water
-
Supplier: Zurn Industries LLC
Description: Zurn's AquaSpec® faucets and accessories provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. Features And Benefits Low-lead compliant, chrome-plated cast brass body
- Features: Foot Valves, Water
-
Supplier: Zurn Industries LLC
Description: brass body with integral shank and factory installed shank filter Single foot pedal valve 3-year warranty
- Features: Foot Valves, Water
-
-
Supplier: Armstrong International
Description: self closing industrial quality spray nozzle. They are ideal for installation in hot water systems which do not require a secondary point of use water temperature adjustment. Stainless Steel Construction. Stainless Steel Ball Valve Flow Control. Stainless Steel
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water
- Valve Type: Mixing Valves
-
Supplier: CSA Group
Description: ISO 14245:2005 specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated
-
Description: ISO 14245:2005 specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated
-
Supplier: Watts
Description: Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the
- Valve Size: 0.75 inch
- Features: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: APV, An SPX Brand
Description: separation of media Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids. Hygienic valve design No sump nor dome due to the smooth ball shaped valve housing design. The self draining
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Features: Powder / Solids, Water
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″,
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: ThermOmegaTech®
Description: actuator which is temperature sensitive and will open and close the valve depending on the temperature it is sensing. Benefits Drastically decreases seal water consumption Increases water treatment efficiency Self-actuating valve only uses water when
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 250 F
-
Supplier: Watts
Description: Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the
- Valve Size: 0.75 inch
- Features: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: McWane Plant and Industrial
Description: settle in the bottom of the valve. Rollers, Tracks, & Scraper System - Available on size 14” and up horizontal valves. Bypass Valves - Side or bottom bypass valves on size 16” and up. Internal and External Coating - Suitable for potable water and compliant with
- Valve Size: 3 to 108 inch
- Features: Bolt Flange
- Valve Type: Gate / Knife Valves
-
Supplier: ASCO
Description: straight-through, self-cleaning design • Series 8210/8220: pilot operated diaphragm valves • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs • Series 8221: slow-closing, anti-water
- Valve Size: 0.75 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: ThermOmegaTech®
Description: CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver® Sanitary Flush (CSUSF)
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Description: water supply pipeline systems and city water supply projects. Maintenance Instructions For Flow Control Valve The hydraulic control valve is a self-lubricating valve body using water, without the need for additional oil lubrication, if you experience
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: DeZURIK, Inc.
Description: seated valves. Each time the valve flexes it self cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to have in
- Media: Air
- Valve Type: Pinch Valves
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F (140˚C) and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F (140˚C) and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: U.S. Plastic Corporation
Description: built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561).
- Valve Size: 1.25 inch
- Features: Ball / Disk Check Valves, Socket Weld / Solder, Union
- Valve Type: Check Valves
- Primary Material: PVC
-
Supplier: DeZURIK, Inc.
Description: With decades of experience to guarantee reliability and outstanding performance, APCO CSD Slanting Disk Check Valves are ruggedly designed with superior flow characteristics, minimal head loss and maximum slam resistance. Slanting disc check valves are the most reliable and efficient
- Valve Type: Check Valves
-
Description: three parts, namely the bottom valve component, the top valve component (PAI outlet fitting), and the pilot valve. The bottom valve component contains an isolation valve, which can remove the top valve component and the pilot valve for maintenance
- Valve Type: Shut Off Valves
-
Supplier: Waterman Industries, Inc.
Description: strength. The "Sunshine" design provides a smooth convex cover that will not trap debris or water. The "Pasture" design utilizes a cover having a flush, self-cleaning, key operated stem. It is often used where livestock may be injured by a protruding "T" handle stem. Features All
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key Valve
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Serfilco, Ltd.
Description: electric motor, gasoline engine, hydraulic, pneumatic drive • Built-in check valve • BSP threads available on polyester models Specifications The Series 'S' Self-Priming Centrifugal Pump is a chemically resistant pump for general service on water, salt water, mild acids
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: pedestal mounted for long coupling to electric or gasoline drivers; or for flexible coupling to the user's driver. This lightweight, self-priming pump provides corrosion resistance and efficient performance for a wide variety of water and corrosive liquid applications. CLOSE COUPLED
- Pump Type: Centrifugal Pumps
-
Supplier: DeZURIK, Inc.
Description: mechanical advantage while maintaining an input torque capability of 300 foot pounds against the stops. The spur gear slows closing of the valve, minimizing the possibility of water hammer.
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: Watson-Marlow Fluid Technology Group
Description: rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry
- Maximum Discharge Flow: 232.91169251333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 4 inch
- Media Temperature: 14 to 176 F
-
Supplier: Arcmed Bio-Chem
Description: back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
falls, the release valve closes and the NGP valve opens to supply nitrogen to the tank. This coordinated pressure-control process helps maintain a stable protective nitrogen atmosphere while reducing unnecessary nitrogen consumption. Key Features Self (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
expands and pushes the spool to close the valve, reducing thermal media flow. When the temperature falls below the set value, the liquid contracts and a reset spring pushes the spool open, increasing flow. This cycle repeats continuously, keeping the medium temperature within the allowable range (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Air Release & Degassing Valves Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air - gas Meets API 6D ASME B16.10 Face-to-Face dimensions One-piece body Spring-assisted silent closing 2 (read more)
Browse Check Valves Datasheets for DFT Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Custom Valves! If you need something unusual, be sure to contact Plastomatic. Whenever an application requires a non-standard item, our custom X-valve and Q-valve programs are a sure (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Commercial energy audits-an electric heating marketing strategy for electric utilities
Install self closing lavatory water shutoff valves in the restrooms and install shower head flow restrictors in the upstairs shower rooms.
-
Modern Electroplating 5th Edition
Useful techniques include simple steps such as preventing leaks, installing antisiphon devices equipped with self - closing valves on water inlet lines, using multiple coun- terflow rinse tanks to substantially reduce rinse water volume, using spray rinse, preventing unnecessary dilutions, recycling of wastewater…
-
Experimental validation of an integrated optimization design of a radial turbine for micro gas turbines
Tap water Normally closed solenoid valve Self -operated pressure regulator after valve .
-
Urban dwelling environments in rapidly growing cities : case study, Unayzah, Saudi Arabia
Toilet with self - closing valve which supplies water directly from pipe.
-
Urban settlement model : comparative study of a site and services project, Dhaka, Bangladesh
Toilet with self - closing valve which supplies water directly from pipe.
-
Urban settlement design, Seoul, Korea : a comparative study for low-income housing
Toilet with self - closing valve which supplies water directly from pipe.
-
Urbanization of agricultural land : informal settlements in Cairo
Toilet with self - closing valve which supplies water directly from pipe.
-
Tenements : dwellings for the urban poor. Comparative study illustrating 28 cases in developing countries
Toilet with self - closing valve which supplies water directly from pipe.
-
Urban land subdivision : a case for more practical by-laws, Kaohsiung, Taiwan
Toilet with self - closing valve which supplies water directly from pipe.
-
A site and services model, Bangkok, Thailand
Toilet with self - closing valve which supplies water directly from pipe.
Indicates content that may require registration and/or purchase.